Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Description: Vitreous and porcelain enamels -- Enamelled articles for service under highly corrosive conditions -- High voltage test
-
Supplier: CSA Group
Description: Applicable to the following on-site test voltages and in service stresses, which are in relation to IEC 60060-1: direct voltage;alternating voltage; lightning impulse voltage of aperiodic or oscillating shape: switching impulse voltage of aperiodic or
-
Supplier: EA Elektro-Automatik Inc.
Description: A high voltage differential probe is used for measuring the voltage difference between two test points where neither test point is at ground. High voltage differential probes from Tektronix can be used for signals up to 6000 V. This type of high
- Bandwidth: 1,000 MHz
- Voltage Rating: 42 to 4.2 volts
- Input Resistance: 1 Mohms
- Input Capacitance: 1 pF
-
-
Description: Applicable to the following on-site test voltages and in service stresses, which are in relation to IEC 60060-1: direct voltage;alternating voltage; lightning impulse voltage of aperiodic or oscillating shape: switching impulse voltage of aperiodic or
-
Supplier: CSA Group
Description: IEC 62271-202:2014 specifies the service conditions, rated characteristics, general structural requirements and test methods of high voltage/low voltage or low voltage/high voltage prefabricated substations, which are cable-connected, to be operated
-
Description: As an aid in testing circuit breakers under conditions of switching capacitive currents synthetic test circuits may be used. The design of the circuit should simulate the stress of actual service conditions as closely as possible. A number of circuits are given as examples. The
-
Description: IEC 62271-202:2014 specifies the service conditions, rated characteristics, general structural requirements and test methods of high voltage/low voltage or low voltage/high voltage prefabricated substations, which are cable-connected, to be operated
-
Supplier: Pulse Technologies, Inc.
Description: Engineering Services Great ideas, engineered for the real world. DFMA + validated processes + testing. In our world, great ideas come with the roadmap to reality. We know what it takes to engineer innovative, robust, highly manufacturable medical components and sub-assemblies.
- Services: Design Support, Materials Research, Product Design, Prototyping, Testing
- Industry Served: Medical
- Features: North America, Northeast US Only, Other, United States Only
-
Supplier: ASTM International
Description: types of arcs: for example, high voltage at high currents, and low voltage at low or high currents (promoted by surges or by conducting contaminants). 1.4 The test method is intended, because of its convenience and the short time required for testing, for
-
Description: rated voltages above 1 kV and up to and including 52 kV on the HV side, and for one or more transformers for service frequencies up to and including 60 Hz for outdoor installation in locations with public accessibility.
-
Supplier: Sonel Test
Description: Partial discharges under control Test PD is a compact, portable device designed for the effective testing of cable heads and cable joints under the voltage of 6 kV and higher. The device is easy to use thanks to the advanced system integrated into its software, which allows the user to
-
Description: describe VLF-test equipment and wave shape; (3) to provide a uniform procedure for testing the armature insulation of large AC machines with VLF voltage; (4) to recommend constants for relating VLF tests to power-frequency and direct-voltage tests to obtain equally effective
-
Supplier: Pulse Technologies, Inc.
Description: Engineering Services Great ideas, engineered for the real world. DFMA + validated processes + testing. In our world, great ideas come with the roadmap to reality. We know what it takes to engineer innovative, robust, highly manufacturable medical components and sub-assemblies.
- Discipline: Biomedical Engineering, Other Engineering
- R&D Services: CAD Design, Materials Research, Modeling, Other R&D, Process Design, Product Design
- Industry Served: Medical
- Features: North America, Northeast US Only, United States Only
-
Description: Specifies the service conditions, rated characteristics, general structural requirements and test method of prefabricated substations, which are cable connected, for alternating current of primary rated voltages above 1 kV and up to and including 52 kV1, and for a transformer of
-
Supplier: Pulse Technologies, Inc.
Description: Engineering Services Great ideas, engineered for the real world. DFMA + validated processes + testing. In our world, great ideas come with the roadmap to reality. We know what it takes to engineer innovative, robust, highly manufacturable medical components and sub-assemblies.
- Industry: Medical
- Features: North America, Northeast US Only, Other, United States Only
-
Description: General recommendations for the in-service care, maintenance, and testing of the conductive clothing worn by workers to perform work in high voltage fields.
-
Description: General recommendations for the in-service care, maintenance, and testing of the conductive clothing worn by workers to perform work in high-voltage fields are presented.
-
Supplier: ASTM International
Description: types of arcs: for example, high voltage at high currents, and low voltage at low or high currents (promoted by surges or by conducting contaminants). 1.4 The test method is intended, because of its convenience and the short time required for testing, for
-
Supplier: Boyd
Description: Confidence in EV Battery Materials: Boyd’s Lab Reliable, high-performance battery materials are essential as demand for electric vehicles (EVs) surges. Boyd’s new EV battery materials test lab offers a faster, more comprehensive material testing solution to meet this demand. Unlike
- Industry: Aerospace / Avionics, Automotive, Consumer Products, Electronics, Industrial, Medical Devices / Equipment
- Capabilities: Engineering Verification Testing
- Services: Fire Characteristics / Flammability, Physical Properties Testing
- Forms Tested: Samples / Materials
-
Supplier: Pulse Technologies, Inc.
Description: Engineering Services Great ideas, engineered for the real world. DFMA + validated processes + testing. In our world, great ideas come with the roadmap to reality. We know what it takes to engineer innovative, robust, highly manufacturable medical components and sub-assemblies.
- Services: Analytical Testing / Inspection, Process Optimization, Training / Consulting
- Materials Processing Expertise: Coatings / Paint, Metals / Elements, Stainless Steel, Titanium / Titanium Alloy
- Features: North America, Northeast US Only, Specialty / Exotic Alloy, United States Only
-
Supplier: ASTM International
Description: 1.1 This test method covers the determination of the reliability of glass coating on metal and is intended for use by manufacturers of equipment that is designed to withstand highly corrosive conditions where a failure of the coating in service would cause extreme damage to the exposed metal.
-
Supplier: E-Labs, Inc.
Description: Signal emissions radiating from thecomponent are tested based on their frequency range. High frequency emissionsare measured through free space as radiated emissions. Low frequency signalsare measured through a conductor as conducted emissions. We can test Emissionsand Susceptibility to
- Test / Certify To: ASTM, IEEE, MIL-SPEC, OEM Specific
- Services Offered: Accelerated (HALT / HASS), Combined Environments / Conditions, Electrical / Electronic Testing, Electromagnetic / EMC, Electrostatic Discharge (ESD), Functional / ATE, Load / Capacity Testing, Performance Testing, RF Emissions, RFI / EMI Immunity, Thermal Cycling / Shock
- Industry: Aerospace / Avionics, Appliances, Automotive, Battery / Energy Products, Building Products, Electrical Distribution, Health Care / Medical, Industrial / Machinery, Instrument & Sensors / Laboratory, Marine, Motors and Control Systems, Nuclear / Utility, RF & Wireless / IT & Telecom, Semiconductor /
- Capabilities: Component / Product Comparison, Data Acquisition / Instrumentation, Evaluation / Trouble Shooting (FMEA), Field Evaluation / On-site Inspection, In-process / In-line Testing, Research and Development, Test Development, Test Fixtures / Equipment, Testing / Simulation
-
Supplier: Eaton Cooper Power Systems
Description: Cooper Power Systems Storm Trapper H.E. (High Energy), low-voltage distribution-class surge arresters are designed to provide surge protection at distribution transformer secondary bushings. The Storm Trapper H.E. arrester is the industry's first low-voltage distribution-class
- Mounting: Hard-Wired / Device Mount
- Device Type: Lightning Arrestor
- Technology: MOV
-
Supplier: UL Standards & Engagement
Description: 1.1 These requirements cover Type USE and USE-2 (below-ground) and Type SE (above-ground) power cables for installation in accordance with Article 338 and other applicable parts of the National Electrical Code (NEC). These cables are for the service-entrance and other (NEC) uses described in
-
Supplier: CSA Group
Description: IEC 62271-212:2016 specifies the service conditions, rated characteristics, general structural requirements and test methods of the assemblies of the main electrical functional units of a high-voltage/low-voltage distribution substation, duly interconnected, for
-
Supplier: Haida International Equipment Co., Ltd.
Description: Product description: Chair comprehensive testing equipment simply utilize a ball screw linear actuator to apply loads and position with a high level of accuracy. The actuator is mounted to a unique system of linear bearings which allow vertical, horizontal, and diagonal motion. BIFMA X
- Force / Load Capacity: 441 lbs
-
Supplier: Johnson and Allen, Ltd.
Description: field exposure regulations. Calibration services available upon request. Pictured above - A 1300mm x 1300mm High Powered Aperture Demagnetiser giving 10kAm at its center. If you have an inquiry please don't hesitate to give our main office a call or alternatively email us, so we can
- Magnetic Particle Inspection: Demagnetizers
-
Supplier: Haida International Equipment Co., Ltd.
Description: Chair Universal comprehensive test machine simply utilize a ball screw linear actuator to apply loads and position with a high level of accuracy. The actuator is mounted to a unique system of linear bearings which allow vertical, horizontal, and diagonal motion. BIFMA X 5.1-2011 Tests this
- Force / Load Capacity: 441 lbs
-
Supplier: ValueTronics International, Inc.
Description: The P6112 is a 400 V voltage probe from Tektronix. Features: 10X, 100 MHz, 300 V CAT II Applications: Mixture of High, Medium, and Low-frequency General-purpose Relative Measurements Engineering and Design Service Manufacturing The Megger P6112 is a voltage probe.
- Bandwidth: 100 MHz
- Voltage Rating: 400 volts
- Probe Type: Voltage
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: voltage, high speed, high frequency rotary joints and Hydraulic/ pneumatic/ encoder hybrid slip rings. Our advantage 1. Product advantage: High rotating accuracy, more stable performance and longer service life. The lifting material is precious metal + superhard
- Number of Circuits: 12
- Operating Speed: 0 to 600 rpm
- Maximum Voltage: 0 to 240 volts
- Maximum Current: 10 amps
-
Supplier: CSA Group
Description: IEC 62271-204:2011 applies to rigid HV gas insulated transmission lines (GIL) in which the insulation is obtained, at least partly, by a non-corrosive insulating gas, other than air at atmospheric pressure, for alternating current of rated voltages above 52 kV, and for service
-
Description: IEC/ISO/IEEE 80005-1:2012(E) describes high voltage shore connection (HVSC) systems, on board the ship and on shore, to supply the ship with electrical power from shore. This standard is applicable to the design, installation and testing of HVSC systems and addresses: - HV shore
-
Supplier: SAE International
Description: operation, high voltage blocking capability, high speed switching, and high energy efficiency. These advantages, however, are severely limited by conventional power packages, particularly at temperatures higher than 175°C and \u227b100 kHz switching speeds. Here, APEI,
-
Supplier: Mile-X Equipment, Inc.
Description: into the test algorithms further increases the level of accuracy. Precise high-output charging can test, fully charge, and return a battery to service in under 45 minutes. It also provides analysis of a battery's charge acceptance by testing the battery again following the
-
Supplier: ASTM International
Description: This specification covers the in-service care, inspection, testing, and use voltage of insulating gloves and sleeves for protection from electrical shock. Gloves and sleeves covered under this specification are designated as type I or type II; class 00, class 0, class 1, class
Find Suppliers by Category Top
Featured Products Top
-
“jumbo jet” and “supersonic transport” classes of aircraft. RTCA/DO-160 Dynamic and Vibration Testing Services: MIL-STD-167-1 Section 4 Temperature and Altitude Section 5 Temperature Variation (read more)
Browse Inspection Services Datasheets for E-Labs, Inc. -
As train travel becomes faster, lighter and more advanced, rail testing is critical to ensuring the safety of products, and developing new, high-tech materials. Element’s dedicated rail laboratories provide testing services for material selection and behavior (read more)
Browse Shock and Vibration (Dynamics) Testing Services Datasheets for Element Materials Technology -
“jumbo jet” and “supersonic transport” classes of aircraft. RTCA/DO-160 Dynamic and Vibration Testing Services: MIL-STD-167-1 Section 4 Temperature and Altitude Section 5 Temperature Variation (read more)
Browse Product and Component Testing Services Datasheets for E-Labs, Inc. -
reduce costs. Our services include: Metallic materials testing (destructive and non-destructive) Structural testing Failure analysis Bending stress and flexural (read more)
Browse Nondestructive Testing (NDT) Services Datasheets for Element Materials Technology -
of high-volume routine mechanical testing services such as tensile testing, impact testing, or (read more)
Browse Material Testing Services Datasheets for Element Materials Technology -
testing needs. About E-Labs E-Labs is a Full Service Testing Laboratory family-owned and operated for decades. Our personnel have decades of hands-on lab testing experience with disciplines for aerospace (read more)
Browse Shock and Vibration (Dynamics) Testing Services Datasheets for E-Labs, Inc. -
for your custom quote. Climatics Testing E-Labs, Inc provides a wide variety of environmental exposure testing services with the ability to simulate and control climatic conditions including high and low temperatures and temperature (read more)
Browse Environmental Exposure (Climatics) Testing Services Datasheets for E-Labs, Inc. -
levels to evaluate the resilience of your products. Thermal Shock Testing: Assessing the ability of your UUTs to endure sudden temperature transitions. Aggravated Humidity Testing: Testing under high humidity conditions to identify potential failures. Steady (read more)
Browse Environmental Exposure (Climatics) Testing Services Datasheets for E-Labs, Inc. -
E-Labs offers a wide range of pressure testing services, utilizing various gases and an extensive range of pressures to meet your specific needs. Whether you're looking for proof pressure or burst testing, we have the facilities to accommodate large tanks up to 8 feet long and 3 feet in diameter (read more)
Browse Flow and Pressure (Fluid Dynamics) Testing Services Datasheets for E-Labs, Inc. -
E-Labs Rapid Decompression Capabilities Controlled rapid pressure drops to simulate real-world decompression events Large chamber volumes capable of accommodating complex assemblies Adjustable decompression rates to match test specifications (read more)
Browse Environmental Exposure (Climatics) Testing Services Datasheets for E-Labs, Inc.
Conduct Research Top
-
High Voltage Engineering and Testing, 2nd Edition
High Voltage Engineering and Testing, 2nd Edition. Based on the latest of this successful series of IEE Vacation Schools, this essential text addresses changes in practices and procedures in the field, as well as the introduction and adoption of new technical advances.
-
High-voltage Reinforced Isolation: Definitions and Test Methologies
This white paper discusses, in detail, the definitions of the above mentioned high voltage Isolation parameters, their relevance to real-life system scenarios, and describes how they are tested and certified. This understanding is essential to compare the performance of competing isolation
-
Performing Low Voltage Continuity Tests With High Voltage Hipot Testers
Manufacturers of heating elements, cable harnesses, and aerospace cables must commonly perform point to point continuity tests and hipot tests as part of their routine production line tests. The linking of a continuity test and hipot test when voltages exceed. 1000 volts has previously only been
-
Advancing High Voltage Electrical Surveys
Technology miniaturization has enabled significant advancements in high-voltage electrical surveying. A solar-blind ultraviolet image can be overlaid onto infrared or a solar-blind ultraviolet image and then overlaid onto color-and all images can be shown in the same camera that weighs only six
-
Test the High-voltage Output of a Solar Farm Before Go-live
connection was required - so our high-voltage experts were called in to help. Power generators, inverters, a loadbank and a 33 kV transformer were connected to the high-voltage cables of the solar farm - mirroring the eventual connection to the local transmission network.
-
Industrial High Voltage Relay Application and Design Guide
Sensata 's High Voltage Relays deliver the switching solutions needed in the medical, semiconductor, and insulation testing industries - among others. Our HV relays are sealed, providing rugged, small, and efficient high voltage designs for most demanding applications. Within this document, we
-
Application: Cable Testers Use High Voltage Reed Relays
Testing these cable harnesses with high voltage from each wire to all other wires has been a proven approach to eliminate potential cable shorts. And applying high current through the wires has allowed one to check the possibility of a partially cut wire.
-
Benefits of Conductance Battery Testing
Conductance is a measurement of the plate surfaces available for chemical reaction. High relative conductance is a reliable indication of a healthy battery.Conductance declines as the battery fails. Conductance: Applying an AC voltage of a known frequency and amplitude across the cell/unit
More Information Top
-
Texas Meter & Device
High Voltage Testing Service .
-
Improved methods of test for the insulation of electrical equipment
" High Voltage Service Testing with Particular Reference to the Use of Direct Current," E.R.A. Report Ref.
-
Lawrence Berkeley Laboratory 1994 site environmental report
… Energy (ME) Advanced Light Source (ALS) Central Stores & Electronics Shops Cell & Molecular Biology Research & Photography Accelerator& Fusion Research & Earth Sciences Magnetic Fusion Energy Laboratory EH&S/Applied SciencesLab Mechanical Technology ElectronicsShops Medical Services High Voltage Test Facility & Cable Shop …
-
Field measurements of insulation
HEAD: " High - Voltage Service Testing , with Par- ticular Reference to the Use of Direct Current," E.R.A. Report L/T102, 1939.
-
IEEE Trial-Use Standard for Optical AC Current and Voltage Sensing Systems
Sometimes internationally acclaimed extra- high - voltage test services are required.
-
Written contributions to the general discussion on ¿Outdoor bushings¿their construction, testing and standardization¿
HEAD: " High - Voltage Service Testing , with par- ticular reference to the Use of D.C.," E.R.A. Report L/T102.
-
Outdoor bushings¿their construction, testing and standardization
HEAD: " High - Voltage Service Testing , with par- ticular reference to the Use of D.C.," E.R.A. Report L/T102.
-
High Voltage Insulation Applications
The usefulness of voltage stress-failure time curves for estimating effects of high test voltages and service overvoltage has, it seems, been less well appreciated and utilized.
Indicates content that may require registration and/or purchase.