-
Supplier: Allied Electronics, Inc.
Description: Features: Superectifier Structure for High Reliability Application Cavity-Free Glass-Passivated Junction Low Forward Voltage Drop Low Leakage Current, IR Less Than 0.1 μA High Forward Surge Capability Meets Environmental Standard MIL-S-19500 Solder Dip 260°C, 40 s Component in
-
Supplier: Nexperia B.V.
Description: High performance voltage regulator diodes in a small SOT23 (TO-236AB), Surface-Mounted Device (SMD) plastic package. Features and benefits Very low dynamic impedance at low currents: approximately 5 % of conventional series Hard breakdown knee Low noise: approximately 10 % of
- IF: 250 mA
- Tj: 150 C
- PD: 250 milliwatts
- Diode Type: Avalanche Diodes
-
Supplier: Nexperia B.V.
Description: The PLVA2600A series consists of two high performance voltage regulator diodes with common anodes, in small SOT23 plastic SMD packages. The series consists of PLVA2650A to PLVA2668A. Features and benefits Very low dynamic impedance at low currents: approximately 1/20 of
- VF: 0.9 to 0.0009 volts
- IF: 250 mA
- IR: 0.02 mA
- Tj: 150 C
-
-
Supplier: Littelfuse, Inc.
Description: The SP3522 integrates ultra low capacitance cathode-to cathode silicon avalanche diodes to provide protection for electronic equipment that may experience destructive electrostatic discharges (ESD). This robust component can safely absorb repetitive ESD strikes above the maximum level
- VR: 7 volts
- CT: 0.15 pF
- Features: Array, Bidirectional
- Diode Type: Avalanche Diodes, Transient Voltage Suppressor Diodes (TVS)
-
Supplier: Allied Electronics, Inc.
Description: Features: Superectifier Structure for High Reliability Application Cavity-Free Glass-Passivated Junction Low Forward Voltage Drop Low Leakage Current, IR Less Than 0.1 μA High Forward Surge Capability Meets Environmental Standard MIL-S-19500 Solder Dip 260°C, 40 s Component in
-
Supplier: Allied Electronics, Inc.
Description: Features: Superectifier Structure for High Reliability Application Cavity-Free Glass-Passivated Junction Low Forward Voltage Drop Low Leakage Current, IR Less Than 0.1 μA High Forward Surge Capability Meets Environmental Standard MIL-S-19500 Solder Dip 260°C, 40 s Component in
-
Supplier: Microchip Technology, Inc.
Description: The Schottky-Rectifier-200V is a family of 200V high voltage schottky diodes available in various package options Additional Features Ultrafast recovery times Soft recovery Low leakage current Avalanche energy rated Higher switching frequency Low switching losses Low
- Diode Applications: High Voltage
- Features: Other
- Diode Type: Schottky Barrier Diodes
-
Supplier: Allied Electronics, Inc.
Description: Features: Superectifier Structure for High Reliability Application Cavity-Free Glass-Passivated Junction Low Forward Voltage Drop Low Leakage Current, IR Less Than 0.1 μA High Forward Surge Capability Meets Environmental Standard MIL-S-19500 Solder Dip 260°C, 40 s Component in
-
Supplier: Newark, An Avnet Company
Description: DIODE, HIGH VOLTAGE, 0.25A, 2KV, SOD-57; Repetitive Peak Reverse Voltage:2kV; Average Forward Current:250mA; Diode Configuration:Single; Forward Voltage Max:2.4V; Reverse Recovery Time:300ns; Forward Surge Current:20A RoHS Compliant: Yes
-
Description: MORNSUN high voltage output dc dc converter can provide the output up to 2000VDC, and the power range is from 0.625 to 40W. And the series also features non-isolated, constant current output at 20mA, input under-voltage protection, output short-circuit protection,
- DC Input Voltage: 14 to 18 volts
- DC Output Voltage: 0 to 1,000 volts
- DC Output Power: 40 watts
- Number of Outputs: 1 #
-
Description: MORNSUN high voltage output dc dc converter can provide the output up to 2000VDC, and the power range is from 0.625 to 40W. And the series also features non-isolated, constant current output at 20mA, input under-voltage protection, output short-circuit protection,
- DC Input Voltage: 14 to 18 volts
- DC Output Voltage: 0 to 2,000 volts
- DC Output Power: 40 watts
- Number of Outputs: 1 #
-
Supplier: Littelfuse, Inc.
Description: The SLD6S unidirectional TVS Diode series is housed in a SMTO-263 package with lead modifications. It is designed to protect sensitive electronics against ESD, EFT, 10/1000 surge events and inductive load switching voltage transient events for severe Automotive Load Dump applications.
- VR: 27 volts
- Clamping Voltage (VC): 43.6 volts
- VBR: 29.9 to 33.1 volts
- PD: 4,600,000 milliwatts
-
Supplier: Littelfuse, Inc.
Description: The 5KP Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Halogen-Free and RoHS compliant Typical maximum temperature coefficient ΔVBR = 0.1% — VBR@25°C Glass passivated junction
- VR: 170 volts
- Clamping Voltage (VC): 288.75 volts
- VBR: 179.1 to 218.9 volts
- PD: 5,000,000 milliwatts
-
Supplier: Littelfuse, Inc.
Description: The 5KP Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Halogen-Free and RoHS compliant Typical maximum temperature coefficient ΔVBR = 0.1% — VBR@25°C Glass passivated junction
- Clamping Voltage (VC): 22.575 volts
- VBR: 13.635 to 16.665 volts
- PD: 5,000,000 milliwatts
- Diode Type: Avalanche Diodes, Transient Voltage Suppressor Diodes (TVS)
-
Supplier: ODG (Origin Data Global)
Description: DIODE AVALANCHE 2KV 250MA SOD57
- VF: 2.4 volts
- VR: 2,000 volts
- IR: 0.002 mA
- trr: 300 ns
-
Description: TVS DIODE 6VWM 15VC 10MSOP
- VR: 6 volts
- Tj: -40 to 125 C
- Clamping Voltage (VC): 15 volts
- Diode Applications: High Voltage
-
Supplier: Semikron, Inc.
Description: capsule (disc) diodes for high power applications. The line offers standard rectifiers with current ratings up to 6000A, fast rectifiers up to 140A, and avalanche rectifiers that allow high voltage rectification up to 5000V with single diodes and much more
- IF: 1,000 to 6,000,000 mA
- VRRM: 200 to 8,000 volts
- IFSM: 60 to 60,000 amps
- Diode Type: Avalanche Diodes, General Purpose (PN Junction Diodes), Step-recovery Diodes
-
Supplier: Newark, An Avnet Company
Description: TRANSIENT VOLTAGE SUPPRESSION DIODE ARRAY, FULL REEL; Clamping Voltage Vc Max:13V; Diode Case Style:UDFN; No. of Pins:6Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes
-
Supplier: Win Source Electronics
Description: Manufacturer: Vishay Win Source Part Number: 094585-BYT54J Packaging: AMMO PACKAGE Mounting: Through Hole Diode Type: Avalanche Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 1.25A Voltage - Forward (Vf) (Max) @ If: 1.5V @ 1A Reverse Recovery Time
- VF: 1.5 volts
- VR: 600 volts
- IR: 0.005 mA
- trr: 100 ns
-
Supplier: Win Source Electronics
Description: Manufacturer: Vishay Win Source Part Number: 091874-BYV28-600-TAP Packaging: AMMO PACKAGE Mounting: Through Hole Diode Type: Avalanche Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 3.5A Voltage - Forward (Vf) (Max) @ If: 1.35V @ 5A Reverse
- VF: 1.35 volts
- VR: 600 volts
- IR: 0.005 mA
- trr: 210 ns
-
Supplier: Win Source Electronics
Description: Manufacturer: Vishay Win Source Part Number: 201710-BYV27-600-TAP Packaging: AMMO PACKAGE Mounting: Through Hole Diode Type: Avalanche Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 1.35V @ 3A Reverse Recovery
- VF: 1.35 volts
- VR: 600 volts
- IR: 0.005 mA
- trr: 250 ns
-
Supplier: Win Source Electronics
Description: Manufacturer: Vishay Win Source Part Number: 093697-BYT54M-TAP Packaging: AMMO PACKAGE Mounting: Through Hole Diode Type: Avalanche Voltage - DC Reverse (Vr) (Max): 1000V (1kV) Current - Average Rectified (Io): 1.25A Voltage - Forward (Vf) (Max) @ If: 1.5V @ 1A Reverse
- VF: 1.5 volts
- VR: 1,000 volts
- IR: 0.005 mA
- trr: 100 ns
-
Supplier: DigiKey
Description: Diode Avalanche 2000V 250mA Through Hole SOD-57
- Tj: -55 to 150 C
-
Supplier: Newark, An Avnet Company
Description: DIODE, ESD PROTECTION, 6V, SC-70; Clamping Voltage Vc Max:15V; Diode Case Style:SC-70; No. of Pins:6Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:SPA SP3003 Series; Automotive Qualification Standard:-; SVHC:No SVHCRoHS Compliant: Yes
-
Supplier: RS Components, Ltd.
Description: Diode Fast Recovery Rectifier 2KV 0.25A
- trr: 300 ns
- Features: Fast / Ultra Fast Recovery Rectifier, Other
- Diode Applications: High Voltage, Rectifier Diode
- RoHS Compliant: RoHS Compliant
-
Supplier: Hamamatsu Photonics Europe
Description: High sensitivity, low noise 1 ch SPAD for visible and near infrared region S16835-050DG is a TE-cooled single photon avalanche diode. It is available in types with photosensitivity area of ϕ54 μm, featuring low dark count and high detection efficiency. Features - Single
- CT: 2.8000000000000003 pF
- Diode Type: Avalanche Diodes
- Features: Other
-
Supplier: RS Components, Ltd.
Description: TVS Diode Array 2 Ch 8kV 0.65pF SOT553
- Pin Count: 5
- Features: Array, Other
- RoHS Compliant: RoHS Compliant
- Diode Type: Transient Voltage Suppressor Diodes (TVS)
-
Supplier: Richardson RFPD
Description: High Voltage High Current Miniature Rectifiers|•Small size molded packages|•PRV 1,000 to 12,000 volts|•Fast recovery (R series)|•Avalanche characteristics
- IF: 35,000 mA
- Features: Other
- Diode Applications: Rectifier Diode
-
Supplier: ODG (Origin Data Global)
Description: TVS DIODE 6VWM 15VC 10MSOP
- VR: 6 volts
- Tj: -40 to 125 C
- Clamping Voltage (VC): 15 volts
- Features: Other, Unidirectional
-
Supplier: DigiKey
Description: 15V Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-563
- VR: 6 volts
- Tj: -40 to 125 C
- Clamping Voltage (VC): 15 volts
- IFSM: 2.5 amps
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2kV, 250mA, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2kV, 250mA, 20A, Diode and Rectifier,
- Tj: -55 C
- Features: Other
- Diode Applications: Rectifier Diode
- RoHS Compliant: RoHS Compliant
-
Supplier: VAST STOCK CO., LIMITED
Description: TVS Diodes / ESD Suppressors 4 Ch 12kV 5V TVS Diode Array
- Features: Other
- Diode Type: Transient Voltage Suppressor Diodes (TVS)
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 6V, 2.5A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 6V, 2.5A, TVS Protection Diode,
- Tj: -40 C
- Features: Other, Single
- RoHS Compliant: RoHS Compliant
- Diode Type: Transient Voltage Suppressor Diodes (TVS)
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: TVS Diode, 6V, Unidirectional, 4 Ch, 0.95pF, SC Package Product overview: SP3003-04JTG from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and
- Tj: -40 C
- Features: Other, Single
- RoHS Compliant: RoHS Compliant
- Diode Type: Transient Voltage Suppressor Diodes (TVS)
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Unidirectional TVS Diode, 6V, 15V, 2.5A, 0.95pF, SMT Product overview: SP3003-02UTG from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers
- Tj: -40 C
- Features: Other, Single
- RoHS Compliant: RoHS Compliant
- Diode Type: Transient Voltage Suppressor Diodes (TVS)
Find Suppliers by Category Top
Featured Products Top
-
uses. The first type of diode is the avalanche diode. This diode conducts in the reverse direction when the reverse bias voltage exceeds the breakdown voltage. Its name comes from the avalanche effect that occurs when the reverse electric field across the P-N junction (read more)
Browse Diodes Datasheets for ASAP Semiconductor LLC -
Voltage Multipliers, Inc. offers the most complete range of high-voltage diodes in the world. All wafers are doped, diffused and metalized in our facility in Visalia, California. Our extensive testing insures that our customers receive the highest quality diodes possible (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
VMI designs and manufactures high-voltage, axial-lead and surface mount MIL qualified diodes including JANTX/JANTXV. All wafers are doped, diffused and metalized in our (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
us for more information. About VMI... Established in 1980, VMI has years of experience in high voltage design. We specialize in high voltage diodes, power supplies, optocouplers, multipliers and related (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
VMI offers axial-lead, glass-body diodes ranging from 2kV to 20kV. One example is our 1N6519 high voltage diode, a hermetically sealed device that can (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
Inc... Established in 1980, VMI has years of experience in high voltage design —specializing in high voltage diodes, power supplies, optocouplers, multipliers and related assemblies (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
VMI manufactures a commercial 1N6535 high voltage diode, and two military versions — the JANTX1N6535 and JANTXV1N6535. VMI's 1N6535 diode is an (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
The M160UFG 16kV high voltage diode is manufactured and 100% tested in the USA. Rated at 16kV, 10mA, the M160UFG is an axial-lead hermetically sealed high (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
VMI offers the most complete range of high voltage diodes in the world. Our axial-lead and surface-mount diodes range from 2kV to 20kV. All wafers are doped, diffused and metalized in our facility. We offer extensive testing to insure that our customers (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
Utilizing the photo-sensitive nature of silicon, VMI has created a line of hermetically sealed, high-reliability, high-voltage optocouplers and opto-diodes in versions that can be assembled in series (read more)
Browse Optocouplers Datasheets for Voltage Multipliers, Inc.
More Information Top
-
Generation Of Sub-nanosecond Pulses Using A Solid State Marx Circuit With Trapatt Diode Switches
…in a short period of time compared to the saturated carrier drift time Soviet technology has demonstrated this performance in both GaAsand Si p+-n-n+ diodes The scaling-of the conduction area in high voltage avalanche diodes has been investigated by…
-
Compact megawatt subnanosecond impulse generators using conventional electronic components
The scaling of the conduction area in high voltage avalanche diodes has also been investigated y the loffe group.
-
ArDM: a ton-scale LAr detector for direct Dark Matter searches
Each capacitor in the Cockroft-Walton scheme is made out of four (two) 82 nF metallized film polypropylene capacitors in parallel for stages 1 to 170 (171 to 210) and each diode is realized by three high voltage avalanche diodes in series.
-
Littelfuse Varistor Design Examples (.pdf)
High voltage avalanche diodes are effective but expensive.
-
CR4 - Thread: Avalanche Diode
High voltage avalanche diodes are also used in high voltage rectifier applications where multiple diodes are required in series because a single diode can not be sourced for the job.
-
ArDM: a ton-scale LAr detector for direct Dark Matter searches
Each capacitor in the Cockroft-Walton scheme is made out of four (two) 82 nF metallized film polypropylene capacitors in parallel for stages 1 to 170 (171 to 210) and each diode is realized by three high voltage avalanche diodes in series.
-
System Level ESD Protection
In the alternative, the high holding voltage avalanche diode , the final clamp is assembled as a multi-finger diode array (Fig. 3.33a).
-
ESD Design for Analog Circuits
3.5.3 High - Voltage Avalanche Diodes . . . . . . . . . . . . . .
-
BEST OF SOVIET SEMICONDUCTOR PHYSICS AND TECHNOLOGY (1989-1990)
high - voltage avalanche diode structures", Sov. Phys. Tech. Phys.
-
Switching avalanche S-diodes based on GaAs multilayer structures
This work presents results of studying characteris tics of high voltage avalanche S diodes based on new multilayer structures, simultaneously doped with Cr and Fe and diodes based on Cr doped structures.
Indicates content that may require registration and/or purchase.