-
Supplier: ValueTronics International, Inc.
Description: The 810A is a Hand Held Capacitance Meter from BK Precision. Capacitance meters are used to measure discrete capacitors and come in bench and portable varieties. Additional Features: 3 1/2 Digit LCD with a maximum reading of 1999 Measures: pF, nF, uF Overrange Indication:
-
Supplier: Wayne Kerr Electronics
Description: Capacitance (C) Inductance (L) Resistance (R) Reactance (X) Conductance (G) Susceptance (B) Dissipation Factor (D) Quality Factor (Q) Impedance (Z) Admittance (Y) Phase Angle (Ø) High measurement accuracy Capacitance, inductance and impedance basic accuracy is an excellent
- Bandwidth: 20 to 120,000,000 Hz
- Operating Temperature: 0 to 40 C
- Form Factor: Bench / Free-Standing
- Features: Digital, Other
-
Supplier: AlphaLab, Inc.
Description: resistance higher than 1.9999 Tera ohms, the conductance range can be used to measure conductance down to 0.01 pS (100 T ohms). The meter has a conductance range because samples with simultaneously high resistance and high capacitance settle faster to their final value on
- Resistance / Impedance Range: 19.999 to 1,999,900,000 kohms
- Display Digits: 5 Digits
- Options & Features: Battery Powered
- Form Factor: Handheld
-
-
Supplier: ValueTronics International, Inc.
Description: The 6510P is a 10 MHz LCR Meter from Wayne Kerr. An LCR meter is a piece of electronic test equipment that measures inductance (L), capacitance (C), and resistance (R) of electronic components. The LCR meter accurately measures these elements on an electronic device,
-
Supplier: Cole-Parmer
Description: • Built-in dual thermocouple inputs for additional flexibility • Clamp Meters Feature: • True RMS measurements for accurate AC Voltage and Current measurements • Dual type K thermocouple input with Differential Temperature function (T1, T2, T1-T2) • Built-in non-contact
- AC Current Range: 400 amps
- DC Voltage Range: 600 volts
- AC Voltage Range: 600 volts
- Form Factor: Clamp Meter
-
Supplier: AlphaLab, Inc.
Description: measurable resistance is effectively 1000 T ohms (1015), which will be measured as a conductance of 0.001 pS. The meter includes conductance ranges because samples with simultaneously high resistance and high capacitance settle faster to their final value on conductance
- Resistance / Impedance Range: 19,999 to 1,999,900,000 kohms
- Display Digits: 5 Digits
- Options & Features: Battery Powered
- Form Factor: Handheld
-
Supplier: Cole-Parmer
Description: • Built-in dual thermocouple inputs for additional flexibility • Clamp Meters Feature: • True RMS measurements for accurate AC Voltage and Current measurements • Dual type K thermocouple input with Differential Temperature function (T1, T2, T1-T2) • Built-in non-contact
- AC Current Range: 400 amps
- DC Voltage Range: 600 volts
- AC Voltage Range: 600 volts
- Form Factor: Clamp Meter
-
Supplier: ValueTronics International, Inc.
Description: The NRV is a used Dual Channel RF Power Meter from Rohde & Schwarz. Radio frequency (RF) power meters are the electronic test equipment of choice to collect information, analyze RF power, and display information in an easy-to-read digital format. Engineers use RF power meters to
-
Supplier: Sonel Test
Description: voltage and current measurement for accurate and reliable readings of non-sinusoidal signals AC current measurement (TRUE RMS) up to 1500 A DC current measurement up to 2000 A AC voltage measurement (TRUE RMS) up to 750 V DC voltage measurement up to 1000 V resistance mesurement
-
Supplier: Sonel Test
Description: two directions in compliance with EN 61557-4 measurement of direct and alternating voltages within the range of 0…600 V Application MIC-10 is an insulation resistance meter, which may be very useful for various electrical works (even the simplest), in locations with Low Voltage
-
Supplier: Sonel Test
Description: whether the programmed time expires or is manually interrupted, ends with the meter discharging the object. The device has unique algorithms that allow it to recognise the nature of the voltage present on the object, thanks to which the instrument can determine whether the
- Features: Other
- Output Interface: USB
-
Supplier: InspectorTools
Description: Voltage and Current, Resistance, Capacitance, Frequency, Duty Cycle, Diode and Continuity Current measurements to 2000A through the clamp and 400mA via test leads Large 4000 count backlit display for high resolution and easy viewing in dimly lit areas Basic DCV accuracy of 1%
-
Supplier: TelephoneStuff.com
Description: battery indication - Overload protection on all ranges - Includes carrying case - True RMS - Peak hold - High-speed bar graph - Instant continuity - Diode test - AC voltage: 4/40/400/600 V Auto - DC voltage: 400m/4/40/400/600 V - AC current: 400/1000 A - DC current: 400/1200 A -
-
Supplier: Allied Electronics, Inc.
Description: LED Alert DC μA Multimeter Function for HVAC Flame Rod Current Measurements Data Hold Plus Fast Peak Hold of Current Surges During Motor Startup 40,000 Count Multimeter Functions for DC Voltage, Resistance, Capacitance and Frequency for High Resolution Over Wider Ranges Measures
-
Supplier: OMEGA Engineering, Inc.
Description: per second, kilometers per hour, miles per hour, feet per minute. The HHF81 relies upon a low-friction ball bearing mounted wheel design to provide high accuracy at high and low air velocity. The impeller provides excellent accuracy (±3 to 4%) and the ability to measure the slightest
- Air Velocity Range: 78.7401574803148 to 5,905.51181102361 SFPM
- Accuracy: 3 to 4 ±% Full Scale
- Operating Temperature: 32 to 122 F
- Measurement Type: Air Velocity
-
Supplier: Cole-Parmer
Description: • Designed for high resolution current measurements in hard to reach locations • Small diameter elongated jaw • 4000 count LCD display • 4 A range with 1 mA resolution for accurate low current measurements • Jaw opens to 0.5" (12.7 mm) • AC/DC voltage, resistance, frequency,
- AC Current Range: 80 amps
- DC Voltage Range: 0.4 to 600 volts
- AC Voltage Range: 600 volts
-
Supplier: TelephoneStuff.com
Description: 1000V and 100V increments between 1000V and 5000V - Measures 0 to 1 Tera-Ohm - Warning voltage function alerts the user that line voltage is present and gives the voltage reading up to 600 V AC or DC - Guard system eliminates the effect of surface leakage current on
-
Supplier: ValueTronics International, Inc.
Description: The P6108 is a used Voltage Probe from Tektronix. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Use a high-voltage
- Bandwidth: 100 MHz
- Voltage Rating: 300 volts
- Probe Type: Current, Voltage
-
Description: Features : ● specially designed for capacitor step-down circuit connected in series with 100 ~ 240VAC power supply, such as electricity meter, LED drive module, etc ● metallized polypropylene ● excellent self-healing performance, able to withstand surge voltage impact ● excellent
- Capacitance Range: 0.1 to 1.5 microF
- Capacitance Tolerance: 10 (+/- %)
- Packing Method: Bulk Pack, Tray / Rail
- Technology: Film Capacitors, Monolithic / Single Layer, Wound
-
Supplier: Cole-Parmer
Description: • Diagnostic functions provide more troubleshooting power • Unique function for accurate voltage and frequency measurements on adjustable speed motor drives and other electrically noisy equipment • True RMS AC voltage and current for accurate measurements on nonlinear signals •
- DC Voltage Range: 1,000 volts
- AC Voltage Range: 1,000 volts
- DC Current Range: 10 amps
- AC Current Range: 10 amps
-
Supplier: Microtest Corporation
Description: 623x series + 7620 (transformer tester+Hi-Pot tester) 2 in 1 comprehensive transformer testing system, the one-stop comprehensive transformer testing system is the only product adopted by major Japanese manufacturers. Able to execute “High voltage” and “Low voltage “tests
- Test Frequency Range: 1 MHz
- Test Parameters: Capacitance, Impedance Phase Angle, Inductance, Quality Factor, Turn Ratio
- Form Factor: Stand Alone / Bench
-
Supplier: Microtest Corporation
Description: to 8 coils at a time Optional LCR function (frequency 200KHz) High voltage non-destructive pulse pressure measurement technology The best WPC/NFC coil quality test station AC 3000V, DC 3000V, IR 1000V Detect micro-short circuit in between loops within coils by high
- Operating Temperature: 10 to 40 C
- Form Factor: Bench / Free-Standing
- Display Type: Digital
- Output Interface: RS232
-
Supplier: Meter Group
Description: constant of the media through the utilization of capacitance/frequency domain technology. In addition, the 10HS sensors incorporate a high frequency oscillation, which allows the sensor to accurately measure soil moisture in any soil with minimal salinity and textural effects. An
- Operating Temperature: -40 to 122 F
- Electrical Outputs: Analog Voltage
- Technology: Capacitive
- Variables Measured: Moisture Content
-
Supplier: Microtest Corporation
Description: Features Basic accuracy up to 0.1% User-friendly interface, high measurement speed Innovative fixture zero-setting function to successfully prevent fixture interference from affecting the accuracy of measured values due to high test voltage Paired with a 20-pin fixture to meet
- Test Frequency Range: 0.00001 to 0.2 MHz
- Operating Humidity: 20 to 90 % (non-condensing)
- Operating Temperature: 10 to 40 C
- Test Parameters: Capacitance, DC Resistance, Impedance, Impedance Phase Angle, Inductance, Insulation Resistance, Quality Factor, Turn Ratio
-
Supplier: Tinsley Precision Instruments
Description: Features Microprocessorcontrolled Insulation resistances up to 5TΩ Auto-range Digital & bargraph reading Automated tests: absorption index polarization index capacitance leakage current ac/dc voltmeter Chronometer up to 90 minutes Switchable filter to remove external noise interference Step
- AC Voltage: 10 to 1,000 volts
- DC Voltage: 10 to 1,000 volts
- Test Time: 0 to 5,400 seconds
- Types of Measurements: AC/DC Selectable, Insulation Resistance
-
Supplier: Infineon Technologies AG
Description: This Infineon RF Schottky diode is silicon low barrier N-type device with an integrated guard ring on-chip for over-voltage protection. Its low barrier height, low forward voltage and low junction capacitance make BAT15-099 a suitable choice for mixer and detector functions in
- VF: 0.25 to 0.32 volts
- IF: 110 mA
- VR: 4 volts
- Diode Applications: Detector, Mixer
-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: High quality Taut Band movement. Three insulation test voltages (DC) : 250V, 500V, 1000V. Two continuity test on low ohms : 500Ω & 3Ω Small and light weight. AC voltmeter with linear scale up to 600 Vac. 205mA continuity short circuit current. 1mA test current on insulation test at
- Resistance Range: 0 to 400,000 kohms
- Display: Analog Meter
- Types of Measurements: Insulation Resistance
- Testing Method: Manual
-
Supplier: Knick Interface LLC
Description: High-voltage connection cable for transducers The ZU1475 is a rugged, high-isolation signal cable designed for safely connecting primary high voltage circuits to Knick transducers in the P29000, P40000, P44000, P45000, and P50000 series. Engineered for demanding
- Cable Length: 6.561683333333334 ft
- Rated Voltage: 5.4 kilovolts
- Operating Temperature: -50 to 120.00000000000011 C
-
Supplier: Tradeport Electronics Group
Description: displays. Broader capacitance range. The ability to download data to your PC. And a lot more. No wonder more people prefer Fluke meters over any other brand. Anywhere. So make a smart move. Discover the world's smartest meter — the Fluke 180 Series.
-
Supplier: OSI Optoelectronics
Description: dynamic ranges and high open circuit voltages. These detectors are available with two 3" long leads soldered to the front (anode) and back (cathode). There are two types of photodiode chips available. "Photoconductive" series, (SXXCL) for low capacitance and fast response and
- Sensitivity: 0.65 A/W
- Spectral Response Range: 350 to 1,100 nm
- Active Area Diameter or Length: 1.7 mm
- Active Area Height: 2.8000000000000003 mm
-
Supplier: Richardson RFPD
Description: reliability and minimal maintenance in deployed systems. These modules are typically used in automated meter reading (AMR) applications, among various others that require compact, high performance energy storage. Comprised of two ultracapacitor cells in a series, the 5.0-volt modules
- Capacitance Range: 2,500,000 microF
- DC Rated Voltage Range (WVDC): 5 volts
- Features: Other
- Lead Style: Radial Leads
-
Supplier: Richardson RFPD
Description: Eaton hybrid supercapacitors are high reliability, high power, ultra-high capacitance energy storage devices utilizing proprietary materials and processes. This combination of advanced technologies allows Eaton to offer a wide variety of capacitor solutions tailored to
- Capacitance Range: 25,000,000 microF
- DC Rated Voltage Range (WVDC): 3.8 volts
- Features: Other
- Lead Style: Radial Leads
-
Supplier: L-com, Inc.
Description: (voltage measurements for electronics) High sensitivity with a resolution of 0.01mV Non-electrical contact detection of network voltage (NCV Function) Product includes: Set of two 5ft color coded test leads, soft carrying case, thermocouple and user manual Application Detect
-
Supplier: Transcat, Inc.
Description: systems, the Fluke 179 also offers a digital display with analog bar graph and built-in temperature measurements. Works When You Need It, Where You Need It You can trust the Fluke 179 to get the job done in all of the messy, loud, high energy and high places you work. Backed by a
Find Suppliers by Category Top
Featured Products Top
-
capacitance stability over high temperature and voltage as well as lower parasitic losses under common operating conditions. More specifically, Hiteca™ is a low loss, semi-stable Class II dielectric that features improved capacitance stability, low equivalent series resistance (ESR) and (read more)
Browse High Voltage Capacitors Datasheets for Knowles -
Good-Ark Semiconductor’s GSCLAMP0524PE is a quad TVS array designed to protect sensitive high-speed data lines from ESD, cable discharge events, and electrical fast transients. Featuring ultra-low 0.2pF line-to-line capacitance and low leakage current, it maintains high signal integrity in (read more)
Browse Transient Voltage Suppressor Diodes (TVS) Datasheets for New Yorker Electronics Co., Inc. -
Vishay introduced a new series of surface-mount multilayer ceramic chip capacitors (MLCCs) for high voltage commercial applications. Offered in seven case sizes ranging from 1206 to 2225, VJ….W1HV High Voltage MLCC Commercial Series devices extend the capacitance values of the (read more)
Browse Ceramic Capacitors Datasheets for New Yorker Electronics Co., Inc. -
This portfolio is designed to protect high-speed data lines such as USB 3.2, HDMI 2.0, LVDS, automotive A/V Monitors, displays and cameras. Additionally, this portfolio also aims to address the upcoming high-speed video-links as well as the OPEN Alliance MGbit ethernet applications. (read more)
Browse Electrostatic Discharge (ESD) Suppressors Datasheets for Nexperia B.V. -
performance with a high Q factor exceeding 2,000 at 1 GHz. Their low equivalent series resistance (ESR) and inductance (ESL) contribute to superior efficiency at high frequencies. Offering a wide capacitance and voltage range with ratings up to 7,200 VDC, Samwha’s MLCCs maintain ultra (read more)
Browse Ceramic Capacitors Datasheets for New Yorker Electronics Co., Inc. -
High-performance electronic systems require capacitors that maintain stable electrical performance under high voltage, high frequency, and thermal stress conditions. Conventional capacitors may experience increased losses, temperature rise, or reduced reliability when operating in demanding (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
Introducing the ZU1475 HV Signal Cable: High-voltage connection cable for transducers The ZU1475 is a rugged, high-isolation signal cable designed to safely connect primary high-voltage circuits to Knick transducers, especially those in the high voltage range. Engineered (read more)
Browse Data Acquisition Datasheets for Knick Interface LLC -
High-Precision TCXO Crystal Oscillator for Smart Meters Interquip's TCXO series is designed for applications in wireless communication measuring instruments, including electricity, gas, and water meters. With a broad frequency range and exceptional stability, this crystal (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
. High Voltage & Capacity: Rated up to 480Vac, capacitance range 0.01µF–10µF for versatile system integration. Durable (read more)
Browse Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
High-voltage interference and transient pulses can damage sensitive circuits in new energy vehicles, battery chargers, and industrial power supplies. Engineers need components that ensure reliable EMI/RFI suppression while maintaining (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd.
More Information Top
-
Automated Parameter Extraction Software for High-Voltage, High-Frequency SiC Power MOSFETs
This procedure uses a capacitance meter with high voltage (up to 5 kV) applied to the MOSFET drain terminal where the high voltage is isolated from the capacitance meter.
-
Modulating the output of a XeCl* laser by a pulsed-power electrical soliton generator
The linear capacitor, used to isolate the high voltage from the capacitance meter , was chosen to have a value large enough to allow the capacitance of the nonlinear capacitor to dominate the measurement.
-
Modulation of the output of an XeCl* laser by the generation of electrical solitons
The linear capacitor, used to isolate the high voltage from the capacitance meter , was chosen to have a value large enough to allow the capacitance of the nonlinear capacitor to dominate the measurement.
-
Nonlinear pulsed power technology: shock-waves and solitons
The linear capacitor isolates the high voltage from the capacitance meter and has a value which is large enough to allow the capacitance of the nonlinear capacitor to dominate the measurement.
-
Practical Measurements of Stiffness, Displacement, and Comb Drive Force of MEMS
The uncertainties can be reduced by either strategically modifying the design to reduce the sensitivities or by using higher precision capacitance meters and voltage sources.
-
High Voltage Meter
SGB-H digital high - voltage meter is capacitance and potential shielded divided-type high-voltage measuring devices.
-
Slip casting of sol–gel-synthesized barium strontium zirconium titanate ceramics
The large capacitor has a 200 MX resistor to ground, and blocks the high voltage signal from the capacitance meter .
-
I-V, C-V and deep level transient spectroscopy study of 24 MeV proton-irradiated bipolar junction transistor
Lab Equip, India) employed for the present study consists of a boxcar averager, a pulse generator, a thousand point digitizer, a voltage generator and a high speed capacitance meter .
-
Analysis of generation and annihilation of deep level defects in a silicon-irradiated bipolar junction transistor
Lab Equip, India) employed for the present study consists of a boxcar averager, a pulse generator, a thousand point digitizer, a voltage generator and a high speed capacitance meter .
-
Fast high-voltage pulse generator with nonlinear transmission line for high repetition rate operation
First, when an excessively high voltage is applied accidentally, the capacitance meter may suffer damage.
Indicates content that may require registration and/or purchase.