Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: ValueTronics International, Inc.
Description: current source delivers an electric current that is proportional to another voltage in the circuit. An independent current source delivers a constant current. Additional Features: The Keithley 227 Current Source is designed for
-
Supplier: Rohde & Schwarz USA, Inc.
Description: The 6166 is a high-accuracy, high-stable bipolar calibration source enabling voltage settings from 10 nV to 1200 V and current settings from 1 nA to 120 mA . Due to its outstanding accuracy and stability it is an ideal tool for the calibration of
- DC Output Voltage: -1,200 to 1,200 volts
- DC Output Current: 0.12 amps
- Features: DC Power Supply
-
Supplier: Rohde & Schwarz USA, Inc.
Description: 6242 is DC voltage and current source/monitor with high-performance features including source resolution of 4½ digits, measuring resolution of 5½ digits, and a basic accuracy of 0.02%. It supplies/measures 0 to ±6 V / 0 to ±5 A and enables extensive pulse
- DC Output Voltage: -6 to 6 volts
- DC Output Current: -5 to 5 amps
- Features: DC Power Supply
-
-
Supplier: Rohde & Schwarz USA, Inc.
Description: The 6240B is a DC voltage/current source/monitor enabling high-speed response pulse source and measurement capabilities up to ± 15V at ± 1A (max. 4A @ 20ms pulses). By its implemented low-resistance measurement function it can cancel thermal EMF (electromotive
- DC Output Voltage: 0.3 to 15 volts
- DC Output Current: 0.00003 to 4 amps
- Features: DC Power Supply
-
Supplier: Microchip Technology, Inc.
Description: bus to GND. Additional Features 8-channel HV switch interface with HV current sources Linear low-drop voltage regulator, up to 80mA current capability, VCC = 5.0V ±2% Fulfills the OEM “Hardware Requirements for LIN in Automotive Applications Rev.1.3” Supply voltage
- Features: Other, Switching Regulator
-
Supplier: Newark, An Avnet Company
Description: HIGH VOLT/CURRENT SOURCE DRIVER, WSOP-8; Supply Voltage Min:5V; Supply Voltage Max:50V; No. of Outputs:8Outputs; Output Voltage:50V; Output Current:500mA; Driver Case Style:WSOP; Product Range:-; Phthalates Compliant:Yes; MSL:-; RoHS Compliant: Yes
-
Supplier: Accuris
Description: High-voltage direct current (HVDC) power transmission using voltage sourced converters (VSC)
-
Supplier: Accuris
Description: Terminology for voltage-sourced converters (VSC) for high-voltage direct current (HVDC) systems
-
Supplier: Microchip Technology, Inc.
Description: The MIC2981 is an 8-channel, high-voltage, high-current source driver array ideal for switching high-power loads from logic-level TTL, CMOS, or PMOS control signals. This driver can manage multiple loads of up to 50V and 500mA, limited only by package power
- Package Type: DIP, SOIC
- Features: Other
-
Supplier: Microtest Corporation
Description: currents to the coils and determine if a component is burned due to overheating. Up to 6 units of the 6210/6220 DC Current Source Series can be overlapped to provide a maximum voltage of 20Vdc; up to 8 units for 6240, for a maximum voltage of 12Vdc. Our maximum
- DC Current: 0 to 40 amps
- Form Factor: Bench Top
- Display: Digital Meter
- Interfaces: RS232
-
Description: IEC 62747:2014 defines terms for the subject of self-commutated voltage-sourced converters used for transmission of power by high voltage direct current (HVDC). The standard is written mainly for the case of application of insulated gate bipolar transistors (IGBTs) in
-
Supplier: CSA Group
Description: IEC 62747:2014 defines terms for the subject of self-commutated voltage-sourced converters used for transmission of power by high voltage direct current (HVDC). The standard is written mainly for the case of application of insulated gate bipolar transistors (IGBTs) in
-
Supplier: Accuris
Description: AMENDMENT 1 High-voltage direct current (HVDC) power transmission using voltage sourced converters (VSC)
-
Supplier: Accuris
Description: AMENDMENT 2 High-voltage direct current (HVDC) power transmission using voltage sourced converters (VSC)
-
Supplier: CSA Group
Description: IEC/TR 62543:2011(E) gives general guidance on the subject of voltage-sourced converters used for transmission of power by high voltage direct current (HVDC). It describes converters that are not only voltage-sourced (containing a capacitive energy storage medium
-
Description: IEC/TR 62543:2011(E) gives general guidance on the subject of voltage-sourced converters used for transmission of power by high voltage direct current (HVDC). It describes converters that are not only voltage-sourced (containing a capacitive energy storage medium
-
Supplier: CSA Group
Description: IEC 62501:2009 applies to self-commutated converter valves, for use in a three-phase bridge voltage sourced converter (VSC) for high voltage d.c. power transmission or as part of a back-to-back link. It is restricted to electrical type and production tests.
-
Description: IEC 62501:2009 applies to self-commutated converter valves, for use in a three-phase bridge voltage sourced converter (VSC) for high voltage d.c. power transmission or as part of a back-to-back link. It is restricted to electrical type and production tests.
-
Description: IEC 62751-1:2014 sets out the general principles for calculating the power losses in the converter valves of a voltage sourced converter (VSC) for high-voltage direct current (HVDC) applications, independent of the converter topology. Several clauses in the standard can
-
Supplier: CSA Group
Description: IEC 62751-1:2014+A1:2018 sets out the general principles for calculating the power losses in the converter valves of a voltage sourced converter (VSC) for high-voltage direct current (HVDC) applications, independent of the converter topology. Several clauses in the
-
Supplier: Microchip Technology, Inc.
Description: MD2134 consists of CMOS digital logic input circuits, an eight-bit current DAC for aperture weighting amplitude control, and a programmable 15-level pulse amplitude modulation (PAM) current-source that does not include a zero level. The fast current sources are
- Device Type: Beamformers
- Features: Other
-
Supplier: Tri-Tronics Company, Inc.
Description: For documentation and other High Intensity models, please see our High Intensity Marketing Page. Technical Features Model Specific Adjustment Type: Potentiometer Connection Type: Cabled, 6ft. Housing Type: Rectangular Family Specific Supply Voltage: 12 to 24 VDC Polarity
- Operating Temperature: -40 to 158 F
- Features: DC Powered, Photoelectric Sensors
- Body Shape: Rectangular
- Optical Technology Type: Through Beam
-
Supplier: Electro Optical Components, Inc.
Description: decrease the bandwidth of high frequency current amplifiers. However, FEMTO current amplifiers do not have this limitation and are not influenced by a wide range of source capacitance. No frequency compensation or special adaptation is needed and the bandwidth and gain
- Bandwidth: 400,000 kHz
- Signal Conditioning: Instrumentation Amplifier
- User Interface: None
- Outputs: Voltage Output
-
Supplier: EA Elektro-Automatik Inc.
Description: The 2650 Series High Power SourceMeter SMU Instruments are designed specifically for characterizing and testing high voltage/current electronics and power semiconductors, such as diodes, FETs, and IGBTs, high brightness LEDs, DC-DC converters, batteries, solar
- Analyzer Type: Instrument
- Special Instrument Type: Portable/Benchtop
-
Supplier: AMETEK Programmable Power
Description: Current Doubling Technology. All Asterion AC power sources employ AMETEK’s latest current enhancing technology, iX2™. The iX2 current doubling technology enables output current to increase linearly up to two times the full voltage current as the
- AC Output Voltage: 0 to 312 volts
- AC Output Current: 0 amps
- AC Output Power: 4,500 to 36,000 VA
- DC Output Current: 0 amps
-
Supplier: Tri-Tronics Company, Inc.
Description: For documentation and other High Intensity models, please see our High Intensity Marketing Page. Technical Features Model Specific Adjustment Type: Potentiometer Connection Type: Cabled, 6ft. Housing Type: Rectangular Family Specific Supply Voltage: 12 to 24 VDC Polarity
- Operating Temperature: -40 to 158 F
- Features: DC Powered, Photoelectric Sensors
- Body Shape: Rectangular
- Optical Technology Type: Through Beam
-
Supplier: Acopian Power Supplies
Description: These modular High Voltage supplies may be used as constant voltage or constant current sources. They may be remotely programmed by means of either voltage or resistance, and have provisions for remote monitoring and output inhibiting. All control and
- AC Input Voltage: 105 to 125 volts
- Input Frequency: 50 to 400 Hz
- DC Output Current: 0.001 to 0.06 amps
- DC Output Voltage: 0 to 30,000 volts
-
Supplier: AMETEK Programmable Power
Description: AC products is an industry-leading Five (5) Years. iX2™ Current Doubling Technology. All Asterion AC power sources employ AMETEK’s latest current enhancing technology, iX2™. The iX2 current doubling technology enables output current to increase linearly up to two
- AC Output Voltage: 0 volts
- AC Output Current: 0 amps
- AC Output Power: 500 to 36,000 VA
- DC Output Current: 0 amps
-
Supplier: HVM Technology, Inc.
Description: use, eliminating the need for a low impedance adjustable power source voltage. HVM’s proprietary resonant converter design minimizes quiescent current and operating noise while delivering maximum performance and reliability. A special feature of this power supply is its
- Type: DC/DC Converter, High Voltage Power Supply
-
Supplier: AMETEK Programmable Power
Description: products use switching power supplies, they tend to pull high repetitive peak currents. The SQ30 with a crest factor rating of 4.5 for example, can deliver up to 300 Amps of repetitive peak current (166 V AC range) per phase to handle three-phase loads. Refer to the
- AC Output Voltage: 0 to 333 volts
- AC Output Current: 0 amps
- AC Output Power: 15,000 to 1,080,000 VA
- DC Output Current: 0 amps
-
Supplier: JC Cherry, Inc.
Description: Power Transistor Test Sockets PC Board Mounting Tape Low-Inductance High Current High Voltage High Temperature ●The signal are improved by wide drain and source (Collector and Emitter) and low inductance of the transistor electrode. ●Power Transistor Test
- Insulation Resistance: 500 Mohms
- Contact Resistance: 50 milliohms
- Operating Temperature: -55 to 220 C
- Product Type: IC Socket
-
Supplier: JC Cherry, Inc.
Description: Power Transistor Test Sockets Combination Bus Bar Tape Low-Inductance High Current High Voltage High Temperature ●The signal are improved by wide drain and source (Collector and Emitter) and low inductance of the transistor electrode. ●Power Transistor Test
- Insulation Resistance: 500 Mohms
- Contact Resistance: 50 milliohms
- Operating Temperature: -55 to 220 C
- Product Type: IC Socket
-
Description: in CT systems where the source is rotated Isowatt operation maintains constant power as voltage or current adjusted 40 degree X-ray cone of illumination Compact package (L) 10.9" x (W) 2.86" x (H) 3.93" weighs only 8lbs Applications Micro-CT imaging Microfocus X-ray inspection
- X-ray Operating Voltage: 20 to 90 kilovolts
- Focal Spot Size: 7 to 10 µm
- Form Factor: Bench / Rack / Cabinet
- Instrument Type: Flaw Detection
-
Supplier: AMETEK Programmable Power
Description: the allowed ranges. This prevents battery discharge and ensures that battery power is available in the event of generator failure. Soft-start of the UPS input rectifier limits the inrush current during start-up, precluding fluctuations in the AC source voltage that could affect
- AC Output Voltage: 115 to 230 volts
- AC Output Current: 21 amps
- DC Output Current: 21 amps
- DC Output Power: 1,920.0000000000002 watts
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: PCE-LOC 20 Current/Voltage data logger For Simulation and Measurement of Current and Voltage / Li-Ion battery / Continuity tester / Ramp function / Data logger The current/voltage data logger PCE-LOC 20 can be used to directly simulate process
- Features: DC Current, DC Voltage
Find Suppliers by Category Top
Featured Products Top
-
The P43000 family's capability is a result of Knick's robust construction and thorough manufacturing techniques. The High Voltage Transducer provides true transformer-based galvanic isolation, direct measurement of bipolar input currents ±5A, working voltage (read more)
Browse Signal Conditioners Datasheets for Knick Interface LLC -
CHEV-P500E 500A High Voltage Direct Current Relay Features: Ceramic brazing sealed technology guarantees no risk of arc leaking and ensures no (read more)
Browse Electromechanical Relays Datasheets for Churod Americas, Inc. -
(current) do not grow in a boundless manner and, therefore, have well behaved averages. This is a result of the fact that real voltage (current) sources are generally either; (1) batteries with constant or slowly (exponentially) decaying values, (2) bounded sinusoidal functions of time, or (3) combinations (read more)
Browse Voltage Converters and Voltage Inverters Datasheets for Dataforth Corporation -
. https://www.knick-international.com/en/products/interface-technology/proline/high-voltage-transducers/varitrans-p-41000/ Measurements are performed in conjunction with precision shunt resistors, which help to ensure accuracy and stability. With a housing width of (read more)
Browse Current Sensors Datasheets for Knick Interface LLC -
. The ibaM-4AI-UI module features four analog inputs for voltage and current measurement, making it particularly suitable for applications where analog process signals need to be acquired synchronously, accurately, and with high resolution. Click to Learn more about Modular Measurement System: Acquire and Analyze Signals Synchronously and Precisely (read more)
Browse Data Input Modules Datasheets for iba America LLC -
system is capable of DC field measurements and has a resistance range from 0.5 mΩ to 10 MΩ. Measure Hall voltage, Hall coefficient, Hall mobility, and resistivity. With options added, the system allows you to measure down to 0.5 µΩ and as high as 200 GΩ in DC fields. You can (read more)
Browse Current Sources Datasheets for Lake Shore Cryotronics, Inc. -
Frequent Motor Replacements These aren’t random failures. They’re the direct result of Voltage Spikes and Common Mode Current — all byproducts of modern VFDs. The solution? Filter technology that targets the root cause. (read more)
Browse Harmonic Filters Datasheets for MTE Corporation -
These high voltage supplies may be used as constant voltage or constant current sources. They may be remotely programmed by means of either voltage or resistance, and have provisions for remote monitoring and output inhibiting. Outputs are arc/short circuit protected (read more)
Browse High Voltage Power Supplies Datasheets for Acopian Power Supplies -
, Planar, Toroidal, Potted, Flat Wire, Litz Wire, Bobbin Wound, Edge Wound, Section Wound, Low Frequency, High Frequency, Low Voltage and High Voltage. If you need it, we can design and manufacture it. Each engineer has direct ownership and manages projects from initial concept through production. (read more)
Browse Datasheets for Triad Magnetics -
performance. Our ICC line of contactors features: • Best-in-class low contact resistance • Minimized heat generation and power losses • Performance-tuned for high-current systems (read more)
Browse Current Sensors Datasheets for Isabellenhutte USA
Conduct Research Top
-
An Analysis of Current-Source Inverters Using High-Frequency WBG Switches
For several decades, MOS-gated power devices have been the prevalent choice for voltage-source inverters (VSIs) and current-source inverters (CSIs) in machine drives. However, recent advancements in power semiconductor technology, specifically the development of wide bandgap (WBG) power
-
AN-0100 - Using a VMI Opto-coupler in Conjunction with High Voltage Relays
This application is for use in a scanning electron microscope, which has different operating. modes. In one mode, a large negative voltage (nominally -10kV) must be applied to an. electrode. In the other mode, a small voltage must be applied, but with a high current. capability. In both cases
-
Silicon Carbide Semiconductor Devices at Ultra-high Voltages and their Applications
) and high voltage direct current transmission (HVDC). To further improve efficiency in terms of performance and keeping in mind the overall cost of the device, silicon carbide (SiC) is the new trend in the field of electronics.
-
Common Mode Field Rejection in Coreless Hall-Effect Current Sensor ICs
Allegro current sensor ICs use the Hall-effect to measure the magnetic field produced by an integrated, current carrying loop, translating the magnetic field to a voltage which is proportional to the current flow. This technology has many advantages, including galvanic isolation, low power loss
-
Amplifying High-Impedence Sensors ? Photodiode Example
of sensors, used to sense events in the real world. They can be R R F N classified according to the role they play in the analog V OUT conditioning circuitry, such as voltage source, current I C S - Csource, resistive and capacitive (frequency-based). S N This application note discusses the analog
-
Designing Atmospheric-Pressure Plasma Sources for Surface Engineering of Nanomaterials
within the. sample channel, making DEP more appealing for mass. production. iDEP relies on a direct current (DC) voltage, or. low-frequency alternating current (AC) voltage, applied. across the sample channel, where insulating structures. within the microfluidic channel create the electric field
-
High-Speed Lithium Ion Battery Charger
Driven by the need for untethered mobility and ease of use, many systems rely on rechargeable batteries as their primary power source. The battery charger is typically implemented using a fixed-function IC to control the charging current/voltage profile. The C8051F300 family provides a flexible
-
Why Consider Ceramic Feedthroughs
Ceramic feedthroughs are ceramic-to-metal fabrications that are utilized to transmit electrical signals, high currents/gases/fluids, or high voltages from between external sources to a hermetically-sealed chamber.
More Information Top
-
http://www.nxp.com/documents/application_note/AN10316.pdf
In the mean time the charging of the VCC capacitor is continued by the internal high voltage current source in order to reach the VCC start-up level.
-
A single chip driver system for 1.2 inch organic electroluminescent display
Therefore, the uniform and precise high voltage current source and high efficient DC-DC converter are essential technologies in developingdriver and controller integratedcircuits for PMOELDs.
-
A study on the characteristic of high voltage type instantaneous current source for laser printer
In corona charging method to maintaina uniform surface electric potential voltage of OPC drum, the high voltage current source is the more advantageous compare to the voltage source, because the current source type H W S can generate a uniform surface electrical …
-
http://www.nxp.com/documents/application_note/AN01033.pdf
capacitor is continued to be charged by the internal high voltage current source in order to reach the .
-
http://www.scirp.org/journal/PaperDownload.aspx?DOI=10.4236/eng.2013.51B025
So, if we replace the start-up resistor to high voltage cur- rent source then calculated standby power may be lower than 0.
-
Off-line integrated full-bridge drrver for induction motors
For the high voltage interface function to the off-chip source follower power device gates, the approach based on the dv/dt-insensitive latch inside a floating well in combination with high voltage current sources (HVCS) was chosen [5].
-
CR4 - Thread: Testing Of Protective Devices
Since this will be a low- voltage high current source , it will be of low VA.
-
A versatile low-cost smart power technology platform for applications over broad current and voltage ranges
The high voltage current source structure suggested in [13] is used to power on the chip.
Indicates content that may require registration and/or purchase.