-
Supplier: IET Labs, Inc.
Description: A highly stable compact voltage reference with a very low temperature coefficient. It is suitable for printed circuit board mounting and whenever precision voltages are required for test, calibration, digital and analog conversions, etc…
- Input Voltage Range: 30 volts
- Output Voltage Range: 1.01 to 18.9 volts
- Special Features: Component / OEM
- Features: Other
-
Supplier: EBG RESISTORS LLC
Description: The MTX 2000 series are high quality, high precision, high power, high voltage dividers for use in sophisticated resistor networks. These custom designs support a wide range of resistance values, tight voltage ratios, close tolerances, and low TCR's.
- Tolerance: 0.1 to 1 +/- %
- Temperature Coefficient (TCR): 15 to 50 ±ppm/°C
- Number of Resistors: 2
- Power Rating: 50 watts
-
Supplier: Vitrek Corporation
Description: High Voltage Meter offers performance that rivals traditional high voltage reference dividers – yet unlike the tedious divider, the 4700 provides instant, direct, high voltage measurements in a highly portable, compact and rugged bench top
- DC Voltage Range: 0 to 10,000 volts
- AC Voltage Range: 0 to 10,000 volts
- Operating Temperature: 0 to 50 C
- Display Digits: 5 Digits, Plus 1/2 Digit
-
-
Supplier: Ohmite Manufacturing Co.
Description: Designed for applications such as voltage dividers, medical and measuring equipment, electrostatic and current limiting devices where high stability, low TCR and high ohmic values are required. Non Inductive, Thick Film • High Voltage to 96 kVdc Low TCR •
- Resistance Range: 500 to 25,000,000,000 ohms
- Tolerance: 0.1 to 10 +/- %
- Temperature Coefficient (TCR): 200 ±ppm/°C
- Power Rating: 104.99999999999993 watts
-
Supplier: Win Source Electronics
Description: Manufacturer: AMIS Category: Integrated Circuits (ICs) - Logic - Counters, Dividers Part Status: Obsolete Tolerance: ±20% Voltage - Rated: 1.3VDC ESR (Equivalent Series Resistance): 5mOhm Lifetime @ Temp.: 2500 Hrs @ 125°C Operating Temperature: -40°C ~ 85°C Polarization: Either Ripple
- Operating Temperature: -40 to 85 C
-
Description: Applies to coupling capacitors for power line carrier systems on high voltage overhead power lines, to capacitor dividers of capacitor voltage transformers, to capacitors with one terminal either permanently earthed or at low voltages as used for
-
Supplier: Pearson Electronics, Inc.
Description: Pearson high voltage coaxial capacitive voltage dividers permit measurements up to 500kV when used in high voltage insulating oil. Customized division ratio and calibration for use in air are available. See the table below for model specifications.
- Output Voltage Range: 300,000 volts
- Type: Voltage Divider
- Features: Voltage Reference
-
Supplier: Win Source Electronics
Description: Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 16-SO Supply Voltage - Operating: 3 V to 18 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
- Operating Temperature: -55 to 125 C
- Features: Other
-
Supplier: Win Source Electronics
Description: Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 16-DIP Supply Voltage - Operating: 4.5 V to 15.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
- Operating Temperature: -40 to 85 C
- Package Type: DIP
- Features: Other
-
Supplier: Win Source Electronics
Description: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SO Supply Voltage - Operating: 4.5 V to 15.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Sufficient
- Operating Temperature: -40 to 85 C
- Features: Other
-
Supplier: Tinsley Precision Instruments
Description: The Tinsley Model 4721 decade box is designed for the checking and calibration of insulation testers at voltages of up to 5000V DC. The total range covered is from 1 kΩ to 1TeraΩ using specially selected resistors and a high quality switch mounted on an easy to read panel. This
- Decades: 1
- Temperature Coefficient: 15 to 2,000 ±ppm/°C
- Resistance Range: 1,000 to 1,000,000,000,000 ohms
- Resistance Accuracy: 0.1 to 2 +/- %
-
Supplier: Transcat, Inc.
Description: Product Highlights High accuracy - up to .01% High stability - up to 10 ppm/yr Excellent TC - as low as 5 ppm/°C High voltage versions available One to ten decades up to >1 Tohm Low voltage coeffi cient - as low as 0.2 ppm/V
- Type: Decade Box / Substituter, Resistance / Resistor
-
Supplier: Tinsley Precision Instruments
Description: Designed for the checking and calibration of insulation testers at voltages of up to 5000V DC, the Tinsley Model 4720 high resistance decade boxes provides up to 9 decades of resolution. The total range covered is from 1 kΩ to 1,111,111,110kΩ using specially selected resistors and
- Decades: 7 to 9
- Temperature Coefficient: 100 to 2,000 ±ppm/°C
- Resistance Range: 1,000,000,000 to 100,000,000,000 ohms
- Resistance Accuracy: 1 to 4 +/- %
-
Supplier: Lansdale Semiconductor, Inc.
Description: Motorola/Freescale - ECL PLL 12000 MECL PLL is a family of devices designed to perform phase-locked loop functions such as phase detectors, dividers, and oscillators, using the high speed characteristics of the MECL 10K process.
- Oscillation Frequency: 1,300 MHz
- Phase Noise (@ 10kHz): 105 dBc/Hz
- Output Power: -8 to -2.0000000000000004 dBm
- Tuning Voltage: 20 volts
-
Supplier: Renesas Electronics Corporation
Description: for the charge pump and charge reservoir functions. The ICL7660S and ICL7660A can be connected to function as a voltage doubler and will generate up to 22.8V with a 12V input. They can also be used as a voltage multipliers or voltage dividers. Each chip contains a series
- Output Voltage (Volt): 1.5 to 22.8 volts
- Input Voltage (VIN): 1.5 to 12 volts
- Features: Other
- Package Type: SOIC / SOP
-
Supplier: Rochester Electronics
Description: High Precision Shunt Mode Voltage Reference
-
Supplier: Isotech North America
Description: Up to 100 Channels Compact, Pre Wired Thermocouples Operates in High Ambients The TRU 937 (Temperature Reference Unit) supplies a stable and accurate 0°C or elevated Reference Temperatures between 45°C and 70°C. It is a self-contained all solid state unit using peltier technology which
- Operating Temperature: 0 to 70 C
- Features: Other
- Special Features: Rack Mount
-
Supplier: Richardson RFPD
Description: The PE35400 is a high-performance UltraCMOS® prescaler with a fixed divide ratio of 4. It supports an operating frequency range from 3–13.5 GHz. It operates on a single voltage supply with a frequency-selecting bias resistor and draws a low current of 16 mA. The PE35400 is available in
- Division Ratio: 4
- Clock Frequency: 3,000 to 13,500 MHz
- Features: Other
-
Supplier: Microchip Technology, Inc.
Description: The SY89228U is a precision, low jitter 1GHz ÷3, ÷5 clock divider with an LVPECL output. A unique Fail-Safe Input (FSI) protection prevents metastable output conditions when the input clock voltage swing drops significantly below 100mV or input is removed.The differential input
- Operating Current: 40 mA
- Clock Frequency: 1,000 MHz
- Supply Voltage: 2.5 V, 3.3 V
- Features: Other
-
Supplier: Nexperia B.V.
Description: tolerant. This feature allows the use of this device as a voltage level translator in mixed voltage environments. This product has been qualified to the Automotive Electronics Council (AEC) standard Q100 (Grade 1) and is suitable for use in automotive applications. Features and
- Operating Temperature: 125 C
- Features: ESD Protection, Other
-
Supplier: Nexperia B.V.
Description: This feature allows the use of this device as a voltage level translator in mixed voltage environments. This product has been qualified to the Automotive Electronics Council (AEC) standard Q100 (Grade 1) and is suitable for use in automotive applications. Features and benefits
- Operating Temperature: 125 C
- Features: ESD Protection, Other
-
Supplier: Nexperia B.V.
Description: HIGH. It also advances on the HIGH-to-LOW transition of nCP1 when nCP0 is LOW. Either nCP0 or nCP1 may be used as the clock input to the counter. The other clock input may be used as a clock enable input. A HIGH on nMR, resets the counter (nQ0 to nQ3 = LOW) independent of nCP0
- Counter Category: Asynchronous (Ripple), Synchronous
- Features: ESD Protection, Other
-
Supplier: Nexperia B.V.
Description: independent of the other input conditions. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. Features and benefits Wide supply voltage range from 2.0 V to 6.0 V CMOS low power dissipation High noise
- Operating Temperature: -40 to 125 C
- Supply Voltage: 2.5 V, 3 V, 3.3 V, 3.6 V, 5 V
- Counter Category: Asynchronous (Ripple)
- Features: ESD Protection, Other
-
Supplier: HVM Technology, Inc.
Description: HVM’s PMT Series is a family of high performance plug-on high voltage bases for photomultiplier tubes. All necessary circuitry for dynode biasing are fully integrated into a very compact, rugged package, delivering a unique combination of high performance, small size and
-
Supplier: Transcat, Inc.
Description: Product Highlights Resistance from 10 ohm, to 100 Gohm High-accuracy: up to .01%, 3 Accuracy Classes Available Voltage up to 2000 V Excellent TC: as low as 5 ppm/°C Low voltage coefficient: as low as 0.2 ppm/V High-performance solid silver-alloy switches Rack mounting
- Type: Decade Box / Substituter, Resistance / Resistor
-
Supplier: Transcat, Inc.
Description: Product Highlights Seaward RBB6-B High Accuracy 6 Decade Box, 1,112.11 Ω, 0.001 Resolution Total Resistance: 1,112.11 Ω Resolution: 0.001 No. of Decades: 6 Residual Resistance: 1 Ω Full Load Stability:◦±35 ppm/10,000 hours ±50 ppm/26,000 hours No Load Stability:◦±25 ppm/10,000 hours ±35
- Decades: 6
- Type: Decade Box / Substituter
-
Supplier: RCD Components, Inc.
Description: amplification. The excellent performance of the HR Series also makes them ideal as an input resistor in many high impedance voltage dividers. Resistance Range: 1M Ω to 1T Ω (10 12 Ω) Standard Tol: ±5% up to 500M Ω , ±10/20/50% >500M Ω Choice of terminations: lead-free, tin/lead,
- Resistance Range: 1,000,000 to 1,000,000,000,000 ohms
- Tolerance: 5 to 50 +/- %
- Temperature Coefficient (TCR): 2,500 ±ppm/°C
- Power Rating: 0.6300000000000003 to 1 watts
-
Supplier: ValueTronics International, Inc.
Description: capacitance, high input impedance, high current gain and wide bandwidth. The probe has a probe-tip impedance of 100 kilohms shunted by less than 3 picofarads capacitance and also features very low drift and noise. When used with the voltage-divider tips, the input shunt
- Bandwidth: 500 MHz
- Probe Type: Current, Voltage
-
Supplier: Seaward Group USA
Description: Designed using the Cropico high quality SP1 switch combined with specially selected resistors, this range of high ohm resistance decades is ideal for the calibration of insulation test sets having a voltage rating up to 5kV. House in a rugged carrying case and available in
- Decades: 1 to 9
- Temperature Coefficient: 50 ±ppm/°C
- Resistance Range: 1,000 to 1,000,000,000,000 ohms
- Resistance Accuracy: 2 +/- %
-
Supplier: Seaward Group USA
Description: Highly accurate resistance measurement for calibration and test standards. Total Resistance 1 Terraohm- Resolution 1 kilohm - Max Voltage 5000 Vdc. Designed using the Cropico High Quality SP1 switch combined with specially selected resistors, this range of high ohm resistance
- Decades: 1 to 9
- Temperature Coefficient: 50 ±ppm/°C
- Resistance Range: 1,000 to 1,000,000,000,000 ohms
- Resistance Accuracy: 0.1 +/- %
-
Supplier: Microchip Technology, Inc.
Description: (without external components, that range can be shifted with resistive dividers). Additional Features Wide Operating Voltage Range: 4.5-40V Wide Output Voltage Range: 0.3-16V Analog Emulated Average-Current Mode Pulse-Width Modulation (PWM) Control Supports synchronous buck, or
- Features: Other
-
Supplier: Microchip Technology, Inc.
Description: 25MHz) Multiple output supply voltage banks with CMOS output voltages from 1.5V to 3.3V Precise output alignment circuitry and per-output phase adjustment Per-output enable/disable and glitch-less start/stop (stop high or low) Automatic self-configuration at power-up from
- Memory Category: EEPROM
- Features: Other
-
Supplier: Microchip Technology, Inc.
Description: 25MHz) Multiple output supply voltage banks with CMOS output voltages from 1.5V to 3.3V Precise output alignment circuitry and per-output phase adjustment Per-output enable/disable and glitch-less start/stop (stop high or low) Automatic self-configuration at power-up from
- Memory Category: EEPROM
- Features: Other
-
Supplier: OMEGA Engineering, Inc.
Description: connections and find broken wires or high resistance junctions. Connect your sensor and the CL541-PLUS automatically measures the thermocouple in degrees C or F.
- Resistance Range: 10,000,000 ohms
- Operating Temperature: -25 to 60 C
- Input Voltage Range: 0.013 to 0.08 volts
- Features: E Type, J Type, K Type, Other, Resistance Reference, T Type
Find Suppliers by Category Top
Featured Products Top
-
, optimization, and layout from the designer to the device. Using system-in-package (SiP) technology, the ADAQ4381-4 reduces end-system component count by combining multiple common signal processing and conditioning blocks into a single device. These blocks include: Quad-channel, high (read more)
Browse Voltage Dividers and Voltage References Datasheets for DigiKey -
ADI's ADR1001 is a fully integrated, ultra-low drift, buried Zener precision voltage reference solution in a single chip. By integrating the entire signal conditioning circuitry required by the LTZ1000 into a single chip, the ADR1001 significantly reduces the overall solution (read more)
Browse Current Sensors Datasheets for DigiKey -
communications systems. Q. What are common properties desired for a directional coupler? A. Common properties desired for all directional couplers are wide operational bandwidth, high directivity, and a good impedance match at all ports when the other ports are terminated in (read more)
Browse RF Couplers Datasheets for KRYTAR, Inc. -
output voltage from the detector could be used in a feedback circuit to assure power output is constant – or – the voltage could be used to trigger shut down of the transmitter if the power is either too high or too low. The voltage could also be used to sound an alarm or trigger a (read more)
Browse RF Couplers Datasheets for KRYTAR, Inc.
More Information Top
-
High Impulse Voltage and Current Measurement Techniques
Kumar, O. R., Kanyakumari, M., Kini, N. K., Priya, S., Nambudiri, P. V. V., Srinivasan, K. N.: Software evaluation of step response parameters of high voltage dividers .
-
Advanced Measurement and Test III
The resistive DC high voltage divider is the key equipment in DC high voltage ratios standard and DC high voltage measurement, which is generally to be calibrate by bridge method [1] or two-digital-meters method [2].
-
Next generation KATRIN high precision voltage divider for voltages up to
65kV
Since this is not feasible with commercial devices, two ppm-class high voltage dividers were developed, following the concept of the standard divider for DC voltages of up to 100kV of the Physikalisch-Technische Bundesanstalt (PTB).
-
Next generation KATRIN high precision voltage divider for voltages up to 65kV
Since this is not feasible with commercial devices, two ppm-class high voltage dividers were developed, following the concept of the standard divider for DC voltages of up to 100kV of the Physikalisch-Technische Bundesanstalt (PTB).
-
IEEE Standard for High-Voltage Testing Techniques - Redline
[B129] Jaroslawski, V., Rivest, N, et al, "Some results of high voltage dividers calibration with .
-
Calibration of the ISOLDE acceleration voltage using a high-precision
voltage divider and applying collinear fast beam laser spectroscopy
Keywords: High voltage divider , Collinear spectroscopy, ISOLDE facility, Isotope shift, Magnesium .
-
High Voltage Engineering and Testing
To prevent these oscillations, in particular for high voltage dividers with large dimensions, a combination of resistors and capacitors in series is a very frequently used solution.
-
The design of a wide-band high-voltage divider
Therefore, this paper designed a small size wideband High Voltage Divider with small volume, light weight and portable character, to solve the problem. II.
-
New concept of PTBs standard divider for direct voltages of up to 100 kV
[3] R. B. D. Knight and P. Martin, “A high voltage divider having an un- certainty of 5 ppm at 100 kV,” IEEE Trans. Instrum.
-
A New Appproach to Minimize Response Errors in the Measurement of High Voltage Impulses
K. Markussen, K. H. Weck, 'Errors in the measurement of the stan- dard lightning impulse front time caused by the high voltage divider response" CIGRE SC 33-77(WG 03).
Indicates content that may require registration and/or purchase.