-
Supplier: Littelfuse, Inc.
Description: Overvoltage Protection - Gas Discharge Tubes - High Voltage - Series: CG8 - CGH8
-
Supplier: Bourns, Inc.
Description: Gas Discharge Tubes (GDTs) are used to protect personnel and sensitive equipment from hazardous transient voltages. Bourns® GDTs are used in primary and secondary applications and can withstand multiple applications of high surge current energy in excess of 25 KA.
- Capacitance Range: 1 to 20 pF
- Discharge Current: 60,000 amps
- Through Current: 25,000 amps
- Standards: RoHS
-
Supplier: HUBER+SUHNER AG
Description: HUBER+SUHNER gas discharge tube (GDT) protectors with integrated high-pass filter feature an added useful RF component to the proven standard GDT protectors. Thus, they offer a much better protection performance. The design allows a DC injection facility to be integrated
- Package Type: Connectorized
-
-
Supplier: Newark, An Avnet Company
Description: GAS DISCHARGE TUBE 2-POLE HIGH VOLTAGE 2700V 8 X 8MM AXIAL ROHS COMPLIANT: YES
-
Gas Discharge Tubes (GDT) - Gas Discharge Tube, High V, 2Pol, 6.2Kv; Product Range Bourns -- 72W2920Supplier: Newark, An Avnet Company
Description: GAS DISCHARGE TUBE, HIGH V, 2POL, 6.2KV; Product Range:SA2 Series; DC Breakover Voltage:7.44kV; GDT Case Style:Axial Leaded; Impulse Discharge Current:5kA; Impulse Sparkover Voltage:8kV; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes
-
Gas Discharge Tubes (GDT) - Gas Discharge Tube, High V, 2Pol, 7.2Kv; Product Range Bourns -- 72W2922Supplier: Newark, An Avnet Company
Description: GAS DISCHARGE TUBE, HIGH V, 2POL, 7.2KV; Product Range:SA2 Series; DC Breakover Voltage:8.64kV; GDT Case Style:Axial Leaded; Impulse Discharge Current:5kA; Impulse Sparkover Voltage:10kV; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes
-
Supplier: Sankosha U.S.A., Inc.
Description: Connector UL 497B Recognized (File E140906) RoHS Compliant (100% Lead-Free) ISO 9001 and ISO 14001 Certified High Current and Multi Strike Capabilities Non-Radioactive and Mainenance Free Low Capacitance ≤ 1.5pF Nickel or Tin Plating Part Number DC Breakdown Voltage (1) Impulse
- Capacitance Range: 1.5 pF
- DC Spark-over Voltage: 200 volts
- Discharge Current: 10,000 amps
- Operating Temperature: -40 to 90 C
-
Supplier: HUBER+SUHNER AG
Description: HUBER+SUHNER 3406 slimline protectors provide surge protection for any electronic equipment connected to coaxial lines up to 6 GHz. The gas discharge tube protection principle supports simultaneous transmission of RF, data and DC. The gas discharge tubes are
- Frequency Range: 6,000 MHz
- Nominal Impedance: 50 Ohms, 75 Ohms
- Package Type: Connectorized
-
Supplier: Littelfuse, Inc.
Description: Littelfuse CG3 two electrode high voltage (1.0 - 7.5 KV) devices are designed for surge protection and high isolation applications, and for applications for which bias voltages or signal levels of several hundred volts are normally present. Rugged ceramic-metal
- Capacitance Range: 1 pF
- DC Spark-over Voltage: 10,800 volts
- Discharge Current: 10 amps
- Standards: RoHS
-
Supplier: Littelfuse, Inc.
Description: Littelfuse CG3 two electrode high voltage (1.0 - 7.5 KV) devices are designed for surge protection and high isolation applications, and for applications for which bias voltages or signal levels of several hundred volts are normally present. Rugged ceramic-metal
- Capacitance Range: 1 pF
- DC Spark-over Voltage: 7,800 volts
- Discharge Current: 10 amps
- Standards: RoHS
-
Supplier: Littelfuse, Inc.
Description: Littelfuse CG3 two electrode high voltage (1.0 - 7.5 KV) devices are designed for surge protection and high isolation applications, and for applications for which bias voltages or signal levels of several hundred volts are normally present. Rugged ceramic-metal
- Capacitance Range: 1 pF
- DC Spark-over Voltage: 7,800 volts
- Discharge Current: 10 amps
- Standards: RoHS
-
Supplier: Win Source Electronics
Description: Manufacturer: Littelfuse Inc. Win Source Part Number: 1029113-CG590LSTR Packaging: Reel - TR Mounting: SMD (SMT) Voltage - DC Spark Over (Nom): 90V Impulse Discharge Current (8/20μs): 5000A (5kA) Number of Poles: 2 Fail Short: No Family Name: CG5 Categories: Circuit Protection Status:
- Features: Other
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Sankosha U.S.A., Inc.
Description: Applications: Cable Telephony Products Modems/Cable Modems Broadband/CATV/Coaxial Protectors xDSL Modems and Peripherals Building Entry/Outside Plant Transient Voltage Surge Suppression (TVSS) Features: 4.4 x 3.5 mm Footprint UL 497B Recognized (File E140906) High Surge Current Rating
- Capacitance Range: 0.5 pF
- DC Spark-over Voltage: 230 volts
- Holdover Voltage: 135 volts
- Discharge Current: 5,000 amps
-
Supplier: Sankosha U.S.A., Inc.
Description: Applications: Telecommunications & Signal Lines Cable Telephony Products Modems/Cable Modems Broadband/CATV/Coaxial Protectors xDSL Modems and Peripherals Building Entry/Outside Plant Transient Voltage Surge Suppression Features: UL 479B Recognized (File E140906) High Surge Current
- Capacitance Range: 3 pF
- DC Spark-over Voltage: 90 volts
- Holdover Voltage: 52 volts
- Operating Temperature: -40 to 90 C
-
Supplier: Sankosha U.S.A., Inc.
Description: Applications: Cable Telephony Products Modems/Cable Modems Broadband/CATV/Coaxial Protectors xDSL Modems and Peripherals Building Entry/Outside Plant Transient Voltage Surge Suppression Features: UL 479B Recognized (File E140906) High Surge Current Rating Non-Radioactive Surface Mount
- Capacitance Range: 0.5 pF
- DC Spark-over Voltage: 230 volts
- Holdover Voltage: 135 volts
- Discharge Current: 5,000 amps
-
Supplier: Win Source Electronics
Description: Manufacturer: Bourns Inc. Win Source Part Number: 802718-2026-35-C2FLF Packaging: Bulk Mounting Style: Through Hole Tolerance: ±20% Voltage - DC Spark Over (Nom): 350V Impulse Discharge Current (8/20μs): 20000A (20kA) Number of Poles: 3 Fail Short: Yes Manufacturer Package: Axial
- Features: Other
-
Description: Gas discharge tubes (GDTs) are used for applications up to 1 000 V a.c. or 1 500 V d.c. in communication or signalling circuits. They are defined as a gap, or series of gaps, in an enclosed discharge medium other than air. They are designed to protect apparatus or
-
Description: IEC 61643-312:2013 is applicable to gas discharge tubes (GDT) used for overvoltage protection in telecommunications, signalling and low-voltage power distribution networks with nominal system voltages up to 1 000 V (r.m.s.) a.c. and 1 500 V d.c. They are defined as
-
Supplier: CSA Group
Description: IEC 61643-312:2013 is applicable to gas discharge tubes (GDT) used for overvoltage protection in telecommunications, signalling and low-voltage power distribution networks with nominal system voltages up to 1 000 V (r.m.s.) a.c. and 1 500 V d.c. They are defined as
-
Supplier: CSA Group
Description: IEC 61643-311:2013 is applicable to gas discharge tubes (GDT) used for overvoltage protection in telecommunications, signalling and low-voltage power distribution networks with nominal system voltages up to 1 000 V (r.m.s.) a.c. and 1 500 V d.c..They are defined as
-
Supplier: Allied Electronics, Inc.
Description: Bourns Gas Discharge Tubes (GDT's) are used to protect personnel and sensitive equipment from hazardous transient voltages. These GDTs prevent damage from overvoltages by acting as a “crowbar”, i.e. a short circuit. Bourns GDTs have very high surge handling
-
Circuit Protection Components - TUBE, GAS DISCHARGE; 8MM DIA., 7MM LONG3 ELECTRODE; 150V -- 70155499Supplier: Allied Electronics, Inc.
Description: Bourns Gas Discharge Tubes (GDT's) are used to protect personnel and sensitive equipment from hazardous transient voltages. These GDTs prevent damage from overvoltages by acting as a “crowbar”, i.e. a short circuit. Bourns GDTs have very high surge handling
-
Supplier: Allied Electronics, Inc.
Description: quality Gas Discharge Tubes. Bourns will continue to expand GDT products and services to all industry segments including Aircraft, Military, Automotive, RF Communications, High Speed Networks, Telecommunications, Industrial and Signal/Data. Bourns, with its intense
-
Supplier: Allied Electronics, Inc.
Description: quality Gas Discharge Tubes. Bourns will continue to expand GDT products and services to all industry segments including Aircraft, Military, Automotive, RF Communications, High Speed Networks, Telecommunications, Industrial and Signal/Data. Bourns, with its intense
-
Supplier: MBW Calibration AG
Description: The 973-SF6 is an advanced SF6 gas analyzer for the measurement of humidity, SF6 purity and SO2 concentration in SF6 gas insulated switchgears (GIS) and other high voltage equipment. With its internal gas containment and recovery system, the 973-SF6 provides a
- Operating Temperature: 14 to 104 F
- Instrument Type: Analyzer
- Display: Digital
- Mounting Type: Portable
-
Supplier: Maxwell Technologies, Inc.
Description: electrical insulation is made by a vacuum impregnated epoxy resin tube with a smooth external surface. This design guarantees mechanical robustness and oil- and gas-tightness within a high pressurized environment in a large, specified temperature range. Our capacitors are
- Configuration / Form Factor: Heavy Duty / Electric Power Capacitors
- Features: Other
-
Supplier: Maxwell Technologies, Inc.
Description: This design guarantees mechanical robustness and oil- and gas-tightness within a high pressurized environment in a large, specified temperature range. Our capacitors are partial-discharge-free and have a proven record of high performance and reliability with years of
- Configuration / Form Factor: Heavy Duty / Electric Power Capacitors
- Features: Other
-
Supplier: Advantech
Description: ULI-242T - RS-232 (Terminal Block) High Energy Surge Protector Three stages of protection on every data line: 1)Gas discharge tube, 2)Series resistor, 3)Transient voltage suppressor Protected signal ground connection Five position terminal block Dedicated chassis
-
Supplier: Advantech
Description: ULI-246T - RS-485 (2W) (Terminal Block) High Energy Surge Protector Three stages of protection on every data line: 1)Gas discharge tube, 2)Series resistor, 3)Transient voltage suppressor Protected signal ground connection Three position terminal block Dedicated
-
Supplier: Define Instruments
Description: What it does: Protects your expensive instrumentation against power surges. Enjoy all the benefits of a high level of protection concentrated in a compact space. At a glance: Compact DIN rail mounting unit High level of protection Uses gas discharge tubes and
- Maximum Surge Current: 5,000 amps
- Mounting: DIN Rail
- Features: Dataline and DC Signal
- Technology: Gas Tube
-
Supplier: EPCOS AG
Description: Our customers include many international manufacturers and suppliers of telecommunications systems and manufacturers of surge voltage protection devices and installations. They appreciate our extensive range of types, which enables high flexibility in matching to the most diverse
- Capacitance Range: 0.5 to 1.5 pF
- DC Spark-over Voltage: 7,500 volts
- Discharge Current: 100 amps
- Through Current: 10,000 amps
-
Supplier: L-com, Inc.
Description: both differential and common mode transients. The first stage is comprised of a differential gas discharge tube. Stage two is a pair of current limiting series resistors and the final stage is a low capacitance diode array. The use of three terminal differential gas
- Device Type: Lightning Arrestor
-
Supplier: L-com, Inc.
Description: diode array. The use of three terminal differential gas discharge tubes provides superior protection against surges. The second stage series resistance limits the power dissipation of the faster diode clamp array in the third stage. This allows time for the slower but higher
- Device Type: Lightning Arrestor
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: High Voltage Gas Discharge Tube Product overview: AC240 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers
-
Supplier: Transtector Systems, Inc.
Description: devices in this Transtector SPD component is in the form of Silicon Avalanche Suppression Diode (SASD) and Gas Discharge Tube (GDT). This data line TVSS uses Silicon Avalanche Suppression Diode (SASD) and Gas Discharge Tube (GDT) circuits to protect
- TVSS Signal Protection: Dataline and DC Signal
- Features: Gas Tube, Lightning Arrestor, SPD, Silicon Avalanche Diode
- Connection: RJ41 / RJ45 / RJ48 Data Jacks
- Mounting: Wall / Panel / Backboard Mount
Find Suppliers by Category Top
Featured Products Top
-
FCL Components America has introduced the FTR-E1J 20A, a tab terminal-type high voltage DC switching relay built on the proven FTR-E1 series. Unlike PCB-mounted relays, this model is screw-mounted, offering flexibility for applications where printed circuit boards (read more)
Browse High Voltage Relays Datasheets for FCL Components America -
HEGPK with single PEEK™ insulator Conax Technologies’ HEGPK feedthroughs electrically and thermally insulate single electrodes, tubes, temperature sensors (read more)
Browse Electrical Feedthroughs Datasheets for Conax Technologies -
MTE is Out There with You: High Frequency Motor Protection for Oil & Gas Running motors in some of the harshest conditions on the (read more)
Browse Harmonic Filters Datasheets for MTE Corporation -
majority of the power quality issues that arise. Whether you’re looking for IEEE-519 utility compliance or you need to protect your permanent magnet motors from dangerous high frequency voltage spikes, MTE’s solutions have got you covered (read more)
Browse Line/Load Reactors Datasheets for MTE Corporation -
Explosive Gas Mixing/Dilution Applications Some research and industrial applications call for the dilution of explosive gases at high concentrations. Most often, this is in order to calibrate gas (read more)
Browse Manifolds and Manifold Systems Datasheets for Environics, Inc. -
discharged safely to atmosphere or condensed for reuse or disposal. Other processes such as chemical splitting are operator intensive and are not effective on all waste streams. Ultrafiltration is also used but is unable to achieve the extremely high oil concentrations of 90-95% possible with the (read more)
Browse Evaporators Datasheets for Filtertech, Inc. -
HV Feedthrough is widely used in excimer laser systems, providing a reliable high-voltage feeding solution for the discharge cavity of the laser. Excimer lasers, as important equipment in modern high-end manufacturing, play a significant role in semiconductor lithography, display panel annealing (read more)
Browse Electroceramics Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
units are typically used for high power gate drivers and similar applications in oil and gas, mining, railway and industrial environments. The 120W converters accept a 24Vdc or 48Vdc input and deliver a single output of 12Vdc, 15Vdc or 24Vdc (5A current limit). Other inputs and outputs (read more)
Browse DC-DC Converters Datasheets for ABSOPULSE Electronics Ltd. -
Spring Loaded Exhaust Gas Sensors are specially designed to withstand these vibrations and avoid premature sensor failures. Our patented sensors have a high temperature compression spring that’s inserted between two spacer tubes. The spring dampens the vibration and keeps the (read more)
Browse Temperature Indicators Datasheets for Conax Technologies -
-corrosive gas Supply current (constant current): 1.5mA Output voltage: 60 to 140 mV Measuring pressure range: 48.26 kPa (Gauge pressure) Typical Uses Industrial instrumentation Flow measurements HVAC (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power
Conduct Research Top
-
Gas Discharge Tube Overview
different networks. A Gas Discharge Tube or GDT can be used as a standalone component or combined with other components to make a multistage protection circuit - the gas tube acts as the high energy handling component.
-
Application Note: Combing GDTs and MOVs for Surge Protection of AC Power Lines
for equipment connected to AC power lines.The role of gas discharge tube (GDT) surge arresters specifically designed for AC power line protection will also be discussed. The first step in providing an effective defense against power line transients is to accurately characterize the transients. One good
-
What Is a Ballast Resistor and Why Should I Use One?
A ballast resistor is a mechanism placed in series with a HeNe gas laser anode. The unit works to promote a stable electrical discharge and to prevent the laser from oscillating. The rating of the ballast resistor must be high enough to stop the oscillation, yet low enough to prevent unnecessary