Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Voltage Multipliers, Inc.
Description: created a line of high voltage optocouplers and opto-diodes. VMI’s optocouplers and opto-diodes are available in 10kV and 15kV versions and can be assembled in series configuration for additional standoff voltage capability.
- Operating Temperature: -40 to 70 C
- Input: DC
- Features: Other
- Output: Photodiode
-
Supplier: Voltage Multipliers, Inc.
Description: All optocouplers are rated for 25kV isolation voltage between the LEDs and the high voltage diode. Utilizing the photo-sensitive nature of silicon, VMI has created a line of high voltage optocouplers and opto-diodes. VMI’s optocouplers and
- Isolation Voltage: 25,000 volts
- Operating Temperature: -40 to 70 C
- Input: DC
- Features: Other
-
Supplier: Patton Electronics Co.
Description: the RS-232 interface does not provide the necessary signal voltages to operate a self-powered short haul. The Model 1070 handles this problem by deriving power via external AC transformer-either 120 or 230 volts. A high noise environment is one where transmission is impeded by unwanted
-
-
Supplier: Data Connect Enterprise, Inc.
Description: the RS-232 interface does not provide the necessary signal voltages to operate a self-powered short haul. The Model 1070 handles this problem by deriving power via external AC transformer-either 120 or 230 volts. A high noise environment is one where transmission is impeded by unwanted
-
Supplier: ACCES I/O Products, Inc.
Description: sensitive. Input signals are rectified by a diode bridge and applied to the inputs of opto-isolators. A 1.8k ohm resistor in series provides current limiting. Standard 12/24 AC control transmitter outputs can be accepted as well as DC voltages. The input voltage range is
- Digital I/O Channels: 24 #
- Operating Temperature: 32 to 158 F
- Features: Application Software Included, Other
- Data Acquisition: Data Acquisition Computer Board, Output Module
-
Supplier: ACCES I/O Products, Inc.
Description: sensitive. Input signals are rectified by a diode bridge and applied to the inputs of opto-isolators. A 1.8k ohm resistor in series provides current limiting. Standard 12/24 AC control transmitter outputs can be accepted as well as DC voltages. The input voltage range is
- Number of ports: 24
- Features: Optical Isolation, Other
- RoHS Compliant: RoHS Compliant
- Bus Interface: x1
-
Supplier: ACCES I/O Products, Inc.
Description: sensitive. Input signals are rectified by a diode bridge and applied to the inputs of opto-isolators. A 1.8k ohm resistor in series provides current limiting. Standard 12/24 AC control transmitter outputs can be accepted as well as DC voltages. The input voltage range is
- Number of ports: 12
- Features: Optical Isolation, Other
- RoHS Compliant: RoHS Compliant
- Bus Interface: x1
-
Supplier: Hamamatsu Photonics Europe
Description: voltage and is immune to the effects of magnetic fields. The S14420 series is an MPPC for the visible to near infrared region. It provides higher photon detection efficiency than the previous product (S13360 series) in the visible to near infrared region. Features - High photon
- CT: 90 pF
- Features: Array, Other
- Diode Type: Avalanche Diodes
-
Supplier: Win Source Electronics
Description: Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 801852-TEMD1020 Packaging: Reel Mounting Style: SMD Response Time: 4ns Diode Type: PIN Viewing Angle: 30° Wavelength: 940nm Spectral Range: 790nm ~ 1050nm Current - Dark (Typ): 1nA Active Area: 0.23mm² Temperature
- Operating Temperature: -40 to 85 C
- Package / Mounting: Surface Mount (SMD)
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1238181-SSF-LXH5147IYGID Category: Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs Color: Red, Yellow, Green Red Diffused Package: Bulk Voltage Rating: 2.0V Red, 2.1V Yellow, 2.2V Green Standard Package: 200 Configuration: 4 High
- LED Type: Green, Multi-Colored, Red, Yellow
- Features: Other
-
Supplier: Win Source Electronics
Description: Manufacturer: Lumex Opto/Components Inc. Win Source Part Number: 784785-SSF-LXH240GGD Packaging: Bulk Color: Green (x 2) Voltage Rating: 2.2V Mounting: Through Hole, Right Angle Configuration: 2 High Viewing Angle: 60° Millicandela Rating: 40mcd Lens Style/Size: Round with Domed
- Peak Wavelength: 565 nm
- Viewing Angle: 60 degrees
- Lens Type: Domed Lens
- LED Type: Green
-
Supplier: Win Source Electronics
Description: Manufacturer: OSRAM Opto Semiconductors Inc. Win Source Part Number: 095611-LH R974-LP-1 Packaging: Reel - TR Color: Red Mounting: SMD (SMT) Forward Voltage: 1.8V Viewing Angle: 160° Lens Color: White Lens Transparency: Diffused Millicandela Rating: 41mcd Lens Style/Size: Rectangle
- Peak Wavelength: 645 nm
- Forward Voltage: 1.8 volts
- Viewing Angle: 160 degrees
- Lens Type: Flat Lens
-
Supplier: ACCES I/O Products, Inc.
Description: full Supply voltage is available at the output pin. When the opto-isolator is deactivated, the FET opens and the output drops to the return line voltage level. Note, because high voltages can be present, a protective cover is included and cables plugged into the
- Analog Input Channels: 48 #
- Operating Temperature: 32 to 140 F
- Isolation: Channel-to-Channel Isolation, Isolated Digital Output
- User Interface: Computer Programmable
-
Supplier: Richardson RFPD
Description: upgrades for popular high speed opto-coupled gate drivers Low power diode emulator simplifies design-in process 0.6 and 4.0 Amp peak output drive current Rail-to-rail output voltage Performance and reliability advantages vs. opto-drivers. Resistant to temperature
- Peak Output Current: 4 amps
-
Supplier: ValueTronics International, Inc.
Description: permanently connected to the photodiode circuitry and are only disconnected when an external source is used. Opto-electronic devices such as laser diodes, light emitting diodes, optical waveguides, optical detectors, and electro-optic modulators is becoming more important as
- Test Equipment Type: Hand Held
-
Supplier: ValueTronics International, Inc.
Description: oscilloscopes or other instrumentation (e.g., spectrum analyzers). These easy to use O/E converters can be used in support of frequency and time domain analysis of lightwave modulation in optical fiber based products and communications systems. Opto-electronic devices such as laser
-
Supplier: Voltage Multipliers, Inc.
Description: K-series – High voltage, high current epoxy diodes. 1.5 Amps to 3.0 Amps, 100nS, 200nS, 3000nS. VMI offers the most complete range of MIL qualified, high voltage, axial-leaded diodes in the world. To insure that our customers receive the highest
- VF: 6.5 volts
- IF: 3,000 mA
- VR: 2,500 volts
- IR: 0.002 to 0.1 mA
-
Supplier: RS Components, Ltd.
Description: Dual Diode Module 2x270A 2200V Y1-CU
- Pin Count: 3
- Diode Applications: High Voltage, Rectifier Diode
- Features: Other
- RoHS Compliant: RoHS Compliant
-
Supplier: Rochester Electronics
Description: High Voltage General Purpose Diode
- Diode Type: General Purpose (PN Junction Diodes)
- Diode Applications: High Voltage
- Features: Other
- RoHS Compliant: RoHS Compliant
-
Supplier: Voltage Multipliers, Inc.
Description: range of MIL qualified, high voltage, axial-leaded diodes in the world. To insure that our customers receive the highest quality diodes possible, we perform complete in-house testing for PIV, Vf, Ir and Trr on all our diodes.
- VF: 4.5 volts
- IF: 1,500 mA
- VR: 2,000 volts
- IR: 0.001 to 0.025 mA
-
Supplier: RS Components, Ltd.
Description: 110V 0.2W High Voltage Zener Diode
- Pin Count: 2
- Diode Applications: High Voltage, Voltage Regulation
- Features: Other, SOD-323
- RoHS Compliant: RoHS Compliant
-
Supplier: New Yorker Electronics Co., Inc.
Description: Rectifier, High Voltage, 0.5A, 1500V, DO-204AC (DO-15)
- IF: 500 mA
- VRRM: 1,500 volts
- Diode Applications: High Voltage, Rectifier Diode
- Features: Other
-
Supplier: Nexperia B.V.
Description: High-voltage switching diode, encapsulated in an SOD123 small Surface-Mounted Device (SMD) plastic package. Features and benefits High switching speed: trr ≤ 50 ns Low leakage current: IR ≤ 100 nA High reverse voltage VR ≤ 200 V Low capacitance: Cd ≤ 2 pF
- Diode Applications: High Voltage, Switching
- Features: Other
-
Supplier: Nexperia B.V.
Description: Triple high-voltage switching diodes, encapsulated in a SOT457 (SC-74/TSOP6) small Surface-Mounted Device (SMD) plastic package. Features and benefits High switching speed: trr ≤ 50 ns Low capacitance: Cd ≤ 5 pF Reverse voltage: VR ≤ 200 V Repetitive peak reverse
- Diode Applications: High Voltage, Switching
- Features: Other
-
Supplier: Nexperia B.V.
Description: Dual high-voltage switching diodes, encapsulated in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. Features and benefits High switching speed: trr ≤ 50 ns Low leakage current Repetitive peak reverse voltage: VRRM ≤ 250 V Low capacitance: Cd
- VF: 1 to 0.001 volts
- IF: 225 mA
- VR: 200 volts
- IR: 0.0001 mA
-
Supplier: Elite Semiconductor Products, Inc.
Description: Low Current High Voltage Rectifier
- VF: 50 volts
- IF: 10 mA
- VR: 10,000 volts
- IR: 0.0002 mA
-
Supplier: Utmel Electronic Limited
Description: DIODE GEN PURP 800V 2A DO15
- VF: 1.65 volts
- IF: 2,000 mA
- VR: 800 volts
- IR: 0.005 mA
-
Supplier: Newark, An Avnet Company
Description: HIGH VOLTAGE RECTIFIER BE EPOXY MODULE ROHS COMPLIANT: YES
-
Supplier: ODG (Origin Data Global)
Description: Bridge Rectifiers High Voltage Large Io
- Diode Applications: High Voltage, Rectifier Diode
-
Supplier: Elite Semiconductor Products, Inc.
Description: High Voltage Rectifier
- VF: 10 volts
- IF: 10 mA
- IR: 0.00002 mA
- trr: 100 ns
-
Supplier: Newark, An Avnet Company
Description: HIGH VOLTAGE RECTIFIER S-BODY ROHS COMPLIANT: YES
-
Supplier: ODG (Origin Data Global)
Description: HIGH VOLTAGE RECTIFIER DIODE (AX
- VF: 14 volts
- VR: 8,000 volts
- IR: 0.01 mA
- trr: 150 ns
-
Supplier: Utmel Electronic Limited
Description: DIODE ARRAY SCHOTTKY 45V D2PAK
- VF: 0.53 volts
- IF: 1,240,000 mA
- VR: 45 volts
- Tj: -55 to 150 C
-
Supplier: PANJIT SemiConductor
Description: Low series resistance, low capacitance, available in ultra small packages
- VF: 0.87 volts
- IF: 20 mA
- VR: 350 volts
- IR: 0.0001 mA
-
Supplier: Elite Semiconductor Products, Inc.
Description: Features: Plastic Case with Heatsink for Heat Dissipation Surge Overload Ratings to 400 Amperes Plastic package has Underwriters Laboratory Flammability Classification 94V-0
- VF: 1.2 volts
- IF: 17,500 mA
- Tj: -55 to 150 C
- IFSM: 400 amps
Find Suppliers by Category Top
Featured Products Top
-
Utilizing the photo-sensitive nature of silicon, VMI has created a line of hermetically sealed, high-reliability, high-voltage optocouplers and opto-diodes in versions that can be assembled in series (read more)
Browse Optocouplers Datasheets for Voltage Multipliers, Inc. -
VMI designs and manufactures high-voltage, hermetically-sealed, high-reliability opto-diodes for Mass Spectrometry, Military and Aerospace. For applications that require more custom mechanical configurations or electrical characteristics, VMI has provided customers with (read more)
Browse Optocouplers Datasheets for Voltage Multipliers, Inc. -
Taking advantage of the photo-sensitive nature of silicon, VMI offers a 20kV version to its existing line of high-voltage, high-reliability, opto-diodes. With visible silicon and a clear plastic package, infrared light can be used to manipulate the opto-diode reverse leakage (read more)
Browse Optocouplers Datasheets for Voltage Multipliers, Inc. -
zero), and high resistance in the other (ideally infinite). They have a wide range of uses and there are many different types of diodes available. The different properties of these varying diodes allow each one to perform in specialized functions. Below are the most common types of diodes and their (read more)
Browse Diodes Datasheets for ASAP Semiconductor LLC -
Voltage Multipliers, Inc. offers the most complete range of high-voltage diodes in the world. All wafers are doped, diffused and metalized in our facility in Visalia, California. Our extensive testing insures that our customers receive the highest quality diodes possible (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
VMI designs and manufactures high-voltage, axial-lead and surface mount MIL qualified diodes including JANTX/JANTXV. All wafers are doped, diffused and metalized in our (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
us for more information. About VMI... Established in 1980, VMI has years of experience in high voltage design. We specialize in high voltage diodes, power supplies, optocouplers, multipliers and related (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
VMI offers axial-lead, glass-body diodes ranging from 2kV to 20kV. One example is our 1N6519 high voltage diode, a hermetically sealed device that can (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
Inc... Established in 1980, VMI has years of experience in high voltage design —specializing in high voltage diodes, power supplies, optocouplers, multipliers and related assemblies (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
VMI manufactures a commercial 1N6535 high voltage diode, and two military versions — the JANTX1N6535 and JANTXV1N6535. VMI's 1N6535 diode is an (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc.
Conduct Research Top
-
* Optimizing High-Voltage Common Mode Rejection Performance of the APCL-x6xL Ultra-Low Power Optocouplers
The ACPL-x6xL products are optically coupled ultra-low. power 10 MBd digital CMOS opto couplers that operate. with low power consumption, especially when the light. emitting diode (LED) operates at low current. When. a current is applied to drive the LED, common mode. rejection (CMR) can be aff
-
Implementing a Simple Serial Mouse Controller
interfaces to the host via a dedicated interface card or an RS-232 port. Their mechanisms are very similar. The major electrical components of a mouse are: ? Microcontroller ? Photo-transistors ? Infrared emitting diode ? Voltage conversion circuit The intelligence of the mouse is provided
More Information Top
-
CR4 - Thread: MOC3083 in Series Connection.
You are correct in suggesting that diodes of high voltage is available but opto -couplers having off-state voltage greater than 800 V is not available.
-
The Solar Energetic Particle Ionic Charge Analyzer (SEPICA) and the Data Processing Unit (S3DPU) for SWICS, SWIMS and SEPICA
The opto couplers are customized assemblies of a transparent high - voltage diode and four IR-LEDs completely enclosed with an optically transparent potting material.
-
Application Guide
…` Three tolerances for the reference voltage (0.5, 1.0, and 2.0%) ` Can also be used in isolated feedback loop in power supplies ( opto -coupler) ` Replacements for Zener diodes (linear voltage regulator) ` High temperature stability, excellent step…
-
Dimpled ball grid array qualification testing for space flight applications
When the differential voltage drops below 2.4 volts the diode gets voltage /current starved and the output from the opto -couplertransitionsto a digital high (5 volts), indicating that the daisy chain circuit has gone to a high impedance state.
-
III-Nitride Based Light Emitting Diodes and Applications
Abstract In this chapter, the basic mechanisms, opto -electrical characteristics, va- riety designs, and development process of the high voltage light emitting diode (HVLED) and alternating current light emitting diode (ACLED) were extensively discussed.
-
How Opto-couplers Work
The OC100 family of opto -couplers uses two LEDs precisely positioned to maximize illumination of a specially passivated high voltage (HV) diode .
-
Photonics West Exhibitor Preview - Nasa Tech Briefs :: NASA Tech Briefs
The OC150 opto -coupler from Voltage Multipliers Inc. (Visalia, CA) uses a 15kV photo- diode sandwiched between two high intensity LEDs, which are positioned for maximum photo-diode junction exposure.
-
EM simulation and experimental assessment of VPS process control module
The power device used is a solid- state relay (SSR) which incorporates an infrared light emitting diode (IRED), a zero-crossing detector and an opto -triac, offering an isolated interface between the high voltage AC input and the low voltage DC control…
-
A microfocus cathode ray tube using an externally stabilised carbon-fibre field-emitting source
This reference signal is first amplified in two stages, and the output of the second stage is used to drive the light emitting diode (LED)in the opto -isolator, which could provide … 4 kV between the high and low voltage sections.
-
Feedback timing approach to pulse energy stabilization in the actively mode-locked laser
Q-control electronics including high - voltage commutator, feedback signal amplifier and fast avalanche photo- diode have been incorporated with electro-optic crystal and polarizer in single opto -electronic unit with small enough clearance dimensions (bounded with dashed line in fig. 1).
Indicates content that may require registration and/or purchase.