Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Description: Metallized polypropylene foil, non-inductive winding structure, low loss. Small internal temperature rise, high pulse capability, flame retardant epoxy powder encapsulation. Widely used in high voltage and high frequency pulse circuits. Applications: Consumer
- Capacitance Range: 0.001 to 0.036 microF
- Capacitance Tolerance: 5 (+/- %)
- DC Rated Voltage Range (WVDC): 600 to 3,000 volts
- Packing Method: Bulk Pack, Tray / Rail
-
Supplier: Allied Electronics, Inc.
Description: Type 940C round, axial film capacitors use polypropylene film and double metallized electrodes for both self healing properties and high peak current carrying capability (dV/dt). This series features low ESR characteristics, excellent high frequency and high
-
Supplier: Allied Electronics, Inc.
Description: Type 940C round, axial film capacitors use polypropylene film and double metallized electrodes for both self healing properties and high peak current carrying capability (dV/dt). This series features low ESR characteristics, excellent high frequency and high
-
-
Supplier: Allied Electronics, Inc.
Description: Type 940C round, axial film capacitors use polypropylene film and double metallized electrodes for both self healing properties and high peak current carrying capability (dV/dt). This series features low ESR characteristics, excellent high frequency and high
-
Supplier: Allied Electronics, Inc.
Description: Type 940C round, axial film capacitors use polypropylene film and double metallized electrodes for both self healing properties and high peak current carrying capability (dV/dt). This series features low ESR characteristics, excellent high frequency and high
-
Supplier: PUI - Projections Unlimited, Inc.
Description: Type 940 round, axial leaded film capacitors have polypropylene film and dual metallized electrodes for both self-healing properties and high peak current carrying capability (dV/dt). This series features low ESR characteristics, excellent high frequency and high
- Capacitance Range: 2 microF
- DC Rated Voltage Range (WVDC): 600 volts
- AC Rated Voltage (WVAC): 275 volts
- ESR: 5 milliohms
-
Supplier: Aerovox Corp.
Description: Aerovox high voltage capacitors are constructed with metallized polypropylene film and are available in round or oval aluminum cases with four-blade quick disconnect terminal as standard. Special terminals and steel cases are available on request. Highlights High
- Capacitance Range: 15.000000000000002 microF
- Capacitance Tolerance: 3 (+/- %)
- DC Rated Voltage Range (WVDC): 1,200 volts
- AC Rated Voltage (WVAC): 660 volts
-
Supplier: Electronic Concepts, Inc.
Description: STANDARD CONFIGURATIONS UP22: axial leads UP26: radial tabs/low profile UP27: radial tabs/high profile New high capacitance, simple design capacitor supporting DC voltage up to 3000VDC, with high current handling capability. Unlytic polypropylene in an oval
- Capacitance Range: 2 to 85.00000000000001 microF
- Capacitance Tolerance: 5 (+/- %)
- DC Rated Voltage Range (WVDC): 500 to 3,000 volts
- Operating Temperature: -55 to 85 C
-
Supplier: ASC Capacitors
Description: at voltages of 600V and above. Polypropylene is the most widely used dielectric in the industry. Depending on the application, ASC offers products ranging from lower voltages to higher voltages, low current to high current and a multitude of termination styles.
- Capacitance Range: 0.001 to 30.000000000000004 microF
- DC Rated Voltage Range (WVDC): 63 to 10,000 volts
- AC Rated Voltage (WVAC): 120 to 270 volts
- Applications: General Purpose
-
Supplier: ASC Capacitors
Description: Specifically designed for applications in high frequency switching power supplies, the SKW family provides critical damping and reverse voltage protection for the Schottky diode. Please contact the factor for availability of other values, voltages, wattags, and/or dielectric
- Capacitance Range: 0.01 to 6.800000000000001 microF
- DC Rated Voltage Range (WVDC): 100 to 630 volts
- Applications: General Purpose
- Configuration / Form Factor: Surface Mount / Chip Capacitor
-
Supplier: Newark, An Avnet Company
Description: CAPACITOR POLYPROPYLENE PP FILM 2UF, 400V, 10%, AXIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:2µF; Capacitance Tolerance:± 10%; Typical Applications:High Frequency; Voltage(AC):-; ESR:- RoHS Compliant: Yes
-
Capacitors - Capacitor Polypropylene Pp Film 10Uf 875V 10%, Radial; Dielectric Type Epcos -- 29M0600Supplier: Newark, An Avnet Company
Description: CAPACITOR POLYPROPYLENE PP FILM 10UF 875V 10%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 4 Pin; Capacitance:10µF; Capacitance Tolerance:± 10%; Typical Applications:High Current, Pulse; Voltage(AC):-RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: CAPACITOR POLYPROPYLENE PP FILM 1UF, 400V, 10%, AXIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:1µF; Capacitance Tolerance:± 10%; Typical Applications:High Current; Voltage(AC):-; ESR:- RoHS Compliant: Yes
-
Supplier: Electrocube, Inc.
Description: Capacitor, Film,.005µf 10% 15kVdc, Metallized Polypropylene, High Voltage
- Capacitance Range: 0.005 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 15,000 volts
- Technology: Film Capacitors
-
Supplier: Newark, An Avnet Company
Description: CAPACITOR POLYPROPYLENE PP FILM 10UF, 100V, 10%, AXIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:10µF; Capacitance Tolerance:± 10%; Typical Applications:High Current; Voltage(AC):-; ESR:- RoHS Compliant: Yes
-
Description: High stability, good self-healing, High pulse capability, withstand high voltage, long life time. Line to ground, with UL/ENEC/VDE verification. Applications: New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
- Capacitance Range: 0.001 to 1 microF
- Capacitance Tolerance: 10 (+/- %)
- AC Rated Voltage (WVAC): 300 volts
- Packing Method: Bulk Pack, Tray / Rail
-
Supplier: New Yorker Electronics Co., Inc.
Description: Orange Drop, High Voltage Polypropylene Film/Foil
- Technology: Film Capacitors
- Applications: High Voltage Capacitor
- Features: Other
- Electrostatic Capacitors: Polypropylene
-
Supplier: PUI - Projections Unlimited, Inc.
Description: Type 947C series uses the most advanced metallized film technology for long life, high reliability in DC Link applications. This series delivers high capacitance, high voltage and high ripple current handling capabilities required for inverters used in wind, solar,
- Capacitance Range: 730 microF
- DC Rated Voltage Range (WVDC): 800 volts
- ESR: 3.5 milliohms
- Technology: Film Capacitors, Monolithic / Single Layer
-
Description: Features : ● specially designed for capacitor step-down circuit connected in series with 100 ~ 240VAC power supply, such as electricity meter, LED drive module, etc ● metallized polypropylene ● excellent self-healing performance, able to withstand surge voltage impact ●
- Capacitance Range: 0.1 to 1.5 microF
- Capacitance Tolerance: 10 (+/- %)
- Packing Method: Bulk Pack, Tray / Rail
- Technology: Film Capacitors, Monolithic / Single Layer, Wound
-
Supplier: Richardson RFPD
Description: Polypropylene Film Capacitors for Power Semiconductor Circuits|•Snubber Capacitor for Energy Conversion in Power semiconductor Circuits|•SMPS|•Induction heaters|•High Voltage|•High current|•High Pulse Current Applications
- Capacitance Range: 4 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 850 volts
- AC Rated Voltage (WVAC): 450 volts
-
Supplier: Richardson RFPD
Description: Polypropylene Film Capacitors for Power Semiconductor Circuits|•Snubber Capacitor for Energy Conversion|•Power Semiconductor Circuits|•SCR Communication|•TV Deflection Circuits|•High Voltage|•High Current|•High Pulse Current Applications
- Capacitance Range: 2.2 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 400 volts
- AC Rated Voltage (WVAC): 400 volts
-
Supplier: DigiKey
Description: 3300pF Film Capacitor 1500V (1.5kV) 5000V (5kV) Polypropylene (PP), Metallized Radial
- Capacitance Tolerance: 5 (+/- %)
- DC Rated Voltage Range (WVDC): 5,000 volts
- AC Rated Voltage (WVAC): 1,500 volts
- Operating Temperature: -55 to 105 C
-
Description: Features : ● metallized polypropylene or safety membrane structure ● aluminum shell or stainless steel shell, epoxy resin potting ● low ESR, large allowable ripple current, low ESL ● dry, self-healing, long service life ● replace electrolytic capacitor
- Capacitance Tolerance: 5 (+/- %)
- Packing Method: Bulk Pack
- Technology: Film Capacitors, Monolithic / Single Layer, Wound
- Capacitance Type: Fixed
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1341364-719P33251500MA3 Category: Capacitors - Film Capacitors Series: Orange Drop® 719P Termination: PC Pins Package: Bulk Voltage Rating - AC: 1500V (1.5kV) Voltage Rating - DC: 5000V (5kV) Size / Dimension: 1.598" L x 0.382" W (40.60mm x 9.70mm)
- Capacitance Range: 0.0033000000000000004 microF
- Capacitance Tolerance: 5 (+/- %)
- DC Rated Voltage Range (WVDC): 5,000 volts
- AC Rated Voltage (WVAC): 1,500 volts
-
Supplier: Acme Chip Technology Co., Limited
Description: CAP FILM 2200PF 5% 1.8KVDC RAD
- Capacitance Range: 0.0022 microF
- AC Rated Voltage (WVAC): 800 volts
- Operating Temperature: -55 to 85 C
- Packing Method: Bulk Pack
-
Supplier: Genteq
Description: AC Capacitors for Motor Run Applications This capacitor series is designed specifically for the motor run applications where the capacitors are used in conjunction with permanent split capacitor type motors. They may be used on either 50 or 60-Hertz systems but should not
- Capacitance Range: 6 microF
- Capacitance Tolerance: 6 (+/- %)
- AC Rated Voltage (WVAC): 440 volts
- Operating Temperature: -40 to 70 C
-
Supplier: Trigon Components, Inc.
Description: SERIES CPPN DESCRIPTION Polypropylene Film Capacitor CAPACITANCE RANGE 0.001 to 0.47uF VOLTAGE RATING 50VDC to 100VDC OPERATING TEMPERATURE -40 to +85 Deg C PACKAGE Radial FEATURE •Low dissipation factor and high insulation resistance. •High stability of
- Capacitance Range: 0.001 to 0.47000000000000003 microF
- DC Rated Voltage Range (WVDC): 50 to 100 volts
- Operating Temperature: -40 to 85 C
- Packing Method: Bulk Pack, Tape Reel
-
Supplier: ASC Capacitors
Description: a variety of polyester products ranging from foil to metallized, low voltage to high voltage and low current to higher currents.
- Capacitance Range: 0.001 to 30.000000000000004 microF
- DC Rated Voltage Range (WVDC): 63 to 10,000 volts
- AC Rated Voltage (WVAC): 120 to 270 volts
- Applications: General Purpose
-
Description: split capacitor motors are compact, cool and economical. Tolerance to voltage variation without overheating and 50/60 Hz operation allows the product to be used in a worldwide market. PSC or shaded pole AC motors are standard. Brushed and brushless motors are available for DC
- Horsepower: 0.12464049579596226 HP
- Maximum Discharge Flow: 18.4 GPM
- Pump Type: Centrifugal Pumps
- Features: Magnetic Drive
-
Supplier: ValueTronics International, Inc.
Description: measurement accuracy (23 °C): ±5% ±5 nF Voltage output accuracy (0 °C to 30 °C): +4%, -0% ±10 V of nominal test voltage at 1 GΩ load Current measurement range: 0.01 nA to 5 mA Current measurement accuracy (23 °C): ±5% ±0.2 nA at all voltages Interference rejection: 1 mA rms per
- Features: Current Leakage Tester
- Types of Measurements: Insulation Resistance
-
Supplier: Woo Audio Inc.
Description: coupling Mills and Kiwame resistors Telfon tube sockets Parts upgrade 1: V-Cap inter-stage coupling caps $1280 V-Cap Teflon Film Tin Foil reference grade audio capacitors V-Cap TFTF 0.22uF/300V (12 pcs) Parts upgrade 2: V-Cap output coupling capacitors $380 V-Cap Oil Impregnated
- Type: Amplifier
-
Supplier: RS Components, Ltd.
Description: Radial polyprop cap,22nF 2kV 27.5mm
- Applications: Automotive
- Technology: Film Capacitors
- Configuration / Form Factor: Leaded Capacitor, Surface Mount / Chip Capacitor
- Electrostatic Capacitors: Polypropylene
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: EDLC, 5.5V, 4.7F, High Voltage Capacitor Product overview: FG0H475ZF from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement
- Capacitance Range: 4,700,000,000,000 microF
- DC Rated Voltage Range (WVDC): 5.5 volts
- Operating Temperature: -25 to 70 C
- Applications: High Voltage Capacitor
-
Supplier: Knowles
Description: High Voltage Encapsulated Assemblies Series-parallel assemblies encapsulated for harsh environments. Specialty Feed Thru Capacitors Feed Thru/High Current units for pacemaker/defibrillator applications. These units provide signal conduits through openings while
- Electrostatic Capacitors: Ceramic
- Applications: High Current, High Voltage Capacitor
- Configuration / Form Factor: Leaded Capacitor, Surface Mount / Chip Capacitor
- Technology: Multilayer
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: High Voltage Ceramic Capacitors (SMD) Product overview: ECCT3H050DGM from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement
- Electrostatic Capacitors: Ceramic
- Applications: High Voltage Capacitor
- Configuration / Form Factor: Surface Mount / Chip Capacitor
Find Suppliers by Category Top
Featured Products Top
-
Vishay introduced a new series of surface-mount multilayer ceramic chip capacitors (MLCCs) for high voltage commercial applications. Offered in seven case sizes ranging from 1206 to 2225, VJ….W1HV High Voltage MLCC Commercial Series devices extend the capacitance values of the (read more)
Browse Ceramic Capacitors Datasheets for New Yorker Electronics Co., Inc. -
Samwha presents its ultra high voltage MLCCs, engineered for applications demanding exceptional reliability such as aerospace, network equipment, and hybrid electric vehicles (HEVs). These capacitors feature specially designed internal and external structures that deliver excellent electrical (read more)
Browse Ceramic Capacitors Datasheets for New Yorker Electronics Co., Inc. -
environments. Weidy MMKP82 film capacitors utilize double-sided metallized polypropylene film technology to deliver low loss, excellent flame retardancy, and reliable performance in high voltage and pulse circuits. The optimized structure reduces internal temperature rise while maintaining (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
affect performance and safety. These WYD and WYE series safety ceramic capacitors provide a reliable and high-performance solution: (read more)
Browse Ceramic Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
Reliable High-Voltage Performance The WLM series film capacitors are engineered for electric vehicle (EV) applications, offering (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
Struggling with capacitor failures in renewable energy systems? Harsh outdoor conditions, high humidity, and fluctuating voltages often reduce capacitor life and reliability, impacting (read more)
Browse Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
long-term operational stability. The W43 series Y2 metallized polypropylene film capacitors deliver exceptional value: High stability and long service (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
In modern power electronics, stability is often determined by how effectively the DC bus is managed. Voltage ripple, switching noise, and transient spikes can all impact system performance, especially in high-power and high-frequency applications (read more)
Browse Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
Achieving high capacitance means going big. But how do you do that while still minimizing footprint? At Knowles Precision Devices, we can custom build large capacitor assemblies that utilize the vertical space above the circuit board, offering very high capacitance and very high voltage in a (read more)
Browse High Voltage Capacitors Datasheets for Knowles -
KOA Speer Electronics, Inc.
New High Voltage HV73V Thick Film Chip Resistor for Automotive Application
KOA Speer Electronics introduces the HV73V high voltage flat chip resistor designed specifically for automotive applications. The HV73V features a special inner electrode material that makes the resistor suitable for high voltages. The new HV73V achieves maximum working voltages 2.5 times higher (read more)
Browse Capacitors Datasheets for KOA Speer Electronics, Inc.
Conduct Research Top
-
Requirements for Wind Energy SVG Aluminum Electrolytic Capacitors
is connected to the capacitor The core, the upper end of the wire is connected to the lead terminal on the upper part of the shell, and the capacitor core is a high-resistance polypropylene film. The SVG DC capacitor of this scheme improves the stability of the line transmission, maintains
More Information Top
-
Performance evaluation of silicon-carbide MOSFET in three-phase high-power-factor rectifier
High voltage polypropylene capacitors with values of 68 nF (CDE, 940C20S68K, 2kV, 6.9 ARMS) were used for input-side resonant capacitors C1-C3.
-
Analysis and optimisation of a nondissipative turn-off snubber for IGBT
This range has been selected from the availability of high voltage polypropylene capacitors and calculated transistor loss.
-
Design considerations and performance evaluation of a 6-kW, single-switch, three-phase, high-power-factor, multi-resonant, zero-current-switching buck rectifier
High voltage polypropylene capacitors , with values of 0.1uF and 0.033 uF,were used in parallel for the input-side tank capacitors.
-
Three-Phase Isolated High-Power-Factor Rectifier Using Soft-Switched Two-Switch Forward Converter
High voltage polypropylene capacitors with values of 100 nF (CDE, 940C20P1K, 2kV, 8.3 ARMS) and 10 nF (CDE, 940C30S1K, 3kV, 2 ARMS) were used in parallel for input- side resonant capacitors C1-C3.
-
UBA2024T SO14 13 W demo board
CLA lamp capacitor high voltage polypropylene film type capable of withstanding peak voltages .
-
High-voltage pulsed life for multistressed polypropylene capacitor dielectric
Abstract- High - voltage polypropylene capacitors were aged under singular as well as simultaneous multiple stresses (electri- cal, thermal, and radiation) at the University at Buffalo’s 2 MW thermal nuclear reactor.
-
Design and invention a 150 kV capacitive high voltage divider set
The structure of metalized polypropylene film high voltage capacitor .
-
Control Techniques, Drives and Controls Handbook
A high - voltage polypropylene capacitor should be fitted across the d.c. terminals of the rectifier module.
-
Sell Semec Metallized Polyester Film Capacitor
SCG- High Voltage Polypropylene Film capacitor .
-
Sell Semec SMD Diode M7
SCG- High Voltage Polypropylene Film capacitor .
Indicates content that may require registration and/or purchase.