Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Advanced Energy Industries, Inc.
Description: The G603 high voltage power supplies offer very high stability in E-beam applications. Max Output Power: Accelerator: 6 W, Extractor: 4 W; Suppressor: 0.02 W, Heater: 15 W; Focus: 0.75 W Max Output Voltage: Up to — 60 kV (accelerator) Ripple: < 2 ppm
- DC Output Voltage: -60,000 to 25,000 volts
- DC Output Current: 0.0004 to 3 amps
- DC Output Power: 0.02 to 15.000000000000002 watts
- Features: High Voltage Power Supply
-
Description: Spellman’s PTV Series of modular high voltage power supplies deliver up to 350W of continuous power. A quasi-resonant inverter design provides over 80% efficiency with very fast dynamic response. PTV power supplies incorporate extensive standard
- AC Input Voltage: 100 to 220 volts
- DC Output Voltage: 40,000 volts
- DC Output Current: 0.009 amps
- DC Output Power: 350 watts
-
Supplier: Electro Optical Components, Inc.
Description: Systems Development & Solutions (SDS) broadens its product line to respond to specific market demands with new developments in high-voltage power supply units. Using its longstanding expertise in high-voltage supply components and systems, SDS has expanded its
- DC Input Voltage: 5 volts
- DC Input Current: 0.00002 to 0.00009 amps
- DC Output Voltage: 0 to 3,000 volts
- Features: High Voltage Power Supply, Switching
-
-
Supplier: Nex Flow Air Products Corp.
Description: 50/60 Hz and have standard 2 outlet and 4-outlet systems, special NEMA 4 class versions available. Power Supplies are fully shielded unlike most competitive products. The high-voltage plug-and-socket connector system X-2000 ensures a secure connection. Haug power
- DC Output Voltage: 7,000 to 8,000 volts
- AC Input Voltage: 230 volts
- Input Frequency: 50 to 60 Hz
- Features: DC Power Supply, High Voltage Power Supply
-
Supplier: Nex Flow Air Products Corp.
Description: 50/60 Hz and have standard 2 outlet and 4-outlet systems, special NEMA 4 class versions available. Power Supplies are fully shielded unlike most competitive products. The high-voltage plug-and-socket connector system X-2000 ensures a secure connection. Haug power
- DC Output Voltage: 7,000 to 8,000 volts
- AC Input Voltage: 115 volts
- Input Frequency: 50 to 60 Hz
- Features: DC Power Supply, High Voltage Power Supply
-
Supplier: TDK-Lambda Americas Inc.
Description: TDK offers a broad range of TDK-Lambda brand high voltage programmable capacitor charging and AC-DC power supplies. Products include the ALE series constant current capacitor charging supplies that are specifically designed to repetitively charge capacitors in
- AC Input Voltage: 100 to 253 volts
- Input Frequency: 47 to 63 Hz
- DC Output Voltage: 10,000 volts
- DC Output Current: 0 to 0.1 amps
-
Supplier: Rantec Power Systems Inc.
Description: Rantec has been producing High Voltage Power Supplies for CRT displays for over 30 years. We are experts in designing and manufacturing highly reliable products utilizing proprietary techniques and potting compounds, for demanding cockpit display applications. High
- Features: DC Power Supply, High Voltage Power Supply
-
Supplier: Rantec Power Systems Inc.
Description: Rantec has been producing High Voltage Power Supplies for CRT displays for over 30 years. We are experts in designing and manufacturing highly reliable products utilizing proprietary techniques and potting compounds, for demanding cockpit display applications. Mature
- Features: DC Power Supply, High Voltage Power Supply
-
Supplier: Rantec Power Systems Inc.
Description: Rantec has been producing High Voltage Power Supplies for CRT displays for over 30 years. We are experts in designing and manufacturing highly reliable products utilizing proprietary techniques and potting compounds, for demanding cockpit display applications. Multiple
- Features: DC Power Supply, High Voltage Power Supply
-
Supplier: PTB Sales, Inc.
Description: PTB Sales toll free: 866-332-0500
-
Supplier: Electro Optical Components, Inc.
Description: high voltage converter integrated into a compact and lightweight housing. They operate from 5, 12, 15 or 24Vdc inputs, providing single outputs of up to 1500Vdc. The voltage-divider network is designed according to the application measurement or counting. Voltage
- DC Input Voltage: 5 to 24 volts
- DC Output Voltage: 0 to 1,500 volts
- DC Output Power: 0.1 to 1 watts
- Features: Board Mount, High Voltage Power Supply, Switching
-
Supplier: Advanced Energy Industries, Inc.
Description: regulated DC-to-DC supplies delivers high voltage power in four micro-size modules and is designed for applications with limiting portability, weight, and space requirements. The modules deliver maximum high voltage power of 200 to 500 VDC and 0.1 W
- DC Input Voltage: 5 to 15 volts
- DC Input Current: 0.05 to 0.065 amps
- DC Output Voltage: 0 to 500 volts
- DC Output Current: 0.0002 to 0.0005 amps
-
Supplier: Accuris
Description: HIGH VOLTAGE POWER SUPPLY, 11739861
-
Supplier: Newark, An Avnet Company
Description: HIGH VOLTAGE POWER SUPPLY ROHS COMPLIANT: YES
-
Supplier: Advanced Energy Industries, Inc.
Description: Advanced Energy’s UltraVolt Bipolar C series of regulated DC-to-DC supplies is designed for high voltage capacitor charging applications that demand fast charging rates and limited voltage overshoot. Maximum Output Voltage/Power: ±6 kV DC/250 W Type: Dual
- DC Input Voltage: 23 to 30 volts
- DC Input Current: 3 to 6 amps
- DC Output Voltage: 0 to 6,000 volts
- DC Output Current: 0.021 to 2 amps
-
Description: The 202A Series is a Compact OEM style constant current capacitor charging or DC power supply with output voltages available from 0-1kV to 0-40kV, 220VAC single phase input, and standard Active PFC. Although the ALE series of power supplies have been designed to operate
- DC Output Voltage: 0 to 40,000 volts
- DC Output Current: 0 to 2 amps
- DC Output Power: 2,000.0000000000002 watts
- Features: DC Power Supply, High Voltage Power Supply, Programmable Power Supply
-
Supplier: Allied Electronics, Inc.
Description: High Efficiency Wide Range AC Input — 90-264 VAC No Minimum Loads Industry Standard 3" × 5" Footprint (N Suffix 3.7" × 5") Medical Safety Approvals Many Output Voltage Configurations Are Available — Contact Your Local Allied Sales Representative
-
Description: OWP-H Series High Power DC Power Supply · 2U/3U standard embedded height · High output resolution 1mV / 0.1mA · Constant power output, and wider output voltage, current range · SCOPE display mode to read voltage / current / power curve directly
- DC Output Voltage: 45 to 1,500 volts
- DC Output Current: 4 to 100 amps
- DC Output Power: 1,000.0000000000001 to 8,000.000000000001 watts
- Output Frequency: 50 to 60 MHz
-
Supplier: Accuris
Description: High Voltage Input Sealed Connector Power Supply
-
Supplier: HiTek Power Ltd.
Description: Description The Series MV2000 range of high performance power supplies offers output voltages ranging from 20V to 300V with a maximum output power of 2kW in a compact 1U 19" rack-mountable chassis. Parallel/series operation of units can be easily configured to
-
Supplier: Newark, An Avnet Company
Description: DC-DC CONVERTER, 300V, 4167UA; High Voltage Power Supply Type:Proportional; Polarity:Positive Output; DC / DC Converter Output Type:Adjustable; Power Rating:1.25W; Output Current Max:4.167mA; Power Supply Mounting:Through Hole RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: DC-DC CONVERTER, 250V, 4000UA; High Voltage Power Supply Type:Proportional; Polarity:Positive Output; DC / DC Converter Output Type:Fixed, Adjustable; Power Rating:1W; Output Current Max:4mA; Power Supply Mounting:Surface Mount RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: DC-DC CONVERTER, 200V, 6250UA; High Voltage Power Supply Type:Proportional; Polarity:Positive Output; DC / DC Converter Output Type:Adjustable; Power Rating:1.25W; Output Current Max:6.25mA; Power Supply Mounting:Through Hole RoHS Compliant: Yes
-
Supplier: EA Elektro-Automatik Inc.
Description: Series 2230 power supplies provide up to 375 W of power in a compact 2 U high, half-rack wide enclosure. The 2230-30-6 offers up to 6 A from two channels; the 2230-60-3 offers up to 60 V from two channels. Adjustable, independent, and isolated channels can test two single
- Type: DC Power Supply
-
Supplier: ABB Inc.
Description: The CP-C.1 power supplies are ABB’s high-performance and most advanced range. With excellent efficiency, high reliability and innovative functionality it is prepared for the most demanding industrial applications. These power supplies have a 50 % integrated
-
Supplier: Win Source Electronics
Description: Category: Power Supply Units Win Source Part Number: 1432094-LENOVO 12J4483 - IBM - HIGH VOLTAGE PDU - 208 VOLT Manufacturer: Lenovo
-
Supplier: Belden Inc.
Description: DRAGON MACH4x00 300 Watt high voltage power supply unit; field-replaceable
-
Supplier: Accuris
Description: POWER SUPPLY: HIGH VOLTAGE 24 VOLT DIRECT CURRENT
-
Supplier: HiTek Power Ltd.
Description: The Series PMM4 is a range of versatile high voltage modules which have extremely low output ripple, and are directly compatible with industry standard PMT supplies. Available with +24V DC or ±15V DC input, these units allow control of the output voltage by voltage
- Features: High Voltage Power Supply
-
Supplier: HiTek Power Ltd.
Description: The Series MHX is a range of versatile high voltage modules suitable for specification in OEM equipment as component power supplies. Powered from 24V DC, these units allow full range control and monitoring of voltage and current via 0-10V analogue signals. In
- Features: High Voltage Power Supply
-
Supplier: AMADA Weld Tech
Description: The HF2 is a 2kHz, state-of-the-art DC inverter resistance welding control used to join small parts at high speed. Model HF2S includes a built-in Weld Sentry for resistance weld monitoring with SPC capability. High speed digital adaptive feedback controls weld current, voltage,
- Output Current Range: 50 to 4,000 amps
- Output Voltage Range: 0.1 to 5 volts
- Process Capability: Brazing Equipment, Resistance - Spot, Welding Equipment
- Features: Current, High Frequency, Other, Power, Programmable / Recall, Pulsed Feeding, Remote Control, Resistance, Voltage
-
Supplier: ValueTronics International, Inc.
Description: The 1511 is a dc power supply from BK Precision. Features: Digital Discharge Tube Power Supply New digital LED meters, improving the resolution of the readings to 1% Four separate power supplies, all insulated from each other and grounded: high voltage, bias
- Type: DC Power Supply
-
Supplier: Voltage Multipliers, Inc.
Description: 10kV • 5mA • 11WDesigned for critical HeNe laser applications, the LPS series of DC input power supplies features low ripple current, high efficiency, excellent stability, and short circuit protection. Parts may be ordered in a range of input voltage and output current
- DC Input Voltage: 12 to 24 volts
- DC Output Voltage: 1,100 to 2,200 volts
- DC Output Current: 0.0025 to 0.005 amps
- DC Output Power: 11 watts
Find Suppliers by Category Top
Featured Products Top
-
These high voltage supplies may be used as constant voltage or constant current sources. They may be remotely programmed by means of either voltage or resistance, and have provisions for remote monitoring and output inhibiting. Outputs are arc/short circuit protected (read more)
Browse High Voltage Power Supplies Datasheets for Acopian Power Supplies -
Acopian Power Supplies manufactures custom high voltage power supplies to match your specifications. We have millions of power supply models, but if you can't find what you need in our standard stand alone models, we can fill your needs with one of our Power Systems. We can also easily modify power supplies to meet customer requirements (read more)
Browse High Voltage Power Supplies Datasheets for Acopian Power Supplies -
Regulation Light Weight Voltage and Current Programming Voltage and Current Monitoring Low Ripple VMI's other standard high voltage power supplies include (read more)
Browse High Voltage Power Supplies Datasheets for Voltage Multipliers, Inc. -
VMI offers High Voltage Power Supplies custom designed to meet your project requirements. With a full staff of engineers and technicians, we are here to assist you throughout the production process — from design development to production manufacturing. (read more)
Browse Power Supplies Datasheets for Voltage Multipliers, Inc. -
. About VMI... Established in 1980, VMI has years of experience in high voltage design and we are committed to quality and service. We specialize in high voltage power supplies, diodes, optocouplers, multipliers and related assemblies. Our (read more)
Browse Power Supplies Datasheets for Voltage Multipliers, Inc. -
Request. About VMI... Voltage Multipliers, Inc. specializes in high voltage power supplies, diodes, optocouplers, multipliers and related assemblies. Our products are custom designed for military, industrial, medical, aerospace and other high (read more)
Browse Power Supplies Datasheets for Voltage Multipliers, Inc. -
ABSOPULSE Electronics has released the HTP 3K5-3U4 series of rugged AC-DC power supplies with 3-phase, high voltage ac-inputs. The 3500W power supplies are suitable for heavy duty applications including servo drives, factory automation, industrial machinery, and equipment. The power (read more)
Browse High Voltage Power Supplies Datasheets for ABSOPULSE Electronics Ltd. -
ABSOPULSE Electronics’ HTH 1K-F6W is a 3-phase high voltage AC-DC power supply designed for 1000W industrial applications. The unit operates from a three-phase line input of 400Vac (340-446Vac range) and delivers a 200Vdc single output. Similar power supplies that operate from (read more)
Browse Power Supplies Datasheets for ABSOPULSE Electronics Ltd. -
ABSOPULSE Electronics PFHI 1K-FXW series of high input voltage, wide input range AC-DC switched-mode power supplies with active power factor correction (PFC) are designed for 1kW industrial applications. The PFHI 1K-FXW units employ active power factor correction, which limits input (read more)
Browse Datasheets for ABSOPULSE Electronics Ltd. -
The HTP 300-F3 and HTP 500F-FXW series compact, three-phase, high voltage input AC-DC power supplies deliver up to 300W and 500W output power respectively. The units operate from a 3-phase line input of either 400Vac (360-440Vac range) or 480Vac (430-530Vac range). They deliver a single output (read more)
Browse Switching Power Supplies Datasheets for ABSOPULSE Electronics Ltd.
Conduct Research Top
-
Selecting the Right Standard High-Voltage Power Supply
High-voltage power supplies drive a broad range of applications across diverse segments, including semiconductor, scientific, medical, industrial, and more. Designed to deliver stable supply voltages at 50 V and up, the power supplies, comprised of sophisticated components and specialized materials
-
Designing for Reliability in High Voltage Applications
High voltage design and manufacturing comes with an additional set of disciplines that must be applied in order to produce products with excellent long term reliability, often in harsh environments. As high voltage power supplies become increasingly compact and miniaturized, mastering
-
Designing for reliability in high voltage applications
High voltage design and manufacturing comes with an additional set of disciplines that must be applied in order to produce products with excellent long term reliability, often in harsh environments. As high voltage power supplies become increasingly compact and miniaturized, mastering
-
High Voltage Power Supply Grounding Techniques for Optimal Performance and Reliability
Ground is ground, right? In truth, there is no ideal ground, all ground paths have inductance, resistance and noise. Managing the various ground paths interfacing with a high voltage power supply makes the difference between a good design and a great design. With high voltage power supplies, ground
-
Electrolytic Capacitor Lifetime in Power Supplies
Electrolytic capacitors are an essential ingredient in AC/DC power supplies, providing high Capacitance x Voltage (CV) and low Equivalent Series Resistance (ESR) in low-volume packages that simply cannot be achieved cost-effectively using alternative parts. The service life of these electrolytic
-
MORNSUN High Voltage Output Power Supply Application Guide 2021
There are two types of high-voltage output power supply, including isolated and non-isolated power supplies. The following process can be referred to select the proper power supply.
-
Medically Approved Power Supplies Boost Perfusion Monitors
You know the different types of power supplies: Linear. models are known for their reliability, transient response and low ripple and noise, while switch-mode units are compact with high efficiency levels and wide input voltage ranges.
-
Medically Approved Power Supplies Boost Perfusion Monitors
You know the different types of power supplies: Linear. models are known for their reliability, transient response and low ripple and noise, while switch-mode units are compact with high efficiency levels and wide input voltage ranges.
More Information Top
-
Electrostatic Precipitation
Study on Efficiency Enhancing and Energy Saving of High Voltage Power Supply of EP Y. Lei, M. Hu, Y. Liu, X. Gao, L. Wang 319 .
-
http://dspace.mit.edu/bitstream/handle/1721.1/63036/722499952-MIT.pdf?sequence=2
Testing the High Voltage Power Supplies 5.6.3 .
-
Proceedings of the XIX international Linac conference
Design, Construction and Operational Results of the IGBT Controlled Solid State Modulator High Voltage Power Supply Used in the High Power RF Systems of the Low Energy Demonstration Accelerator of the Accelerator Production of Tritium (APT) Project .
-
Advanced Measurement and Test III
Through experiment, the measurement method can overcome the effect of high voltage power supply ripple and drift.
-
Mechatronics and Industrial Informatics
Keywords: high voltage power supply ; high isolating strength; simulation; experiment.
-
High Voltage DC Power Supply
The FC Series are sophisticated,120 Watt, high voltage power supplies in a small and lightweight package.
-
https://digital.lib.washington.edu/researchworks/bitstream/handle/1773/20220/JewellLarsen_washington_0250E_10092.pdf?sequence=1&isAllowed=y
HIGH VOLTAGE POWER SUPPLY MINIATURIZATION ..........................................
-
Supplies / High Voltage
NHQ 106L - NIM High Voltage Power Supplies .
Indicates content that may require registration and/or purchase.