-
Supplier: Richardson RFPD
Description: Polypropylene Film Capacitors for Power Semiconductor Circuits|•Snubber Capacitor for Energy Conversion|•Power Semiconductor Circuits|•SCR Communication|•TV Deflection Circuits|•High Voltage|•High Current|•High Pulse Current Applications
- Capacitance Range: 1 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 1,000 volts
- AC Rated Voltage (WVAC): 1,000 volts
-
Supplier: Aerovox Corp.
Description: Snubber capacitors are designed for the high peak current operation required for protection against transient voltages. Aerovox IGBT Snubber capacitors are offered in standard voltages of 630 VDC to 3,000 VDC for 100,000-hour operation. They are
- Capacitance Range: 0.33 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 1,000 volts
- AC Rated Voltage (WVAC): 530 volts
-
Supplier: Illinois Capacitor
Description: Illinois Capacitor offers a very diverse range of film capacitors for electronic and electro-mechanical applications. Film capacitors use polymer films having a thin, aluminium metalization layer. This construction is very durable and stable, with excellent electrical
-
-
Supplier: Shenzhen Liron Electronics Co., Ltd
Description: FSN series is a snubber capacitor PET tape, axial, pin type film capacitor that matches following SPEC. 1. FSN series snubber capacitor PET tape, axial, pin type film capacitor is suitable for the IGBT module circuit in solar inverter, wind power converter,
- Capacitance Range: 0.047 to 12 microF
- Capacitance Tolerance: 5 (+/- %)
- DC Rated Voltage Range (WVDC): 630 to 3,000 volts
- Operating Temperature: -40 to 105 C
-
Supplier: AVX Corporation
Description: High Voltage High value, low leakage and small size are difficult parameters to obtain in capacitors for high voltage systems. AVX special high voltage MLC capacitors meet these performance characteristics and are designed for
- DC Rated Voltage Range (WVDC): 3,000 to 100,000 volts
- Applications: Automotive, High Voltage Capacitor, Power Capacitors, Power Supply
- Lead Style: Axial Leads, Radial Leads
- Electrostatic Capacitors: Ceramic
-
Supplier: Shenzhen Liron Electronics Co., Ltd
Description: FSN series is a snubber plastic shell film capacitor that matches following SPEC. 1. FSN series snubber plastic shell film capacitor is suitable for the IGBT module circuit in solar inverter, wind power converter, inverter, electric locomotive, UPS, EPS, SVG and other
- Capacitance Range: 0.047 to 12 microF
- Capacitance Tolerance: 5 (+/- %)
- DC Rated Voltage Range (WVDC): 630 to 3,000 volts
- Operating Temperature: -40 to 105 C
-
Supplier: ASC Capacitors
Description: ASC™ 329/X329 (IGBT Snubber Capacitors) are designed for high demand environments as well as lower current applications. The 329 is a hybrid design combining self healing metallized film and foil to maintain very high peak and RMS currents. The X329 design utilizes only
- Capacitance Range: 0.01 to 10.000000000000002 microF
- DC Rated Voltage Range (WVDC): 60 to 2,000 volts
- Applications: General Purpose
- Configuration / Form Factor: Heavy Duty / Electric Power Capacitors
-
Supplier: Samsung Electro-Mechanics
Description: High voltage tolerance and quick charging/discharging characteristics are required for this product. The products are used for snubber circuits, camera strobe circuits and Ethernet LAN(IEEE 802.3)They are also used in high-voltage environments. General Features
- Capacitance Range: 0.000047000000000000004 to 0.47000000000000003 microF
- DC Rated Voltage Range (WVDC): 200 to 3,000 volts
- Electrostatic Capacitors: Ceramic
- Capacitance Type: Fixed
-
Supplier: Allied Electronics, Inc.
Description: Polypropylene Film Capacitors Temperature Range: –40°C to +85°C Working Voltage: 700 to 2,000 VDC Voltage, Alternating Current: 380 to 750 VAC Dissipation Factor: 0.04% to 0.06% @ 1 kHz High Current High dv/dt High Voltage
-
Capacitors - Capacitor, IGBT Snubber;1uF;Tape Wrap&Expory Fill Case;Polypropylene;850VDC -- 70112077Supplier: Allied Electronics, Inc.
Description: Polypropylene Film Capacitors for Power Semiconductors Circuits Temperature Range: –40°C to +85°C Working Voltage: 700 to 2,000 VDC Voltage, Alternating Current: 380 to 750 VAC Dissipation Factor: 0.04% to 0.06% @ 1 kHz High Current High dv/dt High
-
Supplier: Allied Electronics, Inc.
Description: +⁄- 10% Tolerance, Axial Leaded, Polypropylene Film Capacitors Used for SMPS, induction heaters, high voltage and current applications Tinned copper leads Temperature Range: -40°C to +85°C Working Voltage
-
Supplier: Win Source Electronics
Description: / Case: Radial Mounting Type: Through Hole HTSUS: 8532.25.0070 Capacitance: 10000 pF Tolerance: ±10% Applications: DC Link, DC Filtering; High Pulse, DV/DT; Snubber ECCN: EAR99 Termination: PC Pins Voltage Rating - AC: 250V Voltage Rating - DC: 630V Dielectric Material:
- Capacitance Range: 0.01 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 630 volts
- AC Rated Voltage (WVAC): 250 volts
-
Supplier: Allied Electronics, Inc.
Description: KEMET's High Voltage Surface Mount Capacitors are designed to withstand high voltage applications. They offer high capacitance with low leakage current and low ESR at high frequency. The capacitors have pure tin(Sn) plated external electrodes
-
Supplier: Knowles
Description: capacitors. Talk to us today to learn more about our Hiteca™ MLCCs, and explore how they can help you ensure the performance and reliability of your power electronics in a wider range of operating conditions. Features High Capacitance, High Voltage Low loss AC operation
- Configuration / Form Factor: Leaded Capacitor
-
Supplier: Knowles
Description: capacitors. Talk to us today to learn more about our Hiteca™ MLCCs, and explore how they can help you ensure the performance and reliability of your power electronics in a wider range of operating conditions. Features High Capacitance, High Voltage Low loss AC operation
- Configuration / Form Factor: Leaded Capacitor
-
Supplier: ASC Capacitors
Description: ASC™ HVSC (High Voltage Snubber Capacitors) are designed with very high surge/peak current capabilities for demanding low-to-medium voltage applications such as traction inverters, industrial inverters, adjustable-speed/variablefrequency drives and rail grid
- Capacitance Range: 0.05 to 2 microF
- DC Rated Voltage Range (WVDC): 1,000 to 3,750 volts
- Applications: General Purpose
- Configuration / Form Factor: Leaded Capacitor
-
Supplier: Knowles
Description: capacitors. Talk to us today to learn more about our Hiteca™ MLCCs, and explore how they can help you ensure the performance and reliability of your power electronics in a wider range of operating conditions. Features High Capacitance, High Voltage Low loss AC operation
- Configuration / Form Factor: Leaded Capacitor
-
Supplier: Electronic Concepts, Inc.
Description: STANDARD CONFIGURATIONS IGBT mountable power supply capacitor Snubber circuit power capacitor that fits IGBT terminal spacing for direct mounting, for across-the-buss power applications The EC MP80 represents the first Snubber circuit power capacitor that is
- Capacitance Range: 0.5 to 50.00000000000001 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 400 to 3,300 volts
- Operating Temperature: -55 to 105 C
-
Supplier: Vincotech GmbH
Description: Advanced Neutral Point Clamped topology Integrated snubber capacitor Split output for improved switching performance Temperature sensor High speed and smooth switching Low gate charge Very low collector emitter saturation voltage Convex shaped baseplate for superior
- Output Voltage: 650 volts
- Output Current: 300 amps
- Technology: IGBT
- Features: Other / Specialty Configuration, Other / Specialty Technology
-
Supplier: RCD Components, Inc.
Description: lightning surges, etc. High voltage/ high surge capability Cost effective surface mount package Available on RCD’s exclusive SWIFT program
- Resistance Range: 0.1 to 100,000,000 ohms
- Tolerance: 1 to 10 +/- %
- Temperature Coefficient (TCR): 120 to 200 ±ppm/°C
- Power Rating: 0.5 to 4 watts
-
Supplier: RCD Components, Inc.
Description: CC REPLACEMENT Cost effective high-voltage surge resistors to 200 joules Available on RCD’s exclusive SWIFTprogram Molded surface mount version available (PRM series) Excellent Low Cost Replacement for Composition Resistors Series PR pulse resistors withstand higher energy pulses
- Resistance Range: 0 to 510,000 ohms
- Tolerance: 1 to 10 +/- %
- Temperature Coefficient (TCR): 100 to 200 ±ppm/°C
- Power Rating: 0.12499999999999964 to 15.000000000000002 watts
-
Supplier: DigiKey
Description: CAP CER 2700PF 250VAC X7R 2220
- Capacitance Tolerance: 5 (+/- %)
- DC Rated Voltage Range (WVDC): 250 volts
- AC Rated Voltage (WVAC): 250 volts
- Operating Temperature: -55 to 125 C
-
Description: Metallized polypropylene foil, non-inductive winding structure, low loss. Small internal temperature rise, high pulse capability, flame retardant epoxy powder encapsulation. Widely used in high voltage and high frequency pulse circuits. Applications: Consumer electronics,
- Capacitance Range: 0.001 to 0.036 microF
- Capacitance Tolerance: 5 (+/- %)
- DC Rated Voltage Range (WVDC): 600 to 3,000 volts
- Packing Method: Bulk Pack, Tray / Rail
-
Supplier: New Yorker Electronics Co., Inc.
Description: DC/AC Dual Rated Capacitors, Protected, High Voltage, Paper-Film/Foil Capacitors for AC & DC Applications 2µF 330/600V
- Capacitance Range: 2 microF
- DC Rated Voltage Range (WVDC): 600 volts
- Technology: Film Capacitors
- Capacitance Type: Fixed
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: High Voltage EDLC, 5.5V, 100,000µF Product overview: FMR0H104ZF from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines,
- Capacitance Range: 100,000,000,000 microF
- DC Rated Voltage Range (WVDC): 5.5 volts
- Operating Temperature: -40 to 85 C
- Applications: High Voltage Capacitor
-
Supplier: ASAP Semiconductor LLC
Description: CAP CER 1000PF 2KV 20% X7R 1206 1000pF 2000V (2kV) ¦20% X7R Surface Mount MLCC -55¦C ~ 125¦C General Purpose - 1206 (3216 Metric) 0.126"" L x 0.063"" W (3.20mm x 1.60mm) - - 0.049"" (1.25mm) - High Voltage Tape & Reel (TR)
- Capacitance Range: 0.001 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 2,000 volts
- Electrostatic Capacitors: Ceramic
-
Supplier: RS Components, Ltd.
Description: KEMET C3B2AD44800B20K Film Capacitor
- Applications: Automotive, High Current, High Voltage Capacitor
- Technology: Film Capacitors
- Features: Other
- RoHS Compliant: RoHS Compliant
-
Description: Features : ● metallized polypropylene or safety membrane structure ● plastic shell, epoxy resin potting ● low ESR, large allowable ripple current, low ESL ● self healing and long service life ● realize componentization (for smoothing, filter and buffer)
- Capacitance Tolerance: 10 (+/- %)
- AC Rated Voltage (WVAC): 230 to 850 volts
- Applications: Automotive, General Purpose, High Current, High Voltage Capacitor, Power Capacitors, Power Supply
- Packing Method: Bulk Pack
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Mid-high Voltage Ceramic Capacitors Product overview: CD85-E2GA102MYVS from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets,
- Electrostatic Capacitors: Ceramic
- Applications: High Voltage Capacitor
- Configuration / Form Factor: Leaded Capacitor
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: High Voltage Ceramic Capacitors (SMD) Product overview: ECCT3H050DGM from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement
- Electrostatic Capacitors: Ceramic
- Applications: High Voltage Capacitor
- Configuration / Form Factor: Surface Mount / Chip Capacitor
-
Supplier: EPCOS AG
Description: TDK's ultra high voltage ceramic capacitors have over 40 years of development and sales history. They are used in various devices such as switches in distribution networks, circuit breakers in substations, and medical and industrial x-ray imaging devices.Due to the use of
- Capacitance Range: 0.0004 to 0.00108 microF
- AC Rated Voltage (WVAC): 20,000 volts
- Operating Temperature: 10 to 85 C
- Dissipation Factor: 0.2 %
-
Supplier: Eaton Cooper Power Systems
Description: voltage support, harmonic filtering and surge suppression. Power capacitors can be installed singly or in factory-assembled switched or unswitched banks in: pole-mounted racks, substation banks, metal enclosures, and mobile capacitor banks. FEATURES All-film, extended-foil,
- Configuration / Form Factor: Heavy Duty / Electric Power Capacitors
- Applications: High Voltage Capacitor
- Features: Other
-
Supplier: Newark, An Avnet Company
Description: SMD Multilayer Ceramic Capacitor, High Voltage, 47 pF, 10%, C0G / NP0, 1 kV, 1206 [3216 Metric] RoHS Compliant: Yes
-
Supplier: Yageo USA
Description: General Features Materials: NP0 and X7R Common High Voltage Series: - Size: 1206 - 1812 - Voltage from 1kV - 3kV - High DC withstanding voltage ( ‰¥ 1.2V Rated) Safety Certification Series: - TUV certification for 1808 and 1812 size (X1/Y2 & X2/Y3) - UL
- Capacitance Range: 10.000000000000002 microF
- Capacitance Tolerance: 5 (+/- %)
- DC Rated Voltage Range (WVDC): 2,000 volts
- Applications: High Voltage Capacitor
-
Supplier: Polyflon Company - a Crane Co. Company
Description: This fixed-value capacitor has a capacitance ranging from 5 to 50pF and a peak test voltage up to 30kV.
- Applications: High Voltage Capacitor
- Configuration / Form Factor: Leaded Capacitor
Find Suppliers by Category Top
Featured Products Top
-
Many power electronics today are being designed for use in high-temperature, high-voltage environments, such as inside electric vehicles (EVs). However, size, weight, and power (SWaP) are also key factors driving electronic product development. These conflicting design criteria are an issue for (read more)
Browse High Voltage Capacitors Datasheets for Knowles -
High-performance electronic systems require capacitors that maintain stable electrical performance under high voltage, high frequency, and thermal stress conditions. Conventional capacitors may experience increased losses, temperature rise, or reduced reliability when operating in demanding (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
; hence capacitor conductors are often called plates, referring to an early means of construction. In practice, the dielectric between the plates passes a small amount of leakage current and also has an electric field strength limit, the breakdown voltage. The conductors and leads introduce an undesired (read more)
Browse Capacitors Datasheets for ASAP Semiconductor LLC -
affect performance and safety. These WYD and WYE series safety ceramic capacitors provide a reliable and high-performance solution: (read more)
Browse Ceramic Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
Exxelia proudly offers its High-Q RF Microwave Capacitors, engineered for demanding RF applications across Defense, Space, Medical, and Industrial sectors. Designed with P100 and COG/NPO Class I dielectrics, these capacitors ensure ultra-low ESR and high Q factors, typically exceeding 100,000 at (read more)
Browse Capacitors Datasheets for New Yorker Electronics Co., Inc. -
Exxelia’s CM Series high stability mica capacitors deliver exceptional precision and reliability for demanding high-temperature applications. Featuring low Tg and dielectric losses, these capacitors maintain tight tolerances down to ±1% and stable performance from -55°C to (read more)
Browse Capacitors Datasheets for New Yorker Electronics Co., Inc. -
Struggling with capacitor failures in renewable energy systems? Harsh outdoor conditions, high humidity, and fluctuating voltages often reduce capacitor life and reliability, impacting (read more)
Browse Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
ultra stable Hi Q , low ESR porcelain capacitors with high self-resonance combined with established reliability. UL Range – ultra stable Hi Q, low ESR porcelain caps Porcelain AH and CF ranges - low ESR, High Q, High Voltage, Ultra Temperature Stable (CF) (read more)
Browse Capacitors Datasheets for Knowles -
Reliable High-Voltage Performance The WLM series film capacitors are engineered for electric vehicle (EV) applications, offering (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
High-voltage interference and transient pulses can damage sensitive circuits in new energy vehicles, battery chargers, and industrial power supplies. Engineers need components that ensure reliable EMI/RFI suppression while maintaining (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd.
More Information Top
-
Switching voltage transient protection schemes for high current IGBT modules
High capacity, high voltage snubber capacitors are large and expensive (as for snubber capacitors required for GTO thynstors!), making the RCD scheme unattractive for high current IGBT modules.
-
Advanced and Intelligent Control in Power Electronics and Drives
However, the use of these circuits for the protection against turnoff tran- sients caused by the rapid suppression of the gate drive is not optimal, because it requires high-capacity, high - voltage snubber capacitors that are bulky and costly.
-
A Literature Review of IGBT Fault Diagnostic and Protection Methods for Power Inverters
However, the use of these circuits for protection against turnoff transients caused by rapid suppression of the gate drive is not optimal, because it requires high-capacity high - voltage snubber capacitors that are bulky and costly.
-
Switching voltage transient protection schemes for high-current IGBT modules
High-capacity high - voltage snubber capacitors are large and expensive (as for snubber capacitors required for GTO thyristors), making the RCD scheme unattractive for high-current IGBT modules.
-
Bidirectional DC-DC Converter with Full-bridge / Push-pull circuit for Automobile Electric Power Systems
Furthermore, conduction losses and voltage/current surge are drastically reduced by ZVS operation with loss-less snubber capacitor in high voltage side as well as the synchronous rectification in low-voltage high-current super capacitor side.
-
New class of dual voltage converters for switched reluctance drives
The energy stored in the magnetic field of the motor is transferred to the high voltage capacitor , snubbers andl or freewheeled back to the low voltage DC link.
-
A stabilized single phase electronic autotransformer
In spite of the overvoltage reduction across bi- directional switches, some differences between instantaneous input voltage and snubber capacitor voltage produces high current circulation through bi- directional switches.
-
Capacitors > CAPACITORS FOR POWER ELECTRONICS
For high - voltage snubbers , capacitors handling more than 3000 V μs-–1 are available.
-
Cost / Performance Considerations for 3 - Phase Input Current Shapers
recovery problem and necessary expensive snubbers , high - voltage capacitor banks, etc.).
-
Assessment of Coupled and Independent Phase Designs of Interleaved Multiphase Buck/Boost DC–DC Converter for EV Power Train
The auxiliary snubber capacitors are high - voltage ceramic chips soldered directly to the leads of auxiliary diodes.
Indicates content that may require registration and/or purchase.