-
Supplier: DigiKey
Description: CAP CER 2700PF 250VAC X7R 2220
- Capacitance Tolerance: 5 (+/- %)
- DC Rated Voltage Range (WVDC): 250 volts
- AC Rated Voltage (WVAC): 250 volts
- Operating Temperature: -55 to 125 C
-
Supplier: Win Source Electronics
Description: Manufacturer: Taiyo Yuden Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1063243-HMK107 SD121KA-T Voltage Rating: 100 V Mounting: SMD (SMT) Capacitance: 120 pF Tolerance: 10 % Height: 900 µm Material: Ceramic Categories: Ceramic Capacitors
- Capacitance Range: 0.00012 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 100 volts
- AC Rated Voltage (WVAC): 100 volts
-
Description: Metallized polypropylene foil, non-inductive winding structure, low loss. Small internal temperature rise, high pulse capability, flame retardant epoxy powder encapsulation. Widely used in high voltage and high frequency pulse circuits. Applications: Consumer electronics,
- Capacitance Range: 0.001 to 0.036 microF
- Capacitance Tolerance: 5 (+/- %)
- DC Rated Voltage Range (WVDC): 600 to 3,000 volts
- Packing Method: Bulk Pack, Tray / Rail
-
-
Supplier: New Yorker Electronics Co., Inc.
Description: DC/AC Dual Rated Capacitors, Protected, High Voltage, Paper-Film/Foil Capacitors for AC & DC Applications 2µF 330/600V
- Capacitance Range: 2 microF
- DC Rated Voltage Range (WVDC): 600 volts
- Technology: Film Capacitors
- Capacitance Type: Fixed
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: High Voltage EDLC, 5.5V, 100,000µF Product overview: FMR0H104ZF from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines,
- Capacitance Range: 100,000,000,000 microF
- DC Rated Voltage Range (WVDC): 5.5 volts
- Operating Temperature: -40 to 85 C
- Applications: High Voltage Capacitor
-
Supplier: ASAP Semiconductor LLC
Description: CAP CER 1000PF 2KV 20% X7R 1206 1000pF 2000V (2kV) ¦20% X7R Surface Mount MLCC -55¦C ~ 125¦C General Purpose - 1206 (3216 Metric) 0.126"" L x 0.063"" W (3.20mm x 1.60mm) - - 0.049"" (1.25mm) - High Voltage Tape & Reel (TR)
- Capacitance Range: 0.001 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 2,000 volts
- Electrostatic Capacitors: Ceramic
-
Supplier: RS Components, Ltd.
Description: KEMET C3B2AD44800B20K Film Capacitor
- Applications: Automotive, High Current, High Voltage Capacitor
- Technology: Film Capacitors
- Features: Other
- RoHS Compliant: RoHS Compliant
-
Supplier: Richardson RFPD
Description: Protective capacitors offer surge protection for AC generators, synchronous condensers and large motors. Dielektrol® is the GE non-PCB power capacitor dielectric system, developed to provide an environmentally acceptable product with superior performance and reliability. Protective
- Capacitance Range: 1.5 microF
- Applications: High Voltage Capacitor
-
Supplier: Win Source Electronics
Description: Manufacturer: Panasonic Win Source Part Number: 1170608-ECCT3F470JG Manufacturer Homepage: www.panasonic.com/industrial/ RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
- Electrostatic Capacitors: Ceramic
- Applications: High Voltage Capacitor
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: High Voltage Ceramic Capacitors (SMD) Product overview: ECCT3H050DGM from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement
- Electrostatic Capacitors: Ceramic
- Applications: High Voltage Capacitor
- Configuration / Form Factor: Surface Mount / Chip Capacitor
-
Supplier: Knowles
Description: Voltronics "NT" series of PTFE trimmers are designed for applications requiring greater capacitance and voltage ratings than the popular smaller trimmers. Available in a variety of form factors they provide high power performance, Q of 2000, in volumetrically efficient package sizes.
- Capacitance Range: 0.000001 to 0.000095 microF
- DC Rated Voltage Range (WVDC): 3,600 to 20,000 volts
- Applications: High Voltage Capacitor, Power Capacitors
- Electrostatic Capacitors: Teflon®
-
Description: Features : ● metallized polypropylene film ● dry, epoxy resin potting, non inductive ● high current resistance and low temperature rise ● self healing
- Capacitance Range: 10.000000000000002 to 100.00000000000001 microF
- Capacitance Tolerance: 5 (+/- %)
- DC Rated Voltage Range (WVDC): 600 to 1,000 volts
- Packing Method: Bulk Pack
-
Supplier: Win Source Electronics
Description: Manufacturer: Taiyo Yuden Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1094435-SMK316AB7333KL-T Capacitance: 33 nF Tolerance: 10 % Height: 1.8 mm Categories: Ceramic Capacitors Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and
- Capacitance Range: 0.033 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 630 volts
- Electrostatic Capacitors: Ceramic
-
Supplier: Knowles
Description: High Voltage Encapsulated Assemblies Series-parallel assemblies encapsulated for harsh environments. Specialty Feed Thru Capacitors Feed Thru/High Current units for pacemaker/defibrillator applications. These units provide signal conduits through openings while
- Electrostatic Capacitors: Ceramic
- Applications: High Current, High Voltage Capacitor
- Configuration / Form Factor: Leaded Capacitor, Surface Mount / Chip Capacitor
- Technology: Multilayer
-
Supplier: Win Source Electronics
Description: Manufacturer: Taiyo Yuden Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1063244-HMK107 SD271KA-T Voltage Rating: 100 V Mounting: SMD (SMT) Capacitance: 270 pF Tolerance: 10 % Height: 900 µm Material: Ceramic Categories: Ceramic Capacitors
- Capacitance Range: 0.00027 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 100 volts
- AC Rated Voltage (WVAC): 100 volts
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Mid-high Voltage Ceramic Capacitors Product overview: CD85-E2GA102MYVS from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets,
- Electrostatic Capacitors: Ceramic
- Applications: High Voltage Capacitor
- Configuration / Form Factor: Leaded Capacitor
-
Supplier: Knowles
Description: catalogue maximums (size, cap. value and voltage). These ranges of both High Capacitance and High Voltage MLC assemblies are available in C0G/NP0 and X7R dielectrics. Low ESR and Low ESL are inherent in the design giving the assemblies a high capability up to 1MHz
- Electrostatic Capacitors: Ceramic COG (NPO), Ceramic X7R
- Applications: High Frequency, High Voltage Capacitor, Power Supply
- Configuration / Form Factor: Leaded Capacitor, Surface Mount / Chip Capacitor
- Technology: Multilayer
-
Supplier: AVX Corporation
Description: Stacked High speed switch mode power supplies require extremely low equivalent series resistance (ESR) and equivalent series inductance (ESL) capacitors for input and output filtering. These requirements are beyond the practical limits of electrolytic capacitors, both aluminum
- Applications: Aerospace, High Voltage Capacitor, Power Supply
- Electrostatic Capacitors: Ceramic
- Technology: Multilayer
- Configuration / Form Factor: Surface Mount / Chip Capacitor
-
Supplier: Eaton Cooper Power Systems
Description: voltage support, harmonic filtering and surge suppression. Power capacitors can be installed singly or in factory-assembled switched or unswitched banks in: pole-mounted racks, substation banks, metal enclosures, and mobile capacitor banks. FEATURES All-film, extended-foil,
- Configuration / Form Factor: Heavy Duty / Electric Power Capacitors
- Applications: High Voltage Capacitor
- Features: Other
-
Supplier: EPCOS AG
Description: TDK's ultra high voltage ceramic capacitors have over 40 years of development and sales history. They are used in various devices such as switches in distribution networks, circuit breakers in substations, and medical and industrial x-ray imaging devices.Due to the use of
- Capacitance Range: 0.0004 to 0.00108 microF
- AC Rated Voltage (WVAC): 20,000 volts
- Operating Temperature: 10 to 85 C
- Dissipation Factor: 0.2 %
-
Supplier: Newark, An Avnet Company
Description: SMD Multilayer Ceramic Capacitor, High Voltage, 47 pF, 10%, C0G / NP0, 1 kV, 1206 [3216 Metric] RoHS Compliant: Yes
-
Supplier: Yageo USA
Description: General Features Materials: NP0 and X7R Common High Voltage Series: - Size: 1206 - 1812 - Voltage from 1kV - 3kV - High DC withstanding voltage ( ‰¥ 1.2V Rated) Safety Certification Series: - TUV certification for 1808 and 1812 size (X1/Y2 & X2/Y3) - UL
- Capacitance Range: 10.000000000000002 microF
- Capacitance Tolerance: 5 (+/- %)
- DC Rated Voltage Range (WVDC): 2,000 volts
- Applications: High Voltage Capacitor
-
Supplier: Polyflon Company - a Crane Co. Company
Description: This fixed-value capacitor has a capacitance ranging from 5 to 50pF and a peak test voltage up to 30kV.
- Applications: High Voltage Capacitor
- Configuration / Form Factor: Leaded Capacitor
-
Supplier: CalRamic Technologies, LLC
Description: CalRamic Technologies LLC manufactures Radial Leaded High Voltage Disc Ceramic Capacitors in a variety of C-V values and sizes. • 2,000VDC to 20,000VDC • NPO, X5R, X7R, and X5U Dielectrics • Radial and Axial Leaded • ROHS Option • Mil Screened IAW Mil-prf-49467 Option • Custom
- Electrostatic Capacitors: Ceramic
- Applications: High Voltage Capacitor
- Configuration / Form Factor: Leaded Capacitor
-
Supplier: Electrocube, Inc.
Description: Capacitor, Film, F-Dyne/Southern, 0.1µf 20% 4000V, Metallized Polyester, Axial Lead, Wrap & Fill, High Voltage, Series Wound
- Capacitance Range: 0.1 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 4,000 volts
- Lead Style: Axial Leads
-
Supplier: Aerovox Corp.
Description: Aerovox high voltage capacitors are constructed with metallized polypropylene film and are available in round or oval aluminum cases with four-blade quick disconnect terminal as standard. Special terminals and steel cases are available on request. Highlights High
- Capacitance Range: 30.000000000000004 microF
- Capacitance Tolerance: 3 (+/- %)
- DC Rated Voltage Range (WVDC): 1,200 volts
- AC Rated Voltage (WVAC): 660 volts
-
Supplier: HVC Capacitor Manufacturing Co., Ltd.
Description: 30KV 1800PF Z5V HVC Capacitor offer High voltage Ceramic Doorknob Capacitors Mainly use in high peak current and high repeat rate circuit. Such as high voltage multiplier,voltage protection, decoupling circuit. laser generator, switching
- Capacitance Range: 0.0018000000000000002 microF
- DC Rated Voltage Range (WVDC): 30,000 volts
- AC Rated Voltage (WVAC): 30,000 volts
- Operating Temperature: -25 to 100 C
-
Supplier: PUI - Projections Unlimited, Inc.
Description: Types 292, 293 - Cylindrical Case, High-Current and High-Voltage Circuits Designed for frequencies ranging from 100 kHz to 3 MHz, Mica Capacitor Types 291, 292, 293 and 294 are well suited for high-current and high-voltage circuits like radio
- Capacitance Range: 2,700.0000000000005 microF
- Applications: High Voltage Capacitor
- Configuration / Form Factor: Leaded Capacitor
- Technology: Monolithic / Single Layer
-
Supplier: Shenzhen Liron Electronics Co., Ltd
Description: FSN series is a high voltage thyristor buffer absorption capacitor film capacitor that matches following SPEC. 1. FSN series high voltage thyristor buffer absorption capacitor film capacitor is suitable for the circuit of
- Capacitance Range: 0.1 to 3 microF
- Capacitance Tolerance: 5 (+/- %)
- DC Rated Voltage Range (WVDC): 4 to 10,000 volts
- Operating Temperature: -40 to 105 C
-
Supplier: Radwell International
Description: HIGH VOLTAGE PAPER CAPACITOR, 9.00" CASE HEIGHT. FREE 2 YEAR RADWELL WARRANTY
- Applications: High Voltage Capacitor
- Configuration / Form Factor: Leaded Capacitor
-
Supplier: Newark, An Avnet Company
Description: SMD Multilayer Ceramic Capacitor, High Voltage, 15 pF, 5%, C0G / NP0, 2 kV, 1206 [3216 Metric] RoHS Compliant: Yes
-
Supplier: HVC Capacitor Manufacturing Co., Ltd.
Description: Ceramic Capacitor 2700pf 3000V Y5T HVC High Voltage Ceramic Disc Capacitor, Alternative replacement for Japanese names. 1) Low losses, high stability, high capacitance and smaller size 2) ROHS Compliant :2011/65(EU) ,2015/863 3) Various ceremic dielectric :
- Capacitance Range: 0.0027 microF
- DC Rated Voltage Range (WVDC): 3,000 volts
- AC Rated Voltage (WVAC): 3,000 volts
- Operating Temperature: -25 to 100 C
-
Supplier: CalRamic Technologies, LLC
Description: CalRamic Technologies LLC manufactures Qualified Products that are Radial Leaded High Voltage Multilayer Ceramic Capacitors (MLCC) in a variety of C-V values and sizes. • 500VDC to 10,000VDC • X7R and NPO • Mil Screened IAW Mil-prf-49467 • Same day shipping if in stock HV
- Electrostatic Capacitors: Ceramic
- Applications: High Voltage Capacitor
- Configuration / Form Factor: Leaded Capacitor
- Technology: Multilayer
-
Supplier: HVC Capacitor Manufacturing Co., Ltd.
Description: 20KV 2500PF N4700 HVC Capacitor offer High voltage Ceramic Doorknob Capacitors Mainly use in high peak current and high repeat rate circuit. Such as high voltage multiplier,voltage protection, decoupling circuit. laser generator,
- Capacitance Range: 0.0025 microF
- DC Rated Voltage Range (WVDC): 20,000 volts
- AC Rated Voltage (WVAC): 20,000 volts
- Operating Temperature: -25 to 100 C
-
Supplier: Shenzhen Liron Electronics Co., Ltd
Description: LPS extra high voltage screw terminal aluminum electrolytic capacitor that matches following SPEC. 1. LPS extra high voltage screw terminal aluminum electrolytic capacitor, LPS series normally is used in the industry automation control, especially in the
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 160 to 600 volts
- Operating Temperature: -25 to 85 C
- Leakage Current: 5.000000000000001 microamps
Find Suppliers by Category Top
Featured Products Top
-
increasingly high temperatures. MLCCs built using a strontium bismuth ferrum titanate (SBFT) ceramic, which is a dielectric material from Knowles Precision Devices branded under the name of Hiteca, are well suited for higher temperatures. MLCCs developed with Hiteca can withstand operating temperatures of (read more)
Browse Ceramic Capacitors Datasheets for Knowles
More Information Top
-
Zeroth-order design report for the next linear collider. Volume 1
Lumped Element Quasi-distributedStorageLines: Strontium Titanate (ceramic) high - voltage capac- itors have very large energy storage density and in quantity are simple to manufacture.
-
http://krex.k-state.edu/dspace/bitstream/handle/2097/177/DmytroDemydov2006.pdf?sequence=1
Strontium titanate based materials are used for high - voltage capacitors with applied voltage up to 5 kV/mm [5].
-
High-voltage pulsed generators for electro-discharge technologies
TDK UHV series high voltage ceramic disk capacitors feature low dissipation and excellent voltage-capacitance characteristics using strontium titanate for dielectric material.
-
Analytical bulletin of the committee of Coordination of the Télécommunications of the French Union
-- Description of an mdthode that consists fi to make to vary in response to the meyer of a variable high voltage , the capacit6 of capacitors lectriques ferro ~ in response to barium- strontium titanate ; one can thereby make the frdquence of agreement …
-
Applications of PZT Dielectric Ceramics in High-Energy Storage Systems
The barium and strontium titanate (BST) ceramics have been used with great success as excellent dielectrics in the construction of high voltage (HV) commercial ceramic capacitors with reduced dimensions because of their high dielectric constant.
-
Prospects of building capacitive nonlinear lines using ceramic PZT for high-frequency operation
Barium and strontium titanate (BST) ceramics have been used with great success as excellent dielectrics in the construction of high voltage (HV) commercial ceramic capacitors with reduced dimensions because of their high dielectric constant.
-
Low-resistance and high-resistance states in strontium titanate films formed by the sol–gel method
Capacitance in the strontium titanate capacitor structure vs. voltage for frequencies from 10 kHz to 2 MHz (sample no. 1): capacitances of the high resistance state after reaching the bias voltage of 10.5 V.
-
Synthesizing of Platelike 100 SrTiO3 Particle by Topochemical Microcrystal Conversion Method
INTRODUCTION Strontium titanate , SrTiO3 (ST), is a perovskite-structured dielectrics with a cubic crystal structure, widely used as a capacitor for high - voltage applications, varistors, and end members of microwave dielectrics and piezoelectrics.
-
Formation and properties of some Nb-doped SrTiO3 -based solid solutions
Due to its high dielectric constant and excellent stability with temper- ature and applied voltage , strontium titanate ceramics has specific applications to electronic devices such as internal boundary layer (IBL) capacitors [1–3].
-
Performance improvement of rf MEMS capacitive switches with high-dielectric-constant materials
Barium strontium titanate shows excellent material properties for capacitor cell applications due to its high dielectric constant, low dielectric loss, low leakage current and high dielectric breakdown voltage .
Indicates content that may require registration and/or purchase.