Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Gator Pump, Inc.
Description: steel tubing. Cases and impellers are made of 3/8″ steel plate. GATOR Trailer Centrifugal Pumps supply large volumes of water using tractor, diesel, or electric power. Trailer pumps are available with either 540 or 1000 RPM PTO drive. Operation includes backing the
- Discharge Size: 12 inch
- Power Source: AC Powered, Gasoline / Diesel Engine, None, Pump Only
- Features: Centrifugal Pumps
- Pump Type: Dewatering Pumps, Submersible Pumps, Wastewater, Water Pumps
-
Supplier: Gator Pump, Inc.
Description: steel tubing. Cases and impellers are made of 3/8″ steel plate. GATOR Trailer Centrifugal Pumps supply large volumes of water using tractor, diesel, or electric power. Trailer pumps are available with either 540 or 1000 RPM PTO drive. Operation includes backing the
- Discharge Size: 24 inch
- Power Source: AC Powered, Gasoline / Diesel Engine, None, Pump Only
- Features: Centrifugal Pumps
- Pump Type: Dewatering Pumps, Submersible Pumps, Wastewater, Water Pumps
-
Supplier: IBT Industrial Solutions
Description: IBT Industrial Solutions can provide your business with a wide variety of industrial process pumps. This includes a wide variety of pump types and brands for many various applications and replacements. This also covers pumps, pump systems (skids) and parts. The Fluid
- Features: Centrifugal Pumps
-
-
Supplier: Savino Barbera Srl
Description: Savino Barbera's production line has been enriched with a new series of vertical-shaft centrifugal pumps, built with corrosion-resistant thermoplastic materials. These are the GP series pumps with a vertical shaft and with volute pump casing, characterized by high
- Horsepower: 20.1033057735423 HP
- Maximum Discharge Flow: 462.30100000000004 GPM
- Pump Type: Cantilever Pumps, Sump Pumps
- Features: Centrifugal Pumps, Plastic
-
Supplier: Gusher Pumps
Description: FEATURES Pressures up to 400 PSI Pressurized System Some Models Offer Dual Discharges, One For Low Volume High Pressure, and Another For Low Pressure and High Volume. Available in Vertical and Horizontal Configurations. Up to 36” of Immersion with Intermediate Bushing
- Features: Centrifugal Pumps
-
Supplier: MP Pumps, Inc.
Description: The SERIES 110 high volume centrifugal pumps are close-coupled to standard NEMA "C" face motors. Open adaptor protects motor. All models are available in cast iron, bronze or aluminum construction to suit a wide variety of liquids. All fasteners are stainless steel to
- Discharge Size: 1.125 to 1.5 inch
- Horsepower: 2 HP
- Maximum Discharge Flow: 130 GPM
- Features: Aluminum, Brass / Bronze, Cast Iron, Centrifugal Pumps
-
Supplier: Mi-T-M Corporation
Description: Mud Blasting Pump System with Centrifugal Separator The High-Volume Water Cannon System acts like a water blaster, pre-washing heavy equipment and tracked vehicles. The tough, high gallon-per-minute centrifugal system blasts away mud and dirt allowing an
-
Supplier: KSB AG
Description: Design Vertical, multistage barrel pull-out pump. Applications Core flooding, emergency cooling and residual heat removal systems, volume control systems, high-pressure safety injection systems. Overview of technical data eClass assignment 36410101; 36410000;36410100 Main
- Features: Centrifugal Pumps, Positive Displacement Pumps
- Pump Type: Water Pumps
-
Supplier: Gator Pump, Inc.
Description: For over 38 years, GATOR Pumps have been used by agricultural producers worldwide. Whether your need is high-volume pumping, pumping water off flooded fields, or supplying water to flood and furrow-irrigated farmland, there is a GATOR Pump for every requirement. GATOR
- Discharge Size: 16 inch
- Features: Centrifugal Pumps
- Pump Type: Dewatering Pumps, Submersible Pumps, Wastewater, Water Pumps
- Power Source: None, Pump Only
-
Supplier: Gator Pump, Inc.
Description: For over 38 years, GATOR Pumps have been used by agricultural producers worldwide. Whether your need is high-volume pumping, pumping water off flooded fields, or supplying water to flood and furrow-irrigated farmland, there is a GATOR Pump for every requirement. GATOR
- Discharge Size: 8 inch
- Features: Centrifugal Pumps
- Pump Type: Dewatering Pumps, Submersible Pumps, Wastewater, Water Pumps
- Power Source: None, Pump Only
-
Supplier: KSB AG
Description: Design Horizontal, multistage barrel pull-out pump. Applications Core flooding, emergency cooling and residual heat removal systems, volume control systems, high-pressure charging, control rod drive systems, high- and medium-pressure safety injection systems, auxiliary
- Features: Centrifugal Pumps, Positive Displacement Pumps
- Pump Type: Water Pumps
-
Supplier: Griffin Pump & Equipment, Inc.
Description: Griffin’s Vacuum-Assisted Wellpoint Pumps are available in 4”, 6”, 8” and 10” models. These pumps are designed for handling high volumes of water and air. The pump automatically primes and reprimes at suction lifts of 25 ft. or greater. These pumps are
- Discharge Size: 8 inch
- Horsepower: 72 to 80 HP
- Maximum Discharge Flow: 2,000 GPM
- Features: Cast Iron, Centrifugal Pumps, Self-Priming Pump
-
Supplier: Griffin Pump & Equipment, Inc.
Description: Griffin’s Vacuum-Assisted Wellpoint Pumps are available in 4”, 6”, 8” and 10” models. These pumps are designed for handling high volumes of water and air. The pump automatically primes and reprimes at suction lifts of 25 ft. or greater. These pumps are
- Discharge Size: 6 inch
- Horsepower: 72 HP
- Maximum Discharge Flow: 1,500 GPM
- Features: Cast Iron, Centrifugal Pumps, Self-Priming Pump
-
Supplier: Griffin Pump & Equipment, Inc.
Description: Griffin’s Vacuum-Assisted Wellpoint Pumps are available in 4”, 6”, 8” and 10” models. These pumps are designed for handling high volumes of water and air. The pump automatically primes and reprimes at suction lifts of 25 ft. or greater. These pumps are
- Discharge Size: 4 inch
- Horsepower: 20 to 26 HP
- Maximum Discharge Flow: 500 GPM
- Features: Cast Iron, Centrifugal Pumps, Self-Priming Pump
-
Supplier: Griffin Pump & Equipment, Inc.
Description: Griffin’s Vacuum-Assisted Wellpoint Pumps are available in 4”, 6”, 8” and 10” models. These pumps are designed for handling high volumes of water and air. The pump automatically primes and reprimes at suction lifts of 25 ft. or greater. These pumps are
- Discharge Size: 10 inch
- Horsepower: 113 to 125 HP
- Maximum Discharge Flow: 3,500 GPM
- Features: Cast Iron, Centrifugal Pumps, Self-Priming Pump
-
Supplier: Godwin, a xylem brand
Description: The Godwin wellpoint pumps offers flow rates up to 3,100 US GPM (704 m³/hr), total heads to 180 ft (55 m) and the capability to handle solids up to 3.2 in (81 mm) in diameter. Each pumpset includes a centrifugal, single-stage, end suction pump with high-volume,
- Maximum Discharge Flow: 860 to 3,100 GPM
- Features: Cast Iron, Centrifugal Pumps, Self-Priming Pump
- Power Source: DC Powered, Gasoline / Diesel Engine
- Pump Type: Dewatering Pumps, Wastewater, Water Pumps
-
Description: up to 90 mbar. Motors comply with DIN EN 60034 and have IP 54 protection and insulation class F. Vacuum pumps F-CEVF (31) Volume flow 4.5 to 7.8 m³/min 157.6 to 275.3 cfm Multi-stage radial blowers for vacuum operation complete with high filter vessel and collection bin. The
- Pumping Speed: 11.8 to 2,011.8 CFM
- Mechanical: Centrifugal Blower
- Configuration: Individual Vacuum Pump
-
Supplier: Wacker Neuson SE
Description: volute, this durable trash pump offers a long, trouble-free service life. This high performance pump is an ideal choice where ever larger volumes of water need to be moved. Mixed flow impeller design produces high volume and head for increased pump
- Maximum Discharge Flow: 172 to 3,500 GPM
- Maximum Discharge Pressure: 214.28859323 to 345.76813913 psi
- Discharge Size: 2 to 8 inch
- Power Source: Gasoline / Diesel Engine
-
Supplier: Gardner Denver, Inc.
Description: end vacuum 29.2 in.Hg (-990 mbar), pressure 44 psi (3.0 bar) Welch-Ilmvac provide high quality vacuum pumps and systems for laboratory, life science, chemical, refrigeration and light industrial applications. Welch-Ilmvac provide high quality vacuum pumps and systems for
-
Supplier: Taco Comfort Solutions
Description: performance. Ideal for heating and/or air conditioning systems requiring high head performance with relatively low volume. Unique Cartridge Design — The Taco “Cartridge” pumps are the first in-line pumps to be specifically designed for hot water service. The unique
- Pump Type: Circulation Pumps
-
Supplier: Cole-Parmer
Description: • Choose from five generators with a sample volume capacity range of 0.3 to 2000 mL • Digital display shows set speed and can be easily adjusted with the large dial • Systems can be used with tough solids or large volume samples • Generators are made of 316 stainless steel Digital
- Motor Speed: 500 to 25,000 rpm
- Features: Homogenizer
-
Supplier: Cole-Parmer
Description: • Choose from five generators with a sample volume capacity range of 0.3 to 2000 mL • Digital display shows set speed and can be easily adjusted with the large dial • Systems can be used with tough solids or large volume samples • Generators are made of 316 stainless steel Digital
- Motor Speed: 500 to 25,000 rpm
- Features: Homogenizer
-
Supplier: Sanborn Technologies
Description: Turbo T10-3-315 Coolant Recycling System High Solids Capacity Centrifugal System The T10-3-315 is a complete centrifuge system that removes solids and tramp oil from coolants. The high speed Turbo T10-3phase centrifuge is integrated with a balanced tank system complete with
- Features: All Centrifugal Separators
- Equipment Type: Centrifuge
- Application / Industry: Heat Transfer Fluids
-
Supplier: Sanborn Technologies
Description: Turbo T10-3-315 Coolant Recycling System High Solids Capacity Centrifugal System The T10-3-315 is a complete centrifuge system that removes solids and tramp oil from coolants. The high speed Turbo T10-3phase centrifuge is integrated with a balanced tank system complete with
-
Supplier: Taylor Dynamometer, Inc.
Description: Dynamometer will supply you with the best possible pumps for the application requirements. Some of the different styles of pumps used are centrifugal, vertical turbine, and centrifugal self-priming. All pumps are sized specifically to the application, related
-
Description: flexibility upon integration in the overall system. Compressors G-BH1 Volume flow 50 to 2,450 m³/h 29.4 to 1,441.2 cfm With their high inlet volume flow (up to 2,450 m³/h) and a differential pressure of up to 700 mbar, our low noise G-BH1 allrounders have earned their reputation
- Air Flow Rate: 12.4 to 1,441.2 SCFM
- Design: Centrifugal
- Drive Type: Direct Drive
- Environment: Light Solids / Powder / Dust
-
Supplier: Union Process, Inc.
Description: finer grind. HSA SERIES Features and Options: Fully integrated system Stainless steel grinding chamber High speed, high volume production Equipped with ammeter Fully jacketed grinding tank temperature control T.E.F.C. or explosion-proof electricals available Efficient side
-
Supplier: NETZSCH Premier Technologies LLC
Description: water unit and safety switch Electrical drive via frequency inverter 600 to 4200 rpm Hose pump with infinitely adjustable speed, feeding quantity 1.3 to 133 l/h The machines of the MiniSeries can be changed over to the smaller volume of the MicroSeries MiniPur and MiniCer®: Coolable
- Applications: Abrasives / Ceramics, Paints / Adhesives
- Type: Ball / Media Mill
- Feed: Batch, Wet
- Scale: Lab / Pilot
-
Supplier: Caterpillar Oil & Gas
Description: 38°C) Fuel pump, gear-driven Fuel transfer pump (mounted on left-hand side) Duplex fuel filters, rear-engine-mounted Electronically controlled unit injectors Lube system Centrifugal oil filters with single shutoff, service-side engine mounted on cylinder block inspection covers
- Volt-Ampere: 3,084,000 to 3,634,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Caterpillar Oil & Gas
Description: 38°C) Fuel pump, gear-driven Fuel transfer pump (mounted on left-hand side) Duplex fuel filters, rear-engine-mounted Electronically controlled unit injectors Lube system Centrifugal oil filters with single shutoff, service-side engine mounted on cylinder block inspection covers
- Volt-Ampere: 2,320,000 to 2,722,000 VA
- Applications: Industrial
- Portability: Permanent
Find Suppliers by Category Top
Featured Products Top
-
Versatile, Efficient, Reliable Vaughan Company, with over 50 years of solids handling experience, introduces the Triton® screw centrifugal pumps, combining the benefits of Vaughan’s superior pump designs with the advantages of high efficient, non (read more)
Browse Centrifugal Pumps Datasheets for Vaughan Company -
Gorman-Rupp’s 6400 Series™ end suction centrifugal pumps are engineered with the same proven reliability and durability found in our Super T Series® pumps, making them a cost-effective solution for flooded suction (read more)
Browse Centrifugal Pumps Datasheets for Gorman-Rupp Pumps -
ARDE Dicon In-Line Dispersing Grinder Grind solid lumps into smooth slurries....disperse solid powders...emulsify oil/water. A patented impeller with three helical blades rotates at high speed inside a matching, tubular housing. The rotating (read more)
Browse Grinder Pumps Datasheets for ARDE Barinco, Inc. -
oil. Cosmetics: Perfumes, lotions, creams, pastes, shampoo and make-up. Others: Ink, reagents, chemicals. Perfusion Scope and Precision of Ceramic Pump Perfusion Volume Scope: 0.1-2000ml or custom design. Super High Perfusion precision: perfusion transmitter is water for injection)±0.25% (read more)
Browse Metering Pumps Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
LIQUID RING VACUUM PUMPS How “Vaneslip” Affects Liquid Ring Vacuum Pump Performance The liquid inside the pump helps to create a seal. The impeller uses centrifugal force (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC -
uses centrifugal force to create a ring of liquid around the edges of the offset vanes. This sealant liquid is highly effective but can create some corrosion issues. The most common liquid is water (sometimes called water ring vacuum pumps), but these can be created to work with any liquid type (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC -
to generate electricity. Condensate pumps: Once the steam has passed through the turbine and lost some of its energy, it passes through the condenser, where its volume is reduced by cooling the steam, which condenses the steam back into water and returns it to the boiler. Cooling (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC -
PERIPHERAL PUMP TPM The magnetic coupled pheriphal pump TPM, also refered to as turbine pump, belongs to the family of centrifugal pumps. Their structure (read more)
Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc. -
accurately sustain the required vacuum level, regardless of how the packaging volume changes. Thanks to its variable speed drive, the vacuum pump covers a pumping speed range from 440 to 760 cubic meters per hour and reaches an ultimate pressure of 0.1 millibar. All operating data is recorded and saved on a (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Busch Vacuum Solutions -
business,” operators can achieve significantly lower working pressures. This combination allows the booster to handle the high-volume rarified gas at low pressures while the liquid ring pump acts as a rugged “backing pump,” resulting in a total vacuum package with lower overall horsepower and (read more)
Browse High Vacuum Pumps Datasheets for Vooner FloGard LLC
Conduct Research Top
-
Packaging Machine Builders Stress Performance, Flexibility
or centrifugal feeder, labels or codes each container, and dispenses a predetermined volume of fluid using a servo-driven pump. The system then sorts, feeds and re-applies screw caps and discharges each completed microtube directly into an
More Information Top
-
Filtercake Cleanup Techniques for Openhole Water Injectors With Sand Control: Lessons From Laboratory Experiments and Recommendations for Field Practices
High Volume Centrifugal Pump Pump Controller .
-
Lost Circulation Challenges: Drilling Thick Carbonate Gas Reservoir, Natuna D-Alpha Block
This tank was always kept full of mud with the same properties as the active system and was lined up on the annulus with a dedicated, high volume centrifugal pump at all times.
-
The Spiral Flow Cylindrical Mud Mixer
As more mud guns and other mud operated devices were added to the systems, the use of lower pressure, high volume centrifugal pumps rather than the main rig mud pumps became the usual method of supplying mud to such devices.
-
Case History -- Installation of High Volume Pumping Equipment in Talco Field, Texas
Fig. 5~Typical high volume centrifugal pump efficiency curve.
-
Geochemical Aspects of Michigan Waterfloods
Production wells in the Chester 18 waterflood use high volume submersible centrifugal pumps .
Indicates content that may require registration and/or purchase.