-
Supplier: J.D. Neuhaus
Description: to other types of powered hoists. Suitable for lube-free operation. Suitable for application in hazardous areas. Minimum components for ease of maintenance. Wear resistant motor braking system. Lightweight for easy handling. Also suitable for horizontal pulling. Extremely sensitive lever
- Load Capacity: 551.25 lbs
- Maximum Lift Speed: 26.246719160105 ft/min
- Line Type: Chain
- Type: Pneumatic
-
Description: Yale KALC Air Chain Hoists are available in hook or lug suspension for lifting applications. Available in spark reisistant models. These hoists are designed and manufactured for tough jobs and for every lifting application. An economical choice, these hoists are dependablely
-
Description: The SLA Pneumatic Low Headroom Chain Hoist includes vane or piston motors and brakes with modulating valves for infinitely variable hoist motion. Design allows this hoist to operate in extreme low overhead locations where most other "low headroom" hoists can't.
-
-
Description: The SLA Pneumatic Low Headroom Chain Hoist includes vane or piston motors and brakes with modulating valves for infinitely variable hoist motion. Design allows this hoist to operate in extreme low overhead locations where most other "low headroom" hoists can't.
-
Description: The SLA Pneumatic Low Headroom Chain Hoist includes vane or piston motors and brakes with modulating valves for infinitely variable hoist motion. Design allows this hoist to operate in extreme low overhead locations where most other "low headroom" hoists can't.
-
Supplier: Certex UK
Description: With M4 classification of mechanism this hoist is extremely reliable. This hoist will guarantee the continuity of your process. The TMH hoists are designed with a full load supporting eye for installation and securing (during lift applications) the hoist for extra safety.
- Load Capacity: 6,613.86 lbs
- Line Type: Chain
-
Supplier: TWG Canada Consolidated, Inc.
Description: affecting the brake. During lower operations, the over-running clutch locks causing the disc brakes to rotate between a series of divider discs. Dynamic braking is then achieved by modulation of the winch control valve handle. When the control is returned to neutral position,
- Load Capacity: 0 to 2,205 lbs
- Line Diameter: 0.3125 inch
- Line Length: 122 ft
- Maximum Loaded Line Speed: 121.99999999999999 ft/min
-
Supplier: TWG Canada Consolidated, Inc.
Description: affecting the brake. During lower operations, the over-running clutch locks causing the disc brakes to rotate between a series of divider discs. Dynamic braking is then achieved by modulation of the winch control valve handle. When the control is returned to neutral position,
- Load Capacity: 0 to 5,000 lbs
- Line Diameter: 0.5 inch
- Line Length: 2,164 ft
- Maximum Loaded Line Speed: 216 ft/min
-
Supplier: TWG Canada Consolidated, Inc.
Description: affecting the brake. During lower operations, the over-running clutch locks causing the disc brakes to rotate between a series of divider discs. Dynamic braking is then achieved by modulation of the winch control valve handle. When the control is returned to neutral position,
- Load Capacity: 0 to 8,500 lbs
- Line Diameter: 0.625 inch
- Line Length: 2,115 ft
- Maximum Loaded Line Speed: 170 ft/min
-
Supplier: TWG Canada Consolidated, Inc.
Description: affecting the brake. During lower operations, the over-running clutch locks causing the disc brakes to rotate between a series of divider discs. Dynamic braking is then achieved by modulation of the winch control valve handle. When the control is returned to neutral position,
- Load Capacity: 0 to 25,000 lbs
- Line Diameter: 1 inch
- Line Length: 3,039 ft
- Maximum Loaded Line Speed: 295 ft/min
-
Supplier: Certex UK
Description: With M4 classification of mechanism this hoist is extremely reliable. This hoist will guarantee the continuity of your process. The TMH hoists are designed with a full load supporting eye for installation and securing (during lift applications) the hoist for extra safety.
- Load Capacity: 33,069.3 lbs
- Line Type: Chain
-
Supplier: Certex UK
Description: With M4 classification of mechanism this hoist is extremely reliable. This hoist will guarantee the continuity of your process. The TMH hoists are designed with a full load supporting eye for installation and securing (during lift applications) the hoist for extra safety.
- Load Capacity: 19,841.58 lbs
- Line Type: Chain
-
Supplier: Certex UK
Description: With M4 classification of mechanism this hoist is extremely reliable. This hoist will guarantee the continuity of your process. The TMH hoists are designed with a full load supporting eye for installation and securing (during lift applications) the hoist for extra safety.
- Load Capacity: 13,227.72 lbs
- Line Type: Chain
-
Supplier: F.C. Kingston Inc.
Description: Kingston Hoist Control Valve The Kingston Model 303 Hoist Control Valve is designed to operate various lifting devices utilizing compressed air (or oil) as a power source. The valve body is of heavy cast brass construction with internal components of
- Media: Hydraulic Fluid
-
Supplier: ANVER Corporation
Description: load lifting. The chain hoist provides secure up/down movement, eliminating the possibility of load suspension failure during movement. This allows the load to hang exactly in position when set in place, with no drift.Double rocker switches for up/down hoist control as well as
- Maximum Load Capacity: 0.275 tons
- Use: General Industrial, Sheet / Plate
- Product Type: Lifter, Vacuum Lifter
-
Supplier: Mile-X Equipment, Inc.
Description: any point by closing the valve. Safety valve protects against overloads. Stroke indicator ensures accurate ram control. Adjustable table permits easy vertical movement by means of self-locking hoist. Standard Equipment: Frame Workhead Two forged steel v-blocks Two forged
-
Supplier: Mile-X Equipment, Inc.
Description: well as pressing ram action. Variable ram speed allows fingertip control of ram movement for precise pressure control. Safety valve protects against overloads. H-frame mounted control allows convenient control of press when workhead is out of operator’s reach.
-
Supplier: Mile-X Equipment, Inc.
Description: as pressing ram action. Variable ram speed allows fingertip control of ram movement for precise pressure control. Safety valve protects against overloads. H-frame mounted control allows convenient control of press when workhead is out of operator’s reach. T-ring
-
Supplier: Mile-X Equipment, Inc.
Description: pressing ram action. Variable ram speed allows fingertip control of ram movement for precise pressure control. Safety valve protects against overloads. H-frame mounted control allows convenient control of press when workhead is out of operator’s reach. T-ring seals
-
Supplier: Powder Systems Limited (PSL)
Description: expertise from an original containment pioneer Precision built systems designed for longevity Dispensing and sampling glovebox design features: cGMP Access via RTP, airlock, hoists and split valves Integrated drum hoists with double inflatable seal Variable drum sizes
- Isolator Features: Casters, Two Sided
- Isolator Type: Glovebox
-
Supplier: Positech Corporation
Description: ergonomic lifter makes it easy to position and set loads or objects in place quickly and precisely. The AirLift can be attached to the end of the Conco® Articulated Jib or to a rail system, making it an economical alternative of a hoist. This machine comes with either a Pistol Grip Metering
- Capacity: 180 lbs
- Stroke: 60 inch
- Actuation: Air / Pneumatic
- Features: Other
-
Supplier: Power Test, Inc.
Description: Stand PowerNet TD Data Acquisition and Control System Transmission Cart and Hoist/Pulley System AIDCO ESC Electronic and Manual Shift Controls Positive Filtered Ventilation System Climate-Controlled, Acoustically Insulated Control Booth Valve Body Tester Container
-
Supplier: Renold Plc.
Description: means of a screw auger conveyor, feeder or rotary airlock for pneumatic conveying. Enhancements such as welded tubular frame construction, lift hoist and load cell batch are available including operator controls with PLC interfacing. Download the application data sheet below or take a
- Bulk Container Type: Bag
- Material Characteristics: Dry / Free Flowing
- Application / Operation: Process / Bin Discharging
- Loader / Unloader: Unloader / Discharger
-
Description: CC to KK Series, Direct drive and EE Series, Geared, Radial piston Air Motors. 2.05 hp to 25.00 hp (1.53 to 18.64 Kw). 92 rpm to 1500 rpm with adjustability through air controls. Piston motors are ideal for constantly varying loads such as winch and hoist applications. Features Piston
- Required Torque: 0 to 600 Ft-lbs
- Maximum Air Pressure: 90 psi
- Air Consumption: 220 SCFM
- Rated Free Speed (output): 200 rpm
-
Supplier: Technic, Inc.
Description: a precise location for the automatic hoist to pick up. The hoist picks up a cassette and automatically conveys the cassette through each of the wet processing steps via a servomotor cable driven, X and Z-axis hoist. When the cassette is finished all processes the hoist
- Machinery Type: Automated System
- Process / Technology: Electroplating
- Application / Industry: Semiconductor / Wafer, Solar / Photovoltaic
-
Supplier: Eriez
Description: solenoid valve on the unit can be wired into existing crane controls, whether it’s a wired pendant control or hands-free radio control. The air source can be from shop air or a small dedicated compressor mounted above on the crane bridge. The permanent magnet circuit
- Industrial Magnets: Magnetic Lift
-
Supplier: CECOR
Description: 8” x 10” flush-to-the-bottom cleanout door with a 1-1/4” drain port for easy cleaning. Carrier for hose is mounted on back of tank. F23, 2.3 cubic ft. filter is fitted for fork lift or hook hoist handling. Patented compound linkage and rotary latch control the bottom opening door for
-
Supplier: Caterpillar Machines
Description: The Cat 301.7D gives you a blend of power, control and stability to make your working day easier and more productive. High Flexibility Compact in size and with a transport weight under 2000 kg (4,500 lb), the 301.7D can be transported easily using a conventional trailer and pick up truck or
-
Supplier: CECOR
Description: pintle-eye hitch to accommodate in-plant tugs or tractors. Flush-to-the-bottom cleanout door makes it easy to rinse or rake out tank. The F23, 2.3 capacity filter, is fitted for fork lift or hook hoist handling. Patented compound linkage and rotary latch control the bottom opening door
-
Supplier: CECOR
Description: pintle-eye hitch to accommodate in-plant tugs or tractors. Flush-to-the-bottom cleanout door makes it easy to rinse or rake out tank. The F23, 2.3 capacity filter, is fitted for fork lift or hook hoist handling. Patented compound linkage and rotary latch control the bottom opening door
-
Supplier: CECOR
Description: available with a 60- or 90-gallon tank and is still small enough to manuever in tight spaces. The F23 (2.3 cu. ft.) filter comes standard with the SE30 Series. The F23 filter is fitted for fork lift or hook hoist handling. Patented compound linkage and rotary latch control the bottom
- Application / Industry: Heat Transfer Fluids
- Features: Other
- Equipment Type: Suction Clarifier
-
Description: Controls 20 4.4 Travel Securing Devices 22 4.5 Stability 22 4.6 Bursting Safety Factors 22 4.7 Hydraulic Cylinders 23 4.8 System Protection 23 4.9 Relief Valves 23 4.10 Platforms 23 4.11 Markings 24 4.12 Load Hoist 25 4.13 Ropes 25 4.14 Rotation (Slewing) Mechanism 25 5.
Find Suppliers by Category Top
Featured Products Top
-
through the machine spindle. Adjustable Gripping Force: Easily tailored to your specific workpiece requirements with a pressure control valve. Versatile Gripper Inserts: Effortlessly handle various workpiece geometries. Unmanned Shifts: Maximize machine utilization and (read more)
Browse Grippers Datasheets for Jergens, Inc. -
through the machine spindle. Adjustable Gripping Force: Easily tailored to your specific workpiece requirements with a pressure control valve. Versatile Gripper Inserts: Effortlessly handle various workpiece geometries. Unmanned Shifts: Maximize machine utilization and (read more)
Browse Grippers Datasheets for Jergens, Inc.
More Information Top
-
Insect control by gamma‐irradiation: An appraisal of the potentialities and problems involved
13 sourc~ hoist control valve .
-
Cleaning the checker flue of open-hearth furnaces
Diagram of pneumatic tractor: 1) bucket; 2) fixed frame; 3) foot control valve for turning the bucket; 4) travel control valves; 5) bucket hoist control valve ; 6) seat~ 7) swivel column; 8) body; 9) running gear; 10) bucket turning cylinders; 1) bucket…
-
Analysis and control of hydraulic support stability in fully-mechanized longwall face to the dip with great mining height
An operation often first will move the hoisting jack control valve to open when moves in practice, then front moves the support moderate un- loading.
-
Construction of hydraulic turbines in the USSR
…Communist Party" (N = 132 MW, Hmax = 27 m, n --- 88.2 rpm, Drtm = 9.3 m, Fig. 14); methods of fighting against cavitation damage to the main turbine components; development and implementation of hydraulic hoists for valve control ; standardization of the requirements…
-
Conveyance monitoring to improve mine hoisting safety
Figure 2.- Hoist graphics control screen valve controls for the loading gates, and a flat-panel, touch-screen PC to run the HMI software.
-
Moving the Earth: The Workbook of Excavation, Fifth Edition > SURVEYS AND MEASUREMENTS
The mast carries a receiver with a number of cells sensitive to the laser light, which are wired to a solenoid valve that controls the hoist for the cutting edge.
Indicates content that may require registration and/or purchase.