-
Supplier: MY-TE Products, Inc.
Description: 1,000-lb single-line or 2,000-lb double-line lift Designed specifically for applications where a hoist hanging from an I-beam supports the load, My-te’s model 800 offers several lifting solutions for both in-plant and field operations. It’s great for jobs that involve low
- Load Capacity: 1,000 to 2,000 lbs
- Line Diameter: 0.125 inch
- Line Length: 1,000 ft
- Maximum Loaded Line Speed: 25 ft/min
-
Supplier: Conductix-Wampfler
Description: Center-loading flat or round cable trolleys made of plastic for lighter cable selections. Flanged guided plastic rollers for simple I-beam applications. Two, three and four rollers. These cable trolleys generally run on the same I-beam as the electricity-powered consumer.
- Load Capacity: 0.02205 tons
- Connection: Lug
- Type: Push Trolley
-
Supplier: Gorbel Inc.
Description: A Gorbel Electric Chain Hoist is the perfect complement to your Gorbel Work Station Crane, Jib Crane, Gantry Crane, or Cleveland Tramrail System. Rely on the name that has meant superior performance at every level to provide you with a complete, reliable lifting system, exactly when
-
-
Description: Additional features and benefits include: Equipped with concentrically machined, cast iron, precision bearing trolley wheels. Custom built to fit a specific beam and can be built to suite patented tracks, I-Beams, Wide Flange beams or almost any other type of runway
-
Description: roller bearings and heavy steel side plates and can be adjusted to fit a variety of beam sizes The compact design and short wheelbase make these units ideal for close quarters and curved tracks All Zephyr Army Type Hoists are available for wide flange beams, patented tracks,
-
Description: roller bearings and heavy steel side plates and can be adjusted to fit a variety of beam sizes The compact design and short wheelbase make these units ideal for close quarters and curved tracks All Zephyr Army Type Hoists are available for wide flange beams, patented tracks,
-
Description: and lower hook travel. Standard voltage is 230/460 Volt, 3 phase. Each unit is custom built for the specific beam specified on the order. This hoist design permits adaptation to a variety of applications and can be custom built to meet the end user's specific needs. Units
-
Supplier: Certex UK
Description: General: The IPBSNZ beam clamp is used for lifting, transferring and stacking. Offset hoisting eye allows for level lifts of I-Beams. Also for lifting fabrications and ship sections. This series of clamps can be used in vertical and horizontal moving, transferring and
- Clamping Width: 0 to 1.574804 inch
- Clamping Force: 6,613.86 lbs
- Clamp Width: 0 to 1.574804 inch
- Features: Other
-
Supplier: Certex UK
Description: General: The IPBSNZ beam clamp is used for lifting, transferring and stacking. Offset hoisting eye allows for level lifts of I-Beams. Also for lifting fabrications and ship sections. This series of clamps can be used in vertical and horizontal moving, transferring and
- Clamping Width: 0 to 1.968505 inch
- Clamping Force: 9,920.79 lbs
- Clamp Width: 0 to 1.968505 inch
- Features: Other
-
Supplier: Certex UK
Description: General: The IPBSNZ beam clamp is used for lifting, transferring and stacking. Offset hoisting eye allows for level lifts of I-Beams. Also for lifting fabrications and ship sections. This series of clamps can be used in vertical and horizontal moving, transferring and
- Clamping Width: 0 to 1.2598432 inch
- Clamping Force: 3,306.93 lbs
- Clamp Width: 0 to 1.2598432 inch
- Features: Other
-
Supplier: Demag Cranes & Components
Description: Applications The DC-Com Chain Hoist is tailored to standard duty applications - just right for everyday use. In addition, the hoist has many standard features you expect from a high-quality Demag product traditionally know as options on other hoists. DC-Com units are
- Load Capacity: 2,756.25 to 4,410 lbs
- Lift: 16 ft
- Maximum Lift Speed: 16 ft/min
- Mounting: Base/Lug Mount, Trolley Mount
-
Supplier: Spiroflow Systems, Inc.
Description: T6 Bulk Bag Unloader with Hoist The T6's integral hoist allows operators to lift bulk bags when a forklift isn't available. Our T6 bulk bag unloader is a fully self-contained unloading station with bulk bag lifter for dust-free and controllable bulk bag emptying. The T6 has an
- Bulk Container Type: Bag
- Application / Operation: Conveyor Feeding, Dust Collecting, Metering, Process / Bin Discharging
- Material Characteristics: Dry / Free Flowing
- Common Features: Integral Hopper / Bin, Portable / Mobile, Vibrator / Impactor / Agitator
-
Supplier: Mile-X Equipment, Inc.
Description: that this ships by UPS. Designed for low maintenance and trouble free operation through a wide range of beams 1/2 ton to 10 ton capacities For use with wide-flange H-beams, standard I-beams, or curved track Multiple spacer washers make beam flange width adjustment
-
Supplier: Mile-X Equipment, Inc.
Description: JET 2PT, 2 TON PLAIN TROLLEY, FITS 3-1/4" - 8" WIDE BEAMS Designed for low maintenance and trouble free operation through a wide range of beams 1/2 ton to 10 ton capacities For use with wide-flange H-beams, standard I-beams, or curved track Multiple spacer washers
-
Supplier: Mile-X Equipment, Inc.
Description: JET 1-PT, 1 TON PLAIN TROLLEY, FITS 3" - 8" WIDE BEAMS Designed for low maintenance and trouble free operation through a wide range of beams 1/2 ton to 10 ton capacities For use with wide-flange H-beams, standard I-beams, or curved track Multiple spacer washers
-
Supplier: Mile-X Equipment, Inc.
Description: TON PLAIN TROLLEY, FITS 4" - 8" WIDE BEAMS Designed for low maintenance and trouble free operation through a wide range of beams 1/2 ton to 10 ton capacities For use with wide-flange H-beams, standard I-beams, or curved track Multiple spacer washers make
-
Supplier: Optimal Handling Solutions
Description: This unique jib was designed for use in workstations Place over the top workbench Extra travel fixed-height I-beam overhangs workbench to allow lifting of products from cart to bench Straddle width is 40" (ID) Steel construction Hoist and trolley sold separately NOT
-
Supplier: Optimal Handling Solutions
Description: Fixed height floor mounted jib adapts well to many applications Full 360° rotation allows personnel to completely utilize their workstation Solid steel construction will assist workers in lifting awkward materials Overall I-beam length is 80" with a usable length of 70" Requires
-
Supplier: Optimal Handling Solutions
Description: Designed to assist workers in the maneuvering of materials as well as achieving maximum headroom where low ceilings pose a concern This cantilever style jib crane mounts to true vertical wall members Increases personnel productivity by lifting awkward materials Overall I-beam length
-
Supplier: Dearborn Overhead Crane
Description: The ideal substitute for traditional, heavy I-Beam Jib Cranes. These jibs are designed to service circular areas and support tool balancers, air balancers, vacuum lifters, and hoists. When floor mounted, they can accommodate up to a 360 degree rotation. Capacities are available
- Load Capacity: 0.05 to 0.5 tons
- Horizontal Available Span: 16 ft
- Type: Jib Crane - Floor Mount, Jib Crane - Wall Mount
- Features: Rotating
-
Supplier: Optimal Handling Solutions
Description: truck All pinned connections make it possible for two people to set it up Height is adjustable in 6" increments Hoist and trolley are available separately Usable distrance between uprights is overall beam length minus 14 1/4". *Usable trolley travel length is
-
Supplier: Dearborn Overhead Crane
Description: The ideal substitute for traditional, heavy I-Beam Jib Cranes. These jibs are designed to service circular areas and support tool balancers, air balancers, vacuum lifters, and hoists. When column or wall mounted, they can handle up to a 200 degree rotation. Capacities are
- Load Capacity: 0.25 tons
- Horizontal Available Span: 16 ft
- Type: Jib Crane - Wall Mount
-
Supplier: Certex UK
Description: Powertex PPT-S2 is a high quality, durable low built push trolley that is easy to install on horizontal beams and rails. The trolleys can be used for I-beams with plane flanges (such as IPE, HEA or HEB types) or beams with sloping flanges (such as
- Load Capacity: 0.5511556550000001 tons
- Type: Push Trolley
-
Supplier: Ace Crane
Description: Capacities 2 – 10 Ton Spans: Up to 80 feet Construction: Structural I Beam Box Girder Underhung Single Girder Cranes from Ace Crane are available in both Structural I Beam and Box Girder Construction. Ace Crane offers a Full Line of Standard and Custom Designed Cranes to
- Type: Bridge / Overhead Crane
-
Supplier: C & C Lift Truck, Inc.
Description: Low cost crane rotates 360°. Self-supporting crane is made of rolled steel I-beam to fit most standard hoist and trolleys. Designed for light assembly, welding or handling over a 360° circle. Mast is heavy pipe column with top bushing and housing. Welded steel base
- Load Capacity: 0.125 tons
-
Supplier: Southland Equipment Service
Description: I-beams for an infinite number of span settings, plus 2 adjustable height uprights. Includes 4 position swivel locks for secure placement. Hoist and Trolley available. FOB Shipping Point.
- Load Capacity: 1 tons
- Type: Gantry Crane
-
Supplier: Kundel Industries, Inc.
Description: Adjustable Height Aluminum Portable Gantry Cranes The Adjustable Height Aluminum Gantry Cranes combine lightweight and rigid construction into one unit. The all aluminum construction of this gantry crane makes it corrosion resistant and perfect for outdoor use. The lightweight I-beam
- Load Capacity: 0.75 to 3 tons
- Vertical Available Lifting Height: 5.666666666666667 to 12.5 ft
- Type: Gantry Crane
- Features: Wheels
-
Supplier: Flexicon Corporation
Description: cantilevered I-beam, electric hoist and trolley for loading and unloading of bulk bags without the use of a forklift. Other bulk bag unloader configurations include split frames for forklift loading of bags in low headroom areas, half frames for suspending bags during discharge
- Bulk Container Type: Bag
- Material Type: Food Processing, Sanitary / Pharmaceutical
- Common Features: Integral Hopper / Bin
- Application / Operation: Process / Bin Discharging
-
Supplier: Flexicon Corporation
Description: (FIBCs), and BFC Series dischargers with cantilevered I-beam, electric hoist and trolley for loading and unloading of bulk bags without the use of a forklift. Other bulk bag unloader configurations include split frames for forklift loading of bags in low headroom areas, half
- Bulk Container Type: Bag
- Material Characteristics: Dry / Free Flowing
- Common Features: Integral Hopper / Bin
- Application / Operation: Process / Bin Discharging
-
Supplier: David Round
Description: Free Standing Jib Cranes David Round’s heavy duty, floor mounted, freestanding jib cranes are designed and constructed for industrial use with years of trouble free service. The crane boom is fabricated out of a steel “S” or “W” shaped I beam and has removable end stops. A
- Load Capacity: 1 tons
- Vertical Available Lifting Height: 12 ft
- Horizontal Available Span: 10 ft
- Type: Jib Crane - Floor Mount
-
Supplier: David Round
Description: Free Standing Jib Cranes David Round’s heavy duty, floor mounted, freestanding jib cranes are designed and constructed for industrial use with years of trouble free service. The crane boom is fabricated out of a steel “S” or “W” shaped I beam and has removable end stops. A
- Load Capacity: 0.25 tons
- Vertical Available Lifting Height: 20 ft
- Horizontal Available Span: 8 ft
- Type: Jib Crane - Floor Mount
-
Supplier: David Round
Description: Free Standing Jib Cranes David Round’s heavy duty, floor mounted, freestanding jib cranes are designed and constructed for industrial use with years of trouble free service. The crane boom is fabricated out of a steel “S” or “W” shaped I beam and has removable end stops. A
- Load Capacity: 2 tons
- Vertical Available Lifting Height: 18 ft
- Horizontal Available Span: 8 ft
- Type: Jib Crane - Floor Mount
Find Suppliers by Category Top
More Information Top
-
Operational support plan for cold flow development test system. Volume II
THE HOISTING BEAM I S USED IN CONJUNCTION WITH THE 5.TON CRANE AT TEST CELL A .
-
Design and construction details of the FRX-C/T device: a compact toroid plasma translation experiment
T -s plate is reinforced with aluminum channel and connects the vacuum chambers to the support tables and the upper deck through the crane hoist I - beams .
-
Hydraulic Equipment and Support Systems for Mining
Based on the above the first approach to improve the design of I - beam hoisting main girder , adopt the second method for the construction to increase the overall stability of I-beam main girder.
-
CR4 - Thread: I Beam Weight Limit
I currently have a i - beam hoist that has a 3 ton chain hoist with a trolley on it.
-
High Exposure Facility Technical Description
A standard steel I - beam hoist (Figure 10.1) with a trolley attached is the primary mechanism used to move the irradiation column and the source carousel assembly for maintenance purposes.
-
The development of coal-based technologies for Department of Defense facilities. Semi-annual report, March 28, 1996--September 27, 1996
Rugged I - Beam Hoist and Trolley .
-
http://krex.k-state.edu/dspace/bitstream/handle/2097/14963/TimothyMourlam2012.pdf?sequence=3
Hoist style I - beams are typically rated by the number of tons it can accommodate.
-
CR4 - Thread: Solution to the problem of Storage and Handling of Textile Rolls.
I had posted problem under heading "Storage & Handling of Long Textile Rolls" Finaly problem is solved economicaly by providing Monorail Hoist running on I beam suspended from the truss of ware house.
-
http://repositories.lib.utexas.edu/bitstream/handle/2152/3973/okellyd99875.pdf?sequence=2
A central hoist and I - beam will be installed in the BP5 cave so either experiment may be removed without direct physical contact in the high activity area.
-
TITLE 1 REPORT. PRELIMINARY SERVICES FOR SNAP 8, FLIGHT PROTOTYPE TEST FACILITY, BUILDING 056, SANTA SUSANA, CALIFORNIA
The rail will be a standard I beam and the hoist will have a capacity of 4000-pounds, having a geared hand chain trolley for motion on the monorail.
Indicates content that may require registration and/or purchase.