-
Supplier: Radwell International
Description: METAL ROD, HOISTING AND CRANE LIMIT SWITCH, 2NC, MAINTAINED. FREE 2 YEAR RADWELL WARRANTY
- Device Type: Linear Limit Switch
- Contact Type: Maintained Contact
-
Supplier: Innovative Technology
Description: Crane Power Circuit Limit Switches are mounted on a crane trolley to prevent over travel of the crane hook when hoisting. These enclosed switches are available as single and duplex types from 50-500 hp. Power Circuit Limit Switches utilize double pole -
-
Supplier: Electrolift
Description: Safety Lugs Power Paddle Limit Switch Upper and Lower Geared Limit Switch 8:1 Wire Rope Factor of Safety Flashing Beacon or Audible Siren Optional Features: Heat Shield Hook Block Heat Shield Nema Rated Contactors Class H Insulated Motor and Brake High Temperature Seals, Oil, Grease,
- Load Capacity: 20,000 lbs
- Mounting: Base/Lug Mount
- Load Hook: Double / Twin, Single
- Type: Electric
-
-
Supplier: Electrolift
Description: Available as Lug Mounted or Motor Driven Trolley configurations Standard Features: Capacity: 12,000 lbs Lift: 40 ft Speed: 12 FPM Trolley Speed: 53 FPM Full control package specifically designed to control the hoist, trolley, and shaker Available Options: Cable reel for shaker power Trolley
- Load Capacity: 12,000 lbs
- Type: Electric
- Load Hook: Single
- Mounting: Trolley Mount
-
Supplier: David Round
Description: per minute without sacrificing the normal lift speed of the electric hoist to reduce die impact damage and shock loading conditions The variable speed hoist feature permits fine mold positioning without continuous hoist jogging. Low speed hook travel on David Round’s die setter
- Load Capacity: 2,000 lbs
- Maximum Lift Speed: 16 ft/min
- Line Type: Chain
- Type: Electric
-
Supplier: Ace Crane
Description: Dual Brake System equipped with Electro-Magnetic Brake and Mechanical Load Brake Overload Alert Limiter Upper and Lower Limit Switch Heavy Duty, High Torque motor with Class "B" Insulation Rigid Top Hook with Safety Latch Load Chain - Case hardened and Abrasion Resistant. Preventive Incorrect
- Load Capacity: 2,000 to 10,000 lbs
- Lift: 20 ft
- Maximum Lift Speed: 27 ft/min
- Line Type: Chain
-
Supplier: David Round
Description: controls and are rated for H-4 operation or up to 30 minutes of use per hour. Manual and motorized trolleys permit hoist travel along monorails and bridge cranes. Stainless Steel chain hoist for cleanroom applications (manual) are also available. David Round offers a complete line of
- Load Capacity: 4,000 lbs
- Mounting: Base/Lug Mount
- Line Type: Chain
- Type: Electric
-
Description: control station Improved Operation Synchronizing issues are eliminated by using a single hoist unit rather than a double hoist unit. The result is a smooth, predictable lift each time. Electro-mechanical geared limit switches for both the up and down direction prevent the
-
Supplier: Ace Crane
Description: Standard Features: Trolley Speed 36 FPM (1&2 Ton) Trolley Speed 33 FPM (3 & 5 Ton) Simple adjustment of the trolley flange width Universal trolley wheels for all common steel beams Upper and Lower Limit Switch Side Guide Rollers Dual Brake System equipped with electro-magnetic brake and
- Load Capacity: 2,000 to 10,000 lbs
- Lift: 20 ft
- Maximum Lift Speed: 27 ft/min
- Line Type: Chain
-
Supplier: David Round
Description: controls and are rated for H-4 operation or up to 30 minutes of use per hour. Manual and motorized trolleys permit hoist travel along monorails and bridge cranes. Stainless Steel chain hoist for cleanroom applications (manual) are also available. David Round offers a complete line of
- Load Capacity: 4,000 lbs
- Mounting: Base/Lug Mount
- Line Type: Chain
- Type: Pneumatic
-
Description: The SLA Pneumatic Low Headroom Chain Hoist includes vane or piston motors and brakes with modulating valves for infinitely variable hoist motion. Design allows this hoist to operate in extreme low overhead locations where most other "low headroom" hoists can't. Additional
-
Description: The SLA Pneumatic Low Headroom Chain Hoist includes vane or piston motors and brakes with modulating valves for infinitely variable hoist motion. Design allows this hoist to operate in extreme low overhead locations where most other "low headroom" hoists can't. Additional
-
Description: The SLA Pneumatic Low Headroom Chain Hoist includes vane or piston motors and brakes with modulating valves for infinitely variable hoist motion. Design allows this hoist to operate in extreme low overhead locations where most other "low headroom" hoists can't. Additional
-
Supplier: Demag Cranes & Components
Description: Our DR-Com rope hoist is the ideal hoist solution for applications which demand maximum safety and reliability, and the latest technical electronic features are not required. All DR-Com hoist and trolley components are designed according to the FEM service life requirements for
- Load Capacity: 10,000 lbs
- Mounting: Base/Lug Mount, Trolley Mount
- Type: Electric
- Load Hook: Single
-
Supplier: Konecranes Inc.
Description: radio Bridge color - yellow or red Standard features include: Overload protection device Indoor use only Hoisting Motor Dual-speed hoisting with 4:1 ratio for XN Chain Hoist or 6:1 ratio for CXT Heavy-duty 60% ED rating for CXT hoist and 40% ED for XN hoist IP55 protection class
- Load Capacity: 22,000 lbs
- Line Type: Chain, Wire Rope / Cable
- Type: Electric
- Load Hook: Single
-
Supplier: OZ Lifting Products LLC
Description: Features and Benefits Compact and lightweight design which allows easy mounting. Upper and lower limit switches. Double safety brake device including an electromagnetic brake for instant braking. Operates on single phase 115 volt power supply. Hand held control pendant with safety
- Load Capacity: 500 lbs
- Type: Electric
- Load Hook: Single
- Mounting: Suspension Hook
-
Supplier: David Round
Description: specifications Features include sealed gearing, marine grade motors and rotary limit switches Proportional variable output transducers ensure accurate gate positioning Gate hoist designs are certified and stamped by professional engineers
- Load Capacity: 50,000 lbs
- Maximum Loaded Line Speed: 150 ft/min
- Type: Electric
- Features: Free Spooling, Holding Brake
-
Supplier: Demag Cranes & Components
Description: FOR DEMANDING REQUIREMENTS Our DH hoist units can be used in a wide variety of applications, both as a traveling hoist on cranes or monorails and as a stationary solution. DH hoist units include several key features that enable demanding loads to be handled reliably.
- Load Capacity: 3,528 to 220,500 lbs
- Type: Electric
- Features: Holding Brake
- Line Type: Wire Rope / Cable
-
Supplier: Certex UK
Description: MINIFOR™ hoists are used with a Maxiflex wire rope. They can be used to lift or pull objects over great distances depending on the wire rope length. They are suitable for use in numerous configurations. They are operated through a pushbutton control. Optionally, the MINIFOR™ hoist can
- Load Capacity: 220.5 to 1,102.5 lbs
- Maximum Lift Speed: 49.21259842519687 ft/min
-
Supplier: Certex UK
Description: MINIFOR™ hoists are used with a Maxiflex wire rope. They can be used to lift or pull objects over great distances depending on the wire rope length. They are suitable for use in numerous configurations. They are operated through a pushbutton control. Optionally, the MINIFOR™ hoist can
- Load Capacity: 220.5 to 1,102.5 lbs
- Maximum Lift Speed: 22.96587926509187 ft/min
-
Supplier: Certex UK
Description: MINIFOR™ hoists are used with a Maxiflex wire rope. They can be used to lift or pull objects over great distances depending on the wire rope length. They are suitable for use in numerous configurations. They are operated through a pushbutton control. Optionally, the MINIFOR™ hoist can
- Load Capacity: 220.5 to 1,102.5 lbs
- Maximum Lift Speed: 42.65091863517062 ft/min
-
Supplier: Konecranes Inc.
Description: Konecranes offers a range of chain hoist cranes for various applications and settings – jib cranes, workstation cranes, portable gantry cranes and overhead travelling cranes, for instance. Chain hoist cranes customized to your needs We offer a range of electric and manual
- Load Capacity: 551.25 lbs
- Maximum Lift Speed: 26.246719160105 ft/min
- Line Type: Chain
- Type: Electric
-
Supplier: MY-TE Products, Inc.
Description: better cable tracking SPECIFICATIONS For complete specifications, see downloads available. POWER SOURCE OPTIONS 115V AC – Standard 230V AC Single Phase – Available. See Options 12V DC – Available as Model # DC48 FACTORY-INSTALLED OPTIONS 230V Single Phase Motor (771130) Limit Switches
- Load Capacity: 2,150 to 3,000 lbs
- Line Diameter: 0.25 inch
- Line Length: 250 ft
- Maximum Loaded Line Speed: 9 ft/min
-
Supplier: Demag Cranes & Components
Description: pendant Equipment variants: With cross-type limit switches, final limit switches or fast-to-slow and final limit switches
- Load Capacity: 1.21275 tons
- Type: Electric Trolley
- Connection: Lug
-
Supplier: Demag Cranes & Components
Description: pendant Equipment variants: With cross-type limit switches, final limit switches or fast-to-slow and final limit switches
- Load Capacity: 1.21275 tons
- Type: Electric Trolley, Push Trolley
- Connection: Lug
-
Description: of Power 4.4 Deadman Control Switch 4.5 Line Speed Indicator 4.6 Braking System 4.7 Limit Switches 4.8 Location and Arrangement 4.9 Diameter of Drum 4.10 Minimum Rope Turns on Drum 4.11 Stability 4.12 Electrical System Protection 4.13 Grounding 4.14 Overspeed 5. Operation of
-
Supplier: steute
Description: Features / Options Metal enclosure 2 contacts Watertight collar W for protection against penetration of dirt Max. traction force 130 N For limiting the hoist height Ex version available
- Mechanical Life (Minimum): 1,000,000 (#)
- Switch Type: Electromechanical
- Normal State: Normally Closed (NC), Normally Open (NO)
- Features: Offset Roller, Screw Terminals
-
Description: 10.1 Bottom Car Clearances 29 10.2 Bottom Runby for Counterweighted Hoists 29 10.3 Bottom Runby for Uncounterweighted Hoists 29 10.4 Maximum Bottom Runby 29 10.5 Top Car Clearances for Counterweighted Hoists 30 10.6 Top Car Clearance 30 10.7 Top Counterweight Clearances 30 10.8
-
Supplier: Mile-X Equipment, Inc.
Description: Jet 1/2SS-1C-10 1/2 Ton Chain Hoist 1/2SS-1C-10, 1/2 TON 1PH, 10' LIFT, 115V/230V PREWIRED 230V Need a lift? Then JET has got your back. The 1/2SS-1C-10 electric hoist boasts a 7/8 HP motor with capacities ranging from 1/2 to 5 ton capacities. These hoists are available in 1 Ph
-
Supplier: Mile-X Equipment, Inc.
Description: Jet 5SS-1C-15, 5 Ton Chain Hoist This Jet hoist ships by truck. Please notify Mile-X Equipment if residential or liftgate is required. Please note that for residential deliveries someone must be there to accept delivery. 5SS-1C-15, 5 TON 1PH, 15' LIFT, 115V/230V PREWIRED 230V Features:
-
Supplier: Mile-X Equipment, Inc.
Description: C-20, 3 Ton Chain Hoist This Jet hoist ships by truck. Please notify Mile-X Equipment if residential or liftgate is required. Please note that for residential deliveries someone must be there to accept delivery. When ordering the checkout cart will incorrectly state that this ships by
-
Supplier: Mile-X Equipment, Inc.
Description: Jet 5SS-3C-15, 5 Ton Chain Hoist This Jet hoist ships by truck. Please notify Mile-X Equipment if residential or liftgate is required. Please note that for residential deliveries someone must be there to accept delivery. 5SS-3C-15, 5 TON 3PH, 15' LIFT 230V/460V PREWIRED 460V Features:
-
Supplier: Dillon Force Measurement
Description: directly on hoist or crane wire rope. No need to cut rope or interrupt service. Versatile - Each Cranegard can include from one to four switches, each with a preset load limit. Affordable, effective warning system - Cranegard's preset switches activate a warning light or
-
Supplier: Kuriyama of America, Inc.
Description: With the ability to crimp up to 16" hose with large couplings and flanges there's no job too big for the KC4-V450. Its horizontal profile eliminates the need to hoist large, heavy hoses high off the ground. Its back limit switch and advanced Siemen's ES4 computerized controller greatly
- Type: Hose Crimpers
-
Supplier: CSA Group
Description: magnetic starters and controllers; thermal and magnetic overload relays; push-button stations (including selector switches and pilot lights); control circuit switches and relays; float-, flow-, pressure-, and vacuum-operated switches; resistors and rheostats; proximity
Find Suppliers by Category Top
Featured Products Top
-
requested models feature short lead times to meet tight deadlines. COMPACT DESIGN Exceptionally short approach allows for optimum work area use when space is limited. The paddle limit switch allows for the lowest headroom possible while maintaining safe (read more)
Browse Hoists Datasheets for Columbus McKinnon Corporation -
XCKMR54D1H29 Heavy-Duty Hoisting Limit Switch The Telemecanique Sensors XCKMR54D1H29 is an application-specific electromechanical limit switch designed for position detection and travel control in hoisting, crane, and material-handling equipment. It (read more)
Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD. -
) control. Since providing the safest solutions to our customers is a priority, OLV hoists also come standard with paddle limit switches, six-position electronic operation limits, and an overspeed/direction sensor to ensure the load is always in control. Benefits of Open Loop Vector (read more)
Browse Hoists Datasheets for Columbus McKinnon Corporation -
applications. Duff-Norton Ball Screw Actuators: High-precision actuators for aircraft component assembly and maintenance. Duff-Norton Acme Screw Actuators: Ideal for positioning tools, platforms, and automated lifting applications. Duff-Norton Rotary Limit Switches: Provides (read more)
Browse Linear Actuators Datasheets for Columbus McKinnon Corporation
More Information Top
-
Materials Handling Handbook 2nd Edition Complete Document
Electrically Operated Power Disconnect Type Manual/Magnetic Protective Panel Main Line Contactor Other-----------E. Hoist Limit Switch Power Control Other--------------------------------------------F. Crane Ht. ft Span ft Runway Length ft G. Would control shared by two operators (one at a time) increase efficiency?
-
Spent Nuclear Fuel (SNF) Project Final Safety Analysis Report (FSAR)
The redundant seismic clampposition indication is interlockedwith the MCO hoist limit switches and inhibits power to the clamp hydraulicpump if the hoist is not at its top position.
-
Spent Nuclear Fuel [SNF] Project Canister Storage Building [CSB] Final Safety Analysis Report [FSAR] Annex A [Sec 1-4]
The redundant seismic clampposition indication is interlockedwith the NICO hoist limit switches and inhibits power to the clamphydraulic pump if the hoist is not at its top position.
Indicates content that may require registration and/or purchase.