Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Electrolift
Description: Most popular single hook configuration Powered horizontal movement Ideal for monorails, bridge beams, gantry and jib cranes Standard capacities available up to 20,000 lbs. Trolley speeds typically available: 14 fpm – 141 fpm Trolley brake available Optional trolley wheel material: Hardened
- Load Capacity: 20,000 lbs
- Type: Electric
- Load Hook: Single
- Mounting: Trolley Mount
-
Supplier: Electrolift
Description: See catalog for available lift speeds Trolley speeds typically available: 14 fpm – 141 fpm Trolley brake available Optional trolley wheel material: Hardened Steel, Bronze, or Stainless steel
- Load Capacity: 20,000 lbs
- Load Hook: Double / Twin
- Type: Electric
- Mounting: Trolley Mount
-
Supplier: Columbus McKinnon Corporation
Description: Coffing EC Hook & Lug Suspension Models are high performance hoists engineered for heavy duty industrial service. Designed for safety, the EC incorporates mechanical load brake, motor brake, and overload clutch as standard.
- Mounting: Base/Lug Mount, Suspension Hook
- Type: Electric
-
-
Supplier: Shepard Niles
Description: be divided among three gears which extends bearing life and hoist dependability. Our motor brakes are forced air-cooled to allow superior heat dissipation. The external adjustability of these brakes minimizes maintenance downtime. Our multiple disc mechanical load
-
Supplier: Boston Gear
Description: Overview Boston Gear's AC brakes come in two varieties: double C-face standard and double C-face washdown duty. Each is direct acting with only one moving part, making these brakes incredibly efficient. In addition, double C-face brakes provide the simplest solution for adding a
- Power: 0.333 to 2 HP
- Shaft: In-line
-
Supplier: Columbus McKinnon Corporation
Description: The heavy-duty Y80 hoist is available as a single- or double-reeved unit and features a powerful drive motor and reliable dual braking . Yale Y80 Wire Rope Hoists are ideally suited for virtually any lifting application. Their modular design and versatility provide a wide range
- Type: Electric
- Line Type: Wire Rope / Cable
-
Supplier: Electrolift
Description: Standard capacities available up to 30,000 lbs. True vertical lift 60 minute inverter duty hoist motor Heavy duty oil shear motor brake VFD control for hoist and end trucks External cable disconnect for easy wire rope changes Rotating axle end trucks End trucks
- Load Capacity: 30,000 lbs
- Type: Electric
- Load Hook: Single
- Mounting: Trolley Mount
-
Supplier: Electrolift
Description: Safety Lugs Power Paddle Limit Switch Upper and Lower Geared Limit Switch 8:1 Wire Rope Factor of Safety Flashing Beacon or Audible Siren Optional Features: Heat Shield Hook Block Heat Shield Nema Rated Contactors Class H Insulated Motor and Brake High Temperature Seals, Oil, Grease,
- Load Capacity: 20,000 lbs
- Mounting: Base/Lug Mount
- Load Hook: Double / Twin, Single
- Type: Electric
-
Supplier: Ace Crane
Description: Dual Brake System equipped with Electro-Magnetic Brake and Mechanical Load Brake Overload Alert Limiter Upper and Lower Limit Switch Heavy Duty, High Torque motor with Class "B" Insulation Rigid Top Hook with Safety Latch Load Chain - Case hardened and Abrasion Resistant.
- Load Capacity: 2,000 to 10,000 lbs
- Lift: 20 ft
- Maximum Lift Speed: 27 ft/min
- Line Type: Chain
-
Supplier: David Round
Description: controls and are rated for H-4 operation or up to 30 minutes of use per hour. Manual and motorized trolleys permit hoist travel along monorails and bridge cranes. Stainless Steel chain hoist for cleanroom applications (manual) are also available. David Round offers a complete line of
- Load Capacity: 4,000 lbs
- Mounting: Base/Lug Mount
- Line Type: Chain
- Type: Electric
-
Supplier: David Round
Description: controls and are rated for H-4 operation or up to 30 minutes of use per hour. Manual and motorized trolleys permit hoist travel along monorails and bridge cranes. Stainless Steel chain hoist for cleanroom applications (manual) are also available. David Round offers a complete line of
- Load Capacity: 4,000 lbs
- Mounting: Base/Lug Mount
- Line Type: Chain
- Type: Pneumatic
-
Supplier: Lantec
Description: Product Specifications Pulling Capacity: 15,000 lbs/6,804 kg Weight: n/a Product Features Large diameter, high capacity sprag / overrunning clutch design with anti roll over feature Brake valve designed for high efficiency and flow rates Motor mountings designed to accommodate SAE C
-
Supplier: Ace Crane
Description: Standard Features: Trolley Speed 36 FPM (1&2 Ton) Trolley Speed 33 FPM (3 & 5 Ton) Simple adjustment of the trolley flange width Universal trolley wheels for all common steel beams Upper and Lower Limit Switch Side Guide Rollers Dual Brake System equipped with electro-magnetic brake
- Load Capacity: 2,000 to 10,000 lbs
- Lift: 20 ft
- Maximum Lift Speed: 27 ft/min
- Line Type: Chain
-
Description: The CM ShopStar electric chain hoist is built for rugged industrial and commercial use. This durable hoist features high H4 duty cycles and a compact design ideal for use at workstations and production lines. Standard overload device protects the hoist, operator and surrounding
-
Supplier: J.D. Neuhaus
Description: to other types of powered hoists. Suitable for lube-free operation. Suitable for application in hazardous areas. Minimum components for ease of maintenance. Wear resistant motor braking system. Lightweight for easy handling. Also suitable for horizontal pulling. Extremely sensitive
- Load Capacity: 551.25 lbs
- Maximum Lift Speed: 26.246719160105 ft/min
- Line Type: Chain
- Type: Pneumatic
-
Description: Yale YAL Air Hoist with pull cord control provides a lightweight, economical hoist for accurate control of loads. Yale YAL Air Hoist with pendant throttle control hoists offer ergonomic one-handed controls, for ease of operation. Additional features and benefits include:
-
Supplier: Ace Crane
Description: Electric Chain Hoists paired with Motor Driven Trolley with Inverter Drive offers: 2-step multi-speed or stepless control method Flexibility in speed settings Dynamic braking
- Load Capacity: 2,000 lbs
- Lift: 20 ft
- Maximum Lift Speed: 32 ft/min
- Line Type: Chain
-
Supplier: Ace Crane
Description: Features include a secondary mechanical load brake, count hour meter, fan cooled motor and a unique chain guide that provides quiet and smooth guiding of chain 60 minute, H4 rated motor for the most demanding applications Pull-rotor electric brake is self-adjusting and
- Load Capacity: 30,000 lbs
- Lift: 20 ft
- Maximum Lift Speed: 7.5 ft/min
- Line Type: Chain
-
Supplier: Konecranes Inc.
Description: insulation Hoisting Brake Rugged DC hoist brake built for 1,000,000 cycles of operation Inverter control for bridge and trolley motions Safe, smooth operation for long travel motor and brake life Precise load positioning Safety Decreased load swing utilizing
- Load Capacity: 22,000 lbs
- Line Type: Chain, Wire Rope / Cable
- Type: Electric
- Load Hook: Single
-
Supplier: David Round
Description: David Round’s base-mounted hoists lift radial gates are built to meet detailed government, power authority and gate builder specifications. They are designed for continuous operation in demanding outdoor water gating applications. Available in capacities up to 50,000 pounds, these
- Load Capacity: 50,000 lbs
- Maximum Loaded Line Speed: 150 ft/min
- Type: Electric
- Features: Free Spooling, Holding Brake
-
Description: The SLA Pneumatic Low Headroom Chain Hoist includes vane or piston motors and brakes with modulating valves for infinitely variable hoist motion. Design allows this hoist to operate in extreme low overhead locations where most other "low headroom" hoists
-
Description: The SLA Pneumatic Low Headroom Chain Hoist includes vane or piston motors and brakes with modulating valves for infinitely variable hoist motion. Design allows this hoist to operate in extreme low overhead locations where most other "low headroom" hoists
-
Supplier: MY-TE Products, Inc.
Description: appreciate low noise. For optimum safety, it includes an electromagnetic brake, supplemented with a brake motor that features a physical disc brake.
- Load Capacity: 1,500 to 3,000 lbs
- Line Diameter: 0.125 inch
- Line Length: 1,000 ft
- Maximum Loaded Line Speed: 17 ft/min
-
Supplier: Demag Cranes & Components
Description: FOR DEMANDING REQUIREMENTS Our DH hoist units can be used in a wide variety of applications, both as a traveling hoist on cranes or monorails and as a stationary solution. DH hoist units include several key features that enable demanding loads to be handled reliably.
- Load Capacity: 3,528 to 220,500 lbs
- Type: Electric
- Features: Holding Brake
- Line Type: Wire Rope / Cable
-
Supplier: Littelfuse, Inc.
Description: Ideal for use as a lift or tarp motor relay, the 14 V Max 50 A Motor Reversing Relay Module with 12 V DC Coil (24452) can also be used on hoists, hatches, winches, snowplows, intake/exhaust fans, vehicle outriggers, and other reversing applications.The motor reversing
-
Supplier: TWG Canada Consolidated, Inc.
Description: in marine environments Features Large diameter, high capacity sprag / overrunning clutch design with anti roll over feature Brake valve designed for high efficiency and flow rates Motor mountings designed to accommodate SAE C and SAE D hydraulic motors Corrosion resistant drum
- Load Capacity: 32,000 lbs
- Type: Hydraulic
- Load Hook: Single
-
Supplier: Southland Equipment Service
Description: swivel top hook mount, with plain, geared and motor trolleys available. Heavy-duty shoe-type brake standard, with limit stops for extra safety. Options include lug suspension, pendant throttle, trolley, chain container, plated chain and spark resistant construction. Contact dealer for
- Load Capacity: 4,000 lbs
- Maximum Lift Speed: 5.999999999999999 ft/min
- Type: Pneumatic
-
Supplier: Demag Cranes & Components
Description: Our DR-Com rope hoist is the ideal hoist solution for applications which demand maximum safety and reliability, and the latest technical electronic features are not required. All DR-Com hoist and trolley components are designed according to the FEM service life requirements for
- Load Capacity: 10,000 lbs
- Mounting: Base/Lug Mount, Trolley Mount
- Type: Electric
- Load Hook: Single
-
Supplier: Harrington Hoists, Inc.
Description: Harrington's (N)ER enhanced features three phase electric chain hoists are equipped with latest technology in the market today. All models include a low headroom, lightweight body with a fan-cooled motor, standard thermal motor protection and a count hour meter for preventive
- Load Capacity: 5,000 lbs
- Line Type: Chain
- Type: Electric
- Load Hook: Single
-
Supplier: David Round
Description: sensitive loads with two speed flexibility or with programmable inverter controls. Increase stopping accuracy and holding force with the standard motor brake and self-adjusting mechanical brake. Program upper and lower hook stops with an adjustable rotary limit switch. Increase
- Load Capacity: 20,000 lbs
- Maximum Lift Speed: 20 ft/min
- Mounting: Base/Lug Mount, Trolley Mount
- Type: Electric, Pneumatic
-
Supplier: MY-TE Products, Inc.
Description: loads weighing up to 8,000 lbs. FEATURES 115V brake motor Worm gear reduction Dynamic braking for instant stopping Rugged construction Low voltage 10′ pendant control High-capacity cable drum Frictionless bearings SPECIFICATIONS For complete specifications, see downloads available.
- Load Capacity: 8,000 lbs
- Line Diameter: 0.125 inch
- Line Length: 1,000 ft
- Maximum Loaded Line Speed: 25 ft/min
-
Supplier: Demag Cranes & Components
Description: The benefits of impressive new Demag Chain Hoists with infinitely-variable speed control allow you to handle high-quality and critically sensitive parts and position them gently and carefully. The new variable-speed DCS-Pro and DCMS-Pro Chain Hoists represent high efficiency and
- Load Capacity: 176.4 to 275.625 lbs
- Line Type: Chain
- Type: Electric
- Load Hook: Single
-
Supplier: MY-TE Products, Inc.
Description: to move equipment or materials, lift motors and heavy apparatuses, and serve the likes of elevator installations and repair crews. FEATURES 115V brake motor Worm gear reduction Dynamic braking for instant stopping Compact, heavy-duty construction Low voltage 10′ pendant control
- Load Capacity: 2,150 to 3,000 lbs
- Line Diameter: 0.25 inch
- Line Length: 250 ft
- Maximum Loaded Line Speed: 9 ft/min
-
Supplier: C & C Lift Truck, Inc.
Description: electromagnetic brake does not release unless the motor is energized. Also included is an independent operating mechanical load brake. Certified and listed to UL 1340 "Standard for Hoists." Standard electronic "count hour" meter records motor starts and running
- Load Capacity: 20,000 lbs
- Lift: 10 ft
- Maximum Lift Speed: 11 ft/min
- Type: Electric
-
Supplier: MY-TE Products, Inc.
Description: 1,600-lb double-line lift capacity with a capstan rope drum and a 10-ft pendant hand or foot control. APPLICATIONS This rugged, portable winch-hoist is great for utility truck installation, tower and antenna erection, transformer replacement and overhead line crews. FEATURES 115V brake
- Load Capacity: 800 to 1,600 lbs
- Maximum Loaded Line Speed: 30 ft/min
- Maximum Lift Speed: 30 ft/min
- Mounting: Base/Lug Mount
Find Suppliers by Category Top
Featured Products Top
-
protection. SMOOTH OPERATION With an integrated motor management module and flywheel trolley motors, the SK features extremely smooth starting and braking with controlled starts and stops for extended brake life. RELIABLE PERFORMANCE IN (read more)
Browse Hoists Datasheets for Columbus McKinnon Corporation -
, most importantly, creates a safe working environment for operators. SAFE LIFTING Safe Lifting features are built right in, including Torque Proving, which confirms the motor is providing enough torque to safely lift a load prior to releasing the brake. Torque Limiting (read more)
Browse Hoists Datasheets for Columbus McKinnon Corporation -
Yale Y80 Standard features of this rugged hoist line include a heavy welded steel frame, powerful drive motor, totally enclosed oil-bath lubricated drive train, and dual brake reliability. Follow us on (read more)
Browse Hoists Datasheets for Columbus McKinnon Corporation -
logic control (PLC) to automate the lifting and lowering functions based on preset parameters. Another significant advantage of a flux vector hoist drive is dynamic braking, which provides softer stops and can significantly extend the life of the motor brake. Choosing a Control (read more)
Browse Hoists Datasheets for Columbus McKinnon Corporation -
-loaded brake. Stationary version or double rail crab for systems and crane building Compact construction and low approach dimensions Higher load capacity, hoisting speed and lifting height as twin hoist (read more)
Browse Hoists Datasheets for Columbus McKinnon Corporation -
of a flux vector hoist drive is dynamic braking, which provides softer stops and can significantly extend the life of the motor brake. Choosing a Control Pendant The majority of electric chain hoists come equipped with a hard-wired control pendant that is suspended from (read more)
Browse Hoists Datasheets for Columbus McKinnon Corporation -
and equipment and, most importantly, creates a safe working environment for operators. SAFE LIFTING Safe Lifting features are built right in, including Torque Proving, which confirms the motor is providing enough torque to safely lift a load prior to releasing the brake (read more)
Browse Industrial Cranes Datasheets for Columbus McKinnon Corporation -
and efficiency while reducing wear and tear on the hoist due to smooth accelerations and decelerations. The wear on the brake is greatly minimized because the motor halts the hoist before setting the brake, making the brake function solely as a "parking brake." Closed Loop Vector (read more)
Browse Hoists Datasheets for Columbus McKinnon Corporation -
Control Featuring a 3-year standard warranty, OLV models provide more precise load control, increased duty cycles, easy troubleshooting, and extended service life for wearable components such as brakes, motors, and wire rope as compared to single-speed or 2-speed hoists. Additionally (read more)
Browse Hoists Datasheets for Columbus McKinnon Corporation -
When a hoist lowers a load, your motor becomes a generator. That energy feeds back into the VFD, and if it’s not managed, DC bus voltage spikes → drive (read more)
Browse Dynamic Braking Resistors (DBRs) Datasheets for Isabellenhutte USA
Conduct Research Top
-
Regenerative Power Units Save Energy
When an electric motor is driven by a variable frequency drive (VFD), electric power delivered to the motor is regenerated while the motor decelerates by applying negative torque to the motor shaft. Usually energy storage capacity inside the VFD is very limited so regenerative energy should
More Information Top
-
SPECIFICATIONS FOR HIGH TEMPERATURE LATTICE TEST REACTOR BUILDING 318 PROJECT CAH-100
A solenoid operated hoist motor brake interlocked with the motor control to quickly stop the hoist drum when power to the motor is interrupted.
-
CASK/MSC/WP PREPARATION SYSTEM DESCRIPTION DOCUMENT
Crane interfaces include those between the crane and runways supported by building walls and the crane and the electrical power system, which supplies power to the electric bridge, trolley, and hoist motor and brakes .
Indicates content that may require registration and/or purchase.