-
Supplier: Carr Lane Manufacturing Co.
Description: Popular medium-size air clamp. Similar to a vertical-handle hold-down clamp, except operated by an air cylinder instead of by hand. Toggle linkage provides high holding capacity and insures positive mechanical locking even if air pressure fails. Choose either a
- Clamping Force: 100 lbs
- Spindle Position: Fixed
- Base Orientation: Horizontal
- Features: Lever, Stainless Steel, Steel, Toggle Clamp
-
Supplier: Reid Supply
Description: Horizontal Manual Hold Down Clamps have a low height design, cushioned handle grip, and zinc plated components to resist corrosion. The handle and hold down bar move in opposite directions to provide secure holding capacity. . 88.2 mmH x 273.5 mmL Horizontal Manual
- Clamping Width: 0.36 inch
- Base Orientation: Horizontal
- Actuation: Manual
- Features: Other, Toggle Clamp
-
Supplier: Imao-Fixtureworks
Description: Compact manual push-pull hold down toggle clamps whose handle clicks at the clamping end. Easy Operation Clamping bar moves along with push-pull operating handle. Secure Clamping The handle clicks at the clamping end. Clamping Force: 20N, 30N, 50N, 60N Clamping Stroke: 3
- Clamping Mechanism: Lever
- Actuation: Manual
- Features: Specialty / Other
-
-
Supplier: Te-Co, Inc.
Description: Product Information Holding Pressure: 60 lbs. Handle Moves 80 degrees Bar Moves 90 degrees Smallest hold down clamp available Furnished with Nylon spindle assembly Base has 11/64" x 17/64" slots for #8 cap screws Weight (lbs/100 pcs): 10
- Clamping Force: 60 lbs
- Base Orientation: Horizontal
- Features: Lever, Stainless Steel, Toggle Clamp
- Mounting Type: Straight Base
-
Supplier: Te-Co, Inc.
Description: Product Information Holding Pressure: 60 lbs. Handle Moves 80 degrees Bar Moves 90 degrees Smallest hold down clamp available Furnished with Nylon spindle assembly Base has 11/64" x 17/64" slots for #8 cap screws Weight (lbs/100 pcs): 10
- Clamping Force: 60 lbs
- Mounting Type: Bolted / Flange Mount
- Base Orientation: Horizontal
- Features: Lever, Stainless Steel, Toggle Clamp
-
Supplier: Te-Co, Inc.
Description: Product Information Holding Pressure: 60 lbs. Handle Moves 80 degrees Bar Moves 90 degrees Smallest hold down clamp available Furnished with Nylon spindle assembly Base has 11/64" x 17/64" slots for #8 cap screws Weight (lbs/100 pcs): 10
- Clamping Force: 60 lbs
- Mounting Type: Bolted / Flange Mount
- Base Orientation: Horizontal
- Features: Lever, Stainless Steel, Toggle Clamp
-
Supplier: Te-Co, Inc.
Description: Product Information Holding Pressure: 1200 lbs. Handle Moves 70 degrees Bar Moves 140 degrees Largest wide opening clamp available U-Bar is furnished with 2 Flanged Washers (Part No. 34507) Solid bar type is furnished with Bolt Retainer (Part No. 34553) Accepts most 5/8" spindles (not
- Clamping Force: 1,200 lbs
- Mounting Type: Bolted / Flange Mount
- Base Orientation: Horizontal, Vertical
- Features: Lever, Stainless Steel, Toggle Clamp
-
Supplier: Reid Supply
Description: Ergonomic Toggle Clamp Handle Grips provide a safe and comfortable gripping surface for vertical hold down clamps. These accessory parts act a guard and help protect against potential pinch points. . Red Rubber Toggle Clamp Handle Grip has a 35.1 mm
- Features: Other
- Shape / Application: Round Handle or Hand Grip (Cap Style Only)
- Material: Rubber - Silicone
-
Supplier: Jergens, Inc.
Description: Jergens Horizontal Hold Down Action Toggle Clamps hold the workpiece with a downward clamping action. Unlike the handle and the clamping bar of our vertical action toggle clamps, the parts of the horizontal clamps move in opposite directions.
- Clamping Force: 0.76432 lbs
- Spindle Position: Adjustable
- Mounting Type: Bolted / Flange Mount
- Base Orientation: Horizontal
-
Supplier: Jergens, Inc.
Description: Jergens Horizontal Hold Down Action Toggle Clamps hold the workpiece with a downward clamping action. Unlike the handle and the clamping bar of our vertical action toggle clamps, the parts of the horizontal clamps move in opposite directions.
- Clamping Force: 0.49456 lbs
- Spindle Position: Adjustable
- Mounting Type: Bolted / Flange Mount
- Base Orientation: Horizontal
-
Supplier: Jergens, Inc.
Description: Jergens Vertical Hold Down Action Toggle Clamps hold the workpiece with a downward clamping action. The clamp exhibits a minimum of 90° opening angle giving full clearance for loading and unloading of the workpiece. Features, Benefits, & Product
- Clamping Force: 0.38216 lbs
- Spindle Position: Adjustable
- Mounting Type: Bolted / Flange Mount
- Features: Other, Steel, Toggle Clamp
-
Supplier: Jergens, Inc.
Description: Jergens Horizontal Hold Down Action Toggle Clamps hold the workpiece with a downward clamping action. Unlike the handle and the clamping bar of our vertical action toggle clamps, the parts of the horizontal clamps move in opposite directions.
- Clamping Force: 0.06744 lbs
- Mounting Type: Bolted / Flange Mount
- Base Orientation: Horizontal
- Features: Other, Steel, Toggle Clamp
-
Supplier: Radwell International
Description: HORIZONTAL HOLD DOWN CLAMP, 60 LB HOLDING CAPACITY, MANUAL HOLD DOWN TOGGLE CLAMP, 82 HANDLE MOVEMENT, 94 BAR OPENING, SOLID BAR, FLANGED BASE, ELECTRO-PLATED ZINC, CARBON STEEL. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: J. W. Winco, Inc.
Description: The hold-down bar and the handle move in the same direction. Clamps can be easily disassembled in order to adjust or reshape the parts according to usage requirements.
- Features: Toggle Clamp
-
Supplier: J. W. Winco, Inc.
Description: The hold-down bar and the handle move in the same direction. Clamps can be easily disassembled in order to adjust or reshape the parts according to usage requirements. For stainless steel version see GN 810-NI.
- Features: Toggle Clamp
-
Supplier: J. W. Winco, Inc.
Description: The hold-down bar and the handle move in opposite directions. When the clamp is in the closed position the handle is horizontal. Thanks to the shape of the tool a safe distance between the handle and the clamping bar is provided to prevent the operator's fingers from being
- Features: Toggle Clamp
-
Supplier: J. W. Winco, Inc.
Description: The hold-down bar and the handle move in the same direction. When the clamp is in the closed position the handle is horizontal. Thanks to the shape of the tool, a safe distance between the handle and the clamping bar is provided to prevent the operator's fingers from being
- Features: Toggle Clamp
-
Supplier: Reid Supply
Description: Pneumatic Cylindrical Hold Down Clamps provide activating force for over-center toggle clamps, applying pressure from the top. These cylinders are built to perform repetitive production operations with a magnetic ring for sensing capability. . This clamp
- Clamping Force: 43 lbs
- Clamp type: Cylinder Clamp
- Features: Other
- Actuation: Pneumatic
-
Supplier: Reid Supply
Description: Pneumatic Cylindrical Hold Down Clamps provide activating force for over-center toggle clamps, applying pressure from the top. These cylinders are built to perform repetitive production operations with a magnetic ring for sensing capability. . Tie Rod
- Stroke: 2 inch
- Bore Size: 4 inch
- Cylinder Style: Tie-rod
Find Suppliers by Category Top
Featured Products Top
-
TG GripSerts Workholding Grippers With only 3.5mm of clamp surface needed to securely hold the workpiece (read more)
Browse Gripper Products Datasheets for Fairlane Products, Inc. -
With only 3.5mm of clamp surface needed to securely hold the workpiece, TG-type GripSert workholding inserts are ideal for 5-axis machining operations. Because of the (read more)
Browse Gripper Products Datasheets for Fairlane Products, Inc. -
TG GRIPSERTS WORKHOLDING GRIPPERS With only 3.5mm of clamp surface needed to securely hold the workpiece, TG GripSerts workholding grippers are ideal for 5-axis machining (read more)
Browse Gripper Products Datasheets for Fairlane Products, Inc. -
TG GRIPSERTS WORKHOLDING GRIPPERS With only 3.5mm of clamp surface needed to securely hold the workpiece, TG GripSerts workholding grippers are ideal for 5-axis machining (read more)
Browse Gripper Products Datasheets for Fairlane Products, Inc. -
mechanical clamps. Attendees will learn: Hold-down and vacuum chucking fundamentals: the core principles behind securing materials during machining, assembly, and processing Vacuum conveying, dense phase vs. dilute (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Rogers Machinery Company, Inc. -
machining. Due to the unique geometry of the grippers and jaws, TG GripSerts create a pull down effect that prevents any lifting of the workpiece while clamping. These durable grippers combine a tough-coated cemented carbide with specialized teeth and triangular shapes that penetrate different types (read more)
Browse Vises Datasheets for Imao-Fixtureworks -
serrations that can leave marks in softer materials. The highly configurable, minimal height system performs well to hold workpieces with maximum part access for the greatest amount of machining per setup. OK-Vise® uses a patented wedge-operated, low-profile clamp that provides uniform pressure (read more)
Browse Vises Datasheets for Jergens, Inc. -
TG GripSerts Workholding Grippers With only 3.5mm of clamp surface needed to securely hold the workpiece (read more)
Browse Gripper Products Datasheets for Fairlane Products, Inc. -
distribution across the filter bag. Leak-Proof Seal: Equipped with O-rings or gaskets to ensure a leak-free operation. Some designs also feature a compression hold-down that creates a 360-degree seal between the bag and the housing. Easy Maintenance: The simple internal structure (housing (read more)
Browse Filter Housings Datasheets for Harbory Filtration -
or when cavity pressure exceeds what the clamp force can handle. In practice, that means users often end up chasing shot size, hold pressure, transfer point, tonnage, and mold condition when flash appears. Air-related defects are just as (read more)
Browse Molding Machines Datasheets for APSX, LLC
More Information Top
-
Thermodynamic design and fouling of membrane distillation systems
…$17.95 2" Industrial C Clamp 37844 THarbor Freight JET 2 1/2" C Clamp, 3 way side 53430 Walmart $7.99 IRWIN 2" Locking C Clamp 43344 $8.47 Smalles toggle clamp Carrlane Compact Hold down toggle clamps 5004A12 McMaster Jergens Hook…
-
Fiber laser welding of dual-phase galvanized sheet steel (DP590): traditional analysis and new quality assessment techniques
Eight hold down toggle clamps spaced 3 cm apart were used to restrain the base plates.
-
Nanostructured thin film thermoelectric composite materials using conductive polymer PEDOT:PSS
Pressure was provided on the top surface of the microscope slide with a hold - down toggle clamp (McMaster-Carr, 5126A33).
-
Cam-lock clamps
Can anyone advise a good source for various cam-lock hold down clamps ( toggle clamps).
-
Bender Braker
Why not try some of these toggle clamps to hold it down instead..
-
Grainger.com
• Toggle Clamp , Horizontal Handle Hold Down , Holding Capacity (Lb.) 200, Overall Height (In.) 1.53, Overall Length (In.) 5.48, Height Under Arm (In.) 1.00, Dia.
-
McGraw-Hill Machining and Metalworking Handbook, Third Edition > Computer-Aided Design, Manufacturing, and Engineering Systems
For illustrative purposes, the clearance plane for the cutting tool was intentionally set too low so that the cutting tool would collide with the vertical toggle clamp that holds the part down .
-
Lowering Tooling Cost By Using Low-Friction Coatings
Horizontal and vertical hold - down , pull action, straight-line, squeeze action, and heavy duty toggle clamp products.
-
Handbook of Compliant Mechanisms
Extending these considerations back to the hold - down clamp example, and examining the clamp’s rigid body diagram (Figure 8.2) it can been … 1 and 2 will be loaded in compression when the mechanism passes through its toggle point (link orientations at…
-
SNAP 10A prelaunch operations NPU prelaunch operations-SPTF
Three men are required for the unpacking opera- tion, as follows: one man to rennove the toggle clamps while the other two hold the reflectors in place; each of these two men … them on the previously prepared work surface, parting plane down .
Indicates content that may require registration and/or purchase.