-
Supplier: Novotechnik U.S., Inc.
Description: Novotechnik hollow shaft angle sensors offer high quality construction, precision and accept various shaft sizes and configurations.
- Maximum Angular Measurement: 150 degrees
- Mechanical Range: 354 degrees
- Output: Analog Voltage
- Classification: Sensor Element / Chip
-
Supplier: TE Connectivity
Description: Configuration Features Pole Pairs : 1 Resolver Size : 21 Other Angular Error (MINUTES) : 20
-
Supplier: Tri-Tronics Company, Inc.
Description: feature Datasheet M153 3-pin connector Datasheet M162 Heavy duty version with heavy duty bearings and shaft Datasheet M194 6-pin connector Datasheet For our programmable Hollow Shaft model, please see our HRL-P Programmable Hollow Shaft Encoder. For our
- Features: Hollow Shaft
- Encoder Type: Incremental
- Encoder Technology: Optical
-
-
Supplier: Betatronix LLC
Description: Primarily manufactured with wirewound resistance elements, multi-turn potentiometers came into being because they offered better resolution and, in turn, better linearity. That benefit is less significant now, because today's non-wirewound resistance elements offer infinite resolution and
- Maximum Angular Measurement: 55 to 350 degrees
- Mechanical Range: 70 to 360 degrees
- Accuracy: 5 to 0.2 ±% Full Scale
- Operating Temperature: -65 to 125 F
-
Description: IND HOLLOW SHAFT RES
- Sensor Technology: LVDT Linear Position Sensor
-
Supplier: Acme Chip Technology Co., Limited
Description: RESOLVER HOLLOW SHAFT
- Sensor Technology: LVDT Linear Position Sensor
-
Supplier: ifm efector inc.
Description: Defined pulse sequence for the reliable detection of rotational speeds For precise position determination and linear measurement High shock and vibration resistance Resolution freely programmable from 1 ... 10,000 User-friendly communication and parameterization via IO-Link Learn more View
- Positional Accuracy: 360 arcsec
- Diameter or Width: 1.43700865 inch
- Maximum Mechanical Shaft Speed: 12,000 rpm
- Operating Temperature: 185 F
-
Supplier: ifm efector inc.
Description: For precise position, speed, angular and linear measurement Direct output of the values via PROFIBUS interface Robust housing for use in harsh industrial environments High shock and vibration resistance Easy mounting directly on the shaft of the actuator Learn more View other products
- Diameter or Width: 2.30315085 inch
- Maximum Mechanical Shaft Speed: 12,000 rpm
- Operating Temperature: 185 F
- Vibration Rating: 10 g
-
Supplier: BEI Sensors
Description: An Industry First: BEI Releases UL & ATEX rated Explosion Proof Hollow Shaft Encoder BEI Sensors has released the industry’s first UL and ATEX rated explosion proof hollow shaft encoder, Model HS52. BEI has developed this ultra rugged and space-saving industrial
- Resolution (counts per revolution): 1 to 80,000 (counts/revolution)
- Diameter or Width: 5.25 inch
- Maximum Mechanical Shaft Speed: 6,000 rpm
- Rotor Inertia: 0.0086 oz-in-sec²
-
Supplier: DigiKey
Description: HOLLOW-SHAFT ANGULAR SENSOR, 12
- Operating Temperature: -40 to 257 F
- Sensor Technology: Hall Effect Position Sensor
-
Supplier: MotiCont
Description: commutation and using a position sensor, positioning accuracies of less than one micron or 0.00004 inches are achievable.
- Peak Force (FP): 0.3125 to 1.01875 lbs
- Linear Stroke: 0.125 to 2.5 inch
- Device Type: Linear Actuator
-
Supplier: RS Components, Ltd.
Description: Rotary hollow shaft position sensor
- Diameter or Width: 0.545275885 inch
- Features: Other
-
Supplier: Tri-Tronics Company, Inc.
Description: M153 3-pin connector Datasheet M164 Encoder with LED status indicator Datasheet M174 3/8-16 threaded shaft Datasheet M191 1/4-20 threaded shaft Datasheet M194 6-pin connector Datasheet For our programmable Shaft model, please see our RL-P Programmable Shaft Encoder. For
- Encoder Technology: Optical
-
Supplier: BOGEN Magnetics GmbH
Description: up to 256 mm and rotary solutions, both radial and axial. The AKP18 offers both BISS-C and SSI output options. Thanks to its 18 - 20 bit resolution, this hollow shaft encoder outperforms typical shaft end products.
- Measurement Range: 10.0787456 inch
- Features: Absolute, Magnetostrictive
- Sensor Technology: Linear Encoder, Magnetoresistive Linear Position Sensor/Switch
-
Supplier: BOGEN Magnetics GmbH
Description: outputs. This hollow shaft encoder‘s resolution of 19 to 20 bits exceeds typical shaft end applications many times over. AKS16-MT is very compact in size and fits assembly even in confined spaces. An external battery power supply ensures that manual movements of the scale are
- Features: Absolute, Magnetostrictive
- Sensor Technology: Linear Encoder, Magnetoresistive Linear Position Sensor/Switch
-
Supplier: BOGEN Magnetics GmbH
Description: AKS16 can be used for linear measurements up to 256 mm in length and rotary measurements - radial and axial - up to 79 mm in diameter. The encoder provides both BISS-C or SSI as output plus incremental signal output in parallel. With a resolution of 18-20 bits this hollow shaft encoder
- Measurement Range: 10.0787456 inch
- Features: Absolute, Incremental, Magnetostrictive
- Sensor Technology: Linear Encoder, Magnetoresistive Linear Position Sensor/Switch
- Body Shape: Rectangular
-
Supplier: BOGEN Magnetics GmbH
Description: to 988 mm in diameter. The sensing head offers BISS-C or SSI as output as well as a parallel incremental signal output. With a resolution of 21 - 24 bits, this hollow shaft encoder outperforms typical shaft end applications many times over. With dimensions of 28 mm length, 16 mm
- Measurement Range: 118.1103 inch
- Features: Absolute, Incremental, Magnetostrictive
- Sensor Technology: Linear Encoder, Magnetoresistive Linear Position Sensor/Switch
- Body Shape: Rectangular
-
Supplier: Novotechnik U.S., Inc.
Description: the value for years, and report the correct value when power is restored. MB1-3600 Benefits This multi-turn sensor provides engineers with the following unique benefits. ▶ No gears, non-contact sensing means long life ▶ Counts up to 44-turns (15,840°) ▶ Solid or hollow-shaft
- Maximum Angular Measurement: 15,840 degrees
- Mechanical Range: 15,840 degrees
- Operating Temperature: -22 to 185 F
- Shock Rating: 50 g
-
Supplier: POSITAL B.V.
Description: enables a durable design and compact dimensions but also makes the encoders considerably less costly than optoelectronic models. The encoders have a diameter of 36.5 mm and are available as solid and hollow shaft versions with industrial analog interfaces that provide current (4 -
- Maximum Angular Measurement: 0.36 to 72,000 degrees
- Mechanical Range: 0.36 to 72,000 degrees
- Accuracy: 0.0005 to 100 ±% Full Scale
- Operating Temperature: -40 to 175 F
-
Supplier: POSITAL B.V.
Description: durable design and compact dimensions but also makes the encoders considerably less costly than optoelectronic models. The encoders have a diameter of 36.5 mm and are available as solid and hollow shaft versions with industrial analog interfaces that provide current (4 - 20mA) and
- Maximum Angular Measurement: 0.36 to 72,000 degrees
- Mechanical Range: 0.36 to 72,000 degrees
- Accuracy: 0.0005 to 100 ±% Full Scale
- Operating Temperature: -40 to 175 F
-
Supplier: AMO Corporation
Description: The AMOSIN® angle measuring systems are open hollow-shaft measuring systems, and generally therefore do not have their own bearings, nor do they require any couplings for mechanical connection.Operating entirely on an inductive basis, the AMOSIN® systems achieve high precision figures
- Maximum Angular Measurement: 360 degrees
- Mechanical Range: 360 degrees
- Operating Temperature: 14 to 212 F
- Output: Analog Voltage, Other Digital
-
Rotary Position Sensors - Analog Single-turn Stainless Steel Absolute Rotary Encoder -- IXARC AnalogSupplier: POSITAL B.V.
Description: durable design and compact dimensions but also makes the encoders considerably less costly than optoelectronic models. The encoders have a diameter of 36.5 mm and are available as solid and hollow shaft versions with industrial analog interfaces that provide current (4 - 20mA) and
- Maximum Angular Measurement: 0.36 to 72,000 degrees
- Mechanical Range: 0.36 to 72,000 degrees
- Accuracy: 0.0005 to 100 ±% Full Scale
- Operating Temperature: -40 to 175 F
-
Supplier: Hymark/Kentucky Gauge
Description: DESCRIPTION Draw-wire units for absolute encoders 5 or 6,8 m measuring length For blind hollow shaft encoders
- Measurement Range: 267.71668 inch
- Linear Encoder Speed: 2,999.9999999999873 mm/sec
- Operating Temperature: -13 to 185 F
- Features: Absolute
-
Supplier: US Digital
Description: The A2K absolute encoder is a non-contacting optical rotary position sensor which reports the shaft angle within a 360 deg. range. As opposed to incremental encoders, the A2K reports the absolute position rather than the change in position. When powered up, it does
- Diameter or Width: 2.5 inch
- Rotor Inertia: 0.0001 oz-in-sec²
- Operating Temperature: -13 to 158 F
- Vibration Rating: 20 g
-
Supplier: Sensata Technologies
Description: For the absolute version Serial Synchronous Interface SSI output provides effective synchronisation in a closed-loop control system. A clock pulse train from a controller is used to shift out sensor data: one bit of position data is transmitted to the controller per clock pulse
- Resolution (lines per revolution): 10,000 (lines/revolution)
- Count Rate: 300 to 1,000 kHz
- Diameter or Width: 0.5 to 1 inch
- Maximum Mechanical Shaft Speed: 6,000 rpm
-
Supplier: Baumer Ltd.
Description: linear range or a DC voltage signal which is linear over +/- 80°. Further processing of the signals, having a maximum resolution of 10 bits, is easily accomplished using a standard PLC. Field plate sensors as well as the non-contact potentiometers offer IP 67 protection which makes them ideal
- Resolution (counts per revolution): 2 (counts/revolution)
- Count Rate: 20 kHz
- Diameter or Width: 0.7086618 inch
- Maximum Mechanical Shaft Speed: 10,000 rpm
-
Supplier: Kollmorgen Corporation
Description: and can include any combination of Hall sensors, encoder or resolver as rotor position feedback devices RBE frameless models use the load’s own shaft and bearings, and can include integral Hall sensors, and additional position feedback devices such as encoders or
- Other Output Power: 0.0187630853886395 to 4.94541322029141 HP
- Continuous Current: 1.79 to 29.6 amps
- Continuous Torque: 0.0884955752212389 to 336.283185840708 In-lbs
- Rotor Inertia: 0.000016992 to 2.124 oz-in-sec²
Find Suppliers by Category Top
Featured Products Top
-
Ultra-Compact Hollow-Shaft Angle Sensors Novotechnik, U.S. announces the WAL 200 Series of hollow shaft angle sensors that provide absolute, rotary position. Sensor dimensions are 7 x 22 mm. The WAL 200 Series has a (read more)
Browse Rotary Position Sensors Datasheets for Novotechnik U.S., Inc. -
Product Overview Engineered for UAV and handheld gimbal applications, this 24mm hollow-shaft brushless DC motor delivers high performance in a space-saving design where space and precision matter most. It combines rapid rotational speed with robust reliability, and its (read more)
Browse DC Motors Datasheets for Constar Motion Co., Ltd -
-shaped magnetic marker moves up and down the sensor’s shaft for touchless operation. Every one of Novotechnik’s TM1 Series of magnetostrictive position sensors come with one vital thing that’s not in the specs and is equally important – unmatched technical support (read more)
Browse Linear Position Sensors Datasheets for Novotechnik U.S., Inc. -
positioning without the need for external sensors, simplified return-to-home operations, and improved compatibility with industrial network protocols. Key features: Large-diameter hollow output table allows direct mounting of equipment tables and arms (read more)
Browse Electric Rotary Actuators Datasheets for Oriental Motor USA -
flange or plug-in flange models. A ring-shaped magnetic marker moves up and down the sensor’s shaft for touchless operation. Every one of Novotechnik’s TM1 Series of magnetostrictive position sensors come with one vital thing that’s not in the specs and is equally important (read more)
Browse Datasheets for Novotechnik U.S., Inc. -
-of-reach operation. Sensor mountable type offered for the detection of clamping condition. Fits shaft diameters from 8 mm to 30 mm. Compact and heavy-duty versions available to match your required load (read more)
Browse Machining Clamps Datasheets for Imao-Fixtureworks -
positioning and adjustment of machinery equipment. New Types Available! The compact shaft clamps now include low pressure versions. The heavy duty shaft clamps now include a sensor mounting option (read more)
Browse Machining Clamps Datasheets for Imao-Fixtureworks -
Novotechnik U.S. offers the LWX Series of linear position transducers for harsh operating environments, including equipment exposed to high-pressure washdowns, grease, dust and vibration. The corrosion-resistant, all-metal sensors provide direct, absolute displacement measurement in applications (read more)
Browse Linear Position Sensors Datasheets for Novotechnik U.S., Inc. -
remote sensor on the heavy duty version of the shaft clamp. On this sensor mountable type, magnetic sensors detect interal piston position and determine clamping condition. Follow us on: (read more)
Browse Machining Clamps Datasheets for Imao-Fixtureworks -
other machinery where it is important to monitor the number of shaft revolutions. The UBIREV sensor is based on UBITO’s latest Wiegand technology. While earlier Wiegand-based rotation counting systems required that the sensor be positioned along the axis of the host device’s (read more)
Browse Sensor Chips Datasheets for UBITO
More Information Top
-
http://www.ijera.com/special_issue/VNCET_Mar_2012/64.pdf
Petr Kohl and Tomas Holomek, “ Hollow Shaft Resolvers - Modern Position Sensors ,” ATAS Elektromotory a.s. Nachod, project report, 2000.
-
A Novel Hybrid Angle Tracking Observer for Resolver to Digital Conversion
REFERENCES [1] P. Kohl and T. Holomek, " Hollow shaft resolvers - Modem position sensors , ATAS Elektromotory a.s. Nachod," project report, 2000 [2] M. Staebler, "TM320F240 DSP solution for obtaining resolver angular position and speed," Texas Instrument Application Report SPRA605, .
-
Smart Product Engineering
One cylin- drical assembly contains a hollow shaft motor, motor and joint position sensors , tor- que sensors, a brake, a gear, plus ring shaped electronics boards.
-
Throttle Position Sensor in Hollow- and D-Shaft Versions
Throttle Position Sensor in Hollow - and D- Shaft Versions .
-
New Mini-MIL Connectors Deliver MIL-Standard Performance
Spectrum Sensors & Controls Precision Positioning Sensors Operation produces potentiometers and position sensors including rotary, motorized, hollow shaft , linear and fader types, as well as element segments and custom assemblies.
-
EMI Filtered Audio Connectors Meet MIL-DTL-55116
Designs for these potentiometers and position sensors include rotary, motorized, hollow shaft , linear and fader types, as well as custom assemblies.
-
COTS Commercial Equivalent Single Line Feed-Thru EMI Filters Meet QPL Requirements
Designs for these potentiometers and position sensors include rotary, motorized, hollow shaft , linear and fader types, as well as custom assemblies.
-
New EMI Filter Plate Features Potting And Pin Protector
Designs for these potentiometers and position sensors include rotary, motorized, hollow shaft , linear and fader types, as well as custom assemblies.
-
COTS Commercial Equivalent Single Line Feed-Thru EMI Filters Meet QPL Requirements
Designs for these potentiometers and position sensors include rotary, motorized, hollow shaft , linear and fader types, as well as custom assemblies.
-
New EMI Filter Plate Features Potting And Pin Protector
Designs for these potentiometers and position sensors include rotary, motorized, hollow shaft , linear and fader types, as well as custom assemblies.
Indicates content that may require registration and/or purchase.