-
Supplier: TelephoneStuff.com
Description: 8-Outlet, 15-Amp Receptacles, 1U/0U Horizontal or Vertical Mounting Power Distribution Unit (PDU). PDU Features: - 8 outlets - 15-amp receptacles - Unit can be mounted either vertically or horizontally in most racks and enclosures - Switchless design and on/off LEDs provide
- Features: Integral Circuit Breaker, Integral Switch, Receptacle / Outlet
- Standards / Certifications: RoHS Compliant, UL Listing Mark
-
Supplier: TelephoneStuff.com
Description: 10-Outlet, 15-Amp Receptacles, 1U/0U Horizontal or Vertical Mounting PDU with Surge Suppression. Features: - 10 outlets - 15-amp receptacles - Surge protection LED - Switchless design and on/off LEDs provide greater mean time between failure (MTBF) - Housed in sturdy, black,
- Features: Integral Circuit Breaker, Integral Switch, Receptacle / Outlet
- Type / Features: Integral Surge Protection, Surge Protection
- Standards / Certifications: RoHS Compliant, UL Listing Mark
-
Supplier: TelephoneStuff.com
Description: 10-Outlet, 20-Amp Receptacles, 1U/0U Horizontal or Vertical Mounting PDU with Surge Suppression. Features: - 10 outlets - 20-amp receptacles - Surge protection LED - Switchless design and on/off LEDs provide greater mean time between failure (MTBF) - Housed in sturdy, black,
- Features: Integral Circuit Breaker, Integral Switch, Receptacle / Outlet
- Type / Features: Integral Surge Protection, Surge Protection
- Standards / Certifications: RoHS Compliant, UL Listing Mark
-
-
Supplier: Allied Electronics, Inc.
Description: Rugged aluminum housing is ideal for tough work environments. Multiple receptacles provide power where it is needed most. Features: Grounded Outlets Silver Gray Aluminum Housing Built-In Circuit Breakers Snap-On, Adjustable Mounting Clips Maximum Rating of 15 A, 120 V Grounded Electrically
-
Supplier: Newark, An Avnet Company
Description: T-Slot Mounting Bracket for Wall Outlets - Horizontal Mounting 55 mm, with separation cup RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: T-Slot Mounting Bracket for Wall Outlets - Horizontal Mounting 55 mm, without separation cup RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: T-Slot Mounting Bracket for Wall Outlets - Horizontal Mounting 50 mm, with separation cup RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: T-Slot Mounting Bracket for Wall Outlets - Horizontal Mounting 50 mm, without separation cup RoHS Compliant: Yes
-
Supplier: Radwell International
Description: FLUSH-MOUNTING BOX, WITH FRAME FOR FIXED HORIZONTAL SOCKET-OUTLET,IP44, 16/32A, SBF. FREE 2 YEAR RADWELL WARRANTY
- Features: Receptacle / Outlet
-
Supplier: LAPP
Description: Remote Access Ports provide programming access withoutopening the panel to allow you to comply with: OSHA 29 CRF 1910.147 NFPA 70E and NFPA 79 Electrical Machinery Safety Standard 2002 Edition, Sections 16.1.1 (6), 16.1.2 Standard and custom configurations are available. These include: AC
-
Supplier: Labconco Corporation
Description: protection; angled front profile. Other features: 99.99% efficient HEPA filter; prefilter; Minihelic II pressure gauge; front-mounted light and blower switches; fluorescent lighting; variable speed motor/blower(s) with vibration isolation pads; polarized and grounded electrical
- HEPA Filter Efficiency: 99.99%
- Air Cleanliness Class: Class 100 (ISO 5)
- Laminar Flow Direction: Horizontal
- Features and Options: Lighting, Pre-filter
-
Supplier: Labconco Corporation
Description: protection; angled front profile. Other features: 99.99% efficient HEPA filter; prefilter; Minihelic II pressure gauge; front-mounted light and blower switches; fluorescent lighting; variable speed motor/blower(s) with vibration isolation pads; polarized and grounded electrical
- HEPA Filter Efficiency: 99.99%
- Air Cleanliness Class: Class 100 (ISO 5)
- Laminar Flow Direction: Horizontal
- Features and Options: Lighting, Pre-filter
-
Supplier: Labconco Corporation
Description: protection; angled front profile. Other features: 99.99% efficient HEPA filter; prefilter; Minihelic II pressure gauge; front-mounted light and blower switches; fluorescent lighting; variable speed motor/blower(s) with vibration isolation pads; polarized and grounded electrical
- HEPA Filter Efficiency: 99.99%
- Air Cleanliness Class: Class 100 (ISO 5)
- Laminar Flow Direction: Horizontal
- Features and Options: Lighting, Pre-filter
-
Supplier: Labconco Corporation
Description: Purifier Stainless Steel Horizontal Clean Bench, provides Class 5 conditions per ISO 14644-1 and 2 (formerly Class 100) for work with materials that do not generate harmful aerosols or vapors, yet require a particulate-free environment. Exclusive features: double-gasket; negative pressure
- HEPA Filter Efficiency: 99.99%
- Air Cleanliness Class: Class 100 (ISO 5)
- Laminar Flow Direction: Horizontal
- Features and Options: Lighting, Pre-filter
-
Supplier: AirClean Systems
Description: plugs directly into a standard 110V or 220V electrical outlet Dual wall construction allows for front mounting of services such as water, gas, or electric Digital UV light timer :01-59 minutes Horizontal laminar airflow pattern Lab event timer Safety Features Filter safety
- Air Cleanliness Class: Class 100 (ISO 5)
- Laminar Flow Direction: Horizontal
- Features and Options: Lighting, Pre-filter
-
Supplier: LAPP
Description: Remote Access Ports provide programming access withoutopening the panel to allow you to comply with: OSHA 29 CRF 1910.147 NFPA 70E and NFPA 79 Electrical Machinery Safety Standard 2002 Edition, Sections 16.1.1 (6), 16.1.2 Standard and custom configurations are available. These include: AC
-
Supplier: TelephoneStuff.com
Description: 14-Outlet, 15-Amp Receptacles, Amp-metered, 1U/0U Horizontal or Vertical Mounting PDU. Features: - 14 outlets - 15-amp receptacles - Switchless design and on/off LEDs provide greater mean time between failure (MTBF) - Housed in sturdy, black, metal case with heavy-duty
- Features: Integral Circuit Breaker, Integral Switch, Receptacle / Outlet
- Standards / Certifications: RoHS Compliant, UL Listing Mark
-
Supplier: Allied Electronics, Inc.
Description: Features: Vertical or Horizontal Screw-On or Snap-In Mounting All-In-One IEC Standard C14 Inlet and C13-Style “Sheet F” Outlet for Assembly Time and Space Saving Series 0712, 1050 and 1051, Panel Mounted, Solder Connections
-
Supplier: Suzhou Ele Mfg Co., Ltd.
Description: to 2 prong outlet, suitable for electrical, household, Industrial, machinery and other appliances | The edge on the top can help holding your phone, pad and etc. during power charging process. Perfect for your bathroom and kitchen | Horizontal design will not block the other
- Voltage Rating: 125 volts
- Current Rating: 15 amps
- Configuration: NEMA
- Device Type: Plug / Inlet
-
Supplier: Tripp Lite by Eaton
Description: guards against dangerous circuit overloads. Its sturdy all-metal extruded aluminum housing stands up to demanding network, laboratory or factory environments. Features Multi-Outlet Power Distribution: Featuring 4 outlets compatible with all standard electrical equipment, the
- Frequency: 50 Hz, 60 Hz
- Unit Type: Plug Strip, Vertical Mount
-
Supplier: Allied Electronics, Inc.
Description: Features: Vertical or Horizontal Screw-On or Snap-In Mounting All-In-One IEC Standard C14 Inlet and C13-Style “Sheet F” Outlet for Assembly Time and Space Saving Series 0712, 1050 and 1051, Panel Mounted, Solder Connections
-
Description: psi [0.34- 10 bar] Flow Regulator Options: See data sheet Operating Position: Coils should be horizontal or upside down, not upright Inlet/Outlet Connections: -Inlet: 3/4 11-1/2 or 3/4-14 -Outlet: 2X Ø0.47 barb Mounting Bracket: See data sheet Filter Screen: Removable plastic
- Valve Size: 0.47 to 0.75 inch
- Pressure Rating: 5 to 145 psi
- Number of Ports/Ways: 3
- Media Temperature: 35.6 to 194 F
-
Supplier: Tripp Lite by Eaton
Description: guards against dangerous circuit overloads. Its sturdy all-metal extruded aluminum housing stands up to demanding network, laboratory or factory environments. Features Multi-Outlet Power Distribution: Featuring 4 outlets compatible with all standard electrical equipment, the
- Frequency: 60 Hz
- Unit Type: Plug Strip
-
Supplier: Hammond Manufacturing Company Inc.
Description: Features On-Off switch is rocker type (double pole, single throw) with green light. Rated 100-240VAC (TUV), 120-240VAC (UL), 10A, 50/60Hz Designed for power distribution on front or rear of unit with IEC power cords. 1U horizontal 19" rackmount installation. All steel housing with black
- Number of Electrical Outlets: 8
- Current Rating: 10 amps
- Frequency: 50 Hz, 60 Hz
- Features: Other
-
Supplier: Tripp Lite by Eaton
Description: ELECTRICAL: 120V AC, 50/60Hz, 20A (no circuit breaker) FORMAT: 72 inch strip format with 24 outlets Features Versatile all-metal 72 inch format with outlets arranged in a single row Knockout panels for 3/4 inch conduit fittings allow permanent hardwire installation Ideal for
- Frequency: 50 Hz, 60 Hz
- Unit Type: Plug Strip, Vertical Mount
-
Supplier: Tripp Lite by Eaton
Description: guards against dangerous circuit overloads. Its sturdy all-metal extruded aluminum housing stands up to demanding network, laboratory or factory environments. Features Multi-Outlet Power Distribution: Featuring 8 outlets compatible with all standard electrical equipment, the
- Frequency: 50 Hz, 60 Hz
- Unit Type: Plug Strip, Vertical Mount
-
Supplier: Radwell International
Description: ELECTRICAL OUTLET COVER, CROUSE-HINDS SERIES, WEATHERPROOF, SELF-CLOSING, DIE CAST ALUMINUM, SINGLE-GANG, GFI DEVICE, HORIZONTAL, WHITE. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: OUTLET COVER, DRY-TITE, DUPLEX RECEPTACLE, HORIZONTAL FS MOUNT. FREE 2 YEAR RADWELL WARRANTY
- Gender: Female / Jack
-
Description: horizontal plane 3 m above the lowest finished floor level; – a vertical circumscribing virtual surface at a distance of 4 m from the fixed water outlet for the bath tub or shower; and – the volume within the walls, floor and ceiling that border the location containing a bath or
-
Description: instructions have been incorporated (7.12); e) application of test probe 18 and test probe 19 have been introduced (8.1.1, 20.2, Annexes BB, CC and DD); f) addition of surface temperatures for external accessible surfaces (11.3, 11.8); g) requirements for loading accessible appliance outlets
-
Supplier: Suzhou Ele Mfg Co., Ltd.
Description: Durable high impact polycarbonate. | Outlet can be opened and closed easily for customer use, will not pinch cord. | 120° open design, cover stops at the top allowing for a customer fit. | Available in both horizontal and vertical configurations, 2 openings to run electrical
- Opening / Devices: One
- Features: Other
- Material: Plastic
-
Supplier: Mystaire, Inc.
Description: laboratory fixtures and electrical outlets, if needed. The main chamber, made from structural polypropylene, offers superior chemical resistance while the contoured entry foil provides both spill containment and smooth airflow dynamics. The angled and rolled entry design of the Isola™
- Hood Design: Conventional
- Filter Type: Ductless
- Fume Hood Type: General Purpose
- Sash Options: Horizontal Sash
-
Supplier: Victaulic Co. of America
Description: Three-piece hole cutting tool designed to cut holes up to 3½”| DN90 in diameter for Mechanical-T, Vic-Let, and Vic-O-Well outlets Base unit clamps quickly onto the pipe in vertical, horizontal or overhead positions Available extended chain for 10 -- 24″| DN250 -- DN600 pipe Power
Find Suppliers by Category Top
Featured Products Top
-
The outlet part numbers 715W-15/01 and 715W-15/02 are offered with two wiring arrangements that allow for a vertical or horizontal mounting orientation. The outlets are designed to comply with EN 60320-1 C13 specifications and accept 14AWG or 2.5 solid copper wire. The (read more)
Browse Electrical Receptacles Datasheets for Qualtek Electronics Corp. -
/01 and 715W-15/02 are offered with two wiring arrangements that allow for a vertical or horizontal mounting orientation. The outlets are designed to comply with EN 60320-1 C13 specifications and accept 14AWG or 2.5mm solid copper wire. The conductors become electrically connected and (read more)
Browse AC Power Connectors Datasheets for Qualtek Electronics Corp. -
required - plugs directly into a standard 110V or 220V electrical outlet Polypropylene construction for chemical resistance. The result: NO RUST Dual wall construction allows for front mounting of services such as water, gas, or electric UVTect® microprocessor (read more)
Browse Clean Benches Datasheets for AirClean Systems
More Information Top
-
Architectural Engineering Design: Mechanical Systems > ELECTRICAL
In general-use areas up to 16 ft wide, no wall surface can be more than 6 horizontal ft from an electrical outlet ; this dimension wraps around corners, extends under counters and bookshelves and windows, and includes any wall area more than…
-
Electrical outlet orientation - Self Help Forums
I'm rewiring an old house and my wife wants all of the electrical plug outlets to be in a horizontal position.
-
Linear Extrusion 400 Tons/Day Dry Solids Pump
…wt% thru 70 mesh (210 u.m) wt% thru 200 mesh (74 u.m) Pulverized Solids Discharge Conditions General Facility Interface Parameters Overall Height (tt) Inlet/Outlet ASME Flange Sizes Inlet/ Outlet Horizontal Offset (in ) Overall Weight (tons) Electrical Supply Requirements Line Voltage…
-
Effect of graded changes in extracellular muscle volume on cardiovascular drives during static exercise
The equipment con- sisted of a cylinder with a horizontal outlet 30 cm in length and a collecting tank placed on an electrical balance (accuracy + 0.1 g).
-
Better Blocks - Masonry Construction
Biaxial Blocks are used to create walls that have vertical and horizontal chases through all blocks for electrical and mechanical systems and knockouts for electrical outlets .
-
Multiple injection techniques for microfluidic sample handling
Through the application of appropriate electrical fields to each of the outlet ports and to different sections of the horizontal focusing channel, the sample is then directed to the spe- .
Indicates content that may require registration and/or purchase.