-
Supplier: Pentair Engineered Solutions
Description: Key Features More than 90 years ago, Aurora Pump built it's business with these reliable and long-lasting pumps. We are still building on our legacy of quality design and manufacturing today. Horizontal Split Case Pumps are the Traditional Solution for Handling the Flow
- Maximum Discharge Flow: 15,000 GPM
- Maximum Discharge Pressure: 216.76300578 psi
- Media Temperature: 275 F
- Water Temperature: 275 F
-
Supplier: Pentair Engineered Solutions
Description: Key Features Aurora Pump built its business on the split case pump more than 90 years ago. Today, we continue to improve upon our original design and manufacture quality pumps that outlast our competitors. Model 421 is Horizontally Baseplate Mounted with a Driver Flexibly
- Maximum Discharge Flow: 1,800 GPM
- Maximum Discharge Pressure: 260.115606936 psi
- Media Temperature: 275 F
- Water Temperature: 275 F
-
Supplier: Pentair Engineered Solutions
Description: Key Features Solids-Handling, Sewage Treatment Pump Horizontally Baseplate Mounted with a Driver Flexibility Coupled to the Pump Design Recommended where Floor Space is Available and Flooding is Not Possible Horizontal Design Advantages Include: Supported at Both Pump and
- Discharge Size: 6 to 20 inch
- Maximum Discharge Flow: 20,000 GPM
- Maximum Discharge Pressure: 108.38150289 psi
- Media Temperature: 250 F
-
-
Supplier: Pentair Engineered Solutions
Description: Key Features 651 Horizontally Baseplate Mounted with a Driver Flexibly Coupled to Pump Medium Duty for Sludge and Slurry Pumping Easily Serviceable Design Recommended where Floor Space is Readily Available & Flooding Not Possible Supported at Both Coupling End Protecting Against Pipe Strain
- Discharge Size: 3 to 4 inch
- Maximum Discharge Flow: 2,000 GPM
- Maximum Discharge Pressure: 104.0462427744 psi
- Media Temperature: 250 F
-
Supplier: KSB AG
Description: Horizontal, multistage centrifugal pump in ring-section design, long-coupled. Axial suction nozzle. Discharge nozzle can be turned in steps of 90°. Closed radial impellers, for reverse osmosis and chilled water applications. Overview of technical data Type of bearing Rolling element
- Horsepower: 1,340.22038490282 HP
- Maximum Discharge Flow: 44.028666666666666 to 3,742.436666666667 GPM
- Maximum Discharge Pressure: 913.73751 psi
- Media Temperature: 392 F
-
Supplier: Accuris
Description: PUMP UNITS, CENTRIFUGAL, WATER, HORIZONTAL; GENERAL SERVICE AND BOILER-FEED: ELECTRIC-MOTOR- OR STEAM-TURBINE-DRIVEN
-
Supplier: KSB AG
Description: Horizontal, high-pressure barrel-type pump with radial impellers, single- and double-entry, multistage, with flanges / weld end nozzles to DIN and ANSI. Applications Handling of feed water and condensate in power stations andindustrial facilities, generation of pressurized water for
- Maximum Discharge Flow: 5.626863599999999 GPM
- Maximum Discharge Pressure: 5,801.508 psi
- Media Temperature: 392 F
- Water Temperature: 392 F
-
Supplier: KSB AG
Description: Horizontal, ultra-high-pressure barrel casing pump with single-entry radial impellers, multistage Applications Overview of technical data Barrel casing Yes Type of bearing Plain bearings Casing partition Radially split Drive frequency 50 Hz / 60 Hz Type of drive Electric motor,
- Maximum Discharge Flow: 15.85032 GPM
- Maximum Discharge Pressure: 8,122.1112 psi
- Media Temperature: 410 F
- Water Temperature: 410 F
-
Supplier: KSB AG
Description: Design Multistage horizontal or vertical centrifugal pump in ring-section design, long-coupled, with axial or radial suction nozzle, cast radial impellers. Design to ATEX. Applications Water and drinking water supply systems, general industry, pressure boosting systems, irrigation
- Horsepower: 422.1694212443883 HP
- Maximum Discharge Flow: 17.61146666666667 to 3,742.436666666667 GPM
- Maximum Discharge Pressure: 913.73751 psi
- Media Temperature: 392 F
-
Supplier: Accuris
Description: PUMPS UNITS, CENTRIFUGAL, WATER, HORIZONTAL; GENERAL SERVICE AND BOILER-FEED: ELECTRIC-MOTOR-OR STEAM-TURBINE-DRIVEN
-
Supplier: Miba Industrial Bearings
Description: Thrust Pads for Hydropower Generation Special design pads for vertical and horizontal machines. We manufacture Guide Bearings, Guide Pads and Flange Bearings for Kaplan, Francis and Pelton Turbines. Furthermore, we cover bearings for Reversible or Bulb Turbines, Pumps and
-
Supplier: Siemens Energy Sector
Description: The Siemens twin-shaft industrial gas turbine SGT-400 is a blend of 25 years of experience and the latest combustion technologies. Compact gas generator Two-stage power turbine incorporating the latest aerodynamic and combustion technologies Turbine: Simple-cycle efficiency of
-
Supplier: Waukesha Bearings
Description: Waukesha Bearings horizontal bearing assemblies include highly customized journal or combined journal and thrust bearings designed to interface with an external pressurized oil system or operate fully self-contained. Expertly engineered to meet each customer’s specifications, these
-
Supplier: Hydraulic Institute (HI)
Description: This standard includes recommendations for assessment of applied nozzle loads for the following types of pumps: Horizontal end suction single (ANSI/ASME B73.1) Vertical-in-line single stage (ANSI/ASME B73.2) Axial split case single and two stage Vertical turbine short set
-
Supplier: Hydraulic Institute (HI)
Description: specific curve shape can reduce the attainable efficiency Thrust balance devices that are used to balance hydraulic thrust operate on the basis of differential pressure and bypass pump flow can reduce pump efficiency Multistage vertical turbine (diffuser) type pumps
-
Description: operating as motors, pump-turbines and motor-generators, and hydraulic turbines, pumps and motor-generators (classic pump-storage machine sets), including auxiliary equipment (e.g. starting turbines or exciters lying in the shaft line). ISO 7919-5:2005 is
-
Description: vibration depending on the type of turbine, the orientation of the shaft (i.e. horizontal or vertical) and for each of the bearing locations. This document is based on statistical analysis and provides criteria for the most common types of turbines, pump-turbines
-
Supplier: Gamajet, part of the Alfa Laval Group
Description: scouring pattern on the inside tank surfaces in just one complete cycle. Its horizontal and vertical rotation patterns are interlocked and controlled by gears, not by any reaction forces. A choice of nozzle sizes, turbines and gear speeds offers a range of flow rates, pressures and
- Temperature: 32 to 250 F
- Spray Pressure: 50 to 1,200 psi
- Flow Rate: 6.7 to 42 GPM
- Machine Type: Aqueous Cleaning, Spray Washers
-
Supplier: Splendor Industrial Bearing Co., Ltd.
Description: high-frequency motor, gas turbine, centrifugal separator, differential pinion shaft, oil pump, roots blower, air compressor, all kinds of transmission, fuel injection pump, printing machine.
- Bore Size: 7.87402 inch
- Rated Speed (Oil): 6,000 rpm
- Dynamic Axial / Thrust Load: 44,060.8 lbs
- Application: Spindle / Super Precision
-
Supplier: Alfa Laval Inc.
Description: for steam or hot water production, the oil and gas-fired productis supplied as a vertical, two-drum boiler with a D-type design. The boiler is especially suited for tanker installations producing steam for cargo pump turbines, heating, tank cleaning as well as producing inert gas.
- Heat Output (Capacity): 60,047,765.26782668 to 288,979,870.3514159 BTU/hr
- Maximum Pressure: 261.06786 psi
- Fuel Type / Heat Source: Gas (Natural / Propane), Oil
- Type: Hot Water, Steam
-
Supplier: IHS ESDU
Description: the types are outlined, together with their advantages and limitations. Causes of failure in operation are discussed. Flowcharts are provided to guide selection in the following cases: condensing steam exhausted under vacuum from a turbine; condensing vapour from an evaporator; condensing
-
Supplier: American Hofmann Corporation
Description: Hofmann Quality Balancing at a Lower Cost In addition to our standard horizontal balancing machines, Hofmann provides several horizontal economy designs for rotors weighing from .2 kg to 1200 kg. Hard-bearing technology and force-measuring transducers ensure extremely accurate and
-
Supplier: DeZURIK, Inc.
Description: APCO CSC Silent Check Valves are designed to mitigate water hammer by positively closing before reversal of flow can occur. The valve closes silently, is low in cost, reliable and requires no regular maintenance. Silent check valves are commonly used in vertical turbine pump
- Valve Type: Check Valves
-
Supplier: Gamajet, part of the Alfa Laval Group
Description: Our largest automated tank cleaner, the Gamajet IV “GT” is designed to clean larger-sized tanks with diameters of over 15' (4.57 m). Developed and upgraded from the proven Gamajet III, the IV “GT” is a hydraulically driven rotary tank cleaning machine that revolves 360° in both horizontal and
- Temperature: -60 to 250 F
- Spray Pressure: 20 to 700 psi
- Flow Rate: 30 to 320 GPM
- Machine Type: Aqueous Cleaning, Spray Washers
-
Supplier: UL Standards & Engagement
Description: Engines and Gas Turbines, NFPA 37, or Standard for Emergency and Standby Power Systems, NFPA 110. Generator base tanks are limited to Combustible Class II or III fuels, such as diesel, kerosene, turbine oils or heavy oils. Covered options may include fire resistance, damage resistance
Find Suppliers by Category Top
Featured Products Top
-
its source: a twenty-cubic-centimeter robot crawling down a chimney. It manoeuvres to enter the horizontal pipeline headfirst and moves forward whilst inspecting the site. This amiable solitary robot isn’t called Wall-E, but Bike. Unlike Wall-E, it is a perfectly real solution (read more)
Browse Electrical Connectors Datasheets for LEMO USA, Inc.
More Information Top
-
Water Wells and Pumps, Second Edition > Deep Well Turbine and Submersible Pumps
To drive a vertical turbine pump from the horizontal shaft of an engine, with a belt, a quarter-twist drive is required.
-
Advances in Hydroinformatics
The powerhouse contains four horizontal axis pump – turbine units with a total installed power of 240 MW.
-
Validation of the Laguna Verde RETRAN-03 Model for Pressurization Transients
The feed- water is supplied by two centrifugal- horizontal pumps driven by steam turbines .
-
Fundamentals of Turbomachines
horizontal -axis wind turbine for pump drive .
-
Latest Experience in Seawater Injection Operations
Each comprises a ROLLS-ROYCE AVON gas generator, power turbine and 4 stage horizontal centrifugal pump of barrel casing design.
Indicates content that may require registration and/or purchase.