-
Supplier: Madison Company
Description: The M7000 miniature liquid level switch has a PBT stem and a Buna-N float. Buna-N is typically suitable for use with aromatic hydrocarbons, diluted acids, and bases. Applications include fuel tanks, transmissions, and hydraulic systems. The M7000 is not for use in hot water
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 150 psi
- Material Temperature Range: 221 F
- Liquid specific gravity: 0.45 (Specific Gravity #)
-
Supplier: Madison Company
Description: use in hot water applications above 65 degrees C.
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 87.02262 psi
- Material Temperature Range: 302 F
- Liquid specific gravity: 0.7 (Specific Gravity #)
-
Supplier: Madison Company
Description: use in hot water applications above 65 degrees C.
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 100 psi
- Material Temperature Range: 266 F
- Liquid specific gravity: 0.7 (Specific Gravity #)
-
-
Supplier: Mi-T-M Corporation
Description: · Polyethylene float tank (4-gallon with in-line screen filter) · 1/2-inch schedule 80-coil heat exchanger · Adjustable thermostat · Electronic ignition with standing pilot light · Natural gas or LP gas-fired (vapor only) natural draft with aspirating-type burner, 10-inch stack
- Water Jet Pressure: 3,000 psi
- Water Flow: 234 GPH
- Power: 8 HP
- Operation: Cleaning / Surface Preparation
-
Supplier: Watts
Description: Series N50 Low Water Cut-Offs are used on heating applications for low pressure, process, hot water heater boilers to protect them against emergency low water conditions. It has a float chamber that has 1 in. (25mm) NPT female top and bottom connections. Available
- Features: Electro-Mechanical Switch, Liquid
- Mounting: Insertion Type
- Electrical Output: Switch
- End Fittings: Threaded
-
Supplier: Gems Sensors & Controls
Description: mineral deposit problems that can affect other level switches. This switch is ideal for use on food warmers, hot water heaters, steam cookers and small boilers or wherever water evaporation occurs. Made of Noryl and NSF and WRC approved for use in potable water.
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 100 psi
- Material Temperature Range: -40 to 225 F
- Features: Electromechanical Switch, Liquid, Normally Closed (NC), Normally Open (NO), Single Pole, Single Throw (SPST)
-
Supplier: Madison Company
Description: for use in hot water applications above 65 degrees C.
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 150 psi
- Material Temperature Range: 221 F
- Liquid specific gravity: 0.45 (Specific Gravity #)
-
Supplier: Whitman Controls, LLC
Description: water, hot water, and in various acids and solvents as the Whitman Red Seal potting affords submergibility to a NEMA 6 rating. Key Features: Whitman Red Seal potting submersible to a NEMA 6 rating 316L Stainless steel stem and float Extensive operating temperature range
- Maximum Operating Pressure: 1,000 psi
- Material Temperature Range: -40 to 300 F
- Features: Liquid
- Level Measurement: Point Level / Multi-Point Levels
-
Supplier: Whitman Controls, LLC
Description: The Whitman Controls L20 / L25 Series Side Mounted 316L Stainless Steel Liquid Level Switches are commonly used in potable water, hot water, various acids, and in solvents. The side mount provides added versatility, allowing the switch to be used as a high or low level
- Maximum Operating Pressure: 500 psi
- Material Temperature Range: -40 to 300 F
- Features: Liquid
- Meter Technology: Mechanical / Magnetic Floats
-
Supplier: Whitman Controls, LLC
Description: The Whitman Controls L40 / L45 Series High Performance Vertical Mount Stainless Steel Liquid Level Switches have both a stainless steel stem and float affording the user high performance and versatility. These levels differ from their L40 / L45 cousin in that they feature a 1” sphere
- Maximum Operating Pressure: 1,000 psi
- Material Temperature Range: -40 to 300 F
- Features: Liquid
- Level Measurement: Point Level / Multi-Point Levels
-
Supplier: Peerless Boilers
Description: improves hot water performance and reduces off cycle losses. Standby temperature of domestic hot water is controlled by economic low fire operation. Additionally, the control board’s LCD status display module uses plain English for easy-to-read status and
- Heat Output (Capacity): 45,999.99999999999 BTU/hr
- Fuel Type / Heat Source: Gas (Natural / Propane)
- Type: Hot Water
Find Suppliers by Category Top
Featured Products Top
-
float-switch and smart sensor configurations, allowing users to select the appropriate operating mode for temporary drainage, fluctuating water levels or unattended water removal. Features & Benefits Multiple Operating (read more)
Browse Submersible Pumps Datasheets for Suzhou Ele Mfg Co., Ltd. -
-level probe provides reliable detection at low water levels and avoids common issues associated with mechanical float switches becoming stuck. An integrated overflow safety switch provides an additional layer of protection when condensate levels rise. Three LED indicators provide visual status information for (read more)
Browse Condensate Pumps Datasheets for Suzhou Ele Mfg Co., Ltd. -
for repeated water-transfer tasks. Built-In Protection and Easy Operation An integrated ON/OFF switch allows users to manually start (read more)
Browse Water Pumps Datasheets for Suzhou Ele Mfg Co., Ltd. -
condensate evaporator pan takes advantage of a traditional style element design that can reliably supply high wattage suitable for non-low flash point refrigerants. When activated by the float switch, the heating element with a wattage range from 200 watts to 3000 watts will provide the required heat into the application to eliminate condensation water. (read more)
Browse Industrial Heaters Datasheets for Backer-Springfield -
original electric condensate evaporator pan takes advantage of a traditional style element design that can reliably supply high wattage suitable for non-low flash point refrigerants. When activated by the float switch, the heating element with a wattage range from 200 watts to 3000 watts will provide the required heat into the application to eliminate condensation water. (read more)
Browse Electric Heaters Datasheets for Backer-Springfield -
supply high wattage suitable for non-low flash point refrigerants. When activated by the float switch, the heating element with a wattage range from 200 watts to 3000 watts will provide the required heat into the application to eliminate condensation water. See the DataSheet (read more)
Browse Evaporators Datasheets for Backer-Springfield -
element design that can reliably supply high wattage suitable for non-low flash point refrigerants. When activated by the float switch, the heating element with a wattage range from 200 watts to 3000 watts will provide the required heat into the application to eliminate condensation water. (read more)
Browse Immersion Heaters Datasheets for Backer-Springfield -
switch, the heating element with a wattage range from 200 watts to 3000 watts will provide the required heat into the application to eliminate condensation water. (read more)
Browse Evaporators Datasheets for Backer-Springfield -
supply high wattage suitable for non-low flash point refrigerants. When activated by the float switch, the heating element with a wattage range from 200 watts to 3000 watts will provide the required heat into the application to eliminate condensation water. See the DataSheet (read more)
Browse Evaporators Datasheets for Backer-Springfield -
Many industrial processes generate aqueous-based waste streams which require either on-site treatment or off-site disposal. These waste streams quite often are comprised of mostly water which you pay by the gallon for treatment or disposal. In addition to this cost there is ever increasing (read more)
Browse Evaporators Datasheets for Filtertech, Inc.
More Information Top
-
Water bath problem
If the liquid is relatively clean hot water without sludge, you could use a float switch with a float compatible with the temperature.
-
Home laundry equipment
Electro-magnetically operated valves are used to admit the hot and cold water and some form of pressure or float switch is used to switch them off.
-
Standard semiautomatic line for preparing suspensions of clay materials and their proportioning
When the hot water reaches a certain volume in the basin, the float system rises and pushes limit switch 3, which through a control system turns on the clay cutter, inclined flight conveyer 5, and mixer 6, .
-
Domestic pumps and boosters-Supply, Supply in water of rural houses, in water of the houses ruralesRéservoirs | Techniques of the Ingénieur
The solution of the storage tank at the attic (figure 6) is simple but present of many drawbacks: risk of pollution of water, hot water in summer, risk of gel … … winter, need to adapt a switch to float with its power line …
-
States > Michigan > State > Proposed Regulations > 2002 Documents > July 1, 2002 > [2002 MI Proposed 30038] Boilers - DEPARTMENT OF CONSUMER AND INDUSTRY SERVI...
//(4)//(3) A paddle-type nonreversing flow switch may be used in place of a float or probe-type low- water cut off on an individually automatically fired coil-type instantaneous hot water heating boiler that has intermittent pump operation.
-
States > Michigan > State > Register > 2002 > [2002 MI Register 701] 07/01/2002
//(4)//(3) A paddle-type nonreversing flow switch may be used in place of a float or probe-type low- water cut off on an individually automatically fired coil-type instantaneous hot water heating boiler that has intermittent pump operation.
-
States > Michigan > State > Register > 2003 > [2003 MI Register 101] 01/01/2003
3) A paddle-type nonreversing flow switch may be used in place of a float or probe-type low- water cut off on an individually automatically fired coil-type instantaneous hot water heating boiler that has intermittent pump operation.
-
States > Michigan > State > Register > 2006 > [2006 MI Register 315] 03/15/2006
3) A paddle-type nonreversing flow switch may be used in place of a float or probe-type low- water cut off on an individually automatically fired coil-type instantaneous hot water heating boiler that has intermittent pump operation.
-
States > Michigan > State > Proposed Regulations > 2005 Documents > March 15, 2005 > [2005 MI Proposed mi-20050315-0021-0001992] R 408 - Michigan Boiler Rules
3) A paddle-type nonreversing flow switch may be used in place of a float or probe-type low- water cut off on an individually automatically fired coil-type instantaneous hot water heating boiler that has intermittent pump operation.
-
Application: Adaptable Multi-Point Fluid Level Sensor (.pdf)
• Ability to perform under hot and cold liquid systems • Up to … … level sensing • Up to 6 active floats on one stem or … … tested contacts • Reliable switching • Stem length for … … in oil, gasoline, petrol, water and mild acids .
Indicates content that may require registration and/or purchase.