-
Supplier: ThermOmegaTech®
Description: trace lines, control of pneumatically operated pumps for injection of anti-freeze liquids, ambient sensing water line freeze protection, etc. They are also ideal for controlling steam heated drum heater enclosures and plate or panel coil tank heaters. Operation At the designated
- Actuation: Thermally Actuated
- Connection: Threaded
- Media Description: Water (General), Hot Water, Cold Water
- Media Temperature: 388 F
-
Supplier: TOPS Industry & Technology Co., Ltd.
Description: Constant power output Dry-running protection Applications Car engine cooling circulation Car engine pre-heating Heating system (Car Auxiliary heaters & parking heaters) Electric vehicles water circulation system Normal Hot Water Circulation Liquid Transfer General
- Discharge Size: 0.8661 inch
- Horsepower: 0.0724 to 0.0804 HP
- Maximum Discharge Flow: 9.77 GPM
- Type of Pump: Circulation Pumps
-
Supplier: ThermOmegaTech®
Description: automatically regulates the flow of steam or other heating medium to maintain the specified temperature. In cooling applications the reverse-acting TV/SC-IR can be used to regulate the flow of glycol, water, air or other cooling media. Operation A thermostatic element located at one
- Actuation: Thermally Actuated
- Connection: Compression Fitting, Tube Fitting
- Media Description: Water (General), Hot Water, Cold Water
- Media Temperature: 390 F
-
-
Supplier: ThermOmegaTech®
Description: the flow of glycol, water, air or other cooling media. Operation At the designated control point, a thermostatic element located at one extreme of the TV/SC-IR (inside the enclosure-see line drawing) regulates the steam supply to the heater to accurately maintain the desired
- Actuation: Thermally Actuated
- Connection: Compression Fitting, Tube Fitting
- Media Description: Water (General), Hot Water, Cold Water, Other
- Media Temperature: 390 F
-
Supplier: Armstrong International
Description: Special dampers, controlled by a pneumatic actuator connected to a temperature sensor, adjust the leaving-air temperature by channeling the appropriate volume of entering air across the heating coils and allowing the remaining air to pass through by-pass channels. As entering
- Fuel / Energy Source: Hot Water / Steam
- Heater Type: Air Heater, Inline Heater
- Maximum Operating Temperature: 400 F
- Sleeve (Sheath) Material: Steel
-
Supplier: Cole-Parmer
Description: with optional air filter and pressure regulator for required air supply Use these fluidized sand baths for your heat treating processes, temperature sensor calibrations, electrical component testing, and more. Baths use aluminum oxide fluidized by low-pressure air as a dry bath medium
- Configuration: Bath Only
- Frequency Range: 50 to 60 Hz
- Operating Temperature: 122 to 1112 F
- Temperature Control: Heating
-
Supplier: Cole-Parmer
Description: with optional air filter and pressure regulator for required air supply Use these fluidized sand baths for your heat treating processes, temperature sensor calibrations, electrical component testing, and more. Baths use aluminum oxide fluidized by low-pressure air as a dry bath medium
- Configuration: Bath Only
- Frequency Range: 50 to 60 Hz
- Operating Temperature: 122 to 1112 F
- Temperature Control: Heating
-
Supplier: Honeywell International, Inc.
Description: -CONDENSING HUMIDITY AQUASTAT[R] BRAND INCLUDES WATER PIPE TEMPERATURE SENSOR, DOMESTIC HOT WATER MODULE PACKAGING QUANTITY 12 PER PACK WEIGHT 0.5 LB
- Form Factor: Other
-
Supplier: HVACQuick.com
Description: pump system from Laing. Pump is installed under the sink or faucet farthest from the water heater -- where hot water usually takes the longest amount of time to arrive. A built-in temperature sensor automatically turns the pump on when the water
-
Supplier: HVACQuick.com
Description: pump system from Laing. Pump is installed under the sink or faucet farthest from the water heater -- where hot water usually takes the longest amount of time to arrive. A built-in temperature sensor automatically turns the pump on when the water
-
Supplier: HVACQuick.com
Description: greater than 100 feet (over 60 feet on tankless water heaters). The STS-02T models carry a five year warranty. At the push of a button or with a motion sensor in place the DMAND system activates and pumps the cool ambient temperature water back to the water
-
Supplier: HVACQuick.com
Description: and pumps the cool ambient temperature water back to the water heater saving both water and energy in the process. When the hot water arrives at the system the built in Thermoster automatically shuts the pump off and closes the IFC Valve. Now you have
-
Supplier: Haida International Equipment Co., Ltd.
Description: , heat-insulating material is PU foam and fiberglass 1)The hot chamber Heater: nicochrome electric heater Ventilator: centrifugal ventilator when exposed in high temperature or environment temperature, axial flow ventilator for preheating
- Configuration: Floor Mount
- Features: Programmable
- Temperature Control: Heating, Cooling
- Temperature Range: -65 to 175 C
-
Supplier: Pressure Washers Direct
Description: Powerful 6 HP Subaru Engine •EX170 engine is durable & reliable •EZ-Start reduces the amount of pull needed on recoil rope Diesel Fueled Water Heater •Standard temperature rise is 120 degrees •Includes thermo-sensor to
- Driver / Power Source: Combustion Engine
- Features: Hot Water / Steam
- Power: 6 HP
- Water Jet Pressure: 2500 psi
-
Supplier: Pressure Washers Direct
Description: Powerful 13 HP Honda GX Engine With Electric Start •Battery operated electric starter makes operation a breeze •Battery with marine battery box included Diesel Fueled Water Heater •Maximum temperature rise of 120 degrees
- Driver / Power Source: Combustion Engine
- Features: Hot Water / Steam
- Power: 13 HP
- Water Jet Pressure: 4000 psi
-
Supplier: Pressure Washers Direct
Description: Powerful 13 HP Honda GX Engine With Electric Start •Battery operated electric starter makes operation a breeze •Battery with marine battery box included Diesel Fueled Water Heater •Maximum temperature rise of 120 degrees
- Driver / Power Source: Combustion Engine
- Features: Hot Water / Steam
- Power: 13 HP
- Water Jet Pressure: 4000 psi
-
Supplier: TOPS Industry & Technology Co., Ltd.
Description: ·constant power output Dry-running protection Application: Car engine cooling circulation Car engine pre-heating Heating system (Car Auxiliary heaters & parking heaters) Electric vehicles water circulation system Normal Hot Water Circulation Liquid Transfer General
- Discharge Size: 0.8661 inch
- Horsepower: 0.0724 to 0.0804 HP
- Maximum Discharge Flow: 9.77 GPM
- Type of Pump: Centrifugal Pumps, Circulation Pumps
-
Supplier: Labconco Corporation
Description: (choice of temperature in °C and ° F, choice of vacuum in mBar, Pa and Torr); 1 1/2 hp CFC-free refrigeration system; red alarm light; LED vacuum and temperature wave graphs; patented moisture sensor; vacuum control/break valve; rear-mounted RS-232 port; automatic start-up
- Dryer Type: Freeze Dryer
- Height: 36.3 inch
- Length: 28 inch
- Temperature Range: -50 C
-
Supplier: Labconco Corporation
Description: -up parameters and alarm messages (choice of temperature in °C and ° F, choice of vacuum in mBar, Pa and Torr); two 1/3 hp CFC-free refrigeration systems; red alarm light; LED vacuum and temperature wave graphs; patented moisture sensor; vacuum control/break valve; rear-mounted
- Dryer Type: Freeze Dryer
- Height: 36.3 inch
- Length: 28 inch
- Temperature Range: -84 C
-
Supplier: Labconco Corporation
Description: -up parameters and alarm messages (choice of temperature in °C and ° F, choice of vacuum in mBar, Pa and Torr); two 3/4 hp CFC-free refrigeration systems; red alarm light; LED vacuum and temperature wave graphs; patented moisture sensor; vacuum control/break valve; rear-mounted
- Dryer Type: Freeze Dryer
- Height: 36.3 inch
- Length: 28 inch
- Temperature Range: -84 C
-
Supplier: Labconco Corporation
Description: -up parameters and alarm messages (choice of temperature in °C and ° F, choice of vacuum in mBar, Pa and Torr); two 1/3 hp CFC-free refrigeration systems; red alarm light; LED vacuum and temperature wave graphs; patented moisture sensor; vacuum control/break valve; rear-mounted
- Dryer Type: Freeze Dryer
- Height: 36.3 inch
- Length: 28 inch
- Temperature Range: -84 C
-
Description: hot water heat pumps, air conditioners, and dehumidifiers incorporating motor-compressors and hydronic fan coils units, their maximum rated voltages being not more than 250 V for single phase appliances and 600 V for all other appliances. Partial units are within the scope of this
-
Description: refrigerants; - Annex KK – new coverage of test method for hot surface ignition temperature for A2L; - Annex LL – new coverage of refrigerant detection systems for A2L Refrigerants; - Annex MM – new coverage of refrigerant sensor location confirmation test; - Annex
-
Supplier: CSA Group
Description: hot water heat pumps, air conditioners, and dehumidifiers incorporating motor-compressors and hydronic fan coils units, their maximum rated voltages being not more than 250 V for single phase appliances and 600 V for all other appliances. Partial units are within the scope of this
-
Supplier: CSA Group
Description: an official IEC Standard, only the current version of the standard is to be considered the official document. IEC 60335-2-40:2018 deals with the safety of electric heat pumps, including sanitary hot water heat pumps, air conditioners, and dehumidifiers incorporating motor-compressors
Find Suppliers by Category Top
Featured Products Top
-
Central Heating Boiler Applications: Boiler Sensors 116CP/117CP Central heating boilers are a very common way of heating the house or office. In a case where a combi boiler is used, the domestic hot water is created in the same boiler. For example (read more)
Browse Pressure Sensors Datasheets for Sensata Technologies -
Pick direct steam injection systems provide unlimited hot water on demand. Pick's precise temperature control and unmatched wide range of operation provide instant hot water and energy efficiency. (read more)
Browse Steam Injection Heaters Datasheets for Pick Heaters Inc. -
The Pick Variable Flow Direct Steam Injection Heater is the answer for critical plant sanitation. Its unique design provides hot water at a precisely controlled temperature over a wide operating range. Only Pick can accommodate wide variations in water flows and frequent start (read more)
Browse Industrial Heaters Datasheets for Pick Heaters Inc. -
The Pick Variable Flow Heating System mixes medium-to-high pressure steam with cold water and delivers instantaneous hot water at a precisely controlled temperature over a wide range of water flows. It is used to accommodate wide variations in demand and frequent start (read more)
Browse Steam Injection Heaters Datasheets for Pick Heaters Inc. -
heating. The new laminated planar oxygen sensor can be activated in 10 seconds after a cold start. Innovacera ceramic heater applications: 1. Oxygen sensor 2. Motocycle oxygen sensor 3. Hot surface igniters (ignition of gas, oil, biomass, pellets) 4. Hot air (read more)
Browse Industrial Heaters Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
measurement temperature field, to the scene of the industry can be continuous temperature measurement and control. The temperature sensor has been widely used in the solar energy water heater temperature measurement field, color printing equipment temperature control, car oil temperature measurement (read more)
Browse Temperature Sensors Datasheets for Hengxin Precision Electrical Equipment Co., Ltd. -
heater must reach a very high temperature to dissipate the desired temperature across the area to be heated. A thermostat or temperature sensor is used to keep the heater from overheating. This single point sensing method remains one of the crucial problems with fixed wattage heaters. Any (read more)
Browse Air Heaters Datasheets for STEGO -
-55°C-500°C. such as air conditioning, oven and so on. Especially in the electric motor winding and bearing temperature measurement, there is a wide range of applications. The KTY temperature sensor has been widely used in the solar energy water heater temperature measurement field, color (read more)
Browse Temperature Sensors Datasheets for Hengxin Precision Electrical Equipment Co., Ltd. -
control. The temperature sensor has been widely used in the solar energy water heater temperature measurement field, color printing equipment temperature control, car oil temperature measurement, engine cooling system, motor industry control system of overheating protection, heating control system, etc (read more)
Browse Temperature Sensors Datasheets for Hengxin Precision Electrical Equipment Co., Ltd. -
. They are suitable for temperature measurement in small pipelines and narrow spaces, and can continuously measure and control temperature in industrial sites. This temperature sensor has been widely used in the field of solar water heater temperature measurement, color printing equipment temperature (read more)
Browse Temperature Sensors Datasheets for Hengxin Precision Electrical Equipment Co., Ltd.
More Information Top
-
Geothermal heating for Caliente, Nevada
An electric heater control temperature sensor was installed between the electric heater and the hot water coil, with the sensor bulb as close as possible to the hot water coil. adjusted so that the air leaves the electric heater at 32-35OF…
-
Internet of Things
• A sensor that measures water temperature in a hot water cylinder and solar heater .
-
Practical Process Control: Tuning and Troubleshooting
There is a hot water heater in your home–the thermostat is a combined temperature sensor and on–off controller.
-
Tankless beverage brewing apparatus.
In some embodiments, a main supply line of the tankless beverage brewing apparatus includes a pressure reducer, a pressure sensor, a linear heater , a temperature sensor , and a spray valve; all supplying a hot water spray head and/or a hot water spigot.
-
Handbook of Air Conditioning and Refrigeration, 2/e > AIR CONDITIONING SYSTEMS: SPACE CONDITIONING SYSTEMS
If the water heater is a gas-fired hot water boiler or a hot water heat exchanger, a temperature sensor T2 senses the water temperature leaving the water heater .
-
States > North Carolina > State > Regulations > Title 13 - Labor > 13 - Boiler and Pressure Vessel > [13 NCAC 13] 13 - Boiler and Pressure Vessel
(a) Every high temperature water boiler, hot water heating boiler, hot water supply boiler or water heater shall be provided with a temperature gauge, thermometer or temperature sensor with the display located and connected so that it is readable.
-
States > North Carolina > State > Register > 2011 > [2011 NC Register 315] 03/15/2011
(a) Every high temperature water boiler, hot water heating boiler, hot water supply boiler or water heater shall be provided with a temperature gauge, thermometer or temperature sensor with the display located and connected so that it is readable.
-
States > North Carolina > State > Proposed Regulations > 2011 Documents > March 3‚ 2012 > [2011 NC Proposed nc-20111503-0026-0002491] 13 NCAC 13 - Boiler...
(a) Every high temperature water boiler, hot water heating boiler, hot water supply boiler or water heater shall be provided with a temperature gauge, thermometer or temperature sensor with the display located and connected so that it is readable.
-
States > North Carolina > State > Register > 2011 > [2011 NC Register 801] 08/01/2011
(a) Every high temperature water boiler, hot water heating boiler, hot water supply boiler or water heater shall be provided with a temperature gauge, thermometer or temperature sensor with the display located and connected so that it is readable.
-
Evaluation of a High-Performance Solar Home in Loveland, Colorado
…m3 ) horizontal-axis machine with a thermostatic control valve to adjust the ratio of hot and cold water entering the tub, an internal heater to boost the hot - water temperature for the “sanitary” cycle, and a weight sensor to adjust water level…