-
Supplier: Heilind Electronics, Inc.
Description: STRAIN RELIEF HOUSING
-
Supplier: WAGO
Description: Strain relief housing; for 272 Series; for multicore cables; 3-pole; white
-
Supplier: Newark, An Avnet Company
Description: Strain relief housing; gray
-
-
Supplier: Newark, An Avnet Company
Description: Strain relief housing; orange
-
Supplier: Newark, An Avnet Company
Description: Strain relief housing
-
Supplier: TE Connectivity
Description: Package Packaging Quantity : 1 Product Type Features Strain Relief Accessory Type : Potting Shell/Strain Relief Usage Conditions Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]
- Operating Temperature: -55 to 125 C
- Features: Other
-
Supplier: Newark, An Avnet Company
Description: Strain relief housing; light gray
-
Supplier: Belden Inc.
Description: ECX-INTERSTR contains 2 intermediate strain reliefs. This component is used to secure the cable or the break-out kit to the FX ECX Patch Panel Housing 1U, 2U or 4U. This part may be stacked to accommodate more cables or break-out kits.
-
Supplier: Allied Electronics, Inc.
Description: SKINDICHT® SM Lock Nuts are required wherever NPT, PG or Metric cable glands must be fastened to a housing, and tapped holes cannot be provided.
-
Supplier: Belden Inc.
Description: ECX-4U-EXSTR contains 1 external strain relief. This component is used to secure distribution cables to a FX ECX 4U Patch Panel Housing.
- Height: 4
-
Supplier: SFCable.com
Description: DB9 (DE9) Plastic Hoods with Side Screw. D-Sub Housings. RS232 D-Sub Miniature Connector Covers. DE Grey Plastic Hood. Side-Screw Strain Relief.
- Connector Type: D-Sub
-
Supplier: icotek Corp
Description: Cable entry, EMC shield grounding and strain relief – all in one location! Cables pass through the KEL cable entry frame and lead directly to cable shield grounding and strain relief. Three functions carried out quickly and easily! KEL-EMC-Z: Custom configurations are
- Features: Other
- Material: Stainless Steel, Steel
-
Supplier: Belden Inc.
Description: ECX-4U-EXSTRA contains 1 external strain relief. This component is used to secure distribution cables to a FX ECX 4U Patch Panel Housing.
- Height: 4
-
Supplier: L-com, Inc.
Description: L-com's IP67 RJ45 strain relief housings are perfect for repairing or building your own IP67 RJ45 Industrial Ethernet cables. These IP67 strain reliefs are constructed of durable nylon and feature a gasketed housing which prevents moisture and dust from
- Features: Cable Assembly
- Application: LAN / Ethernet
- Connector Type: RJ-45
-
Supplier: L-com, Inc.
Description: L-com's IP67 RJ45 strain relief housings are perfect for repairing or building your own IP67 RJ45 Industrial Ethernet cables. These IP67 strain reliefs are constructed of durable nylon and feature a gasketed housing which prevents moisture and dust from
- Features: Cable Assembly
- Application: LAN / Ethernet
- Connector Type: RJ-45
-
Supplier: MilesTek Corporation
Description: The Industrial LC Plug provides a robust fiber connection in virtually any harsh environment. The plug comes with two multimode LC fiber connectors, industrial plug housing, specialized fiber bend relief boot and heavy duty strain relief crimp components. In addition to
- Connector / Adapter: Connector
-
Supplier: Allied Electronics, Inc.
Description: SERIES ED900: Housing: Die-cast zinc, plated. Switch Body and Insert Bushing: Copper alloy, plated. Insulation: Rigid plastic. Cable Relief Bushing: Black thermoplastic rubber. Pressure Plates: Stainless steel. Cable Relief Screws: Steel, plated.
-
Supplier: L-com, Inc.
Description: The FOC-XPLC2-MM Industrial LC Plug provides a robust fiber connection in virtually any harsh environment. The plug comes with two multimode LC fiber connectors, industrial plug housing, specialized fiber bend relief boot and heavy duty strain relief crimp components. In
- Connector / Adapter: Connector
- Fiber Type: Duplex
- Connector Type: LC
-
Supplier: SFCable.com
Description: DE9 Plastic Shell with Screw. D-Sub Housings. RS232 D-Sub Miniature Connector Covers. DE Grey Plastic Hood
- Connector Type: D-Sub
-
Supplier: Belden Inc.
Description: ECX-1U2U-EXSTR contains 2 external strain reliefs and 4 screws. This component is used to hold distribution cables to FX ECX 1U/2U Patch Panel Housings.
- Height: 1 to 2
-
Supplier: L-com, Inc.
Description: The FOC-XPLC2-SM Industrial LC Plug provides a robust fiber connection in virtually any harsh environment. The plug comes with two Singlemode LC fiber connectors, industrial plug housing, specialized fiber bend relief boot and heavy duty strain relief crimp components. In
- Connector / Adapter: Connector
- Fiber Type: Duplex
- Connector Type: LC
-
Supplier: Waytek, Inc.
Description: Amphenol Sine Systems AT06-6S-SR02BLK 6-Way AT Connector Plugs Category: Amphenol AT Series™ Connectors Manufacturer: Amphenol Sine Systems Number of Pins: 6 Deutsch DT compatible connector line Specifically designed wire cavities protect each individual wire seal Strain reliefs
- Connector Type: Automotive Connector, Rectangular Connectors, Heavy Duty
-
Supplier: Waytek, Inc.
Description: Amphenol Sine Systems AT04-6P-SR02BLK 6-Way AT Connector Receptacles Category: Amphenol AT Series™ Connectors Manufacturer: Amphenol Sine Systems Series: AT Number of Pins: 6 Deutsch DT compatible connector line Specifically designed wire cavities protect each individual wire seal Strain
- Applications: Industrial
- Device Type: Receptacle / Outlet
-
Supplier: Waytek, Inc.
Description: Amphenol Sine Systems AT06-2S-SR02BLK 2-Way AT Connector Plugs Category: Amphenol AT Series™ Connectors Manufacturer: Amphenol Sine Systems Series: AT Number of Pins: 2 Deutsch DT compatible connector line Specifically designed wire cavities protect each individual wire seal Strain
- Connector Type: Automotive Connector, Rectangular Connectors, Heavy Duty
-
Supplier: Lapp Tannehill
Description: LAPP SKINTOP® MS-M ATEX were developed for use in areas with risk of explosion and for cables used with fail-safe circuits in housings and devices which require class "e" security. They are recommended for use in the chemical and petrochemical industry, mobile offshore, and marine
- Mounting Size: 0.787402 inch
- Opening Diameter: 0.275 inch
- Temperature Range: -22 to 194 F
- Material: Brass
-
Supplier: Waytek, Inc.
Description: Amphenol Sine Systems AT06-4S-SR02BLK 4-Way AT Connector Plugs Category: Amphenol AT Series™ Connectors Manufacturer: Amphenol Sine Systems Series: AT Number of Pins: 4 Deutsch DT compatible connector line Specifically designed wire cavities protect each individual wire seal Strain
- Connector Type: Automotive Connector, Rectangular Connectors, Heavy Duty
-
Supplier: Lapp Tannehill
Description: LAPP SKINTOP® MSR-M ATEX were developed for use in areas with risk of explosion and for cables used with fail-safe circuits in housings and devices which require class "e" security. They are recommended for use in the chemical and petrochemical industry, mobile offshore, and marine
- Mounting Size: 1.2598432 inch
- Opening Diameter: 0.275 inch
- Temperature Range: -22 to 194 F
- Material: Brass
-
Supplier: Lapp Tannehill
Description: LAPP SKINTOP® MS-M ATEX were developed for use in areas with risk of explosion and for cables used with fail-safe circuits in housings and devices which require class "e" security. They are recommended for use in the chemical and petrochemical industry, mobile offshore, and marine
- Mounting Size: 0.9842525 inch
- Opening Diameter: 0.354 inch
- Temperature Range: -22 to 194 F
- Material: Brass
-
Supplier: Lapp Tannehill
Description: LAPP SKINTOP® MSR-M ATEX were developed for use in areas with risk of explosion and for cables used with fail-safe circuits in housings and devices which require class "e" security. They are recommended for use in the chemical and petrochemical industry, mobile offshore, and marine
- Mounting Size: 0.787402 inch
- Opening Diameter: 0.197 inch
- Temperature Range: -22 to 194 F
- Material: Brass
-
Supplier: LAPP
Description: a strain relief cable gland.
- Opening Diameter: 0.078 to 1.773 inch
- Pressure Rating: 145.0377 psi
- Temperature Range: -22 to 194 F
- Material: Brass, Nylon / Polyamide
-
Supplier: icotek Corp
Description: molded with elastomer. This results in a high ingress protection and stability as well as in a high strain relief level of the routed cables. The KEL-DPU 24 matches exactly the cut-out dimensions of 24-pin standard industrial connectors. For optional screw assembly just pierce the
- Number of Cables: 13
- Cable Diameter: 0.80708705 inch
- Application: Industrial, Panel / Enclosure
- Features: Other
-
Supplier: DigiKey
Description: 8 Position Circular Connector Plug Housing Panel Mount Backshell, Strain Relief
- Number of Contacts: 8 #
- Connector Type: Circular / Cylindrical Connector
- Features: Other
-
Supplier: Powell Electronics, Inc.
Description: MODIV STRAIN RELIEF
- Product Type: IC Headers
Find Suppliers by Category Top
Featured Products Top
-
a cable connector. Gives additional strain relief to the cables and contacts. Contacts will have a certain holding force keeping the contacts in the housing once assembled, but (read more)
Browse Electrical Connectors Datasheets for Harwin Plc -
relief, plastic housings, screw downs, latches, locks and more. Features Performance up to 156 Gbps PAM4 (28 Gbps NRZ) Single-ended 50 Ω and differential 100 Ω standards Rugged features and options (read more)
Browse Cable Assemblies Datasheets for DigiKey -
“C” plug kit (Cat. No. 954) supplied unassembled with a metal housing ensuring excellent strain relief, is also (read more)
Browse USB Connectors Datasheets for Keystone Electronics Corp. -
lock overstress protection to prevent lock relaxation or damage Compatibility with industry-standard mating interfaces Punchable strain reliefs for blocking cavities (read more)
Browse Automotive Electrical Connectors Datasheets for Waytek, Inc. -
flexibility, supporting integrated connectors, cable shielding or armor, strain relief, and labeling options. They can also be combined with hermetic feedthroughs to create hybrid or explosion-proof solutions. With capabilities including pressures up to 15,000 psi, temperatures from 4 K to 200°C, and (read more)
Browse Feedthroughs Datasheets for Douglas Electrical Components -
standards. Each cable assembly also includes a cable clamp for added strain relief. The clamp securely fixes the power contacts within the connector housing, preventing misalignment caused by cable movement. This feature improves connection security and can extend the lifespan of the (read more)
Browse Cable Assemblies Datasheets for Anderson Power Products -
. Custom colors are available on request. Accessories include battery holders, a 9 V plug-in contact, wall holders, adhesive foil, a pull relief cable clamp, cable grommets with strain relief, a ring eyelet, and self-tapping screws for fastening components, boards and PCBs onto pillars (read more)
Browse Electronic and Instrument Enclosures Datasheets for OKW Enclosures, Inc. -
cable strain-relief allows for a handle like accessory for easy mating and unmating of connector, while providing needed wire protection ensuring high performance (read more)
Browse DC Power Connectors Datasheets for Anderson Power Products -
system with oversized detents for secure electrical and mechanical connections. Available in up to 18-position configurations, with a variety of end caps and strain-relief options, the AT Series™ excels in demanding environments from propulsions to navigation systems aboard vessels and offshore (read more)
Browse Electrical Connectors Datasheets for Heilind Electronics, Inc. -
in stock. Additionally, the Industrial Battery Connector includes patent-pending clamps that provide cable strain relief for power wires and — in an industry first — for auxiliary signal wires as well. By (read more)
Browse DIN Connectors Datasheets for Anderson Power Products
Conduct Research Top
-
Railroad and Locomotive Industry Sensors: Critical Application Design
Smith Systems, Inc. provides innovative designs for critical applications in locomotive traction. A variety of passive and active models are available. Many of these models include over-molded connectors for moisture resistance and strain relief. Multiple terminations are offered and housing
-
Low Outgassing Accelerometers and Cables for Thermal Vacuum and Vibration Test Environments
and cables prior to vibration testing. Accelerometer designs with hermetic housings and connectors can have low outgassing qualities. For all non-metallic materials outside of a hermetic package, such as cables with polymer strain relief that do not typically have low outgassing qualities, verification