-
Description: 0.625" Bore, .750" Overall Length, Single Hub Bearing House
- Housing Bore / Bearing O.D.: 15.87 mm
- Material: Aluminum
-
Description: 0.5" Bore, 1" Overall Length, Double Hub Bearing House
- Housing Bore / Bearing O.D.: 12.7 mm
- Material: Aluminum
-
Description: 0.5" Bore, .750" Overall Length, Single Hub Bearing House
- Housing Bore / Bearing O.D.: 12.7 mm
- Material: Aluminum
-
-
Bearing Rings, Housings, and Flanges - Precision Double Hub Bearing Housing (inch) -- S61AA3-DHH0624
Description: 0.375" Bore, .750" Overall Length, Double Hub Bearing House
- Housing Bore / Bearing O.D.: 9.52 mm
- Material: Aluminum
-
Supplier: Timken Company (The)
Description: Crawler sprockets Torque hubs Sheaves Gear drives Rolling mill drives and roll necks Mining equipment Aerospace applications DuraSpexx Power Rating Series bearings are ideal for: Heavy load industrial applications such as gear drives, rolling mills and oil field equipment
- Outside Diameter: 3 to 84 inch
- Roller Bearing Type: Single-Row Tapered, Two-Row Tapered, Tapered Roller Thrust
-
Supplier: Huco Dynatork
Description: Housing:High performance 34 Cr Ni Mo 6 steel, carbonised and oiledBall:Bearing steel 100 Cr 6 hardened, ground and polishedInserts:Stai nless steel x 10 Cr Ni S 189. Manufactured with reduced play and Magnaflux control
- Features: Corrosion Resistant
- Hub Outer Diameter: 0.1969 inch
- Hub Type: Bored Hub - Round
- Joint Type: Single
-
Supplier: Huco Dynatork
Description: Materials & Finishes Housing, adjuster ring, adaptors:Al. Alloy 2011T8 or T3. Alocrom finish.Hub:Steel, heat treated.Clutch plates:Size 25 Steel, heat treated. Size 48 Brass.Bearings:Sinte red bronze.Fasteners:All oy Steel, black oiled.
- Application / Type: Industrial / General Purpose, Other
- Bore Diameter: 0.2362 to 0.4724 inch
- Clutch Engagement: Friction, Plate / Disc
- Diameter: 1.02 inch
-
Supplier: Huco Dynatork
Description: Materials & Finishes Housing, adjuster ring, adaptors:Al. Alloy 2011T8 or T3. Alocrom finish.Hub:Steel, heat treated.Clutch plates:Size 25 Steel, heat treated. Size 48 Brass.Bearings:Sinte red bronze.Fasteners:All oy Steel, black oiled.
- Application / Type: Industrial / General Purpose, Other
- Bore Diameter: 0.2362 to 0.4724 inch
- Clutch Engagement: Friction, Plate / Disc
- Diameter: 1.02 inch
-
Supplier: Huco Dynatork
Description: Materials & Finishes Housing, adjuster ring, adaptors:Al. Alloy 2011T8 or T3. Alocrom finish.Hub:Steel, heat treated.Clutch plates:Size 25 Steel, heat treated. Size 48 Brass.Bearings:Sinte red bronze.Fasteners:All oy Steel, black oiled.
- Application / Type: Industrial / General Purpose, Other
- Bore Diameter: 0.2362 to 0.4724 inch
- Clutch Engagement: Friction, Plate / Disc
- Diameter: 1.02 inch
-
Supplier: Ogura Industrial Corp.
Description: EASY MOUNTING AND MAINTENANCE The brake flange mounts to the customer's machine via the four mounting holes. The bore of the brake can also be used to house a bearing which can reduce the overall length of the machine and cost because the brake body acts as as bearing housing.
- Bore Diameter: 0.2362 inch
- Brake Engagement: Friction
- Brake Operation: Spring Return / Disengage
- Diameter: 1.57 inch
-
Supplier: Dynatect Manufacturing, Inc.
Description: The V-Series Slipper is a mechanical slip clutch that provides torque control for capping and driving applications where a thrust load is applied. Its integrated ball bearing allows thrust loads up to 650 pounds without any effect on torque. Self-supporting hub design allows for easy
- Bore Diameter: 0.3750 to 1 inch
- Clutch Engagement: Friction
- Diameter: 1.25 to 3 inch
- Drive / Load Connection: In-line Shafts
-
Supplier: RS Components, Ltd.
Description: Twin wheel castor designed for use on office chairs. This castor offers good roll performance with low movement noise, along with good chemical resistance. 11 x 20mm Stem with circlip affixing method. Polypropylene castor housing. Polypropylene wheel centre accompanied by a plain
- Caster Type: Stem Caster
- Features: Brake
- Height: 2.28 inch
- Wheel: Rubber on Plastic Wheel
-
Supplier: RS Components, Ltd.
Description: Twin wheel castor designed for use on office chairs. This castor offers good roll performance with low movement noise, along with good chemical resistance. 11 x 20mm Stem with circlip affixing method. Polypropylene castor housing. Polypropylene wheel centre accompanied by a plain
- Caster Type: Stem Caster
- Height: 2.28 inch
- Wheel: Rubber on Plastic Wheel
- Wheel Diameter: 1.97 inch
-
Description: flywheel modules in flywheels used in space flight applications. They are specifically applicable to the parts in the flywheel rotor assembly (FRA), including rim, hub and/or shaft and other associated rotating parts, such as the bearings and the motor generator rotor. The requirements
-
Supplier: DieQua Corporation
Description: Flexible servo motor interface Clamp-style hub provides zero-backlash motor shaft connection Aluminum diecast housing for low weight Large output bearings accommodate higher radial loads Inch or metric hollow bore with keyway, single and dual plug-in shafts also
- Flange(s): Yes
- Gear Ratio: 7 to 100 (X : 1)
- Multiple Outputs: Yes
- Output Torque: 8 to 62 In-lbs
-
Supplier: RS Components, Ltd.
Description: an 11mm blind mounting hole. Polyurethane tread with a plain bearing. A 87 Shore hardness rating. Supports 100kg load capacity (200kg static) Wheel Diameter = 75mm Mounting Type = Blind Hole Application = Furniture Load Capacity = 100kg Tyre Material = PUR Overall Height = 88mm Features =
- Height: 3.46 inch
- Load Capacity: 220 lbs
- Wheel: Plastic Wheel
- Wheel Diameter: 2.95 inch
-
Supplier: RS Components, Ltd.
Description: Capacity = 40kg Tyre Material = Rubber Overall Height = 56mm Features = Shock Resistant Wheel Width = 54mm Hub Material = PP Hub Bearing Type = Plain Bearing
- Height: 2.2 inch
- Load Capacity: 88.2 lbs
- Wheel: Rubber on Plastic Wheel
- Wheel Diameter: 1.97 inch
-
Supplier: DieQua Corporation
Description: similar looking products. Features Wormshafts: Hardened and ground alloy steel with Zi profile for better tooth contact Wormwheels: Bronze alloy centrifugally cast onto a cast iron hub for higher strength Bearings: Tapered roller bearings on the output for
- Flange(s): Yes
- Gear Ratio: 5 to 100 (X : 1)
- Gearing Arrangement: Helical, Worm
- Maximum Input Power: 1 to 40 HP
-
Supplier: R. S. Hughes Company, Inc.
Description: , protected by unique V-Seal, improves bearing life and ensures reduced vibration. Perfectly-balanced, weight-mated sanding pad with one-piece hub design. Dynabrade premium urethane pads offer smoother operating performance and minimal vibration.
- Power: 0.2500 HP
- Rotary Speed: 12000 rpm
- Type: Disc Sander, Sander
-
Supplier: R. S. Hughes Company, Inc.
Description: unique V-Seal, improves bearing life and ensures reduced vibration. Perfectly-balanced, weight-mated sanding pad with one-piece hub design. Dynabrade premium urethane pads offer smoother operating performance and minimal vibration.
- Power: 0.2500 HP
- Rotary Speed: 12000 rpm
- Type: Disc Sander, Sander
-
Supplier: R. S. Hughes Company, Inc.
Description: , protected by unique V-Seal, improves bearing life and ensures reduced vibration. Perfectly-balanced, weight-mated sanding pad with one-piece hub design. Dynabrade premium urethane pads offer smoother operating performance and minimal vibration.
- Power: 0.2500 HP
- Rotary Speed: 12000 rpm
- Type: Disc Sander, Sander
-
Supplier: R. S. Hughes Company, Inc.
Description: , protected by unique V-Seal, improves bearing life and ensures reduced vibration. Perfectly-balanced, weight-mated sanding pad with one-piece hub design. Dynabrade premium urethane pads offer smoother operating performance and minimal vibration.
- Power: 0.2500 HP
- Rotary Speed: 12000 rpm
- Type: Disc Sander, Sander
-
Supplier: Conductix-Wampfler
Description: wiring enters through a 1" NPT hub cast into side of the entrance ring. The shaft runs on double-ball bearings. The unit can be mounted using the standard shaft provided - or Conductix can design a special mounting arrangement. Sealing: NEMA 4 (water and dust tight) and NEMA 9
- Operating Speed: 125 rpm
- Slip Ring Configuration: Drum Type
- Slip Ring Design: Capsule (Compact)
-
Supplier: Voith Turbo Inc.
Description: Turbo coupling with constant fill and mounted pulley. Mounting on driving or driven machine is possible. In case of type T?RI the belt pull is supported via an integrated bearing directly at the coupling hub. In case of type T?R the belt pull is supported by the coupling
- Features: Delay Chamber, Pulley Drive / Belt Drive
- Fluid Coupling Type: Constant-Fill
- Industry: Industrial
- Input Drive Size: 25.59 inch
-
Supplier: CSA Group
Description: flywheel modules in flywheels used in space flight applications. They are specifically applicable to the parts in the flywheel rotor assembly (FRA), including rim, hub and/or shaft and other associated rotating parts, such as the bearings and the motor generator rotor. The requirements
-
Supplier: Hartzell Air Movement
Description: installation and removal. The one-piece housing is constructed of heavy-gauge, hot-rolled steel with a continuously welded steel drum and flanges. An optional vane section improves performance at many operating points. Belt Drive: Heavy duty bearings with a minimum L-50
- Design Configuration: Axial, Other
- Drive Options: Direct Drive, Belt Drive
- Material: Aluminum, Steel, Stainless Steel
- Maximum Diameter (Fan or Blower Wheel): 12 to 60 inch
-
Supplier: New York Blower Company (The)
Description: -drive units use cast aluminum adjustable-pitch airfoil blades attached to castaluminum hub. Bearings and shaft—Style H belt-drive units [Size 24-48] utilize a fixed shaft design with integral drive/wheel hub assembly and permanently lubricated and sealed bearings with
-
Supplier: Nordex AG
Description: and the classic in the series. Hundreds are in operation in various locations with vastly different climates and geographies across Europe, Asia and North America. Rotor The rotor consists of three rotor blades made of high-quality glass fibre-reinforced polyester, a hub, slewing
- AC Prime Power Rating (Watts): 2.50E6 watts
- Cut-in Wind Velocity: 6.71 miles/hr
- Cut-out Wind Velocity: 55.91 miles/hr
- Orientation: Horizontal Axis
-
Supplier: Rotacaster Pty Ltd.
Description: 48mm diameter Rotacaster multi-directional wheel Available in double row configuration only in this mount. Optional sealed bearing or Rotacaster Delrin hub inserts
- Bore / Bearing Size: 0.3150 to 0.5000 inch
- Load Capacity: 39.69 to 88.2 lbs
- Wheel: Plastic Wheel
- Wheel Diameter: 1.89 inch
-
Supplier: Waterman Industries, Inc.
Description: shaft-bearing housings cast integrally with the valve bodies. All exposed surfaces shall be fusion epoxy coated with 1.5 to 3.0 mils total dry film thickness. Valve shafts shall be “stub” type inserted into the valve disc hubs. Each stub shaft shall be inserted into the valve
- Valve Type: Butterfly Valves
-
Supplier: Radicon
Description: Cooling Tower Fan Drive incorporates an extended top bearing housing to accommodate the larger wheelshaft bearing whilst maintaining a compact drive. Lengths of output shaft extensions are manufactured to client's requirements to suit fan hubs. Lubrication is entirely
- Gear Ratio: Up to 4200 (X : 1)
- Gearing Arrangement: Worm
- Maximum Input Power: Up to 101 HP
- Output Torque: 117000 In-lbs
-
Supplier: Robinson Fans
Description: shafting of extra-heavy size which in turn is carried on bearings as described in later pages. Housings are fabricated throughout with electric welding except when specifically requested otherwise. Material gauges meet or equal all standards in the various classes. Bracing in excess of
- Applications: Air Handling Units / HVAC, Exhaust Ventilation, Materials Handling / Pneumatics, Other
- Design Configuration: Other
- Environment: Clean Air / Gas
- Fan / Blower Class (if Applicable): Class I, Class II, Class III
-
Supplier: FTL Technology
Description: . Robust and efficient, they guarantee customers high serviceability, durability and maximum productivity of their equipment. With on tracked vehicles it is vital to provide effective protection against abrasive media such as dust, sand, mud, stones or earth for the bearings of the tread,
- Sealing Element or Lip Material: Flourosilicone (FVMQ, FMQ, FPM, FSI), Nitrile (NBR - Buna-N), Nitrile - Highly Saturated (HNBR), Polytetrafluoroethylene (PTFE- Teflon®, etc.)
-
Supplier: Caterpillar Oil & Gas
Description: EXHAUST SYSTEM Dry gas-tight exhaust manifolds with heat shields, dual turbochargers with water-cooled bearings and heat shields, vertical exhaust outlet FLYWHEELS & FLYWHEEL HOUSINGS Flywheel, SAE No. 00, 183
- Applications: Industrial
- Portability: Permanent
- Volt-Ampere: 1.94E6 to 2.13E6 VA
-
Supplier: Caterpillar Oil & Gas
Description: Rails Power Take-Offs Front housing Flexible couplings Coupling hub Front accessory drives Auxiliary drive shaft Auxiliary drive pulleys Front stub shaft Damper guard removal
- Application: Industrial
- Displacement: 52 liters
- Engine Type: Internal Combustion
- Features: EPA Certified, EPA Tier 2/EU Stage II
Find Suppliers by Category Top
Featured Products Top
-
For precise alignment and ease of use nothing surpasses the SDP/SI Fairloc® Hub Design. Shaft Collars manufactured by SDP/SI (ISO 9001 + AS9100 Registered) feature this unique hub design and include a built (read more)
Browse Shaft Collars Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
We're the leading supplier of Transmission System products for solar Generator, we can offer linear actuators, screw jacks, worm slewing drives, planetary gearboxes, slewing bearings for you. The slewing drives are powered with hourglass worm technology for maximum gear torque and (read more)
Browse Gearboxes and Gearheads Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
with the unique Fairloc® hub design, download our white paper to learn more! Custom design, precision manufacturing and assembly capabilities are all offered by SDP/SI plus over 88,000 standard components. Design your miniature belt drive system (read more)
Browse Timing Belts (metric) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI