Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Kollmorgen Corporation
Description: The KBM™ Series is designed to be directly embedded in your machine, using the machine’s own bearings to support the rotor. With a huge selection of standard motors—plus our ability to quickly and cost-effectively incorporate co-engineered modifications—you can choose an exact-fit
- Other Output Power: 1.20619834641254 to 26.9384297365467 HP
- Continuous Current: 1.53 to 94.5 amps
- Continuous Torque: 4.33628318584071 to 30,486.7256637168 In-lbs
- Rotor Inertia: 0.000696672 to 1,444.32 oz-in-sec²
-
Supplier: OMEGA Engineering, Inc.
Description: programs. The 1240i can also be commanded in real time from a host PC or PLC, using the Si Command Language™. For multi-axis applications, up to four drives (stepper or Servo) can be networked using a single SiNet™ Hub 444. The 1240i includes 8 optically isolated programmable inputs
- Maximum Output Voltage: 5 to 24 volts
- Continuous Output Current: 0.1 amps
- Supply Voltage (DC): 12 to 42 volts
- Operating Temperature: 0 to 50 C
-
Supplier: Atlas Copco Industrial Technique AB
Description: The LZL Direct Drive Vane Motor is your solution for high-torque, low-speed challenges. It’s not just a motor; it’s peace of mind for your toughest environments. Stop Maintenance Headaches: Lube-free vanes mean you install it and forget it. No more constant greasing. Guaranteed
- Required Torque: 2.1386430678466075 Ft-lbs
- Air Consumption: 78.39856012170485 SCFM
- Weight: 10.8045 lbs
- Material: Cast Iron
-
-
Supplier: Iris Dynamics Ltd.
Description: The IO SmartHub is companion product that provides control and both analog and digital feedback for ORCA™ Series motors. This compact, DIN rail mountable device connects directly to ORCA Series motors via the RJ45 terminated data cable and integrates easily with industrial control
- Continuous Output Current: 0.004 to 0.02 amps
- Supply Voltage (DC): 0 to 10 volts
- Motor / System: DC Brushless Motor
- Configuration: DIN Rail
-
Supplier: SAE International
Description: This paper outlines a real-time hierarchical control allocation algorithm for multi-axle land vehicles with independent hub motor wheel drives. At the top level, the driver's input such as pedal position or steering wheel position are interpreted into desired global state
-
Supplier: OMEGA Engineering, Inc.
Description: can be handled with the SiNet Hub Programmer software, which gives you the ability to control up to 4 "Si" or "i" drives, stepper and servo, from just one SiNet Hub 444. Not only can you sequence up to four motors, but a SiNet Hub 444 also has access to the inputs
- Number of Axes / Motors: 8
- Maximum Output Voltage: 12 to 24 volts
- Rated Power: 140.00000000000014 watts
- Continuous Output Current: 0.2 to 3.5 amps
-
Description: Design with flange-hub and keyway-hub. For connection of shaft and drive components, such as gear or pulley. GERWAH® Safety Couplings Series GWS GERWAH heavy load couplings in the GWS series are specially designed for overload protection in the heavy load industry. The heart of
- Bore Diameter: 0.9842525 to 7.87402 inch
- Coupling Diameter: 7.87402 to 16.535442 inch
- Coupling Length: 7.086618 to 11.4960692 inch
- Rated Torque: 5,929.20353982301 to 375,221.238938053 In-lbs
-
Supplier: ElectroCraft
Description: Introducing ElectroCraft's new MobilePower™ MPW86 wheel drive, featuring a high torque-density brushless DC motor with integrated planetary gearbox and wheel assembly. ElectroCraft's MPW86 integrates an 8-pole Brushless DC motor with a heavy-duty, single or two-stage planetary
- Torque Constant: 2,832 in-oz/amp
- Continuous Current: 10 to 30 amps
- Continuous Torque: 70.79646017699115 to 176.99115044247787 In-lbs
- Gearbox Ratio: 10 to 20 : 1
-
Supplier: Radwell International
Description: CHART MOTOR DRIVE, INCLUDES 30756150-001 HUB KIT, FOR DR4200 / DR4300 / DR4500 CIRCULAR CHART RECORDERS, CHART PLATE ASSEMBLY PARTS. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Western Integrated Technologies
Description: Fairfield Torque-Hub® final drives deliver the torque output and long-life performance required for industrial machinery and off-highway mobile equipment. Standard input configurations and a choice of shaft, spindle or wheel drive output options combine to meet the needs of many
-
Supplier: Infineon Technologies AG
Description: Three-phase motor control gate driver IC for battery supplied BLDC motor control The MOTIX™ 6EDL7141 is Infineon’s 3-phase motor control gate driver IC that enables the development of high-performance battery-operated products using BLDC or PMSM motors. Applications
- Supply Voltage (DC): 5.5 to 70 volts
- Continuous Output Current: 1.5 amps
- Operating Temperature: -40 to 125 C
- Motor / System: DC Brushless Motor
-
Supplier: OMEGA Engineering, Inc.
Description: cost of the drives, and more importantly, the cost of configuring and/or replacing drives in your system. Connections are made with low cost, reliable RJ11 cabling. Any of our popular, cost effective programmable Stepper or Servo Si™ drives or Si™ motor controls can be
- Maximum Output Voltage: 28 volts
- Continuous Output Current: 0.1 amps
- Supply Voltage (DC): 5 to 24 volts
- Operating Temperature: 0 to 70 C
-
Supplier: Infineon Technologies AG
Description: Applications General purpose motor drive - variating frequency and voltage
- Device Type: CardBus Controller, Line / Bus Controller
- Features: Other, RoHS Compliant
- Technology: USB
-
Description: Rigid disc coupling with keyway-hubs. The whole coupling and the torque limiter can be dismounted without displacement of the motor, driven shaft and of the hubs. GERWAH® Safety Couplings Series GWS GERWAH heavy load couplings in the GWS series are specially designed for
- Bore Diameter 1: 1.181103 to 7.87402 inch
- Length: 9.2913436 to 15.2362287 inch
- Features: Keyway
- Units: Metric
-
Supplier: Loren Cook Company
Description: with press fit plated steel hub (size 12); stamped aluminum propeller blades riveted to a plated steel hub (sizes 16-24) . Hub securely fastened to the motor shaft utilizing setscrews. Motors are reversible, 2 speed.
- Air Flow Rate: 200 to 5,800 SCFM
- Material of Construction: Aluminum
- Design: Axial
- Environment: Clean Air / Gas
-
Supplier: Lewmar Limited
Description: efficiency and quiet power transmission Self resetting thermal protection on all motors Choice of Joystick or Touch Panel controls Easy plug together switch connections Minimum silhouette hub for smooth water flow New composite Motor gearbox Sleek hydrodynamic design Thick
-
Supplier: Lewmar Limited
Description: efficiency and quiet power transmission Self resetting thermal protection on all motors Choice of Joystick or Touch Panel controls Easy plug together switch connections Minimum silhouette hub for smooth water flow New composite Motor gearbox Sleek hydrodynamic design Thick
-
Supplier: Newport MKS
Description: Two holes in the controller allow stacking of several controllers and attachment to optical tables. Compatible with Agilis Nanopositioners Agilis motion controllers are used to drive Agilis nanopositioners. An Agilis optical mount is driven by 2 piezo motors whereas, an Agilis linear
- Number of Axes / Motors: 8
- Communication: USB
-
Supplier: Newport MKS
Description: used to drive Agilis nanopositioners. An Agilis optical mount is driven by 2 piezo motors whereas, an Agilis linear or rotation stage are driven by one piezo motor only.
- Number of Axes / Motors: 2
- Communication: USB
-
Supplier: Lewmar Limited
Description: No reservoir to install, no leaks and no maintenance High performance 5 blade propellers give equal thrust in both directions High integrity seal Spline driven propeller, no drive pin required Black box electronics prevents misuse and protects motor Hardened and ground spiral bevel
-
Supplier: Lewmar Limited
Description: No reservoir to install, no leaks and no maintenance High performance 5 blade propellers give equal thrust in both directions High integrity seal Spline driven propeller, no drive pin required Black box electronics prevents misuse and protects motor Hardened and ground spiral bevel
-
Supplier: Hartzell Air Movement
Description: B26. Available in both direct drive orbelt drive. The propellers are affixed to the motor shaft utilizing a split taper brushing or a clamp block arrangement. The propeller is mounted in a high efficiency air seal fan orifice with the smaller diameter of the ring. Features
- Static Pressure: 0 to 1.5 in H2O
- Maximum Diameter (Fan or Blower Wheel): 24 to 72 inch
- Material of Construction: Aluminum, Stainless Steel, Steel
- Drive Type: Belt Drive, Direct Drive
-
Supplier: Serfilco, Ltd.
Description: BAR). Pumps operating at all flow curves are capable of handling solutions of 1.6 S.G. at 75°F (24°C) with maximum 30 CPS. motors are NEMA 56C face, 1/2, 3/4, and 1 HP continuous duty. Single phase motors are supplied with an 8ft (2.4m) 3-wire cord and plug. Three phase motors
- Pump Type: Magnetic Drive Pumps
-
Supplier: Hartzell Air Movement
Description: Motor Mounts — Provide support for foot mounted motors. Designed for minimum resistance to the airflow. Special Duty Direct Drive Housing — Extra heavy, with guide vane sections welded into exact position. Finish — A marine duty inorganic zinc powder coating is available,
- Static Pressure: 0 to 8 in H2O
- Maximum Diameter (Fan or Blower Wheel): 12 to 60 inch
- Material of Construction: Aluminum, Stainless Steel, Steel
- Design: Axial
-
Supplier: SPIETH-Maschinenelemente GmbH & Co. KG
Description: Higher power densities, increasing levels of dynamic stress and tight budgets: Mechanical engineering requirements demand high-quality shaft-hub connecting elements. Spieth clamping sets and clamping elements are friction-locked shaft-hub connections providing all-round pressure. They
- Maximum Torque: 39,454.2772861357 Ft-lbs
- Design Units: Metric
-
Supplier: Hartzell Air Movement
Description: is consistently maintained. Direct Drive, Adjustable Pitch Vane Axial Fan, C-Faced Motor Series 65C vaneaxial fans feature adjustable pitch blades in direct drive units. Standard sizes are 35 to 79″ with flow rates from 6,700 to 210,000 CFM at free air. Individual blades are
- Static Pressure: 0 to 8 in H2O
- Maximum Diameter (Fan or Blower Wheel): 12 to 60 inch
- Material of Construction: Aluminum, Stainless Steel, Steel
- Design: Axial
-
Supplier: Hannay Reels
Description: and sprocket drive. Steel hub assembly rated to 3000 psi (207 bar). Assembly "A" roller on front of frame. Full chain guard. Options: 5000 psi working pressure, roller assembly, direct drive hydraulic motor rewind, and hose package.
- Maximum Pressure: 5,000 psi
- Hose / Cable Length: 150 to 900 ft
- Core Diameter: 16 inch
- Hose / Cable Outside Diameter: 1.18 to 1.43 inch
-
Supplier: SG Transmission
Description: The flange mounted (F.M) clutch offers a low-cost and simple option for the transmission of motion in a drive train. The F.B clutch is used for mounting directly to the motor or gearbox bodies. F.M clutches are the least complicated to fit and have machined bores and flange sections
- Torque Rating: 0.221238938053097 to 176.991150442478 Ft-lbs
- Power: 0.0067011019245141 to 0.0871143250186833 HP
- Operating Voltage: 12 to 24 volts
- Bore Diameter: 0.25590565 to 2.5590565 inch
-
Supplier: TPI Corporation
Description: 33.5 INCH DIA X 14.5 INCH D SIZE 1 PHASE(S) ETL (CANADA AND US) APPROVAL INDUSTRIAL APPLICATION 120 V VOLTAGE RATING STEEL HUB/SPIDER ALUMINUM BLADE MATERIAL 1/2 HP POWER RATING 1100 RPM SPEED RATING 9850 CFM AIR FLOW RATE 2-SPEED MOTOR DRIVE TYPE 30 INCH BLADE SIZE COLOR YELLOW
- Air Flow Rate: 9,850 SCFM
- Maximum Diameter (Fan or Blower Wheel): 30 inch
- Material of Construction: Aluminum, Steel
- Draft: Forced Draft
-
Supplier: Stearns®
Description: Features & Benefits An ideal solution for almost any parallel shaft drive application, this unit has been proven in thousands of applications. This one-piece, pre-aligned unit has a special adapter hub that accepts a plate-type sprocket Installation and maintenance are quick and
- Torque Rating: 8.3 to 145 Ft-lbs
- Power: 0.0469077134715987 HP
- Rotational Speed: 5,000 rpm
- Operating Voltage: 115 volts
-
Supplier: Renold Plc.
Description: for demanding applications Construction Details Steel half bodies and inner hubs 'O' Ring sealing Range Options High misalignment up to 6° Mill Motor Disengaging Telescopic M B Series Shear Pin Brake disc/drum Spindles Long Hub Applications Steelworks Mining Crane drives
- Coupling Diameter: 0.5511814 to 10.236226 inch
- Rated Torque: 12,592.9203539823 to 1,386,017.69911504 In-lbs
- Rated Speed: 1,830 to 7,100 rpm
- Coupling Type: Elastomeric "Tire" Shape
-
Supplier: Renold Canada
Description: flexibility for demanding applications Construction Details Steel half bodies and inner hubs 'O' Ring sealing Range Options High misalignment up to 6° Mill Motor Disengaging Telescopic M B Series Shear Pin Brake disc/drum Spindles Long Hub Applications Steelworks Mining Crane
- Bore Diameter: 0.5511814 to 33.070884 inch
- Coupling Diameter: 4.5669316 to 60.0000324 inch
- Coupling Length: 3.4251987 to 45.1181346 inch
- Angular Misalignment: 0.75 degrees
-
Supplier: New York Blower Company (The)
Description: 24-48] use six steel blades. Style C belt-drive units [Size 48-84] and direct-drive units use cast aluminum adjustable-pitch airfoil blades attached to castaluminum hub. Bearings and shaft—Style H belt-drive units [Size 24-48] utilize a fixed shaft design with integral
-
Supplier: New York Blower Company (The)
Description: blades. Style C belt-drive units [Size 48-84] and direct-drive units use cast aluminum adjustable-pitch airfoil blades attached to castaluminum hub. Bearings and shaft—Style H belt-drive units [Size 24-48] utilize a fixed shaft design with integral drive/wheel
Find Suppliers by Category Top
Featured Products Top
-
Introducing ElectroCraft's new MobilePower™ MPW52 wheel drive, featuring a high torque-density brushless DC motor with integrated single-stage planetary gearbox and wheel assembly. ElectroCraft's MPW52 integrates a 14-pole Brushless DC (read more)
Browse DC Motors Datasheets for ElectroCraft -
GEAR MOTORS SCREW DRIVE (read more)
Browse Gearboxes and Gearheads Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
drive mechanism of a bicycle to provide propulsion or propulsion assistance to the driven wheel (Figure 1). The electric motor is the key component in determining bike performance, with the two most common motors used being mid-drive motors and hub motors. Mid-Drive (read more)
Browse DC Motors Datasheets for Portescap -
ElectroCraft, Inc., the global fractional horsepower motor and motion solutions provider, has expanded its MobilePower™ product family with the MPW Wheel Drive. The MPW Wheel Drive features a high torque-density brushless DC motor with a heavy duty integrated planetary gearbox (read more)
Browse Brushless Motors Datasheets for ElectroCraft -
Craft provides with the RPX Series and other Brushless DC motor product lines: MPW52 motor/hub/wheel total length = 92mm?*150 lbs. load per wheel and 4.0 N-m continuous torque MPW86 motor/hub/wheel total length = 130mm?*500 lbs. load per (read more)
Browse Automatic Guided Vehicles (AGV) Datasheets for ElectroCraft -
The MPW Wheel Drive features a high torque-density brushless DC motor with a heavy duty integrated planetary gearbox mounted inside the hub of a lightweight aluminum wheel with custom tread (read more)
Browse Brushless Motors Datasheets for ElectroCraft -
ASTM B26. Available in both direct drive or belt drive. The propellers are affixed to the motor shaft utilizing a split taper brushing or a clamp block arrangement. The propeller is mounted in a high efficiency air seal fan orifice with the smaller diameter of the ring. Features (read more)
Browse Fans and Blowers (industrial) Datasheets for Hartzell Air Movement -
rewind or chain and sprocket drive powered by an electric, hydraulic, or compressed air motor; auxiliary rewind is standard Crank rewind and power rewind reels, pinion brake standard Standard inlets: 90° ball bearing swivel joints, 1" female NPT threads Standard (read more)
Browse Hose Reels Datasheets for Hannay Reels -
-duty reel for longer lengths of hose. Choose gear-driven crank rewind or chain and sprocket drive powered by an electric, hydraulic, or compressed air motor. Crank rewind reels supplied with pinion brake; power rewind reels with a comet brake. Standard (read more)
Browse Hose Reels Datasheets for Hannay Reels -
with electric motor drive. Ventilator drives with high ventilator mass and drives in the cement industry are typical applications. Examples of particularly safety-relevant areas of application are cable railway drives, lifting gear for crane drives or escalator drives. Design and (read more)
Browse Flexible Couplings Datasheets for jbj Techniques Limited
Conduct Research Top
-
Improving Energy Efficiency in Pharmaceutical Manufacturing Operations Part I: Motors, Drives and Compressed Air Systems
Efficiency in Pharmaceutical Manufacturing Operations The Drive for Simplicity: Defining Trends in Motor Drives ABB s North American Drives Service Hub opens in New Berlin, Wisconsin Bosch to Unveil New Packaging Technology at Pack Expo Novartis Awards Program Continues to Drive Energy Savings
-
Integrated Wheel Drives Lower Cost of Mobile Robot Ownership
series. The MPW52 wheel drive and MPW86 wheel drive both feature a high-torque density, brushless direct current (BLDC) motor with a heavy duty inline planetary gear box mounted inside the hub of an aluminum wheel, with a polyurethane tread (Figure 1). In addition to being customizable, the MPW
-
Proper Shaft Fits for Precision Coupling Devices
manufacturers of these types of low cost drive components are simply relying on a shaft key and set screw to transmit torque and retain the hub on the shaft, and other types of misalignment absorbing elements help to take up any eccentricity resulting from a relatively large clearance between the shaft
-
The Advantages of Pivoted
" within the motor controller. These resonances typically originate from the "first bending moment", with the blade bending at its attachment to the hub and the tip deflecting vertically (in a horizontal cooler).
-
In Vivo Large-Scale Cortical Mapping using Channel Rhodopsin-2 Stimulation in Transgenic Mice Reveals a Symmetric and Reciprocal Relationships between Cortical Areas
forelimb, barrel, or visual primary sensory cortex led to downstream cortical maps that were dependent on synaptic transmission and were similar to peripheral sensory stimulation. ChR2-evoked maps confirmed homotopic connections between hemispheres and intracortical sensory and motor cortex
More Information Top
-
The design process for wheel-robot integration
Figure 6-12a shows the fins being assembled into the steel rim [Figure 6-12b] that connects the hub drive motor to the aluminum cylindrical frame that will adhere to the inside of the cast rubber tire.
-
Radial-Flux Permanent-Magnet Hub Drives: A Comparison Based on Stator and Rotor Topologies
Also shown in Fig. 1 are the torque and power per wheel of a gearless PM hub drive motor .
-
CRANFIELD UNIVERSITY
ELOY PÉREZ LÓPEZ
Figure 4-4 Direct- driven hub motor (5) .............................................................
-
Campus Mobility for the Future: The Electric Bicycle
Bicycle wheel size, for pedal powered bicycles, is of- ten conceived primarily as an issue of comfort and rider acceptance, however for an un-geared direct drive hub motor , a smaller wheel gives greater torque: 40% more for an 18" wheel over…
-
Study of Driving In-Wheel Motor of Micro-electric Vehicle Based on Improvement of BP Algorithm
…DC motor has a series of advantages, high power density, small size, simple structure, high starting torque, strong overload capacity, good maneuverability, good controllability, high reliability, low noise , permanent magnet brushless DC motor is widely used as electric vehicle drive hub motor .
-
APPLICABILITY OF LOW-FLOOR LIGHT RAIL VEHICLES IN NORTH AMERICA
The concern is more acute in the case of a direct drive hub motor configuration.
-
Why Monorail Systems Provide a Great Solution for Metropolitan Areas
The INNOVIA Monorail 300 System vehicles have low noise through the effective carshell insulation design, low aggression metro rubber tires, low vibration direct drive hub motor drive and micro-plug side doors, effectively creating a quiet and enjoyable trip.
-
AEVITA : designing biomimetic vehicle-to-pedestrian communication protocols for autonomously operating & parking on-road electric vehicles
When deciding on a drive motor, it was debated whether or not to use a direct drive hub motor , or some other arrangement using more conventional gear-motor combinations.
-
CR4 - Thread: hub and wheel motor
However, because electric motors are most efficient at high rates of revolution, direct drive hub motors tend to be inefficient.
-
ENVIRONMENTALLY FRIENDLY BUS TECHNOLOGIES
220 kW 2 hub drive motors : .
Indicates content that may require registration and/or purchase.