Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: OMEGA Engineering, Inc.
Description: you to set up all data logger functions including sampling rate, logging duration, start mode, logging mode, and high and low temperature and relative humidity alarm values. Once data has been logged, the program then allows you to download data from the
- Analog Input Channels: 2 #
- Sampling Frequency: 40 kHz
- Operating Temperature: 15 to 150 F
- Features: Application Software Included, Datalogger / Recorder, Other Input, Other Output
-
Supplier: OMEGA Engineering, Inc.
Description: the data logger memory if only temperature is measured, or 21,672 measurements for temperature and humidity. In addition to measuring temperature and relative humidly, the easy-to-use Windows software included with the OM-62 data logger calculates and displays the
- Features: Datalogger / Recorder
- User Interface: None
- Form Factor: Stand Alone
- Host Connection: USB
-
Supplier: Vaisala
Description: with global regulations and standards. These temperature and humidity data loggers can also be integrated to non-Vaisala systems with our OPC server. Data Logger Section Guide Features • The DL-series data loggers are used with viewLinc software for
- Analog Input Channels: 4 #
- Accuracy: 1 % FS
- Operating Temperature: -31 to 185 F
- Features: Application Software Included, DC Voltage Input, Datalogger / Recorder, Isolated Analog Voltage Input, Other, Other Input, Thermistor Input
-
-
Supplier: OMEGA Engineering, Inc.
Description: temperature, humidity and dew point. Easy-to-use Windows software is included with each data logger. The software is a full-featured program that allows you to set up all data logger functions including sampling rate, logging duration, start mode, logging mode, and
- Features: Datalogger / Recorder, Isolated Analog Voltage Input, Isolated Analog Voltage Output
- User Interface: Front Panel and Display
- Form Factor: Stand Alone
- Host Connection: USB
-
Supplier: Vaisala
Description: For monitoring temperature, humidity, and analog inputs Vaisala's Mid-Range data loggers are designed for early phase drug and device development applications where speed and economy are critical. Data Logger Selection Guide Features • Measurements are traceable
- Analog Input Channels: 4 #
- Accuracy: 0.5 % FS
- Operating Temperature: -31 to 185 F
- Features: Application Software Included, Datalogger / Recorder, Other, Other Input, Thermistor Input
-
Supplier: Telatemp Corporation
Description: PCT HUMIDITY/TEMP DATA LOGGER MODULE
-
Supplier: CAS DataLoggers
Description: the data logger and view downloaded data by connecting the device to the PC’s USB port using the supplied cable. The EL-GFX-2 Temperature Humidity data logger features a high-contrast graphic LCD and three-input buttons. This allows users to start, stop and
- Operating Temperature: -22 to 176 F
- Features: Application Software Included, Datalogger / Recorder
- User Interface: Computer Programmable, Front Panel and Display
- Application: General Lab and Industrial
-
Supplier: ACR Systems, Inc.
Description: The SmartReader Plus 4 data logger provides easy monitoring and troubleshooting of pneumatic control systems. The unit is completely self-contained with a 1/4º quick release pressure fitting to allow a fast and trouble-free connection. As an added bonus, the SmartReader Plus 4 also
- Features: Datalogger / Recorder
-
Supplier: OMEGA Engineering, Inc.
Description: temperature, humidity and dew point. The model OM-74 thermocouple data logger can store 32,638 temperature samples. Easy-to-use Windows software is included with each data logger. The software is a full-featured program that allows you to set up all data
- Analog Input Channels: 2 #
- Sampling Frequency: 0.001 kHz
- Operating Temperature: -4 to 160 F
- Features: Datalogger / Recorder, RTD Input
-
Supplier: Vaisala
Description: Enterprise Server software, version 5.0 and later. RFL wireless data loggers connect to the VaiNet network using the Vaisala Access Point AP10. The data loggers are ideal for monitoring, alarming and reporting temperature and humidity in controlled environments.
- Analog Input Channels: 1 #
- Sampling Frequency: 915 kHz
- Accuracy: 1.5 % FS
- Operating Temperature: -40 to 140 F
-
Supplier: Piezo-Metrics
Description: Temperature: 32 to 131 °F (0 to 55 °C) Humidity: 10 to 95 %RH Temperature/Humidity Sensor ( THA-3001 ) Included Automatic Data Upload via LAN Equipped with a wireless LAN (TR-7wf) and a wired LAN (TR-7nw), the TR-7wf/nw series data loggers can automatically upload
-
Supplier: Piezo-Metrics
Description: Measurement Range Temperature: 32 to 131 °F (0 to 55 °C) Humidity: 10 to 95 %RH Temperature/Humidity Sensor ( THA-3001 ) Included Automatic Data Upload via LAN Equipped with a wireless LAN (TR-7wf) and a wired LAN (TR-7nw), the TR-7wf/nw series data loggers can
-
Supplier: CAS DataLoggers
Description: The Lascar EL-BT-2 Bluetooth Temperature Humidity Data Logger measures and stores up to 500,000 temperature and humidity readings. The LCD screen indicates Bluetooth connection status as well as logger operation. The push button allows cycling of current, minimum
- Operating Temperature: -4 to 104 F
- User Interface: Computer Programmable, Front Panel and Display
- Features: Datalogger / Recorder
- Application: General Lab and Industrial
-
Supplier: CAS DataLoggers
Description: The Lascar EL-USB-2-Plus USB Temperature Humidity Data Logger is a standalone data logger that measures and stores up to 16,382 relative humidity and 16,382 temperature readings over 0 to 100%RH and -35°C to +80°C (-31°F to +176°F) measurement ranges. The
- Operating Temperature: -31 to 176 F
- User Interface: Computer Programmable, Front Panel and Display
- Features: Datalogger / Recorder
- Application: General Lab and Industrial
-
Supplier: CAS DataLoggers
Description: The RTR-503 Wireless Temperature Humidity Data Logger – Download data via communication with a base unit. Recorded data can be downloaded from the RTR-503 data logger (Remote Unit) via wireless communication with a Base Unit. The wireless
- Operating Temperature: 14 to 140 F
- User Interface: Computer Programmable, Front Panel and Display
- Features: Datalogger / Recorder, Networkable System
- Application: General Lab and Industrial
-
Supplier: Telatemp Corporation
Description: The DL300-TH is a high-value Temperature & Humidity Data Logger that will record temperature exposure from -40°C to 85°C (-40°F to 185°F), with a resolution of 0.01°C (0.01°F) at a +/- 0.5°C (+/-1.0°F) accuracy and humidity values from 1% to 99% RH non-condensing with a
-
Supplier: Monarch Instrument
Description: Track-It™RFID Data Loggers are battery powered stand alone compact devices that record from 22.5 hours to 337.5 days of temperature or temperature and humidity data. The wireless RFID technology makes it ideally suited for use in supply chain monitoring applications. The
- Sampling Frequency: 0.0001 kHz
- User Interface: Computer Programmable, None
- Features: Datalogger / Recorder
- Application: General Lab and Industrial
-
Supplier: Allied Electronics, Inc.
Description: HumidiProbe is the straightforward and practical way to measure and record humidity and temperature using your PC. The HumidiProbe is a self-contained humidity and temperature measuring data logger. Simply position the HumidiProbe near the source you want to measure, plug
-
Supplier: Telatemp Corporation
Description: Telatemp’s Pressure, Humidity & Temperature Data Logger with LCD display is a battery-powered, stand-alone pressure, humidity and temperature recorder that measures and records up to 87,381 readings per channel and has one of the largest memory capacities of any similar
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: Data- Logger PCE-313 S Data- Logger with SD memory card and sintered hood tester of humidity to measure relative humidity and temperature, with internal memory through the SD card (1 to 16 GB) / interface for real time data transference / powered by
- Operating Temperature: 32 to 122 F
- Features: Datalogger / Recorder, Thermocouple Input
- User Interface: Front Panel and Display
- Application: General Lab and Industrial
-
Supplier: Piezo-Metrics
Description: Temperature: -23 to 158 °F (-25 to 70 °C) Humidity: 0 to 99 %RH High Precision Temperature/Humidity Sensor ( SHA-3151 ) Included Automatic Data Upload via LAN Equipped with a wireless LAN (TR-7wf) and a wired LAN (TR-7nw), the TR-7wf/nw series data loggers can
-
Supplier: Piezo-Metrics
Description: Temperature: -13 to 158 °F (-25 to 70 °C) Humidity: 0 to 99 %RH High Precision Temperature/Humidity Sensor ( SHA-3151 ) Included Automatic Data Upload via LAN Equipped with a wireless LAN (TR-7wf) and a wired LAN (TR-7nw), the TR-7wf/nw series data loggers can
-
Supplier: Transcat, Inc.
Description: Accuracy: ±1.8F (±1C) over range -4 to +158F (-20 to +70C) Temperature Sensor: Digital Sensor Humidity Range: 0 to 95% RH Humidity Accuracy: ±2% RH (non-condensing) at 73°F (23°C) Humidity Sensor: Digital Sensor Ambient Operating Conditions: -4 to +158°F (-20 to +70°C), 0 to 95%
- Features: Datalogger / Recorder
-
Supplier: Cole-Parmer
Description: refrigerators, freezers, museums, manufacturing environments and more. Conduct real time data monitoring with required Windows
based PC software and interface (order separately below) or export data to text or excel for further analysis. Windows based software is compatible with - Features: Datalogger / Recorder
-
Supplier: Transcat, Inc.
Description: Product Highlights Large memory for 1 million measurement values Up to 3 years battery life Standard batteries (AAA) replaceable by user Large, easily legible display Measuring range -20 to +55°C / -40 to +50°Ctd 0 to 100%RH Accuracy +/- 2%RH (2% RH to 98%RH) +0.03 %RH/K ± 0.4°C (-20 to +50°C)
- Features: Datalogger / Recorder
-
Supplier: Automation24, Inc.
Description: The EasyLog EL-SIE-2 USB temperature data logger from Lascar measures temperatures from -18 to 55°C and humidity from 0 to 100% r.F and stores more than 1,000,000 measured values and 500,000 measured values per measurement channel. The configuration and the downloading of
- Operating Temperature: 0.4 to 131 F
- Features: Datalogger / Recorder, Other
- Host Connection: USB
-
Supplier: Cole-Parmer
Description: eight-button interface provides convenient accesss to data and allows easy setup. The large LCD is easy to read and displays temperature, humidity, memory, battery power, sampling and recording status, and units of measure. Additional menu accessable data includes: min, max,
- Features: Datalogger / Recorder
- User Interface: Front Panel and Display
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: The PCE-HT 71N Data Logger detects air temperature and humidity and stores readings in its internal memory. The Data Logger has a compact format and a wide memory capacity (up to 32,000 values / 16,000 values for each parameter) and it is mainly used as a
- Operating Temperature: -31 to 176 F
- Features: Datalogger / Recorder, Thermocouple Input
- Application: General Lab and Industrial
- User Interface: None
-
Supplier: Telatemp Corporation
Description: RHTEMP2000 LCD DISPAY HUMIDITY / TEMPERATURE DATA LOGGER
-
Supplier: Cole-Parmer
Description: required, and set the logger start time. Once configured, the logger can be removed from the computer to log independently. Data is downloaded back onto the PC where it can be analyzed and viewed as a graph using included software.|These data loggers measure
- Features: Datalogger / Recorder
-
Supplier: Measurement Computing
Description: KEY HIGHLIGHTS The USB-600 Series stand-alone, multi-channel data loggers are ideal for remote temperature and humidity applications. Features include configurable logging options, audible high/low alarms, graphic LCD screen display, and push-button controls. Battery powered.
- Analog Input Channels: 2 #
- Features: Application Software Included, DC Voltage Input
- User Interface: Computer Programmable
- Differential Channels: Differential Channels
-
Supplier: Cole-Parmer
Description: and user stop key enabling.|Temperature and Relative Humidity Data Logger also works well for transportation temperature monitoring, and is ideal for use with products that are also sensitive to humidity levels. Set alarm high and low set points—if the sample is
- Features: Datalogger / Recorder
- User Interface: Front Panel and Display
-
Supplier: ValueTronics International, Inc.
Description: The 42270 is a Data Logger from Extech. Data loggers, or data recorders, collect information over time for a variety of purposes. A data logger uses internal memory and sensors to gather and document information on a 24-hour basis. Receive an accurate
- Features: Datalogger / Recorder
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: PCE-THB 40 comes manufacturer calibrated and is powered by the included batteries. An optional electric power supply is available for purchase separately. ISO-certified calibration also may be purchased as an option. Please see the accessories tab for details.
- Operating Temperature: 32 to 122 F
- Features: Datalogger / Recorder
- User Interface: Front Panel and Display
- Application: General Lab and Industrial
-
Supplier: Automation24, Inc.
Description: The EasyLog EL-SIE-2+ USB temperature data logger from Lascar measures temperatures from -18 to 55°C and humidity from 0 to 100% r.F and stores more than 1,000,000 measured values and 500,000 measured values per measurement channel. The configuration and the downloading of
- Operating Temperature: 0.4 to 131 F
- Features: Datalogger / Recorder, Other
- Host Connection: USB
Find Suppliers by Category Top
Featured Products Top
-
- Air pressure - Humidity - GageCal position - Laser Factor English/Metric operation – select with the E/M button Data Logging - Log displayed output values at a (read more)
Browse Data Loggers and Data Recorders Datasheets for Pratt & Whitney Measurement Systems, Inc. -
Environmental Weather Station / Data Logger Benefits Record environmental (read more)
Browse Data Loggers and Data Recorders Datasheets for Pratt & Whitney Measurement Systems, Inc.
Conduct Research Top
-
Temperature and Humidity Data Loggers Prove Results
makes and models of pianos. While searching for a temperature and humidity datalogger, Jim heard about CAS DataLoggers online. He didn't want a high-cost system, so he requested a portable datalogger that had good accuracy, memory and software for data presentation.
-
Simple Monitoring Setup Optimizes Greenhouse Temperature Control""
Greenhouse temperature control is monitored using temperature and humidity data loggers to find cooler zones and maintain crops.
-
Data Logger Provides 21-CFR Compliant Warehouse Temperature & Humidity Monitoring
CAS DataLoggers provides the 21-CFR compliant solution for warehouse temperature and humidity monitoring in a low cost, reliable data logger.
-
What is a Data Logger?
What is a datalogger? These products are widely-used measurement and data storage tools that monitor your product or process 24/7. Using a data logger you can keep an eye on temperature, humidity, current/voltage or just about any kind of data. In this article the Application Specialists at CAS
-
Real-Time Shipment Tracking with New Temperature & Humidity Logger
CAS Dataloggers is pleased to announce the availability of the Piura series of temperature and humidity transit data loggers manufactured by Cydiance.
-
Data Loggers: There s No Such Thing as TMI
By Paul Thomas, Senior Editor offers a variety of temperature, humidity and pressure loggers. The DataTrace MPRF temperature logger also provides real-time and historian data, for temperatures ranging from -80 oC to +400 oC, making it usable for autoclaves, incubators, stability chambers
-
Data Loggers: There s No Such Thing as TMI
By Paul Thomas, Senior Editor Data loggers now seem nearly as pervasive in pharma plants as the data that they monitor and capture. In an environment where electronic sensor and measurement technologies have mushroomed, paper-dependent chart recorders are so last century. Plus, drug manufacturers
-
Using Data Loggers to Find Cooler Zones in a Greenhouse
CAS Data Loggers recently provided the environmental data logging solution for a small greenhouse currently cultivating several species of herbs for sale. From his own experience, the owner preferred to maintain the crop around 70°F (21°C) and an 80% relative humidity. Rather than having to keep
More Information Top
-
Practical Considerations in the Measurement of the Internal Relative Humidity of Pharmaceutical Packages with Data Loggers
The utility of temperature/ humidity data loggers are evaluated as a low-cost approach to enrich practical understanding of the actual time dependent humidity that a pharmaceutical product is exposed to.
-
Digital Data Loggers - Grainger Industrial Supply
• Temp/ Humidity Data Logger W/ DisplayTemp/Humidity Data Logger W/ Display .
-
http://academiccommons.columbia.edu/download/fedora_content/download/ac:161419/CONTENT/RuizCarrascal_columbia_0054D_11337.pdf
U23-001 HOBO® Temperature/Relative Humidity data loggers installed in the headwaters of .
-
Dataloggers from Cole-Parmer
Cole-Parmer offers a full line of Temperature & Humidity Data Loggers with a wide range and high accuracy, these humidity/temperature recorders are ideal for most humidity applications.
-
Temperature / Pressure Loggers
SmartReader Plus 4 - Pressure, temperature & relative humidity data logger .
-
Temperature / Loggers / Time / Humidity
TM320 - Time-Saver Temperature & Humidity Data Logger .
-
Humidity / Probes
The device can record up to 16,383 readings in its non-volatile memory and coupled with up to a one year battery life, this makes for the perfect temperature and humidity data logger when keeping down costs is paramount.
-
temperature data logger hta 1,China temperature data logger hta 1 Manufacturers, Suppliers - ECOL
Temperature humidity data logger with USB, widely used in cold -chain ... ), temperature (thermocouple), temperature (thermal resistance RTD), etc.
Indicates content that may require registration and/or purchase.