-
Supplier: Yaskawa America, Inc. - Drives Division
Description: 240V, 3-Phase Input, IP20/Protected Chassis, HVAC AC Microdrive The Yaskawa HV305 HVAC AC Microdrive is expertly designed for use in OEM and commercial heating, ventilation, and air conditioning (HVAC) equipment applications, providing maintenance-free operation for up to 10
- Rated Power: 11,192.189112306076 watts
- Supply Voltage (AC): 200 to 240 volts
- Frequency: 60 Hz
- Motor / System: AC Induction Motor, AC Sensorless Vector Drive, AC Vector / Feedback Drive
-
Supplier: Yaskawa America, Inc. - Drives Division
Description: 480V, 3-Phase Input, IP20/Protected Chassis, HVAC AC Microdrive The Yaskawa HV305 HVAC AC Microdrive is expertly designed for use in OEM and commercial heating, ventilation, and air conditioning (HVAC) equipment applications, providing maintenance-free operation for up to 10
- Rated Power: 1,492.29188164081 watts
- Supply Voltage (AC): 380 to 480 volts
- Frequency: 60 Hz
- Motor / System: AC Induction Motor, AC Sensorless Vector Drive, AC Vector / Feedback Drive
-
Supplier: Yaskawa America, Inc. - Drives Division
Description: 240V, 1-Phase Input, IP20/Protected Chassis, HVAC AC Microdrive The Yaskawa HV305 HVAC AC Microdrive is expertly designed for use in OEM and commercial heating, ventilation, and air conditioning (HVAC) equipment applications, providing maintenance-free operation for up to 10
- Rated Power: 1,492.29188164081 watts
- Supply Voltage (AC): 200 to 240 volts
- Frequency: 60 Hz
- Motor / System: AC Induction Motor, AC Sensorless Vector Drive, AC Vector / Feedback Drive
-
-
Supplier: Yaskawa America, Inc. - Drives Division
Description: 240V, 1-Phase Input, IP20/Protected Chassis, HVAC AC Microdrive The Yaskawa HV305 HVAC AC Microdrive is expertly designed for use in OEM and commercial heating, ventilation, and air conditioning (HVAC) equipment applications, providing maintenance-free operation for up to 10
- Rated Power: 746.145940820405 watts
- Supply Voltage (AC): 200 to 240 volts
- Frequency: 60 Hz
- Motor / System: AC Induction Motor, AC Sensorless Vector Drive, AC Vector / Feedback Drive
-
Supplier: OMEGA Engineering, Inc.
Description: types its IP address or an easy to remember name such as "Cleanroom 5" or "Midwest Server Room" in any Web Browser, and the iSD-TC serves a Web Page with the current readings. TYPICAL APPLICATIONS The iSD is great for monitoring temperature in applications such as: clean rooms, computer
- Analog Input Channels: 1 #
- Sampling Frequency: 0.016 kHz
- Data Storage: 2,000 MB
- Operating Temperature: 32 to 140 F
-
Supplier: TSI Incorporated
Description: The 7525 measures and data logs multiple parameters such as carbon dioxide (CO2), temperature, and humidity. It calculates dew point, wet bulb temperature, and percent of outside air. TSI's IAQ-Calc™ Indoor Air Quality Meter 7525 is an outstanding instrument for investigating and monitoring
- Instrument Type: Monitor
-
Supplier: TSI Incorporated
Description: The 7545 simultaneously measures and data logs multiple parameters, including CO, CO2, temperature, humidity; and calculations are dew point, wet bulb temperature, and percent of outside air. TSI's IAQ-Calc™ Indoor Air Quality Meter 7545 is an outstanding instrument for investigating and
- Instrument Type: Monitor
-
Supplier: Setra Systems
Description: The CTC Series current transducers are ideal for monitoring current in PLCs (Power Line Carrier Communication) and AMR systems or in remote control systems of SCADA software for automation and supervision, security, condition monitoring in protection systems and for the
- Measuring Range: 20 to 150 amps
- Input Voltage: 24 volts
- Isolation Voltage: 0.6 kilovolts
- Operating Temperature: 5 to 140 F
-
Supplier: OMEGA Engineering, Inc.
Description: The OMEGA® iSD environmental monitor provides Web-based remote surveillance of environmental conditions in critical HVAC applications such as computer server rooms, clean rooms, laboratories, museums, warehouses, or any remote facility. View and record Temperature, Relative Humidity and Dew
- Data Storage: 2,000 MB
- Operating Temperature: 32 to 140 F
- User Interface: Computer Programmable
- Features: DC Voltage Input, Data Acquisition Instrument / System, I/O Module, Networkable System
-
Supplier: Viconics Technologies Inc.
Description: construction and retrofit projects, the Viconics Water Source Heat Pump Controllers dramatically decrease project delivery costs by reducing installation, configuration and commissioning time. No complex software or tools are required to customize functionality in order to meet your required
- Interface: Digital Front Panel
- Media: Gas / Air
- Controller Type: HVAC Controller
- Control: PID Control
-
Supplier: CARLO GAVAZZI Automation Components
Description: or BMS control. Wall or duct mounting 0-10 V or 4-20 mA output 300 or 500 ppm measuring range Simple installation Compact housing With or without Modbus communication Software for monitoring and configuration: ESCO2 Soft
- Electrical Outputs: Analog Current, Analog Voltage
- Gas Types: Carbon Monoxide (CO), Toxic Gas
- Number of Gases Monitored: Single Gas
- Measurement Type: Trace
-
Supplier: Advantech
Description: automation and supervision. Other applications include security and condition monitoring, load monitoring, protection systems, and predictive maintenance of conveyors, pumps, HVAC motors and more. All-in one structure in a small size Sensing aperture: 10 mm (clamp-on) Primary
- Measuring Range: 500 amps
- Accuracy: 2 %FS
- Current Type: AC Current
- Electrical Output: Analog
-
Supplier: Advantech
Description: automation and supervision. Other applications include security and condition monitoring, load monitoring, protection systems, and predictive maintenance of conveyors, pumps, HVAC motors and more. All-in-one structure in a small size Sensing aperture: 10 mm (clamp-on) Primary
- Measuring Range: 50 amps
- Accuracy: 2 %FS
- Current Type: AC Current
- Electrical Output: Analog
-
Supplier: CARLO GAVAZZI Automation Components
Description: humidity, CO2 2000 or 5000ppm 2 x outputs for 2 different measurements With or without Modbus communication Simple installation Software for monitoring and configuration: EST Soft B
- Electrical Outputs: Analog Current, Analog Voltage
- Gas Types: Carbon Dioxide (CO2)
- Number of Gases Monitored: Single Gas
- Features: Temperature Measurement
-
Supplier: OMEGA Engineering, Inc.
Description: The environmental paperless monitor provides PC-based remote surveillance of environmental conditions in critical HVAC applications such as computer server rooms, clean rooms, laboratories, museums, warehouses, or any remote facility. View and record temperature and relative humidity. Data
- Accuracy: 3 % FS
- Temperature Measurement Range: -4 to 284 F
- Humidity Measurement Range: 10 to 95 %
- Features: Application Software Included, Other
-
Supplier: TSI Incorporated
Description: The Airflow™ Instruments Rotating Vanes LCA501 is a hand held digital Rotating Vane Anemometer used for air velocity and volumetric flow measurements. Ideal applications include supply and extract grilles and flow hood balancing, HVAC commissioning and trouble shooting, laboratory safety
- Measurement Type: Air Velocity
- Technology Type: Vane Anemometer (Velometer)
-
Supplier: Cubic Sensor and Instrument Co.,Ltd.
Description: It is especially effective used for air purifier, HVAC system, IAQ monitor, air conditioner, and IoT hardware intelligence, etc. FEATURES Low cost, good stability and consistency With built-in EMC design, anti-interference With the function of software calibration Signal output:
- Operating Temperature: 14 to 122 F
- Electrical Output: Analog Current, Analog Voltage
- Input Power: DC Power
- Measurement Output: Dust Density
-
Supplier: Eagle Technology, Inc.
Description: messaging or paging to immediately inform technicians of alarm status and actions. Benefits of a CMMS/BAS integrated solution include a reduction of labor cost, which is a direct result of real time monitoring and action in association with automated work order generation. PAI directly
-
Supplier: Process Sensing Technologies USA
Description: Temperature Transmitters are available as wall and duct mount versions. Features: Up to two interchangeable HC2A probes Range of application electronics -40…60 °C / 0…100 %rh Easy and fast validation through simulator modus FDA 21 CFR Part 11 and GAMP compatible (HW4 Software)Applications:
- Form Factor: Transmitter
-
Supplier: Monarch Instrument
Description: highly reliable design and excellent performance at a reasonable price make this indispensable in many applications. Typical Uses Supply chain monitoring/validation Warehouse/Storage facility monitoring Food/Pharmaceuticals MKT/Dew Point calculation Hospitals/Pharmacies
- Sampling Frequency: 0.0001 kHz
- User Interface: Computer Programmable, None
- Data Acquisition: Datalogger / Recorder
- Application: General Lab and Industrial
-
Supplier: Cole-Parmer
Description: analyze the data record Use these high-accuracy data loggers in a multitude of applications. From monitoring food transport conditions to keeping track of temperature and humidity in HVAC, pharmaceutical, or museum environments, these compact data loggers will fit anywhere and are
- Data Acquisition: Datalogger / Recorder
- User Interface: Front Panel and Display
-
Supplier: Cole-Parmer
Description: analyze the data record Use these high-accuracy data loggers in a multitude of applications. From monitoring food transport conditions to keeping track of temperature and humidity in HVAC, pharmaceutical, or museum environments, these compact data loggers will fit anywhere and are
- Data Acquisition: Datalogger / Recorder
- User Interface: Front Panel and Display
-
Supplier: Infineon Technologies AG
Description: HVAC (Heating, Ventilation, Air Conditioning) Residential-, Commercial-, Automotive HVAC as well as Air Purifiers Smart Home & Building Smart Thermostats, Lighting & Air Quality Devices Agriculture/ Greenhouses XENSIV™ PAS CO2 Sensor2Go Evaluation Kit Explore 3D model
- Category: Development Board
- Features: Other
-
Supplier: Allied Electronics, Inc.
Description: from the design stage to the monitoring of their applications, due to its simplicity and flexibility. Features: Simple Programming — Large LCD Display with Backlight Enables Front Panel Programming and Intuitive Programming with Zelio Soft Software Easy Installation — Small Footprint
-
Supplier: Allied Electronics, Inc.
Description: from the design stage to the monitoring of their applications, due to its simplicity and flexibility. Features: Simple Programming — Large LCD Display with Backlight Enables Front Panel Programming and Intuitive Programming with Zelio Soft Software Easy Installation — Small Footprint
-
Supplier: Allied Electronics, Inc.
Description: from the design stage to the monitoring of their applications, due to its simplicity and flexibility. Features: Simple Programming — Large LCD Display with Backlight Enables Front Panel Programming and Intuitive Programming with Zelio Soft Software Easy Installation — Small Footprint
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: features a large internal memory with storage for up to 16,000 recorded values. Using the included Windows-compatible software and USB cable, the recorded data can be transferred to a PC for further analysis. PCE-330 is well suited for long-term IAQ monitoring and environmental data
- Height: 185 inch
- Weight: 285 lbs
- Operating Temperature: 32 to 104 F
- Features: Battery Powered
-
Supplier: InspectorTools
Description: Standard Equipment Includes: Meter w/Datalogging Software w/Data Transfer Cable Instruction Manual Hard Carrying Case Built-in sensor and internal memory stores 7000 readings with PC interface Datalogging function stores up to 7000 readings with single manual or a programmable sample rate of
-
Supplier: CO2Meter.com
Description: widely used for ventilation systems, air purifiers, air conditioners, HVAC transmitters, and IAQ monitors. This sensor is designed to support WELL, RESET, ASHRAE 62.1 2019 Addendum aa & California Title 24 Applications. Features High accuracy and precise measurement NDIR sensor outputs either
- Gas Types: Carbon Dioxide (CO2)
- Features: Other
- Number of Gases Monitored: Single Gas
-
Supplier: Infraspection Institute
Description: consulting, technical publications, research, standards development, and software publishing. Our mission is to support practicing thermographers with educational, certification and support services. We provide timely, accurate and unbiased information about infrared hardware, applications
- Industry Served: Aerospace / Avionics, Automotive, Building & Construction, Combustion Equipment, Electrical Distribution, HVAC, Plumbing and Lighting, Industrial / Machinery, Marine, Motors and Control Systems, Nuclear / Utility, Piping / Pressure Vessels, Valves / Pumps
- Forms Tested / Certified: Capital Equipment, Components / Parts, Facilities / Structures
- Capabilities: Condition Monitoring, Consulting / Training, Predictive Analysis / Maintenance, Preventive / Corrective Maintenance
- Services: NDT / Inspection, Thermal Imaging / Thermography
-
Supplier: Bacharach, Inc.
Description: innovative Tune-Rite® software (patent pending), the industry’s first-ever on-demand HVAC “assistant,” the INSIGHT® Plus helps both new and seasoned technicians save money by making more thorough and efficient service calls. The INSIGHT® Plus includes sensors for Oxygen (O2) and Carbon
- Operating Temperature: 23 to 113 F
- Measurement Type: %Volume, Trace
- Instrument Type: Analyzer
- Gas Types: Carbon Monoxide (CO), Combustible Gas, Oxygen (O2)
-
Supplier: InspectorTools
Description: record and store over one million data points on a SD flash card with the option to download the data via USB connection to a PC using Bacharach’s IQ™ Chek software. Bacharach’s IEQ Chek™ line offers maximum features, flexibility and functionality for indoor environmental quality
-
Supplier: Cole-Parmer
Description: pressure and flow meter is designed to measure differential and static pressure, and calculate air velocity and airflow in ductwork. Ideal for evaluating of duct performance and proper airflow, air filter monitoring, adjusting motor speeds in HVAC systems, and ensuring safe working
- Operating Pressure: 0.7252 psi
-
Supplier: Sealevel Systems, Inc.
Description: 9-30VDC source, or select from a variety of Sealevel power supply options. Communicate with the SeaI/O-580E using industry standard Modbus TCP protocol or use the Sealevel SeaMAX API software libraries from your application program. Sealevel’s SeaMAX software drivers and utilities make
- Operating Temperature: 32 to 158 F
- Network Options: Ethernet
- Data Acquisition: I/O Module
-
Supplier: Monarch Instrument
Description: Storage Monitoring Features Push button to start recording immediately or program to start recording at a later time and date Up to 64,000 data samples per recording session Multiple alarm set points Compact Size Integral USB connector Powerful interactive Track-It Software package
- Sampling Frequency: 0.0005 kHz
- User Interface: Computer Programmable
- Data Acquisition: Datalogger / Recorder
- Application: General Lab and Industrial
Find Suppliers by Category Top
Featured Products Top
-
end you will always be in a strong need of reliable and stabile sensing components. Many companies in the HVAC market concentrate their efforts on the software communication of theirs systems, but do not pay attention to proof functionality and quality of their most important (read more)
Browse Flow Meters Datasheets for Innovative Sensor Technology IST USA Division -
-wide resource. Last-mile manufacturers seek seamless supplies, whether materials are delivered by truck or train, from Alabama or Australia. Artificial Intelligence built into supply chain software can connect dots. “Without (read more)
Browse Level Sensors Datasheets for BinMaster, Inc. -
equipment. Look at any range of equipment from commercial ovens, HVAC, high-end refrigeration, and many others. A great design feature to not only monitor inbound power but usage. With this data, end users or monitoring services can offer up to date reports on performance and even equipment (read more)
Browse Power Supplies Datasheets for Finder S.p.A. con unico socio -
-bit and 16-bit microcontrollers. It is suitable for industrial controllers, motor-control systems, data-acquisition equipment, USB peripherals, alarm systems, HVAC controllers, instrumentation, human-machine interfaces, and many other real-time embedded applications (read more)
Browse Microcontrollers (MCU) Datasheets for ERSAELECTRONICS PTE. LTD. -
the Altivar Process ATV600 range, it combines motor speed regulation with embedded energy monitoring, process-control functions, equipment protection, and industrial networking. The drive is designed to control three-phase asynchronous motors, permanent (read more)
Browse Electric Rotary Actuators Datasheets for ERSAELECTRONICS PTE. LTD.
More Information Top
-
SEED: Public Energy and Environment Dataset for Optimizing HVAC
Operation in Subway Stations
B. Hardware and Software of HVAC Monitoring and Control .
-
Study on monitor system of heating ventilation air conditioning based on LonWorks technology
KingView is adopted to configure monitoring software of the HVAC monitoring system.
-
CR4 - Blog Entry: Autodesk Heads For "Greener" Pastures
Carmel Software's contribution to the acquisition will be its mechanical engineering software used to monitor HVAC systems.
-
Final Report Recommended Actions to Reduce Electrical Peak Loads at the Marine Corps Air Station at Camp Pendleton, California
Make energy performance obvious to all by implementing automatic performance measurement and diagnostics such as DOE’s Whole Building Diagnostician tool, a software tool that monitors and diagnoses HVAC performance.
-
Methods for Automated and Continuous Commissioning of Building Systems
The hope is that others will then develop software that uses these data to monitor HVAC &R performance over time and/or track this information through the commissioning process.
-
Smart Education and e-Learning 2016
…Emotion recognition systems • Gesture (activity) recognition systems • Context (situation) awareness systems • Automatic translation systems (from/to English language) • Intelligent cyber-physical systems (for safety and security) • Various smart software agents • Power/light/ HVAC consumption monitoring system(s) Technology .
-
W-026 acceptance test plan plant control system software (submittal {number_sign} 216)
This equipment includes (among others) the Supercompactor, Gloveboxes, BWAS, NDE, GEA, PAN, SIE, DMS software , Weight transmitters, Health Physics monitors , HVAC controller, Pneumatic Valve Manifolds, Bagless Transfer Port Controllers, AGV, Lift and Sort Tables, Conveyors, Drum Storage Carousels, and Packet Assay Monitor…
-
W-026 acceptance test plan plant control system hardware (submittal {number_sign} 216)
This equipment includes (among others) the Supercompactor, Gloveboxes, BWAS, NDE, GEA, PAN, SIE, DMS software , Weight transmitters, Health Physics monitors , HVAC controller, Pneumatic Valve Manifolds, Bagless Transfer Port Controllers, AGV, Lift and Sort Tables, Conveyors, Drum Storage Carousels, and Packet Assay Monitor…
-
Broad Overview of Energy Efficiency and Renewable Energy Opportunities for Department of Defense Installations
The installation is also in the early stages of load control and uses the utility monitoring and control software UMCS building automation system to utilize HVAC setbacks and load cycling.
Indicates content that may require registration and/or purchase.