-
Supplier: Accuris
Description: STEEL (HY-80 AND HY-100) BARS, ALLOY
-
Supplier: Sugatsune America, Inc.
Description: 304 stainless steel bar latch Thick material used for durability Latch with thumb screw on bar Rubber ring on thumb screw to improve girp Tighten screw to keep latch closed
- Features: Other
- Materials: Stainless Steel, Steel
-
Supplier: Sugatsune America, Inc.
Description: Latch with knurled thumb screw on female strike. Tighten screw to keep latch closed
- Features: Other
- Materials: Stainless Steel, Steel
-
-
Supplier: Sugatsune America, Inc.
Description: Latch bolt snaps into the strike to prevent accidental release Push tab on strike to release
- Features: Other
- Materials: Stainless Steel, Steel
-
Supplier: Accuris
Description: BASE MATERIALS FOR CRITICAL APPLICATIONS: REQUIREMENTS FOR LOW ALLOY STEEL PLATE, FORGINGS, CASTINGS, SHAPES, BARS, AND HEADS OF HY-80/100/130 AND HSLA-80/100
-
Supplier: Accuris
Description: Steel, Bars and Forgings, Maraging 2.0Cr - 10Ni - 8.0Co - 1.0Mo (0.10 - 0.14C)(HY-180) Double Vacuum Melted, Solution Heat Treated
-
Supplier: Accuris
Description: Steel, Bars and Forgings 2.0Cr - 10Ni - 8.0Co - 1.0Mo (0.10 - 0.14C) (HY-180) Double Vacuum Melted Solution Heat Treated, Marage Hardenable
-
Supplier: Reid Supply
Description: Spindle Bar Clamps are easy to use by sliding the moveable arm into position and tightening the screw spindle for instant clamping at any opening. The deep throat allows for greater reach and saves time over ordinary C-Clamps. . Steel Spindle Bar Clamp has a 7.00 in throat depth
- Capacity / Opening: 18 inch
- Clamp Type: Bar / F Clamp
- Features: Other
- Body Material: Steel
-
Supplier: Leading Edge Metals & Alloys, Inc.
Description: Offering extremely high initial permeability, HyMu 80®1 is a nickel-iron alloy containing molybdenum. Uses include transformer cores, telephony and recording devices.
- Overall Width / OD: 12 to 24 inch
- Overall Length: 75 to 144 inch
- Overall Thickness: 0.001 to 2 inch
- Type: Alloy, Nickel / Nickel Alloy (UNS N), Refractory / Reactive (UNS R), Specialty / Other Ferrous (UNS K)
-
Supplier: Snap-on Industrial Brands
Description: CHISEL HEAD, POINTED END TYPE FORGED HARDENED TEMPERED ALLOY STEEL MATERIAL 14 INCH OVERALL LENGTH 14 OVERALL LENGTH - FRACTIONAL 14 OVERALL LENGTH - DECIMAL ALIGNING, POSITIONING APPLICATION 0.72 LB WEIGHT 1/2 INCH BODY DIAMETER WILLIAMS. BRAND OVERALL LENGTH - DECIMAL - UOM IN WIDTH 1/2
-
Supplier: SAE International
Description: 572M, Grade 50 Plates, Structural Shapes, Bar Size Shapes, Bars 415A A 572/A 572M, Grade 60 Plates, Structural Shapes, Bar Size Shapes 450A A 57/A 572M, Grade 65 Plates, Structural Shapes, Bar Size Shapes, Bars 345W A 588/A 588M Plates 345F A 656/A 656M, Grade 50
-
Supplier: SAE International
Description: This specification covers a premium aircraft-quality maraging steel in the form of bars 0.50 inch (12.7 mm) and over in nominal diameter or least distance between parallel sides, forgings, and forging stock.
-
Supplier: SAE International
Description: This specification covers a low-alloy steel in the form of bars, forgings, mechanical tubing, and forging stock.
-
Supplier: SAE International
Description: This specification covers a low-alloy steel in the form of bars, forgings, mechanical tubing, and forging stock.
-
Supplier: ASTM International
Description: relief. Bars cold-finished by turning, grinding, turning and polishing, etc., are not covered under cold-drawn bars, as such cold-finished bars have the properties of hot-rolled bars. (C) Classification of cold-drawn steels by size and yield-strength level in this
-
Supplier: Xylem Applied Water Systems
Description: particle-laden liquids Easy to clean, easy to maintain AISI316 stainless steel construction
- Maximum Discharge Flow: 180.576 GPM
- Maximum Discharge Pressure: 116.03016 psi
- Discharge Size: 3.93701 inch
- Media Temperature: 284 F
-
Supplier: Newark, An Avnet Company
Description: TEMP/HUMIDITY/BAR PRESSURE SMART PROBE; Length:73mm; External Diameter:15.9mm; Probe Body Material:Stainless Steel; Product Range:SP-003 Series RoHS Compliant: Yes
-
Supplier: ASTM International
Description: 1.1 This specification covers hot-wrought special quality carbon steel bars and bar size shapes produced to mechanical property requirements and intended for general constructional applications. 1.2 The bars are available in nine strength grades designated 45, 50, 55, 60,
-
Supplier: ASTM International
Description: 1.1 This specification covers hot-wrought, special quality microalloyed carbon steel bars intended for use in applications where as-rolled mechanical properties are desired. A typical end use is hydraulic cylinder shafts. 1.2 The bars shall be furnished to chemical composition
-
Supplier: MAIN Manufacturing Products, Inc.
Description: MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and
- English Size: 0.375 to 3 inch
- Metric Size: 10.000000000000002 to 50 mm
- Material: Carbon & Alloy Steel, Stainless Steel
- Features: English, Metric, Pipe Fitting
-
Supplier: Haas Automation, Inc.
Description: bar length Accuracy of ±0.01" (0.25 mm) feed length with recommended pull-back-style collet closer 15" (381 mm) minimum bar length Tray capacity: 30" (762 mm) staging area; for example, 1" (25 mm) x 30 bars total staging capacity 80 lb (36.3 kg) maximum bar weight;
-
Supplier: Ed Fagan, Inc.
Description: A soft magnetic alloy consisting of 80% Nickel, 5% Molybdenum, and balance Iron used where extremely high initial & maximum permeability and minimum hysteresis is needed.
- Overall Thickness: 0.125 to 3.625 inch
- Tensile Strength (UTS, Break): 75,000 psi
- Yield Strength (YS): 40,000 psi
- Elongation: 30 %
-
Supplier: Ed Fagan, Inc.
Description: A soft magnetic alloy consisting of 80% Nickel, 5% Molybdenum, and balance Iron used where extremely high initial & maximum permeability and minimum hysteresis is needed.
- Overall Thickness: 0.125 to 3.625 inch
- Tensile Strength (UTS, Break): 75,000 psi
- Yield Strength (YS): 40,000 psi
- Elongation: 30 %
-
Supplier: U.S. Tsubaki Power Transmission, LLC
Description: Super Stainless™ chain combines the corrosion resistance of stainless steel with the strength of carbon steel. This chain offers a higher side-bar waist and greater fatigue strength, as well as hardened pins and bushings. The result is a 100% compliant ASME B29.1 roller chain
- Non-standard Chain Pitch: 1 inch
- Maximum Allowable Load: 3,300 lbs
- Chain Width: 0.625 inch
- Chain Pitch: 1 inch
-
Supplier: Dura-Bar
Description: Pearlite/ferrite structure, similar to AISI1040 steel and ASTM A536
- Overall Width / OD: 1.25 to 20 inch
- Overall Length: 54 to 144 inch
- ID: 1.5 to 7 inch
- Tensile Strength (UTS, Break): 80,000 psi
-
Supplier: Waytek, Inc.
Description: prior to wiring assembly High current distribution with flexible bussing and configureable stud sizes improve assembly Stainless steel nuts can be applied with high-speed nut runners Available fuse rating: 40-600A The single ZCASE is a bolt down fuse with a wide rating range up to 600A Max.
- Normal Operating Current: 400 amps
- Rated Operating Voltage: 80 volts
-
Supplier: Capital Lighting, Inc.
Description: PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 12.80 Length 12.80 Bulb Type: MR16 Qty: 3 Wattage: 35 Finish: Brushed Steel Product Name: Three Light Semi Flush UPC: 641594744927 Category: Semi Flush Glass: Opal Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry
- Light Fixture Wattage: 35 watts
- Features: Other
- Application: Residential
-
Supplier: Marposs Corp
Description: DESCRIPTION BARLINE is a Laser System which has been specially designed for on-line gauging of the diameter of products manufactured in cut lengths, such as: steel ground bars, steel drawn tubes, copper tubing .. BENEFITS It measures the diameter and the ovality from 0.1 to 149
-
Supplier: Victaulic Co. of America
Description: Provides a direct grooved or threaded branch connection at any location where a hole can be cut in the pipe A pressure responsive gasket provides the seal Also available for use with HDPE pipe Sizes from 3 - 8″ | DN80 - DN200 Pressures up to 300 psi | 2068 kPa | 21 bar
- English Size: 3 to 8 inch
- Features: English
- Material: Stainless Steel
- Fitting Type: Tee
-
Supplier: OMEGA Engineering, Inc.
Description: • Low Differential Pressure at High Line Pressure-100 bar Standard, Optional Up to 200 bar • All Stainless Steel Construction • Sealed for Harsh Environments • High Overpressure • Rugged Lightning-Protected Housing
- Working Pressure Range: 0 to 5,000 psi
- Operating Temperature: -100 to 325 F
- Signal Output: Analog Current, Analog Voltage
- Pressure Measurement: Differential
-
Supplier: Petersen Products Co.
Description: Country of Origin USA Dim. L1-A IN 12" (305mm) Dim. L2 Max. IN 15-1/8" (384mm) Dimension L1-B IN 3-3/8" (86mm) Dimension L3 IN 1-3/4" (44.5mm) Dimension L4 IN 20-3/8" (518mm) Flange Class 300 Lb (136.08 Kg) Flange Size 2" DN50 Material, Body Steel, Plated Material, Seal Urethane Pipe Type SCH
- Features: Flange, Other, Vented
- Material: Steel - Stainless
-
Supplier: Sugatsune America, Inc.
Description: Depth (mm) 62 Handle Depth (in) 2.4375 Bar Diameter (mm) 26 Bar Diameter (in) 1 Back-to-Back Option N Bar Shape Rectangle All-Stainless Steel Y Are Fasteners Included Y Are Fasteners Required Y Fasteners Size M6 X 35 Fasteners Type Screw Is CA Prop 65 Compliant N Is NSF
- Height: 3.1496062992125986 inches
- Diameter (Tapered Handles Only): 11.023622047244094 inches
- Features: Choice of Colors and/or Finishes, Other
- Handle Material: Metal
-
Supplier: Petersen Products Co.
Description: Material, Body Zinc-Plated Steel Material, Hardware Zinc-Plated Steel Locknuts/Positioning Washer Aluminum Material, Seal Urethane Nominal Pipe 4" (101.6mm) Pipe Schedule 80 / XS Plug OD 3.7" (94mm) Press., Max Test, PSI 10,000 psi (689 bar) Sage Subcategory Number W147 Seal
- Features: Other
- Material: Steel - Stainless
-
Supplier: Petersen Products Co.
Description: Material, Body Zinc-Plated Steel Material, Hardware Zinc Plated Steel, SS Flex Locknuts Material, Seal Urethane Nominal Pipe 1" (25.4mm) Pipe Schedule 80 / XS Plug OD 0.89" (22.6mm) Press., Max Test, PSI 15,000 psi (1034 bar) Sage Subcategory Number W147 Seal Expansion System
- Features: Other
- Material: Steel - Stainless
-
Supplier: BETE Fog Nozzle, Inc.
Description: micron range; ideal for dust suppression Spray pattern: Cone-shaped Fog Spray angles: 90°. For best 90° pattern, operate nozzle at or above 60 psi (4 bar) Flow rates: 0.034 to 7.68 gpm (0.153 to 30.3 L/min)
- Maximum Pressure: 400 psi
- Maximum Flow: 32.4 to 205.2 GPH
- Orifice Size: 0.085 mil
- Material: Brass, Steel - Stainless
Find Suppliers by Category Top
Featured Products Top
-
The Beswick miniature RVD series pressure relief valve is ideal for applications requiring a small relief valve which can be set to open at pressures up to 40 psig (2.8 bar). Maximum supply pressure is 80 psig (5.5 bar). Inlet and outlet ports are 10-32 UNF internal. The relief valve (read more)
Browse Pressure Relief Valves Datasheets for Beswick Engineering Co., Inc. -
Seal type: NOK, PARKER, HALLITE or per customer's request Material : 1045/C45 or stainless steel; chrome or nickel plated or per customer's request. ENGINEERING OIL CYLINDER YGD (read more)
Browse Hydraulic Power Units Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
cabinet or control enclosure, it offers flexibility with optional castors (4x GD-80) for mobility, and customized configurations are available to meet specific needs, including emergency stop, power supply, terminals, and output copper bars (contact for details). It comes in two chassis versions (read more)
Browse Industrial Chassis and Card Cages Datasheets for TPS Elektronik GmbH -
feedthrough assemblies allow multiple insulated wires to be installed through a single port. Conax HD assemblies consist of a stainless steel tube swaged over 12, 24, 40 or 60 bundled PTFE coated thermocouple grade and/or copper wires. HD assemblies provide an excellent means to pass numerous thermocouple (read more)
Browse Feedthroughs Datasheets for Conax Technologies -
Coolant recommendation: PG25 Material of socket: Stainless steel Operating temperature: -40°C to +120°C Shipping temperature: -40°C to +150°C Maximum operating pressure: 290 psi, 20 bar Minimum burst pressure: 1160 psi, 80 ba (read more)
Browse Electrical Connectors Datasheets for DigiKey -
surfaces are dried or cleaned. The Super Air Knife is available in aluminum, stainless steel, or PVDF for corrosive and high temperature applications. High noise levels are a common problem for many (read more)
Browse Air Knives Datasheets for EXAIR -
-grade washdown inductive sensors. These sensors offer food processing operations a number of key benefits specific to their industry. As their name implies, washdown inductive sensors are capable of withstanding high-pressure water jets up to 80 bar and prolonged exposure to (read more)
Browse Inductive Proximity Sensors Datasheets for Locon Sensor Systems, Inc. -
304, SS316L, and carbon steel, with configurations for 3 to 100+ cartridges (customizable). The housing features a robust pressure vessel body, uniform flow distribution (read more)
Browse Filter Housings Datasheets for Harbory Filtration -
petrochemical applications. Good ductility after prolonged service temperatures of 1200, through 1600°F for 16,000 hours. Gas turbine combustion cans and ducting, heat-treating equipment, spray bars, flame holders, furnace rolls, furnace baffles, and flash drier components (read more)
Browse Specialty Nonferrous Metals and Alloys Datasheets for High Performance Alloys, Inc. -
(UNS S31277) 6 Moly minimum grade. An advanced 7% molybdenum super-austenitic stainless steel offering corrosion resistance in most environments superior to 6% molybdenum super-austenitic stainless steels. In many environments, alloy 27-7MO offers resistance approaching or (read more)
Browse Superalloys Datasheets for High Performance Alloys, Inc.
More Information Top
-
Experimental and numerical studies on dynamic crack growth in layered slate rock under wedge impact loads: part II – non‐plane strain problem
Quarter-/semi- /fully elliptical surface/interior crack growths have been proposed to examine failure in cylindrical disks of turbine rotors, HY80 steel bars with hydrogen-induced cracks, a thick solid bar under tension, a piezo-electric layer under the influence of an electric …
-
Effects of uniaxial stress on magnetic field-induced domain wall motion
The sample selected for the present experiment was a HY80 steel bar that was embrittled by heat treating at 538O C for 100 hours.
-
AN ELASTIC‐PLASTIC MODEL FOR FATIGUE CRACK GROWTH AT NOTCHES
Quantitative expressions of the form of both equations have been obtained for QlN ( HY80 ) steel for semi-circular notches in a round bar in cyclic tension-compression loading, covering different applied stress ranges.
-
Investigation of Dynamic JId for Alloy Steel Weldments Using the Split Hopkinson Bar
The object of this present study is to apply the split Hopkinson bar technique to determine JId for weldments of HY80 and QT28 alloy steels .
-
A Pure Ternary High Molybdenum Containing Ni-Cr-Mo Alloy Uns N06059 ( Alloy 59) Provides Reliable Solutions To Various Maintenance And Corrosion Problems In Na...
Some concerns were raised regarding the galvanic compatibility of cold reduced bars of alloy 59 with other materials used in submarines construction such as HY80 steel and K500 plates.
Indicates content that may require registration and/or purchase.