Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Protavic America, Inc.
Description: The electrically conductive PROTAVIC ACH 20120 adhesive is designed for BGA packages and LED dies PROTAVIC ACH 20120 presents excellent properties of flexibility, good adhesion and moisture resistance, no voids which allow package 10 withstand 260C Pb-free reflow temperature. More over
- Viscosity: 7,500 to 10,500 cP
- Coeff. of Thermal Expansion (CTE): 54.44444444444444 to 70 µin/in-F
- Water Absorption: 0.15 %
- Features: Die Bonding Adhesive / Compound, Electrically Conductive, Flexible / Dampening, Gel, Laminating / Composites, Other, Specialty / Other, Thermal Compound / Interface (Thermally Conductive), Unfilled
-
Supplier: Techsil Limited
Description: and impact loads while maintaining its high sheer strength over a wide temperature range in larger gaps. The technology behind LOCTITE® HY 4080GY™ Hybrid Adhesives combines the benefits of instant cyanoacrylate adhesive with a tough, methacrylate acrylic.
-
Supplier: Techsil Limited
Description: LOCTITE® HY 4070™ is a hybrid adhesive which provides a fast fixture at room temperature in bond gaps up to 5mm. This product offers excellent bonding characteristics to a variety of substrates including some plastics, rubbers, and metals. LOCTITE® HY 4070™ is designed for applications
-
-
Supplier: Ellsworth Adhesives
Description: Henkel Loctite HY 4070 is a two component, cyanoacrylate/acrylic hybrid adhesive that has the cure speed of an instant adhesive and the strength of a structural adhesive. It bonds well to a variety of substrates including metals, rubbers, and plastics. It offers a
- Viscosity: 1 to 1,300 cP
- Tensile Strength (Break): 2,117 psi
- Elongation: 4.9 %
- Chemical System: Acrylic / Polyacrylate
-
Supplier: Techsil Limited
Description: suitable for applications in high temperature/humidity environments. The thixotropic nature of this product makes it suitable for applications where good gap filling properties on rough and poorly fitting surfaces are required. The technology behind LOCTITE® HY 4090™ Hybrid Adhesives
-
Supplier: Ellsworth Adhesives
Description: Henkel Loctite HY 4090GY Hybrid Adhesive Gray is a two component, one part epoxy and one part cyanoacrylate, structural instant adhesive. This high performance adhesive can be used on a variety of substrates such as plastic, rubber, and metals. It offers a fast
- Viscosity: 4,000 to 40,000 cP
- Tensile Strength (Break): 1,025 psi
- Elongation: 3.6 %
- Chemical System: Epoxy (EP)
-
Supplier: Ellsworth Adhesives
Description: Henkel Loctite HY 4090 Hybrid Adhesive Off-White is a two component, one part epoxy and one part cyanoacrylate, structural instant adhesive. This high performance adhesive can be used on a variety of substrates such as plastic, rubber, and metals. It offers low blooming,
- Viscosity: 4,000 to 40,000 cP
- Elongation: 3.6 %
- Chemical System: Epoxy (EP)
- Substrate Compatibility: Metal, Plastic, Rubber / Elastomer
-
Supplier: Ellsworth Adhesives
Description: 3M Hybrid Sealant 730 Clear is a one component, UV resistant, moisture curing sealant that forms permanent elastic bonds. It is paintable when wet and bonds to a variety of materials including metals, plastics, fiberglass, and wood. 305 mL Cartridge.
- Tensile Strength (Break): 250 psi
- Elongation: 300 %
- Substrate Compatibility: Metal, Plastic, Wood / Wood Product
- Cure / Technology: Single Component System
-
Supplier: R. S. Hughes Company, Inc.
Description: Loctite 4090 yellow epoxy/cyanocrylate hybrid adhesive is compatible with plastic, rubber and metal materials with a 24 hr cure time. Provides a 3-5 min working time. Works in a mix ratio of 1:1. Delivers great performance with tensile strength of 1025 psi. Minimum to maximum operating
- Viscosity: 27,000 cP
- Use Temperature: -65 to 302 F
- Chemical System: Epoxy (EP)
- Features: Leveling / Filling Compound
-
Supplier: Wacker Chemical Corp.
Description: Based on the innovative alpha-technology, the new GENIOSIL® XB hybrid polymers for the first time exploit the advantages of silane crosslinking for user-friendly, environmentally compatible structural adhesive bonds.Thanks to their low viscosity, the new hybrid polymers are easy
- Viscosity: 2 cP
- Industry: Building / Construction
- Substrate Compatibility: Ceramic / Glass, Metal, Wood / Wood Product
- Chemical System: Silicone
-
Supplier: Accuris
Description: SPECIFICATION FOR THE SELECTION AND USE OF ORGANIC ADHESIVES IN HYBRID MICROCIRCUITS
-
Supplier: Accuris
Description: THE SELECTION AND USE OF ORGANIC ADHESIVES IN HYBRID MICROCIRCUITS, SPECIFICATION FOR
-
Description: LOCTITE® ABLESTIK QMI529HT-LV conductive die attach adhesive has been formulated for use in high throughput die attach applications Electrically conductive Thermally conductive Good dispensing characteristics Hydrophobic
- Coeff. of Thermal Expansion (CTE): 34.44444444444444 µin/in-F
- Tensile Strength (Break): 107,037.187445611 psi
- Features: Electrically Conductive Compound (Adhesive, Grease)
- Industry: Electronics, OEM / Industrial
-
Supplier: Accuris
Description: ADHESIVE, EPOXY HYBRID - TWO COMPONENT ROOM TEMPERATURE CURE OR INDUCTION CURING, STRUCTURAL
-
Supplier: ODG (Origin Data Global)
Description: HYBRID ADHESIVE SEALANT FAST CUR
-
Supplier: SAE International
Description: recyclability), was used in this paper as a model polymer. Because adhesive bonding opens the door to the design of hybrid structures composed of virtually any combination of dissimilar materials, often impossible to esthetically marry otherwise, the efficacy of polypropylene surface
-
Supplier: DigiKey
Description: HYBRID ADHESIVE SEALANT FAST CUR
- Chemical System: Silicone
-
Supplier: Henkel Corporation - Industrial
Description: Transparent, cloudy colorless to pale yellow cyanoacrylate/acrylic hybrid gel adhesive that provides a fast fixture at room temperature. LOCTITE® HY 4070 is a 2-part, transparent, cloudy colorless to pale yellow cyanoacrylate/acrylic hybrid gel adhesive that provides a
- Applied Thickness / Gap Fill: 0.197 inch
- Substrate Compatibility: Metal, Plastic, Rubber / Elastomer, Wood / Wood Product
- Cure / Technology: Two Component System
-
Supplier: Henkel Corporation - Industrial
Description: LOCTITE ABLESTIK 8301, Epoxy hybrid, Die Attach, Electrically Conductive Adhesive LOCTITE® ABLESTIK 8301 electrically conductive die attach adhesive is designed for high reliability package applications. Electrically conductive Thermally conductive Snap curable Low stress High
-
Supplier: Henkel Corporation - Industrial
Description: LOCTITE ABLESTIK 958-7, Epoxy, Die attach LOCTITE® ABLESTIK 958-7 electrically conductive epoxy adhesive is designed for hybrid die attach. This adhesive provides better adhesion to gold than other versions of ABLEBOND 958 adhesive series. Electrically conductive Good
- Viscosity: 90,000 cP
- Chemical System: Epoxy (EP)
- Cure / Technology: Single Component System
-
Supplier: Henkel Corporation - Industrial
Description: 2-part, general purpose, thixotropic, cyanoacrylate/epoxy hybrid adhesive with very fast fixture at room temperature. LOCTITE® HY 4090 GY is a grey, 2-part, general purpose, thixotropic, cyanoacrylate/epoxy hybrid adhesive with very fast fixture at room temperature. It
-
Supplier: SAE International
Description: Hybrid (bolted/bonded) joining is becoming one of the innovative joining processes for light weight structures in the transport industry, especially in the aerospace industry where weight reduction and high joining requirements are permanent challenges. Combining the adhesive bonding
-
Supplier: Wacker Chemical Corp.
Description: the requirements, both technical and ecological, that are made of modern adhesives and sealants. These hybrid binders can be used to formulate adhesives and sealants with no health risks from solvents, isocyanates or tin, and which therefore meet the requirements of the
- Viscosity: 1.0069 cP
- Industry: Building / Construction
- Chemical System: Silicone
- Cure / Technology: Single Component System
-
Supplier: Protavic America, Inc.
Description: PTS-46303 A/B™ is a two-component silicone encapsulant designed for encapsulation by casting of completed circuit boards, hybrid circuits, and power supplies, where flexibility, reparability, thermal conductivity, and high temperature resistance are required. Possible applications include
- Viscosity: 8,000 to 10,000 cP
- Use Temperature: -67 to 392 F
- Thermal Conductivity: 1.3 W/m-K
- Coeff. of Thermal Expansion (CTE): 111.11111111111111 µin/in-F
-
Supplier: MacDermid Alpha Electronics Solutions
Description: Product Overview STAYSTIK 581 is a thermoplastic adhesive designed for a variety of electronic applications, offering excellent bonding performance. It is well suited for substrate attachment in hybrid or Multi-Chip Modules (MCMs). Its reworkable formulation provides key advantages in
- Industry: Electronics, Semiconductors / IC Packaging
- Features: Film / Sheet
- Cure / Technology: Thermoplastic / Hot Melt, Thermosetting / Crosslinking
-
Description: fiber including: carbon, glass, aramid, hybrid materials, etcetera. Equipment includes: • Uni-tape production at 1m width • Woven fabric prepreg at 12″ to 62″ width • Adhesive filming at 50" width • Towpreg production • Large capacity resin mixing facility • Large capacity 0°F and 40°F
- Use Temperature: 180 F
- Industry: Aerospace
- Chemical System: Epoxy (EP)
- Features: Flame Retardant (e.g. UL 94 Rated), Specialty / Other
-
Supplier: Dymax
Description: hybrid light-curable formulation has a built-in moisture/contact cure feature that enables complete adhesive curing in dark areas. HLC-M-1004 cures rapidly with broad-spectrum light and is LED optimized at 405 nm, and it can also cure at a very low intensity (~ 20 mW/cm2). The
- Viscosity: 1,300 cP
- Features: Other
- Cure / Technology: UV / Radiation Cured (EB, Light)
-
Description: fiber including: carbon, glass, aramid, hybrid materials, etcetera. Equipment includes: • Uni-tape production at 1m width • Woven fabric prepreg at 12″ to 62″ width • Adhesive filming at 50" width • Towpreg production • Large capacity resin mixing facility • Large capacity 0°F and 40°F
- Use Temperature: 180 F
- Industry: Aerospace, Marine
- Chemical System: Epoxy (EP)
- Features: Other, Specialty / Other
-
Supplier: Epoxy Technology
Description: spectrometer and fiber-optic circuitry. Additionally, they ruggedize and toughen LCD touch panels as the transparent adhesive for plastic lamination. Through liquid injection molding, our optical epoxies form the plastic cap over LEDs. More recently, solar cells require our UV curing resin
- Viscosity: 3,000 to 7,000 cP
- Use Temperature: 662 F
- Coeff. of Thermal Expansion (CTE): 25 to 76.66666666666667 µin/in-F
- Index of Refraction: 1.5259
-
Supplier: MacDermid Alpha Electronics Solutions
Description: Product Overview ATROX 850HT1 is a thermosetting conductive die attach adhesive with extremely high thermal conductivity, designed for high power semiconductor packages. Its low resin bleed out and low condensable organics ensure excellent package reliability.
- Features: Die Bonding Adhesive / Compound, Electrically Conductive, Grease / Paste, Thermal Compound / Interface (Thermally Conductive)
- Industry: Electronics, Semiconductors / IC Packaging
- Cure / Technology: Thermosetting / Crosslinking
-
Supplier: Hoffmann + Krippner Inc.
Description: Composition • Adhesive film, selection according to requirement • Basic membrane with potentiometer resistance • Spacers between upper and lower membrane • Collector membrane as wiper tap for hand or wiper actuation
- Sensor Technology: Linear Potentiometer
-
Supplier: Epoxy Technology
Description: EPO-TEK® medical grade (or biocompatible) epoxy adhesives are used extensively throughout the healthcare and biotech industries. Device manufacturers making cardiac, ophthalmic, skeletal and neurological implants rely on our adhesives for protection, while the endoscopy camera market
- Viscosity: 3,000 to 7,000 cP
- Use Temperature: 662 F
- Coeff. of Thermal Expansion (CTE): 25 to 76.66666666666667 µin/in-F
- Index of Refraction: 1.5259
-
Supplier: Techsil Limited
Description: These static mixer nozzles from LOCTITE® are designed for use with the 11gm hybrid cartridges. Ideal for the dispensing of multi-component adhesives, they ensure the correct proportions of adhesive is pushed through a matrix which works to combine the material until ready to
-
Supplier: Hapco, Inc.
Description: HIGH PERFORMANCE HYBRID ELASTOMERIC POLYMER ALLOYS The Hapflex™ 500 Series offers soft durometer elastomers ranging from 45 - 95 Shore A. All are relatively fast, room curing, flexible systems that can be accelerated with moderate heat for faster cycle times. Most 500 Series products are
- Viscosity: 1,850 cP
- Industry: OEM / Industrial, Tooling / Mold Material
- Chemical System: Polyurethane (PU, PUR), Rubber Based / Elastomeric
- Cure / Technology: Room Temp. Cure / Vulcanizing, Two Component System
Find Suppliers by Category Top
Featured Products Top
-
components and impart gloss, shine and water repellence to aftermarket car care products. They can be used under the bonnet, on the drive train, in the cabin and on the bodywork in both conventional and electric & hybrid vehicles of all types. Silicone product types include, adhesives, sealants (read more)
Browse Silicone Adhesives and Sealants Datasheets for CHT USA Inc. -
adhesive transfer tapes are offered in high temperature acrylic and ultra-high temperature silicone, and are supplied with double liners for ease of handling and die cutting. Applications Aerospace, avionics and military electronics Hybrid and electric vehicles Electronic systems for energy applications (read more)
Browse Datasheets for Polyonics -
A comprehensive industry-authored white paper detailing adhesives and sealants in HEVs and BEVs, including battery cells, modules, packs, and motors. Additionally the white paper provides links to guides for body construction, paint, and vehicle assembly of hybrid and battery electric vehicles (read more)
Browse Standards and Technical Documents Datasheets for Adhesives.org -
The Technical Edge Unlike standard adhesives that act as insulators, our thermal tape creates a high-performance bridge between components (read more)
Browse Thermal Compounds and Thermal Interface Materials Datasheets for Dongguan Sheen Electronic Technology Co., Ltd. -
Assembly ESD-Safe Flame Retardant Adhesive Transfer Bonding In Harsh Environments Polyonics double-coated bonding and assembly tapes are ideal for assembling components in high temperature and harsh (read more)
Browse Industrial Tapes Datasheets for Polyonics -
Assembly ESD-Safe Flame Retardant Adhesive Transfer Bonding In Harsh Environments Polyonics double-coated bonding and assembly tapes are ideal for assembling components in high temperature and harsh (read more)
Browse Industrial Tapes Datasheets for Polyonics -
efficiency. An ISO Class 8 environment is available for assembly services to ensure quality and consistency. UV Adhesive Application: creates robust bonds and seals. Rapid curing under ultraviolet light ensures a strong and durable connection between components (read more)
Browse Tubing Datasheets for New England Tubing Technologies
Conduct Research Top
-
Unique EPO-TEK (R) UV Hybrid Adhesives and their Applications
This paper discusses the advantages of a UV Hybrid Epoxy. A UV Hybrid Epoxy combines the fast tacking of a UV curing system with the long-term reliability of an epoxy. With this new adhesive line, parts can be aligned and positioned; or adhesive flow can be controlled with extreme accuracy
-
Hybrid Microelectronic Semiconductor Die Attached Adhesives and Encapsulants in Innovation
Microelectronics adhesives and encapsulants are needed during assembly. DeepMaterial has been actively involved in developing the best formulations that can be used to fabricate efficient, simple, faster, lighter, thinner, and smaller devices. Microelectronics have gained great popularity
-
Adhesive Bonding Instead of Welding or Bolting
Adhesive bonding involves the use of adhesive, like glue, to form a material bond between two or more assembly parts. In addition to regular applications, hybrid processes, in which the adhesive bond includes another function such as sealing or heat dissipation, are gaining importance. Traditional
-
Metal Migration Failures in a Hybrid Device: Interaction of Package Materials, Process Residuals, and Ambient Gases
This paper presents a case history of a failure analysis performed on hybrid devices that exhibited electrical failures during thermal cycle with bias. Electrical testing revealed resistive shorts between Vcc and ground bond pads on integrated circuits within the package. A dendritic growth
-
Conductive Adhesives for Thermal Management: Case Study Issues in Hybrid Microelectronics and Plastic IC Packaging (.pdf)
This paper discusses silver filled and boron nitride filled epoxies for heat-sinking and thermal transfer. Case studies of thermal resistance calculations have been presented with comparisons made against eutectic die-attach.
-
Best electronics assembly adhesives sealants glue with RFID bonding for semiconductor and microchip manufacturers
Electronic innovations are everywhere and, in every facet, of life. Today, everything is inspired by technology, and things keep getting better and better with time. We now have driver-assisted systems, electric and hybrid cars, smartphones, augmented reality headsets, on-screen entertainment
-
Novel Testing and Quality Control
to measure the rate of absorption of a hot melt into wax-coated carton stock; rheological characterization to predict the potential of a water-based adhesive to clog nozzles; measurement with a hybrid rheometer to compare the range of a group of hot melts; and loop tack testing for waterborne adhesives.
-
Combining Additive and Subtractive Techniques in the Design and Fabrication of Microfluidic Devices
Laminate construction of microfluidic devices offers a means to incorporate both additive and subtractive manufacturing techniques for the development of multiplexed fluidic devices that have, for example, porous membranes formed-in-place (FIP). Important applications for these hybrid devices
More Information Top
-
Environmental effects on the adhesion properties of nanostructured epoxy‐silica hybrids
The experimental hybrid adhesive was a two-part formulation.
-
Technological Aspects of Manufacturing and Numerical Modelling of Clinch-Adhesive Joints
In: da Silva LFM, Pirondi A, Öschner A (eds) Hybrid adhesive joints.
-
Chemical Engineering and Material Properties II
Study on UV-Curable Hybrid Adhesives with Adjustable Refractive Index .
-
Elastically Sticking
The most that Silan-Hybridklebstoffe is luftfeuchtigkeitshärtende in component systems, that are applied either manually or mechanically.
-
Materials and Manufacturing Technologies XIV
Joint Stress Optimization by the Hybrid Adhesive Lap Joint .
-
Handbook of Adhesion Technology
The classification covers high-temperature adhesives, sealants, conductive adhesives, nanocomposite adhesives, primers, solvent-activated adhesives, water-activated adhesives, and hybrid adhesives .
-
Development of matrix based transdermal delivery system for ketotifen
Due to good adhesion force and high perme- ability, acrylic-rubber hybrid adhesive was chosen.
-
Progress in Polymers in Concrete
Novel Epoxy-Silica Hybrid Adhesives for Concrete and Structural Materials: Properties and Durability Issues .
Indicates content that may require registration and/or purchase.