Products/Services for Hydraulic Basement Door Openers
-
Door Operators - (173 companies)Door operators are used to open and close all types of doors and gates. They use electric, hydraulic, or pneumatic power. Door operators are used to open garage doors and overhead doors, to automatically open doors in high traffic-areas... -
Doors - (1347 companies)Image Credit: Goffs Enterprises, Inc. Doors are swinging or sliding barriers that can be opened or closed to allow or deny entry. Generally, doors are grouped with other building supplies. Types. Doors are made of wood, plastic, metal, or composite... -
Locks - (516 companies)...safe from break ins. Locks and locking systems can also be coupled with security systems, closed camera TVs, intruder detection equipment, garage door openers, or remotely activated lighting devices. A related product in the Locks segment is a taper... -
Cabinets and Casework - (796 companies)...components. They are made of wood, plastic, steel, aluminum, glass, or composite materials. Cabinets are rectangular storage unit with doors, shelves, and drawers. They may be free-standing or wall-mounted. Cabinet doors have handles and hinges... -
Hydraulic Cylinders - (813 companies)Hydraulic cylinders are actuation devices that utilize pressurized hydraulic fluid to produce linear motion and force. Video detailing operating specifications. Video Credit: AgriSupplyHowTo / CC BY-SA 4.0. Stroke- The distance that the piston... -
Overhead Doors - (177 companies)...with a remote-controlled garage door opener. Up-and-over garage doors consist of a panel that tilts forward before moving into an overhead position. Double up-and-over doors are also available. Sectional overhead doors are designed for car dealerships...
-
Hydraulic Valves - (685 companies)Hydraulic valves contain and transfer the flow and pressure of hydraulic fluid in hydraulic power systems. They range from simple shutoff valves to precision control valves. In their unpowered state, hydraulic valves can be normally open (open...
-
Hydraulic Pumps - (689 companies)Hydraulic pumps deliver high-pressure fluid flow to the pump outlet. Hydraulic pumps are powered by mechanical energy sources to pressurize fluid. Hydraulic pumps are positive displacement pumps which pressurize hydraulic fluid in order to do work...
-
Door Closers - (83 companies)Door Closers close a door after it has been manually opened. Door closers close a door at a determined rate after it has been manually opened. They are usually mounted at the top of a door and frame and offer an increased level of safety, security...
-
Hydraulic Fittings - (303 companies)Hydraulic fittings are parts used to connect hoses, pipes, and tubes in hydraulic lines and systems. Image Credit: Parker Hannifin | Grainger Industrial Supply | Stucchi, Inc. Hydraulic fittings are parts used to connect hoses, pipes, and tubes...
Product News
-
parvalux by maxon
How motors are used in door automation Parvalux provides electric door motors and gearboxes that make life easier for automatic door and gate opening system manufacturers. Our drive systems are used by millions of people in premises, worldwide and they prove themselves daily, in hundreds of applications. We produce smart geared motor drives for use in a range of transport applications too. Train door openers, bus door systems and a range of motors for disability vehicles are all available. Parvalux delivers the quality, reliability... (read more) -
Schmersal Inc.
Door Handle System The new DHS door handle system unites the functions of a robust door handle with display of individual machine statuses using illumination in the handle itself. The benefit: The DHS door handle system eliminates the need to install additional door handles and indicator lamps. The door handle has been designed for. integration into 40 mm profile systems. The handle signals different machine conditions over its area using RGB LEDs, which can display seven different colors. The user can control... (read more)Browse Handles and Pulls (industrial) Datasheets for Schmersal Inc. -
Southco
F6 Retractable Door Removal Hinges Southco 's F6 Retractable Door Removal Hinges provide flexible and convenient solutions for applications requiring easy door access. With multiple retractable and removable pin designs, these hinges allow tool-free door removal, simplifying installation, maintenance, and end-user access. Available in a range of sizes, constructions, and frame leaf options, F6 hinges accommodate diverse enclosure designs and enable independent installation of door and frame leaves, offering greater fabrication... (read more)Browse Hinges (industrial) Datasheets for Southco -
parvalux by maxon
Where and when is door automation preferred? Door automation is a common and indeed important part of everyday life for many people and can mean the difference between a premises being accessible or not. Automated Door Applications. When deciding on what automated door solutions are right for your premises you need to consider who will be using them and whether you require automatic sliding doors, gate opening systems or revolving doors. Our motors can be found in four main industries which utilize door automation solutions: Building... (read more) -
Hartzell Air Movement
Direct Gas Fired Door Heater Temper cold air and keep indoor environments warmer for customers and employees with the Series 79 Gas Fired Door Heater from Hartzell. This direct-fired door heater mixes high-velocity heated air with the cold air that rushes in through open doors, tempering the air and making indoor environments more comfortable. Engineered for versatility, the gas-fired heater can be mounted at any angle between horizontal and vertical to satisfy most applications. Series 79 door heaters are factory... (read more)Browse Air Heaters Datasheets for Hartzell Air Movement -
General Plastics Manufacturing Co.
Rigid polyurethane foam for Doors and Windows RECOMMENDED PRODUCTS: FR-3700 Performance Core Series. FR-4500 Tooling Board Series. FR-4600 Microcell Series. FR-7100 Multi-Use Core and Modeling Series. DOWNLOAD DOORS & WINDOWS FLYER. INTERIOR AND EXTERIOR DOOR AND WINDOW MATERIALS. Take advantage of the unique chemistry in General Plastics ' LAST-A-FOAM (R) for your door and window applications. Our rigid polyurethane foam has been proven to perform, providing you with material that is long-lasting, durable and satisfies the qualities... (read more) -
Schmersal Inc.
Electronic Solenoid Interlock With Door Handle The AZM201 is a combination of solenoid interlock and electronic safety sensors, with a door handle actuator. It is an update of our AZM200 solenoid lock, using an RFID sensor for actuator detection, which has all the same non-contact advantages but can offer High level coding to ISO 14119. The AZM201 offers the option of individual coding: The basic version of the RFID sensor responds to any AZM201 target actuator; The "I1 " version only accepts the coded ID number of the specific target... (read more) -
AMETEK Programmable Power
IoT Opens Door to Driverless Control Driverless control is the latest stage in the evolution of programming techniques. Although the term IoT brings to mind low-channel-count, low-bandwidth smart-home and related consumer-oriented applications, the underlying technology also finds use in industrial applications. Driverless control is the latest evolution of test and measurement. Download our white paper today to help you save time and money when setting up a data acquisition system. (read more)Browse Data Acquisition Systems and Instruments Datasheets for AMETEK Programmable Power -
jbj Techniques Limited
Hydraulic Starters Hydraulic Starters. Hydraulic starters provide dependable performance in extreme environments and applications where maintenance access is limited. Key features: >> Suitable for all internal combustion engines. >> Very low maintenance requirements. >> Independent starting system ideal for harsh environmental conditions. >> Unaffected by long periods of inactivity. >> Operating pressures up to 206 bar (3000 psi). >> Manual or automatic activation options. >> Engine-specific pinions and flanges... (read more)Browse Engine Starters Datasheets for jbj Techniques Limited -
Running Industry Co., Ltd
Hydraulic Parts The hydraulic circuit block is a vital component in hydraulic systems, responsible for key functions such as flow and pressure regulation, power distribution, system integration, and enhanced reliability. By precisely controlling the flow and pressure of hydraulic oil, it ensures smooth and efficient operation of downstream components like hydraulic cylinders and motors. Its ability to divert oil to multiple actuators simultaneously enables coordinated movement in complex systems, while its... (read more)
-
Arethusa : a fountain through sculpture
The mechanically moving figures and water organs of Renaissance garden fountains were based on a discovery of the Pneumatica, a … contrived many clever devices employing pneumatic and hydraulic pressure using energy from … as a pneumatic temple door opener and a mechanical theater…
-
Suppliers to the new Audi A4
…Automotive Front wheel bearings Snr Roulements Fuel tank assembly Kautex Textron Heat shields ElringKlinger Heat shields (exhaust line) Rieter Hydraulic power steering gear ZF … ZF Lenksysteme Steering wheel base TRW Automotive Suspension and … Contacting housings Hirschmann Automotive Door control module Continental E … units Hella HID ballast (as tier2) Mitsubishi Electric Homelink (the integrated garage door opener ) Johnson Controls HVAC…
-
Suppliers to the new Buick Enclave
…cradle Modatek Systems (Cosma) Rear suspension subframe Magna Cosma Slip-coat coating on weatherseals GBIE Steering column ZF Lenksysteme ELECTRICAL/ELECTRONIC ABS-/ESP-sensor cables Leoni Alternator Denso Base speakers Panasonic Body control … Methode Electronics Integrated garage door opener homelink Johnson Controls ITCC … NTN Fuel system Inergy Gasoline direct injection system Bosch Heater hose TI Automotive Hydraulic lash adjusters INA…
-
Vehicle Architecture Integration as an Answer to the Automotive Challenges
Following the aforesaid step-by-step implementation strategy of by-wire technology into the automotive world, EWB can act as a door - opener to total by-wire architectures. .... to start as a stand-alone system which has to compete with conventional hydraulic systems in the … known formal methods like FMEA, FMEDA, FTA and ETA or probabilistic analysis methods based on Markov processes…
-
Stop that noise
Intentional emitters within a home include cordless phones, wireless intercoms, security systems,and auto- matic garage door openers . .... may transmit interference at a frequency used for mobile communications between the truck and its dispatching base . .... New airplanes use electronic and optical control signals instead of mechanical and hydraulic linkages.
-
Actuators
The working principle of the solenoids is based around a piston which moves inside a wire coil. .... Solenoids can be used in car door openers and pneumatic valves. .... Two ports at the top of the valve body are linked to a hydraulic cylinder.
-
Company Analysis: Company Profiles: New Product Development - Motorola
Microprocessor- based electronic control module, which controls all loads and interfaces to all switches in the door . .... Other related applications include passenger airbag disable, vehicle intrusion alarm, lane change assist and automatic door openers . .... • Electro- Hydraulic Power Steering (EHPS).
-
Mobil Nyvac FR 200D
Epoxy or phenolic resin based paints are suitable. .... Mobil Nyvac FR 200D is recommended for use in all types of hydraulic pumps and motors operating .... • Furnace door openers .
-
GMLS Mk 26
…stand contains the support bearings, while the carriage includes the electrical slip ring, base ring, elevation power .... The platform has two blast doors , leading to separate hoists and an automatic jettisoning unit beside each .... Beside the control room is the electrical and hydraulic machinery operating the system together with the two … a 100 hp electric power drive with variable delivery hydrostatic transmission, a fin opener , a hoist, fixed…
-
Tatsumi and Mitsuba to set up JV in Indonesia
Japan- based Tatsumi Corp plans to set up a joint-venture (JV) in Indonesia with another Japanese … include: link to the shaft of the motor spindle, pinion shafts, engine accessories, parts and adjuster pins used in the components of disc and drum brakes, and car doors , trunks, and small parts for the carburettor and hydraulic control in construction machinery. .... tailgate systems, door lock actuators, power trunk lid drive units, fuel tank lid openers , relays, horns, starter…
Indicates content that may require registration and/or purchase.