Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: NOSHOK, Inc.
Description: resistance and durability A high quality NOSHOK 300 Series pressure gauge or 100, 200 or 615 Series Transducer is directly mounted to the load cell for precise measurement indication Operates without external power supply when using a pressure gauge for indication Provides an extremely
- Force / Load Rating: 150 to 7,000 lbs
- Accuracy: 0.125 to 0.5 ±% Full Scale
- Operating Temperature: 14 to 122 F
- Output: Analog Current, Analog Voltage
-
Supplier: NOSHOK, Inc.
Description: piston provide exceptional corrosion resistance and durability A high quality NOSHOK 300 or 901 Series pressure gauge or 100, 200 or 615 Series Transducer is directly mounted to the load cell for precise measurement indication Operates without external power supply when using a
- Force / Load Rating: 300 to 22,000 lbs
- Accuracy: 0.125 to 0.5 ±% Full Scale
- Operating Temperature: -4 to 140 F
- Output: Analog Current, Analog Voltage
-
Supplier: NOSHOK, Inc.
Description: or 901 Series pressure gauge or 100, 200 or 615 Series Transducer is directly mounted to the load cell for precise measurement indication Operates without external power supply when using a pressure gauge for indication Provides an extremely high degree of accuracy because the
- Force / Load Rating: 25,000 to 70,000 lbs
- Accuracy: 0.125 to 0.5 ±% Full Scale
- Operating Temperature: -4 to 140 F
- Output: Analog Current, Analog Voltage
-
-
Supplier: NOSHOK, Inc.
Description: to the load cell for precise measurement indication – choose from an all stainless steel dry or liquid filled 400/500 Series pressure gauge, the proven 901 Series Gauge with stainless steel housing, brass internals and liquid fill, or our 100, 200 or 615 Series Transducers for highly
- Force / Load Rating: 76,000 to 250,000 lbs
- Accuracy: 0.125 to 0.5 ±% Full Scale
- Operating Temperature: -13 to 194 F
- Output: Analog Current, Analog Voltage
-
Supplier: Honeywell Test & Measurement
Description: Honeywell’s carbon steel, tension/compression, in-line load cells offer a small diameter design for mounting into an existing work system with tight spaces or clearances. Economical and easy to mount, these load cells allow simultaneous testing of multi-element
- Force / Load Rating: 25,000 lbs
- Accuracy: 0.3 ±% Full Scale
- Force Measured: Compression, Tension
- Features: Sensor / Transducer
-
Supplier: Carr Lane Manufacturing Co.
Description: Versatile, heavy-duty load cell for measuring clamping force in hydraulic or mechanical clamping systems. This high-quality, precision gauge is an extremely useful tool to measure clamping force. Flat side provides relief to allow proper positioning in-line with the clamping
- Force / Load Rating: 0 to 13,488 lbs
- Force Measured: Compression
- Features: Gauge / Indicator, Sensor / Transducer
- Package: Pancake
-
Supplier: Haida International Equipment Co., Ltd.
Description: force and then convert it into voltage sign to the display screen. Force value will be displayed automatically on the screen. Applications Deformation under defined load: Test deformation under defined load of tested sample Load under defined deformation: Test load under
- Force / Load Capacity: 1,348.8 to 67,440 lbs
- Stroke / Travel: 9.842525 inch
- Test Speed: 1.9685039370078707 in/min
- Mechanical Test: Adhesion (Bond / Peel), Compressive, Creep / Stress Relaxation, Ductility, Fatigue / Cyclic, Flexure / Bending, Friction / Wear, Shear / Torsion, Tensile, Universal
-
Supplier: Haida International Equipment Co., Ltd.
Description: speed. The load cell connecting with upper fixture will sense the force and then convert it into voltage sign to the display screen. Force value will be displayed automatically on the screen. Applications Deformation under defined load: Test deformation under defined load
- Force / Load Capacity: 449,600 lbs
- Stroke / Travel: 31.49608 to 35.43309 inch
- Test Speed: 1.9685039370078707 in/min
- Mechanical Test: Adhesion (Bond / Peel), Compressive, Creep / Stress Relaxation, Ductility, Fatigue / Cyclic, Flexure / Bending, Friction / Wear, Shear / Torsion, Tensile, Universal
-
Supplier: Haida International Equipment Co., Ltd.
Description: defined load of tested sample Load under defined deformation: Test load under defined deformation of tested sample Software can issue report with results for max. force, elongation, tensile strength, peel strength, tear strength, compression strength, etc. This machine
- Force / Load Capacity: 134,880 lbs
- Stroke / Travel: 9.842525 inch
- Test Speed: 1.9685039370078707 in/min
- Display / User Interface: Application Software, Computer Interface
-
Supplier: Haida International Equipment Co., Ltd.
Description: Fixture: Whole set fextures include:stretch fixture,compression fixture,bending fixture. Main specifications: Max. Test load: 300KN Load frame *Rigid four column construction &compact design * Dual workspace design : upper for tensile test , lower for compression and
- Force / Load Capacity: 1,348.8 to 67,440 lbs
- Stroke / Travel: 9.842525 inch
- Display / User Interface: Computer Interface
- Mechanical Test: Tensile, Universal
-
Supplier: Sensor Developments, Inc.
Description: This sensor is capable of measuring forces in both tension and compression. The load cell is machined from 4140 steel, and is supplied with a metal housing, providing mechanical protection for the sensing section. A side mounted industrial connector is supplied for easy cable
- Force / Load Rating: 1,000 to 20,000 lbs
- Accuracy: 0.1 ±% Full Scale
- Operating Temperature: -65 to 250 F
- Output: Analog Voltage
-
Supplier: Minebea Intec GmbH
Description: More hygiene for your process vessel weighing. The innovative weighing module is the solution for hygienic applications - designed by EHEDG guidelines. Preassembled weighing module, including load cell, integrated constrainer and lift-off protection, saving installation time Integrated
- Force / Load Rating: 220.5 to 4,410 lbs
- Accuracy: 0.015 to 0.04 ±% Full Scale
- Operating Temperature: -40 to 203 F
- Output: Analog Voltage
-
Supplier: Micromeritics
Description: Compression scan results in less than 5 minutes Automated corrections to data Exceptional precision Hydraulic fluid not needed Ejects compressed sample for further testing Free of hazardous materials and waste Pressure Scan Modes: Constant Pressure Scan offers fast measurement of
- Display & Special Features: Computer Interface / Networkable, SPC Software / Capability
- Properties Analyzed: Density - Loose Packed / Aerated
- Mounting / Loading Options: Laboratory / Batch
- Features: Other
-
Supplier: Strainsert
Description: Compression Load Cells
- Force / Load Rating: 5,000 lbs
- Output: Analog Voltage
- Force Measured: Compression
- Features: Sensor / Transducer, Temperature Compensated
-
Supplier: XJCSENSOR Technology Co., Ltd.
Description: Adpts high-precision resistance strain principle Supports force measurement in the range of 0-20kg. Robust pressure-bearing structure with simplified installation. Small size, beautiful appearance High response frequency, high-precision.
- Force / Load Rating: 4.41 to 44.1 lbs
- Operating Temperature: -4 to 176 F
- Output: Analog Voltage
- Force Measured: Compression
-
Supplier: Hottinger Brüel & Kjær A/S
Description: Ring torsional load cell Nominal load: 1t Accuracy class: 0.05 Measuring body: stainless steel Protection class: IP68 to EN 60529 Type of cable: shielded round cable, 4 wire Cable sheath: Polyurethane, RAL 7000 (grey) Length of cable: 5m, free ends
- Force / Load Rating: 2,000 lbs
- Accuracy: 0.05 ±% Full Scale
- Force Measured: Compression
- Application: Other, Weigh Scales
-
Supplier: Transducer Techniques, LLC
Description: MLP SERIES CAPACITY RANGES: 10, 25, 50, 75, 100, 150, 200, 300, 500, 750, 1,000 lb The model MLP Series load cells were designed with economy as first priority. They are a scaled down version of our successful LPO Series Load Cells. MLP-10 through MLP-300 are anodized
- Force / Load Rating: 10 to 1,000 lbs
- Operating Temperature: -65 to 200 F
- Output: Analog Voltage
- Force Measured: Compression, Tension
-
Supplier: Transducer Techniques, LLC
Description: CLC SERIES CAPACITY RANGES: 50,000, 100,000, 200,000, 300,000, 400,000 lb Our CLC Series is our high capacity compression only load cell, featuring low profile compact size for a wide range of portable and dedicated applications. The loading diameter (D1) is slightly convex for
- Force / Load Rating: 50,000 to 400,000 lbs
- Operating Temperature: -65 to 200 F
- Output: Analog Voltage
- Package: Canister
-
Supplier: Transducer Techniques, LLC
Description: LPO SERIES CAPACITY RANGES: 500, 1,000, 2,000, 3,000, 5,000, 10,000, 20,000 lb The LPO Series is the ultimate in low profile. This tension and compression load cell is manufactured from 17-4ph heat treated stainless steel and offers great stability, along with all the inherent
- Force / Load Rating: 500 to 20,000 lbs
- Operating Temperature: -65 to 200 F
- Output: Analog Voltage
- Force Measured: Compression, Tension
-
Supplier: Hottinger Brüel & Kjær A/S
Description: Ring torsional load cell Nominal load: 330T Min. LC verification interval: 0,005 % of Emax OIML R60 Accuracy class: C3 Measuring body: stainless steel Protection class: IP68 according to EN60529 Type of cable: shielded round cable, 4 wire Cable sheath: Polyurethane, RAL 7000
- Force / Load Rating: 660,000 lbs
- Force Measured: Compression
- Application: Other, Weigh Scales
- Features: Other Output, Sensor / Transducer, Sensor Element / Chip
-
Supplier: Hottinger Brüel & Kjær A/S
Description: Ring torsional load cell Nominal load: 22T Min. LC verification interval: 0,005 % of Emax OIML R60 Accuracy class: C3 Measuring body: stainless steel Protection class: IP68 according to EN60529 Type of cable: shielded round cable, 4 wire Cable sheath: Polyurethane, RAL 7000
- Force / Load Rating: 44,000 lbs
- Force Measured: Compression
- Application: Other, Weigh Scales
- Features: Other Output, Sensor / Transducer, Sensor Element / Chip
-
Supplier: Hottinger Brüel & Kjær A/S
Description: Ring torsional load cell Nominal load: 220T Min. LC verification interval: 0,005 % of Emax OIML R60 Accuracy class: C3 Measuring body: stainless steel Protection class: IP68 according to EN60529 Type of cable: shielded round cable, 4 wire Cable sheath: Polyurethane, RAL 7000
- Force / Load Rating: 440,000 lbs
- Force Measured: Compression
- Application: Other, Weigh Scales
- Features: Other Output, Sensor / Transducer, Sensor Element / Chip
-
Supplier: Transducer Techniques, LLC
Description: DSM SERIES CAPACITY RANGES: 100, 200, 500, 1,000, 2,000, 2,500, 5,000, 8,000, 10,000 lb The DSM Series Dual Stud Mount load cells are supplied with a stud at each end for easy in line mounting in ranges from 100 lb through 10,000 lb These load cells are highly accurate
- Force / Load Rating: 50 to 10,000 lbs
- Operating Temperature: -65 to 200 F
- Output: Analog Voltage
- Force Measured: Compression, Tension
-
Supplier: XJCSENSOR Technology Co., Ltd.
Description: Adopts high-precision resistance strain principle Supports force measurement in the range of 0-100kg. Sealed welding, oil, water, corrosion resistance Compression and tension, easy to install and flexible. Small size, appearance
- Force / Load Rating: 22.05 to 110.25 lbs
- Operating Temperature: -4 to 176 F
- Output: Analog Voltage
- Force Measured: Compression, Tension
-
Supplier: Sensata Technologies
Description: Kavlico force transducers consist of precisely machined spring and internally placed LVDT(s). The compression or tension movement of the spring deflects the LVDT. The voltage output and signal is calibrated to correspond to the force input. Force sensors can be supplied as single or multiple
- Force / Load Rating: 2,000 lbs
- Force Measured: Compression, Tension
- Application: Other
- Features: Sensor / Transducer
-
Supplier: OMEGA Engineering, Inc.
Description: • Ranges to 200 kN • Compact Design • Spherical Washers Included • Load Buttons Included • Recommend Use of Spherical Washers When Used with Bolts • Recommend Use of Load Button When Used as Compression Load Cell
- Force / Load Rating: 5 lbs
- Accuracy: 0.5 ±% Full Scale
- Operating Temperature: -40 to 260 F
- Output: Analog Voltage
-
Supplier: Interface, Inc. - AZ
Description: Why the Interface series 1200 Standard Load Cell (U.S. & Metric) is the best in class: Proprietary Interface temperature compensated strain gages Performance to .02% High output - to 4 mV/V Eccentric load compensated Low deflection .0008%/°F (.0015%/°C) temp. effect on output
- Force / Load Rating: 337.2 to 11,240 lbs
- Operating Temperature: -65 to 200 F
- Output: Analog Voltage
- Force Measured: Compression, Tension
-
Supplier: Kistler Group
Description: The force to be measured acts through the cover and base of the tightly welded steel housing on the quartz sensing elements. Quartz yields an electric charge proportional to the mechanical load. The sensitivity (a material constant of quartz) and therefore the threshold, too, are practically
- Force / Load Rating: 20,232 lbs
- Operating Temperature: -320.8 to 392 F
- Output: Analog Voltage
- Force Measured: Compression, Tension
-
Supplier: MTS Systems Corporation
Description: Includes force transducer and mating connector (Bendix PT02E-10-6P). Used in conjunction with transducer conditioners in load frame or actuator. Range cards, cables, spiral washer, and on-site calibration services must be purchased separately. CAUTION: lower force load cells can
- Force / Load Rating: 550,000 lbs
- Output: Analog Voltage
- Package: Canister
- Force Measured: Compression, Tension
-
Supplier: Cole-Parmer
Description: Pancake Tension and Compression Load Cells
- Force / Load Rating: 500 lbs
- Force Measured: Compression, Tension
- Features: Sensor / Transducer
-
Supplier: FUTEK Advanced Sensor Technology, Inc.
Description: LSB300 , 200 lb , Tension & Compression Load Cell , Standard , Material - 2024-T4 , 1/4-28-Thread , 28 Awg 6 Conductor Shielded Polyurethane Cable , 5. ft Long
- Force / Load Rating: 200 lbs
- Accuracy: 0.05 ±% Full Scale
- Operating Temperature: -40 to 180 F
- Output: Analog Voltage
-
Supplier: Emery Winslow Scale Co.
Description: Designed for long term reliability in harsh conditions, lifetime warranty
- Force / Load Rating: 10,000 lbs
- Accuracy: 0.015 ±% Full Scale
- Operating Temperature: -25 to 500 F
- Force Measured: Compression
-
Supplier: Baumer Ltd.
Description: The merits of the piezoelectric force sensors are the compact design and good dynamic characteristics. These sensors are used where high dynamic forces have to be measured. • Quartz force sensor • Capacity 0...+10 kN • Connector thread M4 x 0,35 • Sensor diameter 12,6 mm
- Force / Load Rating: 0 to 2,248 lbs
- Accuracy: 1 ±% Full Scale
- Operating Temperature: 32 to 302 F
- Package: Canister
-
Supplier: Minebea Intec GmbH
Description: Compression load cells from 30 kg to 10 t. Specially designed for tank and hopper weighing as well as basic dosing systems. For use in EX zones 1, 2, 20, 21, 22 and FM DIV 1. Compact design ensuring a low system height Load cell capacity range from 30 kg to 300 kg
- Force / Load Rating: 66.15 to 661.5 lbs
- Accuracy: 0.05 ±% Full Scale
- Operating Temperature: -22 to 203 F
- Output: Analog Voltage
-
Supplier: Stellar Technology
Description: • Compression • Welded Stainless Steel • 0.15% Accuracy • -65°F to +250°F Operation • mV/V Output
- Force / Load Rating: 100 to 1,000 lbs
- Accuracy: 0.15 ±% Full Scale
- Operating Temperature: -40 to 250 F
- Output: Analog Current, Analog Voltage, Digital, RS232/422/485
Find Suppliers by Category Top
Featured Products Top
-
in process control applications, maintaining consistent force levels in hydraulic press systems, extrusion lines, and assembly operations. The article delves into the various types of load cells available, each with (read more)
Browse Load Cells Datasheets for Transducer Techniques, LLC -
LVDT Displacement, Load Cells And Pressure Sensors Menu of Displacement Transducers Signal Conditioning (read more)
Browse Load Cells Datasheets for RDP Electrosense -
Model RLC Compression Load Cell Our RLC load cell or force sensor is a device which converts load or force into an electrical signal. The RLC load cell should be mounted on a hard, flat surface. Our RLC compression load cell (read more)
Browse Load Cells Datasheets for RDP Electrosense -
Reliable Force Measurement in Small Spaces Our compression load cells adopt high-precision resistance strain technology, providing accurate and repeatable force measurements (read more)
Browse Load Cells Datasheets for XJCSENSOR Technology Co., Ltd. -
Precision Force Measurement These load cells adopt the high-precision resistance strain principle, delivering accurate readings under both tension and compression. Their S (read more)
Browse Tension Meters Datasheets for XJCSENSOR Technology Co., Ltd. -
Model RLS Single-Point Compression Load Cell A load cell or force sensor is a device which converts load or force into an electrical signal. A single-point compression load cell is designed for such applications as weighing scales. Care (read more)
Browse Load Cells Datasheets for RDP Electrosense -
Model RLW Industrial Weighing Compression Load Cell A load cell or force sensor is a device which converts load or force into an electrical signal. This series of compression load cell is bolted down using the two mounting holes and the (read more)
Browse Load Cells Datasheets for RDP Electrosense -
Model RLC Compression Load Cell A load cell or force sensor is a device which converts load or force into an electrical signal. A load cell should be mounted on a hard, flat surface. A compression load cell measures the force applied to (read more)
Browse Load Cells Datasheets for RDP Electrosense -
development and affect product performance. The X-C18 Compression Load Cell solves these problems with high-precision strain gauge technology, a (read more)
Browse Torque Sensors Datasheets for XJCSENSOR Technology Co., Ltd. -
X-X09 Compression Load Cell addresses these challenges by offering high precision and robust performance. It supports force measurements in the range of (read more)
Browse Load Cells Datasheets for XJCSENSOR Technology Co., Ltd.
Conduct Research Top
-
Load Cell Application - Car Door Test
| Bending Beam Load Cell | Canister Load Cell | Column Load Cell | Compression Load Cell | Custom Load Cell | Donut Load Cell | High Capacity Load Cell | Low Capacity Load Cell | Miniature Load Cell | Pancake Load Cell | Precision Load Cell | Pressure Sensor | Reaction Torque Sensor | Rotary Torque
-
Pressure Sensor Application - Hydraulic Systems
to fully control the mechanical devices and apply known high force or load effortlessly. The pressure sensor can also be used to monitor the hydraulic fluid level for preventive maintenance. If and when the fluid pressure begins to reach an unsafe level, the user would be notified. Load Cell | Bending
More Information Top
-
Laboratory Determination of Direct Tensile Strength and Deformability of Intact Rocks
A 30-ton hydraulic load cell applied compressive load to the CTC end plates.
-
http://etd.auburn.edu/bitstream/handle/10415/230/WHIGHAM_JARED_54.pdf?sequence=1
DYWIDAG nuts and high strength steel anchor plates, • Plastic bushings to protect the threads in each crosshead, • 25-kip compression load cell , • Hydraulic jack and pump capable of applying a 25-kip load, • Data acquisition system, and • …
-
Wireless instrumented sphere for three-dimensional force sensing
The estimation was done during an experimental procedure when rings were physically connected to a precalibrated load cell and compressed by a hydraulic press.
-
Instrumented Sphere for Compression Analysis
The load cell was compressed by a hydraulic press and its outputs were recorded.
-
Experimental and finite element investigation on wrinkling of circular single layer and two-layer sheet metals in deep drawing process
A 50-ton hydraulic press along with a compression load cell and a linear potentiometer for measuring forming loads and punch displacement was also used.
-
Is there a thickness effect on compressive strength of unnotched composite laminates?
All tests were carried out in an Instron universal servohydraulic testing machine with a 250 kN (56.2 kips) tension- compression load cell and a pair of hydraulic grips.
-
A high-precision method to measure thermal conductivity of solids using reversible heat flux
The hydraulic loading unit consists of a hydraulic power unit, a hydraulic cylinder, two compression -type load cells and a digital load indicator.
-
Instrumentation to measure thermal contact resistance
Theloadingsystemconsistsofahydraulicpower pack, a dead weight tester, a hydraulic jack, a compression - type load cell , a digital load indicator, a loading pin, the test column and a triangular frame to apply load gradually to the test column.
-
http://eprints.iisc.ernet.in/2982/1/A40vvr2.pdf
Loading system consists of a hydraulic power pack, a hy- draulic jack, a compression -type load cell , and a digital load indicator.
-
Real-Time Models for Drilling Process Automation: Equations and Applications
Caged within the anchor to prevent lateral movement, the compression load cell ’s sensor can be either hydraulic or electrical.
Indicates content that may require registration and/or purchase.