-
Standards and Technical Documents - Piston rings for reciprocating hydraulic cylinders -- JIS B 8038Supplier: Accuris
Description: Piston rings for reciprocating hydraulic cylinders
-
Supplier: Shenzhen Dechengwang Technology Co., Ltd
Description: attenuate mechanical vibrations. For an efficient seal, our piston rings provide a consistent and tight radial fit between the cylinder wall and the piston ring's running surface. The radial fit is produced by the piston ring's inherent pressure. The
- Features: Oil / Grease Seal, Piston Ring, Polytetrafluoroethylene (PTFE- Teflon®, etc.)
-
Supplier: Shenzhen Dechengwang Technology Co., Ltd
Description: attenuate mechanical vibrations. For an efficient seal, our piston rings provide a consistent and tight radial fit between the cylinder wall and the piston ring's running surface. The radial fit is produced by the piston ring's inherent pressure. The
- Features: Oil / Grease Seal, Piston Ring, Polytetrafluoroethylene (PTFE- Teflon®, etc.)
-
-
Supplier: Hi-Tech Seals, Inc.
Description: Piston rings are excellent for sealing for sealing in hydraulic and pneumatic cylinder applications. The piston rings provide excellent low friction with strong chemical resistance. By changing the material of the elastomer or ring we can change the
- Shaft O.D. or Seal I.D.: 0.20078751 to 38.8582887 inch
- Operating Temperature: -40 to 399.2 F
- Features: External / Piston Seal, Fluoroelastomer (FKM - Viton®, Fluorel®, etc.), Hydraulic / Pneumatic Seal, Nitrile (NBR - Buna-N), Piston Ring, Single Acting
-
Supplier: Accuris
Description: Dimensions of Housings for Hydraulic Cylinder Piston Rod Wiper Rings in Reciprocating Applications
-
Supplier: Accuris
Description: Hydraulic Fluid Power - Cylinders - Piston Seal Housings Incorporating Bearing Rings - Dimensions and Tolerances
-
Supplier: Accuris
Description: Hydraulic fluid power - Cylinders - Piston seal housings incorporating bearing rings - Dimensions and tolerances
-
Supplier: Freudenberg Sealing Technologies
Description: The piston seals of Freudenberg Sealing Technologies can be used in a variety of modern sealing systems: Their task is to seal the piston reliably against the cylinder tube and guarantee its movement efficiently with minimum friction and no drift. The piston seals
- Features: EPDM, External / Piston Seal, Hydraulic / Pneumatic Seal, Nitrile (NBR - Buna-N), Piston Ring, Polytetrafluoroethylene (PTFE- Teflon®, etc.)
-
Supplier: Radwell International
Description: HYDRAULIC CYLINDER, 2.5 INCH BORE, HEAD RECTANGULAR FLANGE, HI LOAD PISTON, SAE STRAIGHT THREAD O-RING, 3 PISTON ROD, UNF STANDARD, 10 INCH STROKE, PRESSURE RATING: 1500 PSI HYD. FREE 2 YEAR RADWELL WARRANTY
-
Description: Establishes the dimensions and associated tolerances for a series of housings for piston seals. Specifies the dimensions for a range of seal housings of 25 to 500 mm. It applies to piston-heads that may either be assembled from a number of components or made in one piece. A figure
-
Supplier: Trelleborg Sealing Solutions Americas
Description: Slydring® is the Trelleborg Sealing Solutions proprietary design of hydraulic wear ring or guide ring. The function of a hydraulic wear ring is to guide the piston and piston rod of a hydraulic cylinder, absorbing transverse forces. At
- Features: Hydraulic / Pneumatic Seal
-
Supplier: CSA Group
Description: ISO 10766:2014 specifies the preferred range of nominal dimensions and associated tolerances for a series of hydraulic cylinder piston and rod housings for rectangular-section-cut bearing rings, of the type shown in Clause 5, for applications in the following range of
-
Description: ISO 10766:2006 specifies the preferred range of nominal dimensions and associated tolerances for a series of hydraulic cylinder piston and rod housings for rectangular-section-cut bearing rings, of the type shown in Figure 1, for applications in the following range of
-
Supplier: Texas Hydraulics, Inc. (THI)
Description: and Rod End Cushions with Fast Start Buffer Seals to Extend Rod Seal Life Precision Wear Rings on Piston and Rod 4 Piece High Pressure Piston Sealing System O-Ring Boss or 4-Bolt Flange Porting Optional Features Valve Integration Position Sensing Custom Mounting Chrome
- Stroke: 0 to 275 inch
- Operating Pressure: 200 to 6,000 psi
- Bore Size: 3 to 12 inch
- Shaft Diameter: 1.5 to 6 inch
-
Supplier: Prince Manufacturing Corp.
Description: Steel externally threaded gland caps Urethane wiper in gland cap Homogenous alternating hytrel and nylon vee sets Glass filled nylon gland bearing rings Glass filled nylon piston bearing rings One piece threaded construction pistons Interlocking step-cut cast iron
- Stroke: 55 to 225 inch
- Operating Pressure: 1,000 to 3,000 psi
- Bore Size: 2.5 to 9.75 inch
- Shaft Diameter: 2 to 9 inch
-
Supplier: Prince Manufacturing Corp.
Description: Steel externally threaded gland caps Urethane wiper in gland cap Homogenous alternating hytrel and nylon vee sets Glass filled nylon gland bearing rings Glass filled nylon piston bearing rings One piece threaded construction pistons Interlocking step-cut cast iron
- Stroke: 75 to 220 inch
- Operating Pressure: 1,000 to 3,000 psi
- Bore Size: 2.5 to 9.75 inch
- Shaft Diameter: 2 to 9 inch
-
Supplier: Prince Manufacturing Corp.
Description: 3000 PSI 37° JIC Male Ports Bore sizes 1.5" to 2.75" Stroke sizes 4" to 36" Honed tubing Chromed, ground & polished rod Ductile iron piston & gland Optional end fittings available Urethane u-cup and wiper Crown seal standard, "T" seal optional Wear ring on piston Thread in gland
- Stroke: 4 to 36 inch
- Operating Pressure: 3,000 psi
- Bore Size: 1.5 to 2.75 inch
- Shaft Diameter: 0.75 to 1.5 inch
-
Supplier: Prince Manufacturing Corp.
Description: 3000 PSI Maximum Operating Pressure 3000 PSI Maximum Peak Spike Pressure Welded Construction 8" Bore size Stroke sizes 8" to 64" Skived tubing Chromed, ground & polished piston rod Ductile iron piston & thread-in gland Teflon cap seal & wear ring on piston Urethane u-cup,
- Stroke: 8 to 64 inch
- Operating Pressure: 3,000 psi
- Bore Size: 8 inch
- Shaft Diameter: 4 inch
-
Supplier: Trelleborg Sealing Solutions Americas
Description: The pneumatic product range offers single and double-acting seals for piston applications. Made from extremely wear resistant material including Zurcon® polyurethane and FKM, these seals fit into small housings and are easily installed. The pneumatic piston seal range is recommended
- Shaft O.D. or Seal I.D.: 0.1574804 to 9.842525 inch
- Maximum Operating Speed: 196.850393700787 ft/min
- Maximum Operating Pressure: 232.0589429715152 psi
- Features: Double Acting, Hydraulic / Pneumatic Seal, Piston Ring
-
Supplier: Cylinders & Valves, Inc.
Description: SPECIAL FEATURES Maximum stroke is 36" Non-corrosive throughout Heavy wall tube (1/8" thick brass, pump cylinder finish) Polished and ground stainless steel piston rods Threaded rods standard All parts easily and economically serviced Aircraft type "O" ring seals (Buna "N"
- Stroke: 0.0625 inch
- Operating Pressure: 0 to 200 psi
- Bore Size: 1.375 inch
- Shaft Diameter: 0.75 inch
-
Supplier: Cylinders & Valves, Inc.
Description: SPECIAL FEATURES Maximum Stroke is 40” Non-corrosive throughout Heavy wall tube (1/8" thick brass, pump cylinder finish) Polished and ground stainless steel piston rods Threaded rods standard All parts easily and economically serviced Aircraft type "O" ring seals (Buna "N"
- Stroke: 0.0625 inch
- Operating Pressure: 0 to 200 psi
- Bore Size: 2 inch
- Shaft Diameter: 0.625 inch
-
Supplier: Radwell International
Description: PISTON RING KIT, SERIES 2H / 3L VH, 4 INCH, NITRILE, CLASS 1, FOR HYDRAULIC CYLINDER. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Cylinders & Valves, Inc.
Description: SPECIAL FEATURES Non-corrosive throughout Heavy wall tube (1/8" thick brass, pump cylinder finish) Polished and ground stainless steel piston rods Threaded rods standard All parts easily and economically serviced Aircraft type "O" ring seals (Buna "N" standard compound) 0-500
- Stroke: 0.0625 inch
- Operating Pressure: 0 to 500 psi
- Bore Size: 1 inch
- Shaft Diameter: 0.3125 inch
-
Supplier: FTL Technology
Description: Piston seals maintain dynamic sealing contact between the piston and the cylinder bore of a hydraulic or pneumatic system, sealing pressurised air. They are a critical element to ensure a reliable and efficient system. The pressure which acts on the piston seal is
- Maximum Operating Speed: 98.4251968503935 to 984.251968503935 ft/min
- Maximum Operating Pressure: 5,801.508 psi
- Operating Temperature: -40 to 392 F
- Features: Fluoroelastomer (FKM - Viton®, Fluorel®, etc.), Hydraulic / Pneumatic Seal, Nitrile (NBR - Buna-N), Piston Ring, Polytetrafluoroethylene (PTFE- Teflon®, etc.), Polyurethane / Urethane
-
Supplier: Freudenberg Sealing Technologies
Description: The pneumatic piston seals of Freudenberg Sealing Technologie seal the piston reliably against the cylinder tube and guarantee its movement efficiently with minimum friction and no drift. They are used in a variety of modern sealing systems. The pneumatic piston seals are
- Features: External / Piston Seal, Fluoroelastomer (FKM - Viton®, Fluorel®, etc.), Hydraulic / Pneumatic Seal, Nitrile (NBR - Buna-N), Piston Ring
-
Supplier: International Hydraulics
Description: inline. Piston Nut - Heavy duty, torqued, self locking piston nut holds piston in place under high cycle loading. Piston Wear Ring - 33% glass filled nylon wear ring incorporated in piston to provide side load bearing area, preventing scoring of
- Stroke: 16 inch
- Rated Load/Force: 37,699 lbs
- Bore Size: 4 inch
- Shaft Diameter: 1.75 inch
-
Supplier: International Hydraulics
Description: assembled with ports inline. Piston Nut - Heavy duty, torqued, self locking piston nut holds piston in place under high cycle loading. Piston Wear Ring - 33% glass filled nylon wear ring incorporated in piston to provide side load bearing area,
- Stroke: 16 inch
- Rated Load/Force: 9,430 lbs
- Bore Size: 2 inch
- Shaft Diameter: 1.125 inch
-
Supplier: International Hydraulics
Description: inline. Piston Nut - Heavy duty, torqued, self locking piston nut holds piston in place under high cycle loading. Piston Wear Ring - 33% glass filled nylon wear ring incorporated in piston to provide side load bearing area, preventing scoring of
- Stroke: 12 inch
- Rated Load/Force: 21,206 lbs
- Bore Size: 3 inch
- Shaft Diameter: 1.25 inch
-
Supplier: International Hydraulics
Description: inline. Piston Nut - Heavy duty, torqued, self locking piston nut holds piston in place under high cycle loading. Piston Wear Ring - 33% glass filled nylon wear ring incorporated in piston to provide side load bearing area, preventing scoring of
- Stroke: 8 inch
- Rated Load/Force: 21,206 lbs
- Bore Size: 3 inch
- Shaft Diameter: 1.25 inch
-
Supplier: Parker Hannifin / Seal Group
Description: pistons can be pressurized from both sides, either exclusively from one side or simultaneously in the case of differential cylinders. They show symmetrical cross section designs. ChemCast piston seals are a two-piece hydraulic piston seal that offer near zero
- Shaft O.D. or Seal I.D.: 1.5 to 19.882 inch
- Maximum Operating Pressure: 49,312.818 psi
- Operating Temperature: -22 to 249.8 F
- Features: Double Acting, Ethylene Acrylic (AEM - Vamac®, etc.), External / Piston Seal, Fluoroelastomer (FKM - Viton®, Fluorel®, etc.), Hydraulic / Pneumatic Seal, Nitrile (NBR - Buna-N), Nitrile - Highly Saturated (HNBR), Piston Ring
-
Supplier: Quality Bearings & Components
Description: Aluminum - Spring Return, Hollow HYDRAULIC CYLINDERS BETEX ACHC SERIES Specs: Capacity: 30 & 60 tons Stroke: 50-150 mm Max. working pressure: 10,000 psi / 700 bar Features: Half the weight of steel cylinders. Heavy-duty spring for a fast & full return. Chrome plated center hole
- Stroke: 1.968505 inch
- Rated Load/Force: 132,277.2 lbs
- Operating Pressure: 10,000 psi
- Shaft Diameter: 7.7952798 inch
-
Supplier: Quality Bearings & Components
Description: Aluminum - Spring Return, Double Acting, Hollow HYDRAULIC CYLINDERS BETEX ADAC SERIES Specs: Capacity: 30-60 tons Stroke: 50-250 mm Max. working pressure: 10,000 psi / 700 bar Features: Half the weight of steel cylinders. Steel piston for protection against load damage.
- Stroke: 5.905515 inch
- Rated Load/Force: 90,389.42 to 136,686.44 lbs
- Operating Pressure: 10,000 psi
- Shaft Diameter: 7.7952798 inch
-
Description: Specifies the performance test methods and requirements for elastomeric O-rings used in brake wheel cylinders. Applies to solid O-ring seals mounted stationary in the cylinder bore or on the movable piston of drum brakes. These seals shall be suitable for operation
-
Supplier: CSA Group
Description: Specifies the performance test methods and requirements for elastomeric O-rings used in brake wheel cylinders. Applies to solid O-ring seals mounted stationary in the cylinder bore or on the movable piston of drum brakes. These seals shall be suitable for operation
Find Suppliers by Category Top
Featured Products Top
-
>16Mpa~25Mpa of the hydraulic cylinders (G-cylinder). 2. Seal: E-cylinder used simple structure, good wear resistance, Y-shaped polyurethane ring and the wide application of the Y-shaped rubber ring. G-cylinder use high temperature resistantce,reliable combined seal in V-ring. (read more)
Browse Hydraulic Power Units Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
typical applications for our packings are pistons, hydraulic presses, earth moving equipment, and any other reciprocating and/or rotating heavy duty assembly. Each packing set is comprised of a base ring, two or more intermediate sealing rings, and a non-sealing head ring. The sealing rings (read more)
Browse Datasheets for CT Gasket & Polymer Co., Inc. -
GYPS probe is the sensor for built-in hydraulic cylinder which has analogue output. The sensor head is compact and the head dead zone is also short, so its total length becomes space saving. With the dedicated software (GPM), zero and gain adjustment is possible at the user. Max. effective stroke is 2400mm. (read more)
Browse Hydraulic Valves Datasheets for Exsenco, LLC -
accumulators. A troubleshooting Quick Reference Guide is also included. Testing topics cover: Hydraulic pumps Hydraulic motors Cylinders Directional control valves Pressure control valves Purchase today. (read more)
Browse Hydraulic Valves Datasheets for HydraCheck Inc. -
Hydraulic, Pneumatic, Hydrostat & Pressure Testing Whatever pressure testing you need, E-Labs has the facilities to accommodate large tanks up to 8 ft long and 3 feet in diameter. Rigorous field test conditions (read more)
Browse Hydraulic and Pneumatic Testing Services Datasheets for E-Labs, Inc. -
TM1 Series Novotechnik’s TM1 Series of position sensors are designed for use in hydraulic and pneumatic cylinders—especially in tight-space applications. They are based on magnetostrictive technology and are available in screw (read more)
Browse Datasheets for Novotechnik U.S., Inc. -
Sealing: PTFE rings offer a consistent radial fit between cylinder walls and pistons, minimizing leakage and maintaining stable piston performance. This ensures precision and reliability in (read more)
Browse Piston Rings Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
, cylindrical switch mounts wherever space is at a premium. A reliable and cost-effective switch, the 10 Series is ideal for applications with high settings and surges. Among the tough applications in which the product has proven itself are: mobile hydraulic units, compactors, balers and lube oil (read more)
Browse Pressure Switches Datasheets for United Electric Controls Company -
! Pneumatic linear unit Rack and piston drive Cylinder with medium transport Cylinder with guided piston rod Compact cylinder Mountable round cylinder PNEUMATIC (read more)
Browse Air Cylinders Datasheets for Bansbach Easylift® -
PTFE V-rings are primarily utilized for sealing on hydraulic cylinder plungers and piston rods, presses, valve spindles, and controllers. Good sealing performance is ensured by the numerous sealing lips and the extensive contact surfaces. Benefit The seal (read more)
Browse V-ring Seals Datasheets for Shenzhen Dechengwang Technology Co., Ltd
More Information Top
-
Retrieval system for emplaced spent unreprocessed fuel (SURF) in salt bed depository: accident event analysis and mechanical failure probabilities. Final repo...
I 3 1 1 2 1 2 4 6 1 4 Seals Piston Piston Rings Cylinder Hydraulic Connection Flexible Connection Hydraulic Piping Pressure Switch Valves Pump Motor Check Valves Control Valve Gears Bearings Mechanical Connections Control System Universal Joints .
-
Pneumatic Breaker - Pneumatic Breaker Manufacturers, Suppliers (Page 2)
Hydraulic Cylinder Piston Guide Rings .
-
Pictorial Handbook of Technical Devices
t-Double acting hydraulic cylinder with piston ring seal construction.
-
A design methodology of magentorheological fluid damper using Herschel-Bulkley model
/4 15 /11 hydraulic cylinder , 2 piston ring , 3 coil cover, 4 coil, 5piston, 6 annular passage .
-
Advanced Research on Civil Engineering and Material Engineering
Its work principle is described as following: liquid gets into single acting ring hydraulic cylinder , the piston dish pushes push rod move forward, push rod drives claw turn around the fixed pin shaft, clamping block clamps workpiece.
-
Advanced Materials Design and Mechanics
The connector consists of hydraulic cylinder , piston and retainer ring .
-
Handbook of Driver Assistance Systems
The general concept of a front axle suspension in tractors consists of two hydraulic cylinders with ring room and piston room cavities connected in parallel manner.
Indicates content that may require registration and/or purchase.