Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: MFP Automation Engineering
Description: MFP supplies hydraulic dampers for myriad applications from ACE Controls.
-
Supplier: ACE Controls Inc.
Description: Separately regulated in any stroke position: The hydraulic dampers of the product family DVC-32 and DVC-2 to DVC-6 are the first dampers to provide precise, independent, external adjustment of in-and-out speeds. With their individual adjustments for the push and pull direction
- Absorber Stroke: 6 inch
- Maximum Force (P1): 9.5 to 450 lbs
- Cylinder Diameter or Maximum Width: 1.26 inch
- Rod Diameter: 0.31 inch
-
Supplier: Bansbach Easylift®
Description: HB-damper - hydraulic damper with adjustable damping force With these hydraulic dampers from Bansbach® easylift, speed in push-in and push-out direction can be adjusted very precisely. The speed is controlled in both directions. The damping intensity of these
- Absorber Stroke: 3.93701 to 19.68505 inch
- Maximum Force (P1): 6.744 to 674.4 lbs
- Cylinder Diameter or Maximum Width: 1.1023628 inch
- Rod Diameter: 0.393701 inch
-
-
Supplier: Accuris
Description: Railway applications - Suspension components - Hydraulic dampers
-
Supplier: Accuris
Description: Engine Transmission Damping Unit with Integrated Hydraulic Dampers
-
Supplier: Accuris
Description: Suspension Hydraulic Damper (Shock and Strut) Contamination Measurement and Threshold Definition
-
Supplier: Accuris
Description: Fatigue Test for Rebound Bumpers of Hydraulic Vibration Dampers
-
Supplier: Enidine Inc.
Description: Viscous dampers (also known as seismic dampers) are hydraulic devices that dissipate the kinetic energy of seismic events and cushion the impact between structures. They are versatile devices that can be designed to allow free movement as well as controlled damping of structures
- Absorber Stroke: 3.93701 to 23.62206 inch
- Mounting: Clevis
- Absorption / Damping Action: Compression
- Dampening Method: Hydraulic
-
Supplier: Takachiho America, Inc.
Description: With our dampers, you can add a sophisticated and smooth soft-closing movement to your lid closing design. Takachiho America's dampers utilize the braking force that is generated by the silicone oils velocity resistance to provide the soft-closing feature. We offer Rotary, Linear
- Absorber Stroke: 0.6692917 to 0.7086618 inch
- Extended Length: 2.6771668 to 3.0708678 inch
- Cylinder Diameter or Maximum Width: 0.393701 inch
- Rod Diameter: 0.09448824 inch
-
Supplier: ACE Controls Inc.
Description: and quickly installed with the provided special screw. These compact, cost-effective dampers are ideal as end position dampers in linear axes, in toolmaking and tool machines, in hydraulic and pneumatic equipment, handling equipment and other applications.
- Absorber Stroke: 0.2 to 1.89 inch
- Energy per Cycle: 17.7 to 17,825 In-lbs
- Operating Temperature: -40 to 120 F
- Shock Absorber / Damper Type: Linear Damper
-
Supplier: DigiKey
Description: DAMPER ROTARY SNAP IN BLK
- Dampening Method: Hydraulic
- Shock Absorber / Damper Type: Linear Damper
-
Supplier: KYNTEC Corporation
Description: Using advanced structural and fluid dynamic computations, KYNTEC will design a damper/ rate control using the exact fluid chemistry, viscosity, orificing and mechanical elements to engineer your exact solution. Damping that changes with stroke position. Tension Only, Compression Only, and
- Absorber Stroke: 2 to 10 inch
- Maximum Force (P1): 125 to 450 lbs
- Cylinder Diameter or Maximum Width: 1.25 inch
- Rod Diameter: 0.31 inch
-
Supplier: Radwell International
Description: HYDRAULIC SHOCK ABSORBER, OEM MID-BORE SERIES, ADJUSTABLE, 2 INCH BORE, 4 INCH STROKE, 68000 MAX IN-LBS/CYCLE, 16000000 MAX IN-LBS/HOUR, DAMPING TYPE C. FREE 2 YEAR RADWELL WARRANTY
- Shock Absorber / Damper Type: Linear Damper, Shock Absorber
-
Supplier: Galco Industrial Electronics
Description: Actuator, Electric/Hydraulic, Prop,
- Features: Pneumatic
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, DAMPER ACTUATOR, HYDRAULIC, MP-5400 SERIES, ELECTRIC POSITIVE POSITIONING, 10 W, 18 VA, 120 VAC, 50/60 HZ, W/ LINKAGE, NO REPLACEMENT. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: SAE International
Description: We introduce a research on steering dampers using MR fluid (Magnetorheological Fluid). In recent years, steering dampers have been used in on-road and off-road motorcycles. Steering dampers stabilize the front end of motorcycles. The advantage of a steering damper is
-
Supplier: KOBA Co., Ltd.
Description: KHS Series is large hydraulic buffer. KHS Series is designed and manufactured the multiple orifices to fit the conditions and requirements of each user for high efficiency buffering. It is suitable for production lines that require emergency control and repetitive operation control. KOBA
- Absorber Stroke: 3.93701 inch
- Extended Length: 17.322844 inch
- Maximum Force (P1): 112,400 lbs
- Cylinder Diameter or Maximum Width: 7.480319 inch
-
Supplier: Breaker Technology, Inc.
Description: BTI’s BT Series of Hydraulic Breakers produces a high blow rate with powerful impact, providing exceptional value and durability for all construction, demolition and rockbreaking requirements. Features & Benefits Boxed Housing Design The boxed section housing provides light weight, high
-
Supplier: Enidine Inc.
Description: Enidine Adjustable Hydraulic Series shock absorbers offer the most flexible solutions to energy absorption application requirements when input parameters vary or are not clearly defined. By simply turning an adjustment knob, the damping force can be changed to accommodate a wide range of
- Absorber Stroke: 0.38 inch
- Maximum Force (P1): 200 lbs
- Energy per Cycle: 62 In-lbs
- Cylinder Diameter or Maximum Width: 0.43 inch
-
Supplier: SAE International
Description: New developments in road profile measurement systems and in semi-active damper technology promote the application of preview control strategies to vehicle suspension systems. This paper details a new semi-active suspension control approach in which a rule-optimized Fuzzy Logic controller is
-
Supplier: Radwell International
Description: HYDRAULIC DAMPERS, LINEAR MOTION CONTROL,ADJUSTABLE,COMPRESSION FORCE MAX. 40.47 LBS,STROKE 0.39 INCH. FREE 2 YEAR RADWELL WARRANTY
- Shock Absorber / Damper Type: Linear Damper
-
Supplier: SAE International
Description: in the luxury class. Current production air spring systems exist in combination with hydraulic shock absorbers (integrated or resolved). An alternative is to use the medium air not only as a spring but also as a damper: a so-called air spring air damper . Air spring air
-
Supplier: Utility Parts Central, Inc.
Description: Greenlee HPB45 45 Lb. Lb. Hydraulic Paving Breaker Great for breaking sidewalks and curbs or driving ground rod, and for other small demolition jobs Clean modular design with few protrusions to irritate operators™ legs High blow energy provides maximum breaking power Integral rubber
-
Supplier: SAE International
Description: This paper presents the modeling and characteristic analysis of roll-plane and pitch-plane combined Hydraulically Interconnected Suspension (HIS) system. Vehicle dynamic analysis is carried out with four different configurations for comparison. They are: 1) vehicle with spring-damper only, 2)
-
Supplier: AENOR
Description: Railway applications - Suspension components - Hydraulic dampers
-
Supplier: AENOR
Description: Railway applications - Suspension components - Hydraulic dampers
-
Supplier: Total Lubricants USA, Inc.
Description: Specially designed synthetic hydraulic fluid designed for use in modern automotive damper systems and in all fluid damped hydraulic lifting devices.
- Industry Applications: Automotive / Transportation
- Features: Lubricant
- Composition / Chemistry: Synthetic / Semi-synthetic
-
Supplier: Rotork plc
Description: FasTraK retrofit damper drives have been pre-designed to provide a ready-made product to replace common, older legacy damper drives. Type K has refined the Series PM (Pedestal Mount) rotary damper drives to provide a speedy upgrade solution. Achieve maximum boiler performance
- Features: Hydraulic
- Valve Motion: Rotary Motion Valve
-
Supplier: Radwell International
Description: ELECTRONIC POSITIVE POSITIONING HYDRAULIC DAMPER ACTUATOR, 120 V, POSITIVE POSITIONER, 2 TO 15 VDC INPUT SIGNAL, SPRING RETURN. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Rotork plc
Description: Type K rotary pneumatic damper drives are offered in two configurations; PM Series (Pedestal Mount) and DM Series (Direct Mount). Both provide accurate quarter-turn control to dampers on combustion air and flue gas applications, offering modulating control, isolation open / close
- Features: Hydraulic, Modulating
- Valve Motion: Rotary Motion Valve
-
Supplier: Rotork plc
Description: manPower actuators are highly configurable self-contained fail-safe solutions with a multitude of options. The self-contained hydraulics provide high-integrity fail-safe valve operation without the need for any external power supply. Available in watertight and explosionproof construction,
- Features: Hydraulic
-
Supplier: Freudenberg Sealing Technologies
Description: The 3-in-1 Damp & Seal damper seal of Freudenberg Sealing Technologies combines the functions of three components in a single one, which extremely simplifies processes in the manufacturing of pneumatic cylinders, thereby relieving purchasing, warehouse and logistics departments. In addition,
- Features: Hydraulic / Pneumatic Seal, Other
- Material (ASTM Abbreviation): Nitrile (NBR - Buna-N)
-
Supplier: Reid Supply
Description: Shock absorbers optimize machines in a reliable and effective way by decelerating loads quickly without recoil. Choose from adjustable and self-compensating force types. . This hydraulic shock absorber has been designed for applications that require less precision.
- Absorber Stroke: 0.75 inch
- Extended Length: 4.21 inch
- Rod Diameter: 0.19 inch
- Dampening Method: Hydraulic
-
Description: The hydro elastic dampers are optimally applicable to absorb high energies on least installation space. RINGFEDER® Elastomer Technology - Fluid Elastomeric Damper Hydro elastic dampers are high performance dampers that require a relatively small mounting space. They
- Mounting: Bumper / Rod End Unattached
- Absorption / Damping Action: Compression
- Dampening Method: Hydraulic
- Shock Absorber / Damper Type: Shock Absorber
-
Supplier: Efdyn Incorporated
Description: Efdyn's heavy duty hydraulic shock absorbers are used in the protection of machinery and built to the highest industry standards. They are able to withstand harsh environments; such as steel mills, paper mills and foundries. These industrial shock absorbers are also used in material handling
- Absorber Stroke: 4 inch
- Compressed Length: 11.75 inch
- Energy per Cycle: 30,000 In-lbs
- Rod Diameter: 1.125 inch
Find Suppliers by Category Top
Featured Products Top
-
Enidine non-adjustable hydraulic shock absorbers can accommodate varying energy conditions. This family of tamperproof shock absorbers provides consistent performance, cycle after cycle. Non-adjustable models are designed to absorb maximum energy within a compact envelope size. The PM Series (read more)
Browse Shock Absorbers, Linear Dampers, and Dashpots Datasheets for Enidine Inc. -
Enidine Adjustable Hydraulic Series shock absorbers offer the most flexible solutions to energy absorption application requirements when input parameters vary or are not clearly defined. By simply turning an adjustment knob, the damping force can be changed to accommodate a wide range of (read more)
Browse Shock Absorbers, Linear Dampers, and Dashpots Datasheets for Enidine Inc. -
Viscous dampers (also known as seismic dampers) are hydraulic devices that dissipate the kinetic energy of seismic events and cushion the impact between structures. They are versatile devices that can be designed to allow free movement as well as controlled damping of structures to protect (read more)
Browse Shock Absorbers, Linear Dampers, and Dashpots Datasheets for Enidine Inc. -
Bansbach® rotary dampers and dashpots are used to dampen drives, control speed, and many other applications. Our rotational viscous dampers are maintenance free and the most durable units on the market. Bansbac® silicone oil viscous dampers are available in either fixed rate or (read more)
Browse Rotary Dampers Datasheets for Bansbach Easylift® -
) easyE® (Electric Linear Actuators) Easymotion (Linear Hydraulic Actuation Systems) Dampers (read more)
Browse Shock Absorbers, Linear Dampers, and Dashpots Datasheets for Bansbach Easylift® -
springs. We have designs for hydraulic feed controls, P.E.T. manufacturing, plastic bottle making, blow molding, aerospace, automotive manufacturing, assembly line conveyors, pick and place robotics, material handling and elevators. Our shock absorbers and rotary dampers provide smooth speed and motion (read more)
Browse Shock Absorbers, Linear Dampers, and Dashpots Datasheets for Bansbach Easylift® -
various small components (brackets and braces) are produced using a metal stamping process. Our OEM 4.0M shock absorbers are used in progressive die systems, stamping parts to allow for increased quality. Normally the presence of hydraulic fluids on automotive paint lines causes contamination (read more)
Browse Shock Absorbers, Linear Dampers, and Dashpots Datasheets for Enidine Inc. -
, replacing mechanical return springs, providing a shorter overall length and reduced weight. The zinc-plated external components provide enhanced corrosion protection, while epoxy painting and special rod materials are available for use in highly corrosive environments. All of Enidine's heavy duty hydraulic (read more)
Browse Shock Absorbers, Linear Dampers, and Dashpots Datasheets for Enidine Inc. -
Enidine Adjustable Hydraulic Series shock absorbers offer the most flexible solutions to energy absorption application requirements when input parameters vary or are not clearly defined. By simply turning an adjustment knob, the damping force can be changed to accommodate a wide range of (read more)
Browse Shock Absorbers, Linear Dampers, and Dashpots Datasheets for Enidine Inc. -
PXR Series Shock Absorbers Stable, Reliable Performance in a Small Shock Absorber Package Enidine PXR Series small bore non-adjustable hydraulic shock absorbers can accommodate a large array of energy input conditions. This new expanded line of tamperproof industrial shock (read more)
Browse Shock Absorbers, Linear Dampers, and Dashpots Datasheets for Enidine Inc.
Conduct Research Top
-
ACE Hydraulic Dampers Give Microbiological Sampler Users a Lift
It's important to avoid the dispersion of microbial particles in hospital environments and cleanrooms that produce pharmaceuticals and cosmetics. Compromised air quality can contaminate products or cause an infection in vulnerable patients. These high-grade areas require in-process sampling to
-
Tractor Seat Suspension
information needed for closed-loop control of active and semi-active damper systems. Temposonics sensors can be mounted within the damper to provide a compact package. These sensors are compatible with traditional hydraulic-fluid dampers and the new magneto-theological (MR) fluid-based dampers.
-
Tractor Cab Suspension and Lift Control
The rugged environment of off-road equipment, suspension and implement position feedback is a natural environment for Temposonics C-Series sensors. These proven sensors stand up to the most abusive shock and vibration requirements. Hydraulic positioning cylinders used as lifts are an ideal
-
Direct-to-metal UV Coating Solutions
The applications of UV technology in metal finishing vary widely from shafts and cylinders to complex shapes, such as portable propane gas cylinders, hydraulic cylinders, motor assemblies, oil filters, and underhood automotive parts such as damper pulleys. This paper provides an introduction to UV
-
Direct-to-Metal UV Coating Solutions
The applications of UV technology in metal finishing vary widely from shafts and cylinders to complex shapes, such as portable propane gas cylinders, hydraulic cylinders, motor assemblies, oil filters, and underhood automotive parts such as damper pulleys. This paper provides an introduction to UV
More Information Top
-
A locomotive’s dynamic response to in-service parameter variations of its hydraulic yaw damper
Fig. 7 Implementation of the in-service hydraulic damper model to a user’s damper model in the MBS modelling: a In-service hydraulic damper model, b effective nonlinear damping and c effective stiffness with clearance .
-
Non-linear parametric modelling of a high-speed rail hydraulic yaw damper with series clearance and stiffness
So far, there are three hydraulic damper model groups: parametric models, simplified-parametric mod- els, and non-parametric models.
-
The Shock Absorber Handbook 2nd Edition Complete Document
There is no obligation on a damper to exhibit such a characteristic; nevertheless the typical modern hydraulic damper does so approximately.
-
https://uwspace.uwaterloo.ca/bitstream/handle/10012/4375/Babak_Ebrahimi_PhD_Thesis.pdf?sequence=1
… Models and Performance Indexes..............................................................5 1.2.1 One and Two DOF Quarter-Car Models ...........................................................................6 1.2.2 Vehicle Suspension Performance Indexes.........................................................................7 1.3 Dampers in Vehicle Suspension System ..................................................................................9 1.3.1 Passive Hydraulic Dampers .............................................................................................11 1.3.2 …
-
https://dspace.lib.cranfield.ac.uk/bitstream/1826/8037/1/PhDthesisrmbhatnagar.pdf
A.1.2 Survey of hydraulic damper designs .
-
The Shock Absorber Handbook
Hydraulic Damper Configurations .
-
EuroSID-I Rib Module Performance and Evaluation
The main structural elements of the EuroSID-I rib module as shown in Fig. 3 are i) flesh represented by a 20 mm polyurethane (PU) viscoelastic foam, ii) steel rib, iii) damper spring, iv) hydraulic damper , v) tuning spring, and vi) low …
-
Chassis manual
By the double pinion drive solution of ZF of steering systems, damps additionally a progressively acting hydraulic dampers load change impacts by rapid reversal of direction of rotation in the screw storage, to lower clearly disturbing noises.
-
60 Excellent Inventions in Metal Forming
In the experiments three damping systems were compared: (a) the MR dampers above described, (b) conventional hydraulic cushions, and (c) commercially available hydraulic dampers .
Indicates content that may require registration and/or purchase.