Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: HORIBA Instruments, Inc.
Description: DT type Hydraulic dynamometers are available with a large variety of power ranges. The standard range extends from 700 kW up to 4,500 kW. Due to their robust construction, compact assembly and the use of high quality materials, these dynamometers deliver their high running
- Maximum Power Absorption: 6,030.99173206269 HP
- Torque Capacity: 23,008.8495575221 to 442,477.876106195 In-lbs
- Maximum Rotary Speed: 2,700 to 7,500 rpm
- Application: Aircraft / Aerospace, Automotive, Industrial
-
Supplier: Taylor Dynamometer, Inc.
Description: The M2 waterbake engine dynamometer is designed to handle the most difficult of operating conditions and is capable of unlimited continuous use. This heavy duty yet small engine dynamometer has a capacity of 50 HP (37 kw) and a maximum of 6000 RPM.
-
Supplier: Froude, Inc.
Description: The dynamometer load is controlled by a 'butterfly' water outlet valve, operated by a closed loop electro-hydraulic servo system. The power absorbed by the dynamometer is carried away by the water in the form of heat.
- Maximum Power Absorption: 1,005.16528867711 to 16,082.6446188338 HP
- Torque Capacity: 23,893.8053097345 to 1,256,637.16814159 In-lbs
- Maximum Rotary Speed: 2,000 to 16,000 rpm
- Application: Automotive, Gas / Diesel Engines, Industrial, Marine, Turbines
-
-
Supplier: The Kahn Companies
Description: For testing gas and steam turbines, spring loaded high speed ball bearings
- Maximum Power Absorption: 6,400 HP
- Torque Capacity: 72,000 In-lbs
- Maximum Rotary Speed: 15,000 rpm
- Mounting: Adjustable / Trunnion Mount
-
Supplier: The Kahn Companies
Description: Built in water discharge valves, self aligning journal and thrust bearings
- Maximum Power Absorption: 10,000 HP
- Torque Capacity: 66,000 In-lbs
- Maximum Rotary Speed: 14,000 rpm
- Control & Feedback: Data Acquisition / Logging, Motor Power Analysis
-
Supplier: The Kahn Companies
Description: For high-speed turboshaft engines and experimental turbines, we offer the Kahn Series 404 dynamometers. Equipped with smooth disc power elements that absorb power by viscous shear rather than through highly turbulent vortex formation, the Series 404 are the only high-speed hydraulic
- Maximum Power Absorption: 5,500 HP
- Torque Capacity: 1,600 In-lbs
- Maximum Rotary Speed: 24,000 rpm
- Application: Aircraft / Aerospace, Gas / Diesel Engines, Transmissions, Turbines
-
Supplier: The Kahn Companies
Description: Superior resistance to cavitation, rapid transient response, easy overhaul
- Maximum Power Absorption: 4,400 HP
- Torque Capacity: 216,000 In-lbs
- Maximum Rotary Speed: 3,300 rpm
- Mounting: Adjustable / Trunnion Mount, Stand / Pedestal
-
Supplier: Accuris
Description: DYNAMOMETER, HAND, HYDRAULIC
-
Supplier: Accuris
Description: Dynamometer, Hand, Hydraulic
-
Supplier: HydraCheck Inc.
Description: The all digital PFM8 Series combines a compact, lightweight hydraulic tester and a dynamometer in one unit. Designed for fast diagnostic troubleshooting of all types of hydraulic systems and components, including engine pump combinations. These testers make all flow,
-
Supplier: Froude, Inc.
Description: in a toroidal vortex pattern around these vanes creates a torque reaction through the dynamometer casing which is resisted and measured by a precision load cell. The dynamometer load is controlled by a 'characterized' water outlet valve, operated by a closed loop
- Maximum Power Absorption: 2,251.57024663674 to 40,206.6115470846 HP
- Maximum Rotary Speed: 30,000 rpm
- Application: Aircraft / Aerospace, Gas / Diesel Engines, Industrial, Turbines
- Technology: Hydraulic / Water Brake
-
Supplier: Froude, Inc.
Description: Froude produces low-speed, very high power dynamometers for use with steam turbine and gearbox applications as well as for capital ship and cathedral engines. In fact, we are world leaders in the design and production of large dynamometers for testing piston, turbine and electric prime
- Maximum Power Absorption: 11,994.9724448802 to 100,516.528867712 HP
- Torque Capacity: 2,224,159.2920354 to 59,520,061.9469026 In-lbs
- Maximum Rotary Speed: 130 to 650 rpm
- Application: Gas / Diesel Engines, Gearboxes, Industrial, Turbines
-
Supplier: Froude, Inc.
Description: measure. The Texcel V4 Controller for hydraulic and eddy current dynamometers provides precise multimode digital control and integrated dynamometer and throttle actuator control (on engine control versions). The unit is supplied in a 19 inch rack mounting module and comes
- Interface: Digital Front Panel, Knobs / Switches / Meter
- Form Factor: Rack Mount
-
Supplier: Power Test, Inc.
Description: The AG-Series agricultural dynamometer system features air-cooled eddy current dynamometer absorbers designed to meet the demand for reliable, portable PTO testing. This results in lower maintenance costs and fewer reliability issues than those normally associated with agricultural
-
Supplier: Power Test, Inc.
Description: Based on Power Test's popular FCT engine dynamometer system, the Fully Contained Transportable Trans Dyno (FCT-TD) transmission test system comes ready to use in its own shipping container that doubles as the testing facilities. This allows the customer to benefit from the testing
-
Supplier: Accuris
Description: Low-duty Inertia Dynamometer Hydraulic Brake Wear Test Procedures for Vehicles Above 4536 kg (10 000 lb) of GVWR
-
Supplier: SAE International
Description: This SAE Recommended Practice defines an Inertia Dynamometer Test procedure that assesses the effectiveness behavior of a friction material with regard to pressure, temperature and speed for motor vehicles fitted with hydraulic brake actuation.
-
Supplier: Force Control Industries, Inc.
Description: addition, with Oil Shear Technology, disc wear is negligible, allowing long term testing without loss of torque. In fact most Positorq Dynamometer load brakes in service over the past 40 years have required little to no maintenance. Why Select Positorq Dynamometer Load Brake Quick
- Torque Rating: 50 to 180,000 Ft-lbs
- Speed: 3,600 rpm
- Diameter: 59 inch
- Mounting: Flange
-
Supplier: HORIBA Instruments, Inc.
Description: SPARC Brake is a digital controller optimized for Inertia Brake Dynamometers. As a member of the SPARC family of universal controllers, SPARC Brake is using a modular design to enable more flexible configurations to fulfill any specific test environment. SPARC Brake uses sophisticated control
- Form Factor: Stand-Alone
-
Supplier: SAE International
Description: This SAE Recommended Practice establishes a uniform laboratory procedure for evaluating performance and wear of automotive brakes and brake drums by an inertial dynamometer simulation of vehicle test and operating conditions. The code is applicable to hydraulic, air, or electrically
-
Supplier: SAE International
Description: This Recommended Practice is derived from OEM and tier-1 laboratory tests and applies to two-axle multipurpose passenger vehicles, or trucks with a GVWR above 4536 kg (10 000 pounds) equipped with hydraulic disc or drum service brakes. Before conducting testing for a specific brake sizes or
-
Supplier: SAE International
Description: The code provides test procedures and methods of calculating a brake rating from the data obtained for brakes used in highway commercial vehicles over 4.5 T (10 000 lbs) GVWR air and hydraulic. Some general correlation may be expected between brake ratings established by this means and those
-
Supplier: OMEGA Engineering, Inc.
Description: portable hydraulic testers and dynamometers. Designed for fast diagnostic troubleshooting of all types of hydraulic systems and components, including engine-pump combinations. Makes all flow, pressure, temperature and power measurements simultaneously from one point, in either
- Pipe Diameter: 0.75 to 1.5 inch
- Media Temperature Range: 302 F
- Liquid Volumetric Flow Rate: 1 to 84.744 GPM
- Operating Pressure: 6,000 psi
-
Supplier: Eaton Hydraulics Group
Description: can absorb and dissipate huge thermal loads. Whether they’re used in dynamometers, logging equipment, marine mooring systems, slip clutches, tension brakes, unwind stands, drilling rigs or elsewhere, Eaton Airflex WCB2 and WCBD products work equally well with open- or closed-loop circulating
- Torque Rating: 604,537.5 Ft-lbs
- Power: 5,200 HP
- Configuration: Disc
- Engagement: Friction
-
Test, Inspection, and Measurement Software - Test Automation System for Brake Testing -- STARS BrakeSupplier: HORIBA Instruments, Inc.
Description: Squeal Noise Matrix SAE J2522 Performance Dynamometer Global Brake Effectiveness Jaso C406 Performance Passenger Car - Braking Device - Dynamometer Test Procedures Jaso C419 Durability Passenger Cars - Service Brake - Structural Integrity Jaso C436 Performance Parking Brake Device
- Applications: Automotive Electronic Test
- Features: Data Acquisition Capability, Program Custom Tests
- Computer Platform: PC
Find Suppliers by Category Top
Featured Products Top
-
reeling systems. In test and measurement applications, such as on dynamometers or environmental test chambers with rotating samples, the slip ring allows for the transmission of power to the device under test and the retrieval of sensor data without interrupting the test. The guaranteed signal integrity (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd.
Conduct Research Top
-
Stretching a Standard Dynamometer to Reach a 45% Increase in Power Absorption
Froude's F84 hydraulic dyno is the largest standard offering with a power rating of 12MW. Froude was challenged to develop a solution to stretch the standard dynamometer to reach 17.5 MW.
More Information Top
-
Comparison of hand dynamometers in elderly people
Measurements made with the Jamar® Hydraulic dynamometer ; d.
-
Diesel Engine Transient Operation
Because of the type of load involved (quadratic, as the particular engine is coupled to a hydraulic dynamometer ), the drop in engine speed causes also a drop in resistance torque, resulting in quicker achievement of the final equilibrium between engine and load.
-
Experimental validation of an integrated optimization design of a radial turbine for micro gas turbines
Hydraulic dyna- mometer drainage .
-
New Trends in Mechatronics and Materials Engineering
Fuzzy Control of Hydraulic Dynamometer Water Pressure Based on Visual C++ .
-
An Introduction to Engine Testing and Development
While high-resolution transient systems are much favored today, an understanding of the design principles of these early hydraulic dynamometers is worthwhile.
-
Experimental investigation of a foundation bed on a rigid underlying layer
For measurements of pressure in the soil, MK-54 and MK-26 hydraulic dynamometers , designed by Yu.
-
Motor load train calculations for a land based demonstrator for marine electrical networks (DMEN)
The load train equipment consists of four items of plant: Gearbox Electric Dynamometer Hydraulic Dynamometer Overall controller .
-
http://calhoun.nps.edu/public/bitstream/handle/10945/19733/designofcoldflow00stud.pdf?sequence=1
HYDRAULIC DYNAMOMETER .
-
Temperature effects on emissions of an active thermally controlled spark ignition single-cylinder engine
The first is the hydraulic dynamometer , second; the engine management system (EMS), third; intake air system (IAS) and last; the heat transfer system (HTS).
-
Development of a high performance direct-drive joint
static manner by using the hydraulic dynamometer described in section 5.
Indicates content that may require registration and/or purchase.