-
Supplier: Gems Sensors & Controls
Description: are factory preset for actuation at specified flow rates. These switches provide accurate detection of excessive or insufficient flow rates in such applications as: protecting against loss of fluid flow in hydraulic systems, assuring proper coolant flow in
- Pipe Diameter: 0.25 inch
- Media Temperature Range: -20 to 300 F
- Liquid Volumetric Flow Rate: 0.1 to 1.5 GPM
- Operating Pressure: 1,000 psi
-
Supplier: Fluid Components Intl. (FCI)
Description: FCI's AS-FS Series flow switches utilize no moving parts, ultra-reliable thermal dispersion flow measurement technology to detect a flow rate above or below a predetermined set point at the sensing location. They are applied to signal low flow or high flow
- Velocity Flow Rate: 0.01 to 1,000 ft/sec
- Operating Temperature: -40 to 257 F
- Operating Pressure: 0 to 2,000 psi
- Media Temperature: -65 to 350 F
-
Supplier: Cole-Parmer
Description: Industrial Flow Switches are normally closed (NC) but can be wired for normally open (NO). Typical applications include lubrication, process, fire control, and cooling systems; heat pumps; hydraulic lifts; and water treatment.| Choose a brass model with a ¼'', 3/8'', ½'', or
- Operating Temperature: 220 F
- Process Media Type: Gas
- Electrical Output: Switch
- End Fittings: Threaded
-
-
Supplier: Cole-Parmer
Description: Industrial Flow Switches are normally closed (NC) but can be wired for normally open (NO). Typical applications include lubrication, process, fire control, and cooling systems; heat pumps; hydraulic lifts; and water treatment.| Choose a brass model with a ¼'', 3/8'', ½'', or
- Operating Temperature: 220 F
- Process Media Type: Gas
- Electrical Output: Switch
- End Fittings: Threaded
-
Supplier: Cole-Parmer
Description: Industrial Flow Switches are normally closed (NC) but can be wired for normally open (NO). Typical applications include lubrication, process, fire control, and cooling systems; heat pumps; hydraulic lifts; and water treatment.| Choose a brass model with a ¼'', 3/8'', ½'', or
- Operating Temperature: 220 F
- Process Media Type: Gas
- Electrical Output: Switch
- End Fittings: Threaded
-
Supplier: Cole-Parmer
Description: Industrial Flow Switches are normally closed (NC) but can be wired for normally open (NO). Typical applications include lubrication, process, fire control, and cooling systems; heat pumps; hydraulic lifts; and water treatment.| Choose a brass model with a ¼'', 3/8'', ½'', or
- Operating Temperature: 220 F
- Process Media Type: Gas
- Electrical Output: Switch
- End Fittings: Threaded
-
Supplier: Greenlee Textron, Inc.
Description: MOTOR TYPE 12 INCH L X 12 INCH W X 17-1/2 INCH H OVERALL SIZE 220 VAC INPUT SUPPLY RATING 250 CU INCH/MIN (RAPID ADVANCE), 54 CU INCH/MIN (FULL PRESSURE) FLOW RATE SINGLE HOSE HYDRAULIC SYSTEM WITH SPRING RETURN RAM APPLICATION 10000 PSI PRESSURE RATING 1-1/2 HP POWER RATING
- Maximum Discharge Flow: 0.233766 to 1.08225 GPM
- Maximum Discharge Pressure: 10,000 psi
- Horsepower: 1.5 HP
- Power Source: AC Powered
-
Supplier: Fluid Components Intl. (FCI)
Description: of a failure of one of the two redundant channels, thereby reducing the probability of an erroneous low flow or dry signal caused by a single sensor failure. Applications Liquid Cooling Systems Fuel Transfer Fuel Tank Inerting Systems Lubricating Oils PACK Air Systems Hydraulic Fluids
- Velocity Flow Rate: 0.01 to 1,000 ft/sec
- Operating Temperature: -40 to 257 F
- Operating Pressure: 0 to 2,000 psi
- Media Temperature: -65 to 500 F
-
Supplier: OMEGA Engineering, Inc.
Description: portable hydraulic testers and dynamometers. Designed for fast diagnostic troubleshooting of all types of hydraulic systems and components, including engine-pump combinations. Makes all flow, pressure, temperature and power measurements simultaneously from one point, in either
- Pipe Diameter: 0.75 to 1.5 inch
- Media Temperature Range: 302 F
- Liquid Volumetric Flow Rate: 1 to 84.744 GPM
- Operating Pressure: 6,000 psi
-
Supplier: DME Company
Description: pressure to hydraulic output pressure. (i.e. supply air 30 to 100 PSI produces hydraulic of 300 to 1000 PSI) The hydraulic output pressure can be controlled by the internal air regulator Hydraulic hose assemlbies and trigger cable included with each controller
- Interface: Digital Front Panel, Knobs / Switches / Meter
- Features: Limit / Set Point Control, Liquid, Rate Indication / Control
- Form Factor: Stand-Alone
-
Supplier: Lewmar Limited
Description: efficiency and quiet power transmission Self resetting thermal protection on all motors Choice of Joystick or Touch Panel controls Easy plug together switch connections Minimum silhouette hub for smooth water flow
-
Supplier: Clark Solutions
Description: The DV08 flow meter is fitted with twin helical screws, which rotate in opposite directions due to the flow of product being monitored. The rotational speed is proportional to the flow rate. The rotary motion of the screws is detected by a sensor which emits two pulses per
- Pipe Diameter: 1 to 2 inch
- Media Temperature Range: -13 to 302 F
- Liquid Volumetric Flow Rate: 0.3696 to 660 GPM
- Operating Pressure: 2,320.6032 to 5,076.3195 psi
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: Powerful digging with precise control. Hydraulics Smooth responsive hydraulics give the level of control demanded by the customer in any application, from fine grading and dozing to backfilling. Powerful bucket and stick digging forces combined with fast cycle times result in world
- Horsepower: 57.6 HP
- Operating Weight: 15,598 lbs
- Travel Speed: 3.1 miles/hr
- Features: Other
-
Supplier: Ultramation, Inc.
Description: options range from magnetic pistons to dry service. Other options include position sensing and external bumpers or hydraulic shock absorbers.
- Stroke or X-Axis Travel: 0 to 48 inch
- Operating Pressure: 0 to 500 psi
- Bore Size: 2 inch
- Shaft Diameter: 0.75 inch
-
Supplier: Ultramation, Inc.
Description: body nose mounted cylinders. Cylinder options range from magnetic pistons to dry service. Other options include position sensing, counterbored or tapped short or long tooling plates, auxiliary mounting plates, and external bumpers or hydraulic shock absorbers.
- Stroke or X-Axis Travel: 0 to 48 inch
- Operating Pressure: 0 to 500 psi
- Bore Size: 3 inch
- Shaft Diameter: 1 inch
-
Supplier: HAWE North America Inc.
Description: Throttles are flow valves. These valves type Q, QR, and QV are available in five sizes and are used to limit the flow in accumulator and control circuits. They feature a slotted throttle section which is much less sensitive to contamination than throttles with annular gaps (no edge
- Pressure Rating: 4,351.131 psi
- Number of Ports/Ways: 2
- Valve Type: Check Valves
- Media: Hydraulic Fluid
-
Supplier: Ultramation, Inc.
Description: counterbored or tapped short or long tooling plates, auxiliary mounting plates, and external bumpers or hydraulic shock absorbers.
- Stroke or X-Axis Travel: 0 to 48 inch
- Operating Pressure: 0 to 500 psi
- Bore Size: 2.5 inch
- Shaft Diameter: 0.75 inch
-
Supplier: Honeywell International, Inc.
Description: HYDRAULIC TYPE 3-11/16 INCH OVERALL LENGTH 3/4 INCH NOMINAL SIZE .75 NOMINAL SIZE - DECIMAL 3/4 NOMINAL SIZE - FRACTIONAL HYDRAULIC SYSTEMS APPLICATION WATER SERVICE 40 TO 200 DEG F TEMPERATURE RATING COPPER BODY MATERIAL 8 TO 20 PSI PRESSURE RATING 3/4 INCH SWEAT END CONNECTION CLOSED
- Valve Size: 0.75 inch
- Pressure Rating: 8 to 20 psi
- Media Temperature: 40 to 200 F
- Valve Type: Control Valves
-
Supplier: HAWE North America Inc.
Description: Throttles are flow valves. These valves type Q, QR, and QV are available in five sizes and are used to limit the flow in accumulator and control circuits. They feature a slotted throttle section which is much less sensitive to contamination than throttles with annular gaps (no edge
- Pressure Rating: 4,568.68755 psi
- Number of Ports/Ways: 2
- Valve Type: Check Valves
- Media: Hydraulic Fluid
-
Supplier: HydraCheck Inc.
Description: relief Turbine flow sensor provides fast response Specifications: Flow Range: Up to 200 GPM Flow Accuracy: ±1% of full scale Repeatability: ±0.2% Turbine Response: ≤200ms Fluid Temperature: -4 to +300 °F (-20 to +150 °C) Ambient Temperature: -4 to +131 °F (-20 to +55 °C)
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: stress for the operator add up to higher rates of productivity. Performance Powerful digging with precise control. Hydraulics Smooth responsive hydraulics give the level of control demanded by the customer in any application, from fine grading and dozing to backfilling. Powerful bucket
- Horsepower: 57.6 HP
- Operating Weight: 17,306 lbs
- Travel Speed: 3.1 miles/hr
- Features: Other
-
Supplier: Thermocold Costruzioni Srl
Description: Air/water chillers and heat pumps with centrifugal fans and hermetic scroll or rotary compressors. Chillers with hydraulic kit. • Compressor scroll or rotary. • Centrifugal fans. • Air side heat exchanger with seamless copper tubes and aluminium fins. • Water side heat exchanger steel blazed
- Cooling Capacity: 5.7 to 32.8 kW
- Process Flow: 4.31481018822 to 34.21028077803 GPM
- Process Pressure: 7.54191564657424 to 15.9540523292917 psi
- Compressor Motor Horsepower: 2.41239669282508 to 16.7527548112853 HP
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: hydraulics optimize flow for smooth, powerful performance and increased fuel efficiency. Engine High performance power train provides optimized engine horsepower and strong performance. Engine meets U.S. EPA Tier 4 Interim and EU Stage IIIA emissions requirements. Automatic engine idle
- Horsepower: 43 HP
- Operating Weight: 11,012 lbs
- Travel Speed: 2.8000000000000003 miles/hr
- Features: Other
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: hydraulics optimize flow for smooth, powerful performance and increased fuel efficiency. Engine High performance power train provides optimized engine horsepower and strong performance. Engine meets U.S. EPA Tier 4 Interim and EU Stage IIIA emissions requirements. Automatic engine idle
- Horsepower: 41 HP
- Operating Weight: 8,500 lbs
- Travel Speed: 2.9000000000000004 miles/hr
- Features: Other
-
Supplier: DME Company
Description: The Premier Hydraulic Box Dumper is designed and built for continuous operation. It features 2" piloted roller bearings at the main pivot and bronze sleeve bearings at the top cylinder mounts. We use a proven 1.5 h.p. hydraulic package with easy to service components and a separate oil
- Tilt Angle / Rotation: 135 degrees
- Equipment Type: Dumper / Tilter
-
Supplier: PHD, Inc.
Description: Tom Thumb© Medium Duty Cylinders are available in a wide range of mounting styles and options. All units are of tierod construction and repairable. Available in single or double-acting. Advantages: Wide range of options and sizes makes it fast and easy to select suitable cylinder.
- Stroke: 0.25 to 18 inch
- Operating Pressure: 20 to 1,500 psi
- Bore Size: 0.75 to 1.375 inch
- Operating Temperature: -20 to 180 F
-
Supplier: HydraCheck Inc.
Description: available in metric versions. Unique Features: Large 3-1/2″ digit LCD for flow and temperature. One-way flow. Helical tube pressure gauge. Turbine flow sensor gives fast response. Pressure surge protection with internal pressure relief. Simple operation – one toggle switch
-
Supplier: Eaton
Description: clean filter-side without interrupting operation. Series DU low pressure filters can handle a maximum pressure of 464 PSI and a maximum flow rate of 547 gallons per minute. They have visual/electrical DP indicators, and bypass valves are available. DU 63 Operating temperature: +14°,F to
- Maximum Pressure: 464 psi
- Maximum Liquid Flow: 1,056 GPM
- Additional Features: Duplex
- Features: Housing and Filter Assembly, Other
-
Supplier: Thermocold Costruzioni Srl
Description: Air/water chillers and heat pumps with centrifugal fans and hermetic scroll or rotary compressors. Heat pumps with hydraulic kit. • Compressor scroll or rotary. • Centrifugal fans. • Air side heat exchanger with seamless copper tubes and aluminium fins. • Water side heat exchanger steel
-
Supplier: HAWE North America Inc.
Description: Two stage valves are used for hydraulic systems fed by two stage pumps (low and high pressure). They unit the flow from both pumps, automatically switch the low pressure circuit to idle circulation as soon as the adjusted pressure is achieved or exceeded by the high pressure circuit
- Pressure Rating: 435.1131 to 7,251.885 psi
- Media: Hydraulic Fluid
- Primary Material: Steel
-
Supplier: Eaton Hydraulics Group
Description: Directional Valves No matter what market a hydraulic system serves, there is a dependable directional valve for it among Eaton’s DG Series. Easily mountable on industry standard surfaces, Eaton directional valves provide three- or four-way directional control for cylinder or hydraulic
- Pressure Rating: 5,000 psi
- Number of Ports/Ways: 3 to 4
- Valve Type: Control Valves, Directional Valves
- Actuation: Electric, Electro-hydraulic, Mechanical Device, Pilot Operated
-
Supplier: Orange Research, Inc.
Description: wide selection of standard options; enough to satisfy any requirement. Switches and Relays A variety of reed switches and relays can accompany the meters or be supplied on their own, without a dial. SPST switches are offered normally open (N.O.) or normally closed (N.C.). SPDT
- Media Temperature Range: 200 F
- Liquid Volumetric Flow Rate: 0 to 0.25 GPM
- Operating Pressure: 3,000 psi
- Operating Temperature: 32 to 200 F
-
Description: products or the components. Detect the flow of the meter and the instrument. Upper limit and lower limit control of the instrument range. Flow control and level control. 3.Product Dimension (1 The sensor should be installed far from the magnetic interfering field. (2 The sensor should
- Operating Distance: 0.1968505 inch
- Operating Temperature: 14 to 140 F
- Sensor Technology: Magnetic Proximity Sensor
-
Description: components. Detect the flow of the meter and the instrument. Upper limit and lower limit control of the instrument range. Flow control and level control. position control, speed measurement, counting, direction and automatic protection, etc. 3.Product Dimension 4.1 The sensor should be
- Operating Distance: 0.393701 inch
- Operating Temperature: 14 to 212 F
- Sensor Technology: Magnetic Proximity Sensor
Find Suppliers by Category Top
Featured Products Top
-
Air Actuated Ball Valves Double acting Air x Air or Fail-safe Air x Spring actuators designed for corrosive service. Options include Limit Stops, Limit Switches, and Electro (read more)
Browse Ball Valves Datasheets for Plast-O-Matic Valves, Inc. -
Processing, Compressed Air Services, Condensate Removal, Coolants, Effluent Lines, Degreasing, Pickling, Plating, Washdown, Demineralizers, Dewatering and Sludge Movement, Filtration Systems, Hydraulic/Pneumatic Systems and Lifts, Ink Spraying and Cleaning, Line Purge, Machine Cooling, Mixing, Filling, Material Flow, Municipal Service, Natural Gas and Oil Production, Solid and Liquid Waste Control, Steel Mills, General Chemical Application. (read more)
Browse Pneumatic Valve Actuators Datasheets for DynaQuip Controls -
charging and observation. An air/oil hydraulic lift with two-hand controls ensures safe, controlled operation while explosion-proof limit switches prevent operation unless the stirrers and mix can are properly positioned. The mix can is fabricated with a heating/cooling jacket and fitted with (read more)
Browse Laboratory Mixers Datasheets for Charles Ross & Son Company -
designed to induce vigorous turbulent flow. It creates a vortex into which dry ingredients can be poured for fast wetting. The anchor feeds product towards the high speed disperser blade and ensures constant turnover, even as the batch gains viscosity. The CDA-300's change can design features an (read more)
Browse Industrial Mixers Datasheets for Charles Ross & Son Company -
sealing screw is perfect for protecting outdoor equipment exposed to precipitation, saltwater, water, moisture, chemicals, and pressure fluctuations, such as: Flow Pumps and Meters Spray Nozzles Electrical Enclosures Hydraulic Pumps Positive (read more)
Browse Self-sealing Fasteners Datasheets for ZAGO Manufacturing Company, Inc. -
. Furthermore, by ANSI code, our cylinders are equipped with flow controls which prevent a lift with a ruptured hydraulic line from lowering faster than the greater of 4 times the normal speed or 30 fpm when fully loaded. What about velocity fuses? (read more)
Browse Dock Equipment Datasheets for Advance Lifts, Inc. -
flow control with minimal warm-up and low pressure drop. See how integrated, high-resolution control helps optimize performance, improve efficiency, and support cleaner energy systems. (read more)
Browse Flow Controllers Datasheets for Clippard -
intelligence Integrated NHV measurement Reliable across all flow conditions Built in CFD correction Whether you’re upgrading an existing flare measurement system or specifying instrumentation for a new project, the XGF1100 offers a (read more)
Browse Flow Controllers Datasheets for Panametrics -
-fine control • Ultra low hysteresis for consistent, predictable performance • Repeatable positioning enables true "set it and forget it" operation • High flow capacity with precise modulation of inert gases • Fully customizable design to match exact application requirements (read more)
Browse Flow Controllers Datasheets for Clippard -
Stepper motors enable ultra-precise motion that translates into accurate, stable flow control in proportional valves like Clippard's SCPV Series. But, how? From fundamental operation to real-world valve integration, here's a closer look at how stepper motors achieve fine resolution, low hysteresis, and repeatable performance for demanding applications. (read more)
Browse Flow Controllers Datasheets for Clippard
More Information Top
-
Characterization of Waterproofness in Ready-to-Wear Professional Garments
Flow Switches Electrovalves Hydraulic Circuit .
-
Cost Reduction in Satellite Well Systems
Traditionally,subsea pods have used piloted shear-sealtype valves to control and switch hydraulic fluid flows .
-
Status of Implantable Energy Systems to Actuate and Control Ventricular Assist Devices
When the pusher-plate travel is completed, ending the ejection phase, hy- draulic flow direction is switched to the blood pump-filling phase.
-
Transition Quality Between Spark Ignition and Homogeneous Charge Compression Ignition Modes Using Two Different VVT Strategies : Cam Profile Switching and Phas...
The digital three™way switching valve directs hydraulic flow either towards the engine valve actuator from the high-pressure pump or away from the actuator towards the reservoir.
Indicates content that may require registration and/or purchase.