Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Carr Lane Manufacturing Co.
Description: This hydraulic fluid has optimum specifications for use in our power workholding systems, as per DIN 51524, HLP. Contains special additives for proper lubrication and corrosion protection. Use only SWIFTSURE fluid or an exact equivalent HLP 22: Shell Tellus® 22, Mobil DTE
- Type / Function: Hydraulic Oil / Fluid
- Composition / Chemistry: Straight Oil (Non-soluble)
-
Supplier: Parent Petroleum Co.
Description: larger image Conoco FR Hydraulic Fluid is an invert-emulsion (water-in-oil) type fire-resistant hydraulic fluid developed for use in hydraulic systems operating at 2000 to 3000 psi in areas subject to fire hazards. It combines the benefits of an oil-based
- Kinematic Viscosity: 18.5 cSt
- Viscosity Index: 200
- Type / Function: Hydraulic Oil / Fluid
-
Supplier: Houghton International, Inc.
Description: Cosmolubric® HF-122 is a Factory Mutual approved high-quality synthetic polyol ester hydraulic fluid. Houghton formulated this chemically and thermally stable fluid for long life and dependable performance in areas where a fire-resistant hydraulic fluid is
- Composition / Chemistry: Ester / Diester, Synthetic
- Type / Function: Hydraulic Oil / Fluid
- Features: Specialty Oil / Fluid
-
-
Supplier: SAE International
Description: This document describes hydraulic fluids used in landing gear shock struts with extreme high contact pressure and anti-wear additives that have been added for improved lubrication.
-
Supplier: Accuris
Description: (R) Landing Gear Shock Strut Hydraulic Fluid With Extreme Pressure and Anti-Wear Additives
-
Supplier: CITGO Petroleum Corporation
Description: CITGO A/W Hydraulic Oils are superior anti-wear hydraulic and circulating fluids specially formulated with thermally stable additives. These oils offer outstanding resistance to sludge formation, are chemically stable, and exhibit excellent anti-wear protection. CITGO A/W
- Kinematic Viscosity: 32.3 to 68 cSt
- Viscosity Index: 106 to 111
- Type / Function: Hydraulic Oil / Fluid, Low / Non-foaming, Lubricating
- Composition / Chemistry: Petroleum / Mineral Oil, Straight Oil (Non-soluble)
-
Supplier: Houghton International, Inc.
Description: Cosmolubric® B-220 FMA is a vegetable oil based fire-resistant hydraulic fluid. The fluid is formulated with additives to enhance corrosion protection, metal passivation and oxidative inhibition. This fluid is a low-cost alternative to synthetic fire-resistant
- Type / Function: Hydraulic Oil / Fluid
- Composition / Chemistry: Natural (Vegetable Oil / Animal Fat)
- Features: Specialty Oil / Fluid
-
Supplier: Houghton International, Inc.
Description: Houghton’s Cosmolubric® B series fluids are vegetable oil derived, fire-resistant, and formulated with additives to enhance corrosion protection, metal passivation and oxidation inhibition. The naturally low Total Acid Number extends the service life of the fluid. Cosmolubric B
- Type: Fluid / Oil
- Features: Specialty
-
Supplier: SAE International
Description: This SAE Aerospace Information Report (AIR) was prepared by a panel of the SAE A-5 Committee. This document establishes the specifications for fluids used in landing gear shock struts with extreme pressure and antiwear additives that have been added for improved lubrication. This
-
Supplier: CITGO Petroleum Corporation
Description: CITGO Hydraulic/Press Oil 68 is formulated with highly refined, premium base oils and ashless antiwear additive system to provide outstanding protection for demanding press hydraulic systems. CITGO Hydraulic/Press Oil 68 does not rely on zinc-type antiwear
- Kinematic Viscosity: 67.6 cSt
- Viscosity Index: 95
- Type / Function: Hydraulic Oil / Fluid
- Composition / Chemistry: Petroleum / Mineral Oil, Straight Oil (Non-soluble)
-
Hydraulic Oils and Transmission Fluids - Transmission / Power Fluid -- QuatraSyn® Transmission FluidSupplier: CITGO Petroleum Corporation
Description: CITGO QuatraSyn Synthetic Transmission Fluid is the next generation in automatic transmission fluids. QuatraSyn is engineered to offer extended service intervals and remain stable under extremely severe operating conditions. CITGO QuatraSyn Synthetic Transmission Fluid is
- Kinematic Viscosity: 36.5 cSt
- Viscosity Index: 171
- Composition / Chemistry: Straight Oil (Non-soluble), Synthetic
- Type / Function: Transmission / Drive Fluid
-
Supplier: Parent Petroleum Co.
Description: absorption and to resist wash-off in compressors handling "wet" gas (natural gas containing liquid hydrocarbons and/or water). Wet Gas Compressor Fluid is available in one viscosity grade: ISO 220. It is formulated with high-quality paraffinic base oils and select additives to provide
- Kinematic Viscosity: 18.5 cSt
- Viscosity Index: 97
- Type / Function: Hydraulic Oil / Fluid
-
Supplier: Parent Petroleum Co.
Description: larger image Syndustrial FR Hydraulic Fluid is a premium quality, readily biodegradable, synthetic fire-resistant hydraulic fluid developed for use in hydraulic systems operating in areas subject to fire hazards, such as in steel mills, surface mines and foundries.
- Kinematic Viscosity: 10 cSt
- Viscosity Index: 220
- Type / Function: Hydraulic Oil / Fluid
-
Supplier: Parent Petroleum Co.
Description: larger image Syndustrial FR Hydraulic Fluid is a premium quality, readily biodegradable, synthetic fire-resistant hydraulic fluid developed for use in hydraulic systems operating in areas subject to fire hazards, such as in steel mills, surface mines and foundries.
- Kinematic Viscosity: 14 cSt
- Viscosity Index: 215
- Type / Function: Hydraulic Oil / Fluid
-
Supplier: SantoLubes LLC
Description: SANTOTRAC 50 Traction Fluid is a low viscosity synthetic hydrocarbon-based traction fluid that is especially designed for applications where low to medium film strength is desired. This product has high coefficient of traction and is fortified with a proprietary additive system
- Kinematic Viscosity: 30 cSt
- Operating / Use Temperature: -30 to 300 F
- Type / Function: Lubricating, Transmission / Drive Fluid
- Composition / Chemistry: Specialty / Other, Straight Oil (Non-soluble), Synthetic
-
Supplier: CSA Group
Description: hydraulic fluids with high water solubility (many synthetic and fire-resistant fluids) needs higher concentrations of water at the start of the test; the testing of hydraulic fluids with zinc-based additives needs modifications to the Karl Fischer analysis
-
Supplier: CITGO Petroleum Corporation
Description: sulfur-phosphorus additive system. It contains anti-wear/extreme pressure additives, emulsibility additives, corrosion inhibitors, oxidation inhibitors and antifoam additives. The product is pour point depressed to improve low temperature flow properties.
- Kinematic Viscosity: 443 cSt
- Viscosity Index: 93
- Type / Function: Lubricating, Transmission / Drive Fluid
- Composition / Chemistry: Petroleum / Mineral Oil, Water Soluble / Emulsion
-
Supplier: Houghton International, Inc.
Description: Hydrolubric® 120-B is a synthetic water additive specifically designed to meet the needs of central water systems using reciprocating plunger, multi-stage centrifugal or multi-stage gear pumps. Is readily dispersible in water and will provide lubricating and rust-preventive characteristics to
- Type / Function: Hydraulic Oil / Fluid, Lubricating
- Features: Specialty Oil / Fluid
- Composition / Chemistry: Synthetic, Water Soluble / Emulsion
-
Supplier: Royal Purple, Ltd.
Description: Syndraulic® is a clean, long life, energy efficient, minimum leak, hydraulic oil possessing exceptional film strength and wear protection properties. It greatly increases both the life of the oil and the seals, filters and pumps of hydraulic systems. Syndraulic® can lower operating
- Kinematic Viscosity: 150 cSt
- Viscosity Index: 101
- Type / Function: Hydraulic Oil / Fluid, Lubricating
- Composition / Chemistry: Specialty / Other, Synthetic
-
Supplier: Royal Purple, Ltd.
Description: Royal Purple's Marine Hydraulic Oil™ is an inherently biodegradeable, ashless, environmentally responsible, high performance, hydraulic oil formulated for those users that need a high performance oil to protect their equipment yet are concerned about the environment. Marine
- Kinematic Viscosity: 68 cSt
- Viscosity Index: 109
- Type / Function: Hydraulic Oil / Fluid, Lubricating
- Composition / Chemistry: Specialty / Other, Synthetic
-
Supplier: Dupont Molykote
Description: Fluid grease for the lubrication of highly stressed transmissions with metal gears Applications Closed gears that are subjected to high stresses, frictional corrosion and moisture. Used successfully for highly stressed gears that are subjected to high stresses, frictional corrosion and
- Kinematic Viscosity: 300 cSt
- Type / Function: Lubricating, Transmission / Drive Fluid
- Composition / Chemistry: Petroleum / Mineral Oil
-
Supplier: Red Line Synthetic Oil Corporation
Description: Provides the least viscosity change of any commercial suspension fluid and will operate unchanged longer than other suspension fluids Often used by NASCAR and ARCA teams in Superspeedway suspension setups Superior shear stability over most popular shock oils Allows use of lower
- Kinematic Viscosity: 2.3 to 5.5 cSt
- Viscosity Index: 344
-
Supplier: SantoLubes LLC
Description: SANTOTRAC 70 Traction Fluid is a medium viscosity synthetic hydrocarbon-based traction fluid that is especially designed for applications where medium to high film strength is desired. This product has high coefficient of traction and is fortified with a proprietary additive
- Kinematic Viscosity: 120 cSt
- Type / Function: Lubricating, Transmission / Drive Fluid
- Composition / Chemistry: Specialty / Other, Straight Oil (Non-soluble), Synthetic
-
Supplier: Red Line Synthetic Oil Corporation
Description: fluids Eliminates most foaming and provides excellent seal lubricity Antiwear additives assist in longer shock life
- Kinematic Viscosity: 16 to 66.8 cSt
- Viscosity Index: 256
-
Supplier: Red Line Synthetic Oil Corporation
Description: stability over most popular shock oils Allows use of lower viscosities Far less shock fade, provides lower operating temps for same viscosity when compared to conventional fluids Eliminates most foaming and provides excellent seal lubricity Antiwear additives assist in longer shock
- Kinematic Viscosity: 7.1 to 18.4 cSt
- Viscosity Index: 407
-
Supplier: Red Line Synthetic Oil Corporation
Description: Also used in road racing and circle track as a direct replacement for Penske's 2.5wt Silkolene fluid Superior shear stability over most popular shock oils Allows use of lower viscosities Far less shock fade, provides lower operating temps for same viscosity when compared to conventional
- Kinematic Viscosity: 4 to 9.8 cSt
- Viscosity Index: 402
-
Supplier: HydraCheck Inc.
Description: Dyes for circulating fluids. Find leaks fast in fuel, synthetic lubricant, and petroleum systems. Ideal for use as part of a diagnostic/preventive maintenance program for industrial systems. Work effectively in any enclosed circulatory system where fluids are used. Description: User
- Composition / Chemistry: Petroleum / Mineral Oil
-
Supplier: United Bio Lube
Description: No Description Provided
- Density / Specific Gravity (@15.6°C, 60°F): 0.876 specific gravity
- Kinematic Viscosity (@ 40°C): 43.8 cSt
- Pour Point: -32.8 F
- Features: Biodegradable, Low / Non-foaming, Oxidation Inhibiting
-
Supplier: ASTM International
Description: particular, these key in-service fluid properties include oxidation, nitration, sulfation, soot, and antiwear additives. They are applicable for hydrocarbon type (API Group I-IV) fluids from machinery lubricants, including reciprocating engine oils, turbine oils,
-
Supplier: Mobil Industrial Lubricants
Description: Engineered especially for Type F specifications in certain transmissions Mobil Type F ATF is an automatic transmission fluid that is made from high quality base oils with viscosity index improvers, antioxidants, anti-wear agents, defoamants and special additives to provide the
- Kinematic Viscosity: 36 cSt
- Viscosity Index: 150
- Type / Function: Low / Non-foaming, Transmission / Drive Fluid
- Composition / Chemistry: Straight Oil (Non-soluble)
-
Supplier: BP Lubricants North America
Description: transmission fluid that exceeds manufacturer specifications. Lower Your Cost-Per-Mile with BP Autran Syn 295 Transmission Fluid BP Autran Syn-295 is a full synthetic, automatic transmission fluid that is approved for use under Allison TES-295 (license no. AN-031002). Under this
- Kinematic Viscosity: 37.7 cSt
- Viscosity Index: 165
- Composition / Chemistry: Synthetic
- Type / Function: Transmission / Drive Fluid
-
Supplier: Dupont Molykote
Description: ISO 680 gear oil intended for use in worm gear applications. Composition of polyalpha olefin (PAO) and other synthetic hydrocarbons. Does not contain additives harmful to bronze worm gears. Molykote® Gearbox and Chain Oils help prevent wear and process interruptions in power transmission
- Kinematic Viscosity: 48 to 674 cSt
- Viscosity Index: 128
- Type / Function: Lubricating, Transmission / Drive Fluid
- Composition / Chemistry: Synthetic
-
Supplier: Almo Manifold & Tool Co.
Description: - Adjustable relief setting from 150 psi to 6000 psi - Standard screw adjustment for relief setting. - SAE O-ring port for gauging - Pressure at Y is directly additive to relief setting
- Valve Size: 2 inch
- Pressure Rating: 150 to 6,000 psi
- Number of Ports/Ways: 2
- Valve Type: Angle Valves, Pressure Relief Valves, Solenoid Valves
-
Supplier: United Color Manufacturing, Inc.
Description: with more than one fluid. Choose UNIGLOW to identify leaks in: Engines Transmissions Hydraulic fluids Air conditioning Refrigerant systems
Find Suppliers by Category Top
Featured Products Top
-
Hydraulic systems are used in industrial, mobile and aviation applications to transmit power to operate equipment. They are incredibly efficient, compact, and lightweight relative to a mechanical equivalent. Hydraulic fluids transmit force in the system, and as such are carefully chosen by the (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
FluidScan include oxidation, nitration, sulfation, anti-wear additive, Total Base Number (TBN), glycol, soot, and water for engine oil; and oxidation, Total Acid Number (TAN), and water for rotating machine lubricants such as gear oil, transmission oil and hydraulic oil (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
finished lubricants (engine oil, hydraulic fluid, gear oil). Process Streams: Filtering crude oil fractions, solvents, additives, glycols. Hydraulic Systems: Protecting hydraulic fluid in machinery. Metalworking & Coolants: (read more)
Browse Filter Elements Datasheets for Harbory Filtration -
Applications Abrasive Powder Transfer Agricultural Lines Air Tools Cement Slurries Granular Transfer Hydraulic Lines Lubricated Air Feeds Lubrication Lines (read more)
Browse Industrial Hose Datasheets for NewAge Performance Products | NAPP -
metals, contaminants and additives FT-IR analysis to determine lubricant degradation and second phase fluid contamination (i.e., water, fuel glycol) Viscosity testing Particle (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
Heavy Equipment Seals and hoses made from fluoroelastomers tolerate the engine lubricants, hydraulic fluids and diesel fuel products (read more)
Browse Datasheets for AGC Chemicals Americas, Inc. -
situations, since they're designed for specific applications and typically don't do well outside of that application. Seal performance is also considered, but what you don't want to have is mixing these hydraulic fluids by a mineral base with a phosphate ester. You also have to concern yourself with coolant (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
lubricating differentials, fixed drives and hydraulic systems. Typically these lubricants have a fairly low viscosity. They have a lot of anti-friction modifiers, anti-oxidants for long life, and additives to reduce potential varnish formation. The correct lubrication must be matched to the (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
fluid include 304L stainless steel, nitrile, and zinc alloy. The manufacturer specifies the switch for air, fresh water, and hydraulic oil at fluid temperatures from 0 to 70°C. Compatibility should be verified separately before using the device with aggressive chemicals, fuels, special oils, salt (read more)
Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD. -
including: Oil/pinion shaft seals: Automotive lubricants like engine oil, transmission oil, and brake fluid contain a mix of dispersants and antioxidants. Fluoroelastomers, such as those found in AFLAS® products, exhibit (read more)
Browse Elastomers and Rubber Compounds Datasheets for AGC Chemicals Americas, Inc.
Conduct Research Top
-
Varnish Potential Testing of Turbine and Hydraulic Fluids
Oxidation of a lubricating fluid can lead to viscosity increase, varnish, and sludge formation. Antioxidants are additives used in. lubricating oil formulations to prevent or slow this process and provide fluids with a long, useful life. The rate of oxidation is. dependent on anti-oxidant types
-
Fracture Water Remediation
Hydraulic fracturing, or fracing, is used to initiate production in lowpermeability. reservoirs and re-stimulate production in older producing wells. In. hydraulic fracing, a fluid is injected into a well at pressures so intense that. the structure 'cracks', or fractures. The fluid, mostly water
More Information Top
-
Handbook of Paper and Pulp Chemicals
… salts, plasticizers, syn. fibers, polymers, pigments, dyes, paints; extraction solvent; polar process solvent; intermediate for organic syntheses; reactive diluent for urethane foams and coatings; foundry sand binders; textiles; natural gas purification; bentonite/montmorillonite gellant (greases, cosmetics); hydraulic fluid additive ; plasticizer; cosmet- ics lubricant …
-
Industrial Tribology: Tribosystems, Friction, Wear and Surface Engineering, Lubrication
A basic classification of hydraulic fluid additive systems can be made by differentiating between additive systems that contain zinc and ash and those that are zinc- and ash-free (ZAF) (see Section 7.5) [95, 97].
-
Encyclopedia of Lubricants and Lubrication
Hydraulic Fluid Additives .
-
Handbook of Textile Processing Chemicals
Uses: Solvent for polymers, resins, polyacrylonitrile polymerization/spinning, chem. synthesis; extraction of aromatic hydrocarbons; aprotic extraction/ process solvent; plasticizer; intermediate for pharmaceuticals, rubber chemi- cals, textile finishing agents; hydroxyethylation reagent; hydraulic fluid addi- tive .
-
Chemistry and Technology of Lubricants
Performance of fully formulated anti-wear hydraulic fluids ( additive blend concentration = 0.9–1.2%) Tests .
-
Tribo-Film Formation of Lubricant Additives on Cr-Plated Surface Sliding Against Nitrile–Butadiene Rubber
Abstract A Bowden and Leben type sliding tester was used with a base oil to evaluate four types of friction modifier additives—acid phosphate, hydrogen phosphite, acid phosphate amine salt, and amine—as a fundamental study on hydraulic fluid additives for sliding of nitrile– …
-
States > Michigan > State > Register > 2014 > 07/01/2014
For systems where part of the cylinder or piping, or both, are not exposed for visible inspection, a written record shall be kept of the quantity of hydraulic fluid added to the system and emptied from leakage collection containers and pans.
-
Standardized Hydraulic Fluid Testing — an Overview and History
In the late 1970's Southwest Research Institute installed its first Vickers 35VQ25 vane pump test stand at the request of a hydraulic fluid additive supplier.
-
Biolubricants: Raw materials, chemical modifications and environmental benefits
In hydraulic fluids additives account for only 1–2% of the formulation and $10% of the total volume in motor lubri- cants.
Indicates content that may require registration and/or purchase.