-
Supplier: Bailey International LLC
Description: Hydraulic pumps convert mechanical energy into fluid power energy. All hydraulic pumps are positive displacement which means the outlet flow is sealed from the inlet flow. A small amount of fluid is designed to leak internally to lubricate and cool the internal components
- Pump Type: Hand / Foot Pumps, Hydraulic Pumps
-
Supplier: Radwell International
Description: PRESSURE COMPENSATED VANE PUMP, MAX FLOW = 70 GPM, MAX PRESSURE = 1500 PSI, PRESSURE RANGE = 300 PSI TO 1500 PSI, RIGHT HAND ROTATION, FLANGE MOUNT, VITON SEALS. FREE 2 YEAR RADWELL WARRANTY
- Pump Type: Hydraulic Pumps
-
Supplier: Radwell International
Description: REBUILD KIT 5/8-18 UNF LEFT HAND. FREE 2 YEAR RADWELL WARRANTY
- Seal Application: Pump
-
-
Supplier: Snap-on Industrial Brands
Description: POLYURETHANE SEAL DETAIL 1/4 INCH-18 TPI NPTF AIR PORT SIZE 100 TO 200 PSI AIR PRESSURE RATING 3/8 INCH-18 TPI NPTF OIL PORT SIZE WILLIAMS[R] BRAND COMBINATION CAPACITY 10 TON CYLINDER STROKE LENGTH 2.01 INCH CYLINDER COLLAPSED HEIGHT 4.84 INCH WITH 6 FT HYDRAULIC HOSE, HIGH FLOW
- Maximum Discharge Flow: 0.047618999999999995 GPM
- Maximum Discharge Pressure: 10,000 psi
- Pump Type: Hydraulic Pumps
- Power Source: Manual
-
Supplier: Snap-on Industrial Brands
Description: HAND TYPE 20.63 INCH L X 4.72 INCH W X 6.38 INCH H OVERALL SIZE SINGLE ACTING CYLINDER APPLICATION 200 PSI AT SINGLE STAGE, 10000 PSI AT TWO STAGE PRESSURE RATING 3/8 INCH-18 TPI NPTF END CONNECTION TWO SPEED OPTION SOLID STEEL CYLINDER MATERIAL REINFORCED ALUMINUM ALLOY RESERVOIR MATERIAL
- Maximum Discharge Pressure: 200 to 10,000 psi
- Pump Type: Hydraulic Pumps
- Power Source: Manual
-
Supplier: FLSmidth
Description: liner and the impeller eye. The ability to control the suction-side clearance reduces the hydraulic recirculation, and helps maintain the design performance over the life of the pump, without increasing the pump speed. Over time, a conventional pump will have to increase
-
Supplier: Cole-Parmer
Description: in a kit including carrying case, NPT adapters, seals and hoses. The SHTP1 hydraulic pump is currently the only hand pump capable of generating pressure up to 15,000 psi, utilizing hydraulic oil, Skydrol or distilled water. The pump includes a unique
- Features: Other
-
Supplier: Cole-Parmer
Description: in a kit including carrying case, NPT adapters, seals and hoses. The SHTP1 hydraulic pump is currently the only hand pump capable of generating pressure up to 15,000 psi, utilizing hydraulic oil, Skydrol or distilled water. The pump includes a unique
- Features: Other
-
Supplier: Transcat, Inc.
Description: Product Highlights The T-620H-CPF high-pressure, hydraulic hand pump provides a compact pressure source for any environment and works with petroleum-based oils and hydraulic fluids. Pump Pressure Range: 0 to 5000 psi Two outlet ports Easy-to-use fine adjust Large
- Working Pressure Range: 5,076.3195 psi
- Type: Gauge
-
Supplier: Garage Equipment Supply
Description: HW93652 ideal for truck and SUV applications. Sealed pump greatly reduces risk of dirt damaging pump seals. Hydraulic unit completely serviceable vs. welded desings with limited serviceability.
- Lift Capacity: 3 tons
- Actuation: Hand
- Features: Wheels
-
Supplier: KTR Corporation
Description: guide rings and the option to wear off the pads fully allows to permit long maintenance intervals and optimize the operating expenses. On the one hand this brake is used as a service brake with low torques and on the other hand as a stop brake with high torques. All features of this
- Diameter: 19.7637902 inch
- Length: 13.5826845 inch
- Weight: 425.565 to 467.46 lbs
- Features: Aerospace, Automotive, Conveyor, Heavy Transport, Hydraulic, Industrial / General Purpose, Machine Tool, Marine, Military Equipment, Motor, Off-highway, Power Take Off (PTO), Power Transmission, Pump, Robotics / Automation, Trailer, Web Tension Control
-
Supplier: VAC-CON, Inc.
Description: tank dumping: hydraulic scissors lift - power up/power down Polyethylene water tanks Automatic vacuum breaker and overfill protection 8" vacuum intake hose Boom travel tie down 4 way hydraulic boom with 270 deg. rotation and joystick controls Front mounted 600' capacity
- Number of Inlets: 1 #
- Capacity: 12 gallons
- Technology: Centrifugal
- Features: Continuous Duty
-
Supplier: Jet Edge
Description: and does not generate heat. This makes it possible for operators to cut in areas where flames are restricted, and eliminates heat-affected zones. The Versacutter is powered by a Jet Edge Ultra-High Pressure (UHP) water jet intensifier pump that supplies 55,000 psi (3,800 bar) water to the
- Jet Pressure: 55,000 psi
- Abrasive Grain / Media Flow: 3 lbs/min
- Blast / Jet Machine Type: Abrasive Water Jet Cutter
- Machine Mounting: Cart / Hand Truck, Portable Machine
-
Supplier: Oil-Rite Corp.
Description: Side Viewing Aluminum Liquid Level Gages can be used to view liquid levels in hydraulic reservoirs, tanks, large steel mill pumps, gearboxes, bearing housings, crankcases, transformers and machinery oil reservoirs. Their use can be extended to many industrial liquid level viewing
- Maximum Operating Pressure: 175 psi
- Material Temperature Range: 225 F
- Device Classification: Level Gauge
- Media Type: Liquid
-
Supplier: Oil-Rite Corp.
Description: Side Viewing Aluminum Liquid Level Gages can be used to view liquid levels in hydraulic reservoirs, tanks, large steel mill pumps, gearboxes, bearing housings, crankcases, transformers and machinery oil reservoirs. Their use can be extended to many industrial liquid level viewing
- Maximum Operating Pressure: 175 psi
- Material Temperature Range: 225 F
- Device Classification: Level Gauge
- Media Type: Liquid
-
Supplier: Oil-Rite Corp.
Description: Side Viewing Aluminum Liquid Level Gages can be used to view liquid levels in hydraulic reservoirs, tanks, large steel mill pumps, gearboxes, bearing housings, crankcases, transformers and machinery oil reservoirs. Their use can be extended to many industrial liquid level viewing
- Maximum Operating Pressure: 175 psi
- Material Temperature Range: 225 F
- Device Classification: Level Gauge
- Media Type: Liquid
-
Supplier: Oil-Rite Corp.
Description: Side Viewing Aluminum Liquid Level Gages can be used to view liquid levels in hydraulic reservoirs, tanks, large steel mill pumps, gearboxes, bearing housings, crankcases, transformers and machinery oil reservoirs. Their use can be extended to many industrial liquid level viewing
- Maximum Operating Pressure: 175 psi
- Material Temperature Range: 225 F
- Device Classification: Level Gauge
- Media Type: Liquid
Find Suppliers by Category Top
Featured Products Top
-
The Vaughan Hydraulic Submersible is the contractor's answer to dependability in a portable pump. The Chopper Impeller Design eliminates clogging in storm drains, sumps, lagoons, lift stations and other areas where unknown solids are a problem. Vaughan's unique seal-and-bearing design isolates (read more)
Browse Submersible Pumps Datasheets for Vaughan Company -
Open or enclosed "sound attenuated" options available Constructed with Vaughan's proprietary Mechanical Cartridge Seal Seal oil reservoir for dry-run scenarios Digital control panel Diesel, hydraulic, or electric drive motors (read more)
Browse Centrifugal Pumps Datasheets for Vaughan Company -
PTFE lip seals are widely used in demanding environments where conventional elastomer seals (such as NBR or FKM) cannot perform effectively. Typical applications include (read more)
Browse Oil Seals and Grease Seals Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
. Laminar seal rings offer a robust, high-precision sealing solution: Rotary Shaft Sealing: Prevent dust, dirt, and moisture (read more)
Browse Retaining Rings and Snap Rings Datasheets for Zhejiang Lisheng Spring Co., Ltd. -
cast iron bodied, cast iron flanged, hydraulic gear motors for applications requiring high pressures, optimal performance and endurance. Any application that induces side load on the output shaft should ideally use gear pumps (read more)
Browse Hydraulic Motors Datasheets for jbj Techniques Limited -
bronze stationary faces, neoprene packing rings, steel springs and washers, a steel spacer sleeve, and stainless steel impeller shims. These components are ultimately installed into a brass or stainless steel seal liner pressed into the pump's seal plate. Function The (read more)
Browse Liquid Handling Pumps Datasheets for Gorman-Rupp Pumps -
Allow close coupling of hydraulic pumps directly to the flywheel or flywheel housing of diesel engines, electric and hydraulic motors. Designed to allow the close coupling of hydraulic (read more)
Browse Hydraulic Pumps Datasheets for jbj Techniques Limited -
Oil and Gas: Used in valves, pumps, and compressors requiring high-performance seals. (read more)
Browse Metal Ring Seals Datasheets for Sonkit (Shanghai) Industry Technology Co., Ltd. -
sealing pressure on Kerosene post combustion’s hydraulic device Hydrogen production: Sealing on separation stacks Nuclear: Sealing on primary pumps (read more)
Browse Dynamic Seals Datasheets for Technetics Group -
sealing screw is perfect for protecting outdoor equipment exposed to precipitation, saltwater, water, moisture, chemicals, and pressure fluctuations, such as: Flow Pumps and Meters Spray Nozzles Electrical Enclosures Hydraulic Pumps Positive (read more)
Browse Self-sealing Fasteners Datasheets for ZAGO Manufacturing Company, Inc.
More Information Top
-
CR4 - Thread: Centrifugal Sealess pumps
You might be interested in: Hand Pumps and Foot Pumps, Piston Pumps and Plunger Pumps, Hydraulic Seals and Pneumatic Seals .
-
CR4 - Thread: Selection of Pump
You might be interested in: Hand Pumps and Foot Pumps, Piston Pumps and Plunger Pumps, Hydraulic Seals and Pneumatic Seals .
-
CR4 - Thread: Do mechanical seals need lubrication?
You might be interested in: Hand Pumps and Foot Pumps, Piston Pumps and Plunger Pumps, Hydraulic Seals and Pneumatic Seals .
-
CR4 - Thread: Number of Seals per PD Pump
You might be interested in: Hand Pumps and Foot Pumps, Piston Pumps and Plunger Pumps, Hydraulic Seals and Pneumatic Seals .
-
The research of the evaluation system for the sealability of hydraulic supports and jacks’ seals
The sealing performance test- ing system consists of hydraulic pressure station, ul- tra-high pressure hand pumps , test bed, and data ac- quisition system.
-
Dielectric investigation of the glass relaxation in poly(vinyl acetate) and poly(vinyl chloride) under high hydrostatic pressure
…hand pump P1 to the high pressure sideofthe systemuntil apressure ofabout 1500 bar is reached, then valveV5isclosed and the pressure intensifierI is activated by hand pump P> The hydraulic oilis separated from the … plug with a teflon seal which moves in the…
-
Federal Register > Wednesday, December 4, 2002 > [67 FR 72091] Airworthiness Directives; Aerostar Aircraft Corporation Models PA-60-601 (Aerostar 601), PA-60-6...
Also, through the buildup of the right- hand (RH) scavenge pump / hydraulic pump stack, axial migration of the RH pump rotor causes damage to the washers and seals .
-
Of economy and operation
further following Einzelheitelt in the Aufbatt dee press: Zuverl~tssiger hydraulic the Antian-rubbed, wa.rtungsJ2reie high-pressure pump with automatic Umlaufsteucrung, automatic pressure … geschlil:femm Laufflfi.chen, bewShrten sealings uml strip fingen, electrocontrol with iibersichtlichem Schaltpnlt, hand circuit or Aut-~…
-
CR4 - Thread: Hydraulic testing for piping system
Fill the system completely with hydraulic oil then connect the hand pump and very carefully give the system half a pump (ish) through the check valve … much as the pressure increase will be very rapid if the system is adequately sealed ).
-
Federal Register > Monday, May 2, 2016 > [81 FR 26200] Foreign-Trade Zone (FTZ) 133-Quad-Cities, Iowa/Illinois; Notification of Proposed Production Activity, D...
…tines; idler covers; oil circulation differential lock blocks; pinion shafts; planet pinions; planet pinion carriers; planetary assemblies; planetary gears; pump gears; ring gears; ring … gaskets; exhaust gaskets; oscillation seals ; return manifolds; ring seals; turbocharger gaskets; hand tools; hydraulic tank gaskets; ring seals…
Indicates content that may require registration and/or purchase.