Products/Services for Hydraulic Hose Reel Stands
-
Reels - (623 companies)These include manual or crank, electric, hydraulic, pneumatic, and spring. In a manual or crank rewind reel no rewind mechanism is associated with the reel. A hand crank or other manual method is required to rewind the hose or cable...TypeHose / Cable IncludedLive Connection -
Cable Reels - (231 companies)...rewind options. These include manual or crank, electric, hydraulic, pneumatic, and spring. In a manual or crank rewind reel no rewind mechanism is associated with the reel. A hand crank or other manual method is required to rewind the hose or cable... -
Reelers and Dereelers - (34 companies)The equipment ranges from basic drum stands to air-powered and hydraulically driven systems. Their employment helps minimize cable and rope stretching, surging, and slippage while improving cut length accuracy. Spools or coils of rope or cables maintain...
-
Hose Reels - (408 companies)...feet, yards, mils, miles, meters, centimeters, millimeters, and kilometers. There are several rewind methods for hose reels. Manual devices require the use of a hand crank. Products that use an electric motor, hydraulic motor, pneumatic motor... -
Hydraulic Hose - (602 companies)Hydraulic hose is specifically designed to convey hydraulic fluid to or among hydraulic components, valves, actuators, and tools. It is typically flexible, often reinforced and usually constructed with several layers of reinforcement since hydraulic... -
Posts, Spacers, and Standoffs - (517 companies)Posts, spacers and standoffs are threaded and used in applications where boards, plates, or other items need to be fastened to each other.
-
Lifts - (1632 companies)...articulated lifts. Lift Actuators. Lifts may be actuated by any of the following mechanisms: Hand cranks. Screw drives. Foot pumping and ratcheting. Pneumatic air cylinders and air motors. Hydraulic cylinders and motors. Electrical motors. Standards. BS 5655...
-
Hose Fittings - (1197 companies)...with any proposed fitting materials. Incompatibility could result in corrosion causing leakage or system damage. References. hoseandittings.com - Hose and Fitting Shop. Legacy - Selection Guide: Quick-Disconnect Couplers & Plugs. Parker - Hydraulic Hose...
-
Industrial Hose - (1757 companies)Industrial hose covers the broad spectrum of fluid transfer lines. Hose is usually flexible, often reinforced, and available in a wide range of material compositions to cover various hydraulic and pneumatic industrial applications. A hose...
-
Hydraulic Fittings - (303 companies)Hydraulic fittings are parts used to connect hoses, pipes, and tubes in hydraulic lines and systems. Image Credit: Parker Hannifin | Grainger Industrial Supply | Stucchi, Inc. Hydraulic fittings are parts used to connect hoses, pipes, and tubes...
Product News
-
Hannay Reels
Hannay Reels 1800 Series Hose Reels Ideal for air compressors and washdown applications, Hannay Reels 1800 Series manual or power rewind reels are compact and lightweight. The direct crank is attached to rewind long-length 5/8 " or 3/4 " ID hoses. The chain and sprocket drive are powered by an electric, hydraulic or compressed air motor, and manual reels come with a cam-lock brake and spring actuated pin lock. Features: Lightweight, compact reels designed for long lengths of hose in manual and power rewind. Direct crank rewind... (read more)Browse Hose Reels Datasheets for Hannay Reels -
Hannay Reels
Hannay Reels N500 Spring Rewind Hose Reels The compact N500 spring rewind hose reels from Hannay are made for high-pressure applications. The narrow base saves space, but the reels are still durable enough to handle up to 10,000 psi and 1/4 " to 3/8 " ID high pressure hoses. The non-sparking ratchet assembly and 4-way roller assembly comes standard, while different threads, constant tension and roller positions can be configured upon request. Features: Compact frame and narrow base. Non-sparking ratchet assembly. Declutching arbor... (read more)Browse Hose Reels Datasheets for Hannay Reels -
Hannay Reels
Hannay Reels Series F Fire Booster Hose Reel Hannay Reels Series F manual or power rewind reel is designed for fire booster hose. Ideal for industrial fire protection and quick first attack. The Series F reels handle 3/4" I.D. or 1" ID hose and can hold up to 350 feet depending on hose ID. Features: Standard booster hose reel is steel, painted graphite. Aluminum or stainless steel construction is also available. Super Booster (R) (aluminum construction) reel weighs up to 30% less than standard booster reel. Stainless steel construction... (read more)Browse Hose Reels Datasheets for Hannay Reels -
Hannay Reels
Hannay Reels 2000 Series For Dual Hoses The 2000 Series Manual or Power Rewind Reels from Hannay Reels feature two swivel joint inlets and two outlet risers to handle two hoses of equal length. Standard inlets are 90 ball bearing swivel joints and standard outlets are 1/2" female NPT threads. Ideal for hydraulics and spray painting applications, the 2000 Series withstands pressure up to 3,000 psi and temperatures up to 400 F (204 C). Features: Two swivel joint inlets and two outlet risers to handle two equal lengths of hose... (read more)Browse Hose Reels Datasheets for Hannay Reels -
Hannay Reels
Hannay Reels 9000 Series For Large Diameter Hoses The 9000 Series from Hannay Reels is made to handle 2 " through 4 " ID hoses. The heavy-duty reels can be powered by a gear driven crank or a chain and sprocket powered by electric, hydraulic or compressed air motor. The 9000 Series features a multi-wrap configuration as well as a standard 90 ball bearing swivel joint. Features: Heavy-duty reel for longer lengths and large diameters of hose through 3 " I.D. Choose gear driven crank rewind or chain and sprocket drive powered by an electric... (read more)Browse Hose Reels Datasheets for Hannay Reels -
Hannay Reels
Hannay Reels 7500 Series For Large Diameter Hoses The 7500 Series from Hannay Reels is heavy-duty designed for longer lengths and larger diameters of hose through 3" I.D. The reels can be powered by a gear driven crank or a chain and sprocket powered by electric, hydraulic or compressed air motor. Ideal for fueling applications, bulk transfer, suction, discharge, and chemical transfer operations, the 7000 Series can accommodate temperatures from -60 F to +175 F (-51 C to +79 C). Features: Choose gear-driven crank rewind or chain and sprocket... (read more)Browse Hose Reels Datasheets for Hannay Reels -
Hannay Reels
Hannay Reels Series F1500 Breathing Air Hose and bearing housings are E-coated for higher corrosion protection. The EF1500 is available in a variety of high-pressure ratings, thread styles, user configurations and joint types. Features: Lightweight, compact reels designed for long lengths of hose in manual and power rewind. Manual rewind reels include: cam-lock drag brake, spring actuated pin lock and direct crank rewind. Power rewind reels include: chain and sprocket drive powered by electric, hydraulic or air motor. Standard inlet: 90... (read more)Browse Hose Reels Datasheets for Hannay Reels -
Hannay Reels
Hannay Reels AT1200 Portable Hose Reel The Hannay GHAT1200 reel is specifically engineered for portable use in grounds maintenance in a wide variety of industries. Hose pickup and storage are quick and neat with the GHAT1200, which provides continuous hose flow with a swivel joint inlet, fluid hub and outlet riser. Features: Continuous flow reels with swivel joint inlet, fluid hub, and outlet riser. Direct crank rewind and cam-lock drag brake. Removable steel handlebar. Greenhouse reel version available (specify model GHAT1200... (read more)Browse Hose Reels Datasheets for Hannay Reels -
Hannay Reels
Hannay Reels 800 Series Compact Hose Reel Hannay Reels 800 Series spring rewind hose reel is ideal for processing, maintenance, washdown, air or fuel dispensing. This reel is compact, and with a small footprint is very versatile, it can be truck, trailer, floor, wall or ceiling mounted. The 800 series spring reel is a durable, dependable reel and can withstand every day use. Features: Roll-formed channel frame for heavy-duty applications. Non-sparking ratchet assembly. Declutching arbor to prevent damage from reverse winding. Standard... (read more)Browse Hose Reels Datasheets for Hannay Reels -
Ningbo TIP Fluid Technology Co., Ltd.
Single Layer Hydraulic Hose High-performance hydraulic rubber hose. Our high-performance hydraulic rubber hose is engineered for durability, efficiency, and versatility in construction, mining, and earthmoving machineries. Designed with advanced technology and robust materials, this hose ensures superior performance. Applications. 1.Applicable media:Petroleum based hydraulic oil, Water, Ethylene glycol, Lubricating oil, Air and Water. 2.Inner tube: Synthetic rubber. 3.Reinforcement: One braid of steel wire. 4.Cover... (read more)Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd.
-
CR4 - Thread: hydraulics hose covers
hose sweeps need to be gradual an dnot tight due to the hydraulic hoses limited flexibility under pressure- just because it is on a reeel when youu pay it out form the reel stand at the hose machine does not, I repeat…
-
Problem solving of hydrodynamics facing a concrete circuit - Comparison of front strategies and after learning
Description of materiel: The hydraulic circuit realise in pipes of translucent plastic, measurement Im60 on Im20 and comprises … rotation, and, starting, the difference of pressure at terminals is reglable (of 1 6 … water; - eight reaches there, reels that provide a qualitative…
-
welder 4 sale
…hrs, warranties still good, w remote, 300 ft lead on reels , digital face plates, journeyman … w bottles 100 ft hoses w all attachments brazing … stratton motor on wheels stands up vertical, daytona 10 … jack, 200ft ext cords, hydraulic jacks, outside lights. down…
-
NASA Aircraft Management Information System
…$23,532.0 31 3 BD P 000000000 0 0 SMS TESTER SCOT 4920NSL 7-TON JACK EA $160.33 09 BG P 000000000 0 0 L/P JACK STAND , 7 TON 4920NSL055107ATA EA … L/P 0 L/P CART, HYDRAULIC SERVICING 4920012112110 EA $725 … $141.52 31 BG N 005272009 0 0 S9C PARTS KIT FUEL 4930002669159 EA $10.82 31 BG N 001010117 2 1 SMS OILER,HAND 4930001108405 EA $452.77 31 BG N 005293002 0 0 SMS HOSE REEL STOP 4930001319687 EA $150…
-
Heil Trailer International Ltd
Hydrant servicers These are constructed on two-axle chassis and are rated for refuelling at up to 3,850 litres/min through deck hoses mounted on a hydraulic elevating platform. .... Additionally, the vehicle may be fitted with either one or two reel hoses for stand -off refuelling.
Indicates content that may require registration and/or purchase.