Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: SAE International
Description: conditions. The excavator model is described by two models: a hydraulic model and a kinematic model. At this stage of research the hydraulic model deals solely with the model of the main hydraulic pump, which has been conceived as a semi empirical model. The pump model has been
-
Supplier: Froude, Inc.
Description: FOR AUTOMATED CONTROL, DATA ACQUISITION & POST TEST ANALYSIS For automated control of the test process, data acquisition, and post test analysis, the TEXCEL V12 PRO provides the ideal solution combining a powerful software system with an easy to use, intuitive Graphical User Interface. The
-
Supplier: Baker Hughes Incorporated
Description: Build and update reservoir models quickly and accurately Baker Hughes JewelSuite™ reservoir modeling software quickly builds and updates complex reservoir models accurately. This software changes the way you think about geological modeling and reservoir simulation. We've
-
-
Supplier: HydraForce, Inc.
Description: Automation Studio Compatibility. As always, you can download a FREE copy today. i-Design comes pre-loaded with everything you need to design a hydraulic schematic, featuring over 1000 configurable hydraulic components, including cartridge valves, pumps, motors and cylinders. Catalog
-
Supplier: Instron®
Description: The Industrial Series is comprised of high-capacity, hydraulic testing systems for tension and compression applications. Ranging from 300 kN (67,500 lbf) to 2,000 kN (450,000 lbf), standard models feature large diameter columns and rugged components for superior frame stiffness and
- Force / Load Capacity: 67,440 to 449,600 lbs
- Display / User Interface: Application Software, Computer Interface, Digital Readout / Interface
- Mechanical Test: Compressive, Tensile, Universal
-
Supplier: Tinius Olsen, Inc.
Description: The Model 3000SL is designed for tension, compression, flexure and shear strength testing on materials, assemblies and components. The robust design, quality materials and precision engineering ensure testing capability even at full load, day after day. Tinius Olsen’s hydraulic testers have
- Force / Load Capacity: 674,400 lbs
- Display / User Interface: Application Software
- Mechanical Test: Compressive, Shear / Torsion, Tensile, Universal
-
Supplier: ASME Standards and Certification
Description: design and operation. In addition, students will observe computer simulations of design and transient hydraulic behavior. By participating in this course, you will learn how to successfully: Explain fluid properties, energy concepts, and key hydraulic system nomenclature. Identify
- Type: Course
- Delivery: Self-Paced
-
Supplier: ASME
Description: design and operation. In addition, students will observe computer simulations of design and transient hydraulic behavior. By participating in this course, you will learn how to successfully: Explain fluid properties, energy concepts, and key hydraulic system nomenclature. Identify
- Type: Course
- Delivery: Self-Paced
-
Supplier: ASME Learning & Development
Description: design and operation. In addition, students will observe computer simulations of design and transient hydraulic behavior. By participating in this course, you will learn how to successfully: Explain fluid properties, energy concepts, and key hydraulic system nomenclature. Identify
- Type: Course
- Delivery: Self-Paced
-
Supplier: Finish Thompson, Inc.
Description: Sealless, self-priming, plastic, horizontal FTI's SP Series Magnetic Drive Self-Priming Pumps are the product of advanced engineering CFD design software and superior magnetic flux technology. The SP Series combines deep-lift capabilities and lightning-fast priming with the advantages of
- Discharge Size: 2 inch
- Horsepower: 4.82479338565015 to 7.4 HP
- Maximum Discharge Flow: 211 GPM
- Maximum Discharge Pressure: 90 psi
-
Supplier: HydraCheck Inc.
Description: The Service Master CONNECT (HPM7000) is a powerful diagnostic measuring device for mobile, stationary hydraulic applications, e.g. in the area of service, commissioning, and development. It safely and accurately records values such as pressure, temperature, flow, and frequency. Thanks to the
- Data Acquisition: Datalogger / Recorder
- Application: Environmental, General Lab and Industrial
- Network Options: Ethernet
- User Interface: Front Panel and Display
-
Supplier: SAE International
Description: The optimization of the new HVC system prototype is done using a multi-objective tool that integrates the hydraulic/mechanical simulator reproducing the physical model, with an optimization software. The latter tool can be used choosing a specific approach among different probabilistic
-
Supplier: MAYA Heat Transfer Technologies Limited
Description: The Siemens PLM Software NX Advanced Thermal product is an add-on module to NX Thermal. It leverages the TMG-Thermal heat transfer solver to accurately and efficiently simulate complex thermal phenomenon. NX Advanced Thermal solves practical engineering challenges such as: Simulating -
-
Supplier: SYSTEK Technologies, Inc.
Description: LPIPE ( aka LIQTHERM-Lite) is a steady state, hydraulic simulation software for liquid pipelines under isothermal (constant temperature) flow. It is a scaled-down version of the LIQTHERM software. Multiple pump stations (Maximum of 5 pump stations ) along the pipeline with pumps
- Use: Professional
- Source Code: Proprietary
-
Supplier: Technical Toolboxes, Inc.
Description: The Process Hydraulics Toolbox is a flexible, user-friendly program for calculating flow rates and pressures in pipes and piping networks. It is based on a novel method for solving hydraulic problems and it regards all flow rates and equipment inlet and outlet pressures as unknowns or
- Use: Professional
- Source Code: Proprietary
- Deployment: Web-Based
-
Supplier: SYSTEK Technologies, Inc.
Description: GASMOD is a hydraulic simulation software for gas pipelines that takes into account the heat transfer between the gas in the pipeline and the surrounding medium. Gas may be injected or delivered at various locations along the pipeline. The resultant blended gas properties (specific
- Use: Professional
- Source Code: Proprietary
-
Supplier: SYSTEK Technologies, Inc.
Description: GPIPE is a steady state, thermal hydraulic simulation program for gas pipelines. Several compressor stations along the pipeline can be modeled, considering various pressure drop formulas such as AGA, Panhandle A or B, General Flow Equation or Colebrook-White equation. Gas may be injected or
- Use: Professional
- Source Code: Proprietary
-
Supplier: SYSTEK Technologies, Inc.
Description: changes Multiple Pump Performance - Series and Parallel Configuration Viscosity Corrected Pump Performance - Hydraulic Institute method. Pump Head Curve versus Pipe System Head Curve- Operating point Screen and Printer Graphic Plots
- Use: Professional
- Source Code: Proprietary
-
Supplier: ASTM International
Description: transport models. 1.6 This guide is one of a series on groundwater modeling codes (software) and their applications, such as Guide D5447 and Guide D5490. Other standards have been prepared on environmental modeling, such as Practice E978. 1.7 The values stated in inch-pound
-
Supplier: ASTM International
Description: models, or mass transport models. 1.6 This guide is one of a series on ground-water modeling codes (software) and their applications, such as Guide D5447 and Guide D5490. Other standards have been prepared on environmental modeling, such as Practice E978. 1.7 The values stated
-
Supplier: ASTM International
Description: transport models. 1.6 This guide is one of a series on groundwater modeling codes (software) and their applications, such as Guide D5447 and Guide D5490. Other standards have been prepared on environmental modeling, such as Practice E978. 1.7 The values stated in inch-pound
-
Supplier: ASTM International
Description: be calculated for the saturated zone using an empirical model included in some versions of the log viewing software. The data allows for estimates of hydraulic conductivity (K) at the inch-scale using the corrected injection pressure and flow rate. 1.5 This tool is to be used as a
-
Supplier: Bentley Systems, Inc.
Description: Bentley sisHYD is a comprehensive analytical modeling and network design application delivering the hydraulic and thermal calculations necessary for pipeline networks. Bentley sisHYD is designed for hydraulic calculations of pressure pipe systems with compressible or
-
Supplier: Bentley Systems, Inc.
Description: interface with external analysis programs, such as third-party hydraulic analysis packages that calculate network pressure and flow. Haestad Methods modeling solutions are the perfect complement to the asset management capabilities of Bentley Wastewater. The network created and managed
-
Supplier: Manufacturers Supplies Co.
Description: to 2,000mm x 1,320mm. Instead of traditional solutions based on a hydraulic twin cylinder or four post models, the special ATOM kinematic mechanism (Y Fulcrum) with a single hydraulic cylinder is employed with guaranteed superior performances. This technique allows for a real perfect
- Capacity / Operating Force: 77 to 165 tons
- Equipment Type: Clicker Press
- Technology: Hydraulic
-
Supplier: Haida International Equipment Co., Ltd.
Description: and remove anti-rust oil to prevent rust. 6. the work required to turn off the power. Software The TM2101 measurement and control system is designed purposely for microcomputer controlled electronic universal testing machine, microcomputer controlled universal hydraulic testing machine
- Force / Load Capacity: 1,102.5 to 4,410 lbs
- Stroke / Travel: 39.3701 inch
- Test Speed: 0.003937007874015741 to 19.68503937007871 in/min
- Display / User Interface: Application Software, Computer Interface
-
Supplier: SAE International
Description: fidelity 13 degree of freedom lumped inertia drivetrain models, i.e., synchronizer model and electro hydraulic model, are constructed and validated using laboratory test data. A closed loop control for electro hydraulic system is developed to control the clutch and synchronizer
-
Supplier: Bentley Systems, Inc.
Description: Federal Highway Administration (FHWA) Hydraulic Design Series No. 5 (HDS-5) standards. What’s New: Learn about the new features in CivilStorm. Detailed Feature List: Learn more about CivilStorm, from available interfaces, to hydraulic and loading methods, to data management and
-
Supplier: Manufacturers Supplies Co.
Description: The Chiesa F1 EDI CNC Traveling Head Press, with 3 numerically controlled axes, incorporates an electrically servo driven cutting head without the use of hydraulics. This ‘GREEN’ technology reduces power consumption up to 50%, eliminates all the maintenance associated with hydraulic
- Capacity / Operating Force: 110 tons
- Equipment Type: Clicker Press
- Technology: Hydraulic
-
Supplier: Bentley Systems, Inc.
Description: HAMMER demystifies the complex science of water hammer and transient analysis and puts the power to perform this critical work in your hands. Trust HAMMER's computationally rigorous hydraulic engine and easy-to-use interface to efficiently identify, manage, and mitigate the risks associated
-
Supplier: SAE International
Description: a detailed physical description of hydraulic circuit, clutches, synchronizers and gears, and simplified vehicle and internal combustion engine sub-models; a stable real time simulation is achieved with a simplification of the model without losing physical validity. After an offline
-
Supplier: Haida International Equipment Co., Ltd.
Description: 10) High quality, accurate and reliable models with reasonable price. Software The TM2101 measurement and control system is designed purposely for microcomputer controlled electronic universal testing machine, microcomputer controlled universal hydraulic testing machine and
- Force / Load Capacity: 1,102.5 lbs
- Test Speed: 0.0003937007874015742 to 19.68503937007871 in/min
- Display / User Interface: Application Software, Computer Interface, Digital Readout / Interface
- Mechanical Test: Tensile
-
Supplier: J&S Machine, Inc.
Description: brands utilize are: Yaskawa servo motors and drives, Rexroth drive on selected models, Beckhoff I/O system on selected models, Rexroth hydraulics, Omron switches, Rexroth Bosch or HIWIN slide assemblies, and ZF gear reducers powered by a Windows embedded software based control.
- Max. Round Size: 0.5 to 1.13 inch
- Max. Bending Angle: 190 degrees
- Power: Hydraulic
- Type: Rotary Draw / Mandrel
-
Supplier: ValueTronics International, Inc.
Description: 20 bar absolute Resolution: 0.01 psi, 0.001 bar Accuracy: ± 0.05 % of range Burst pressure: 1200 psi, 80 bar Reference class models with 0.025% accuracy Compatible with most Hydraulic and Pneumatic Test Pumps Bright backlit display for easy viewing of pressure measurements Rugged, durable
- Pressure Measurement: Absolute, Gauge
- Features: Digital
-
Supplier: Conductix-Wampfler
Description: us take your custom slip ring from concept to finished product! Engineering We design our custom slip ring assemblies using the latest solid modeling software. Our engineering department is staffed with people that have years of experience in all facets of slip ring design.
- Slip Ring Design: Capsule (Compact), Separate
- Configuration: Drum Type, Pancake Type
- Features: Electrical Connectors, Through-hole Bore
Find Suppliers by Category Top
Featured Products Top
-
Supercharge your tube and wire bending operation with optical measurement technologies. Measure bent tubes in seconds and boost manufacturing productivity. TUBEINSPECT has been designed for the fast, automated inspection of bent tubing, brake lines, hydraulic lines, exhaust pipes (read more)
Browse Dimensional Gages and Instruments Datasheets for Accurex Measurement, Inc.
Conduct Research Top
-
Hydraulic Design of a Trench Drain
difficult by hand, but most licensed civil engineers can properly model this for you using HEC-RAS. This software was created by the US government and can model complex trench drain applications.
-
The 5 Key Advantages of Magnetic Latching Solenoids
to those incurred with the use of their counterparts. Versatility and a wide range of application fields, including hydraulic, air, and water controls make magnetic latching solenoids the new standard of the future of global manufacturing. Considerations. To ensure the high and constant efficiency
More Information Top
-
AWWA M32 - Computer Modeling of Water Distribution Systems
This chapter has provided a fundamental overview of hydraulic modeling including a timeline of distribution modeling development, various water modeling applications, essential and desirable features in hydraulic modeling software , and emerging trends.
-
HYDROINFORMATICS, PROCEEDINGS OF THE 6TH INTERNATIONAL CONFERENCE (IN 2 VOLUMES, WITH CD-ROM)
In terms of hydraulic issues, all qualified submissions presented application of a particular hydraulic modeling software and optimization packages with varied level of relevance to specific requirements of the project, taking macro view of: .
-
Integrated Mid-Continent Carbon Capture, Sequestration & Enhanced Oil Recovery Project
…2 PIPELINE SYSTEM DESCRIPTION....................................................................................................36 3.0.3 PIPELINE HYDRAULICS.............................................................................................................37 3.0.3.1 Purpose.........................................................................................................................37 3.0.3.2 Pipeline Routing........................................................................................................37 3.0.3.3 Hydraulic Modeling Software .............................................................................38 3.0…
-
The Thesis committee for Cody Brent Hudson
Certifies that this is the approved version of the following thesis:
Hydraulic Performance of Temporary
Construction...
Finally, a method for using this information in the hydraulic modeling software HEC-RAS was developed.
-
Wallingford Software Adds Two New Features To The InfoWorks Hydraulic Modeling Suite
"This new release keeps InfoWorks right at the forefront of hydraulic modeling software , and our aggressive future version schedule means that we have already been working on the next release for sometime." .
-
Wallingford Software Adds Two New Features To The InfoWorks Hydraulic Modeling Suite
"This new release keeps InfoWorks right at the forefront of hydraulic modeling software , and our aggressive future version schedule means that we have already been working on the next release for sometime." .
-
Assessment and mapping of flood potential in the Slănic catchment in Romania
by the US Army Corps of Engineers (USACE 1993); for easier input data processing and gen- eration, as well as for improved result rendering, the same institution created the HEC-GeoRAS extension, which connects the hydraulic modelling software with ArcGIS.
-
Successful Single-Stage Cementing in a Weak Formation: A Case History in Spain
30% cement excess to compensate increased hole size (12.934Љ hole average) and TTOC (Theoretical Top of Cement) at 1932 mMD Calculated Maximum ECD (from hydraulic modelling software ) ϭ 1.375 g/cm3 (11.47 ppg) 2.
-
Macrochannels and their significance for flood-risk minimisation: examples from southeast Queensland and New South Wales, Australia
…light detection and radar (LiDAR) and the availability of high resolution digital elevation models (DEM’s) and other geographic informa- tion system (GIS) data sets, together with the recent inte- gration of ArcGIS and HEC-RAS hydraulic modeling software , provides an opportunity to…
-
Multiwell Thermal Interaction: Field Data Validation Of Transient Model for Closely Spaced Wells
The method employs standard industry thermal- hydraulic modeling software and a fully transient finite-difference time-domain (FDTD) model in a loosely-coupled, iterative analysis.
Indicates content that may require registration and/or purchase.