-
Supplier: CS UNITEC
Description: Reversible torque wrench is ideal for turning valves, tightening, tapping, reaming, beveling and expanding. Features: Reversible Compact angle head allows access to confined spaces Worm gear drive provides high torque and reliability
- Torque Range: 554 Ft-lbs
- Rated Free Speed: 44 rpm
- Size: 3/4"
- Type: Fixed Drive, Nut Runner
-
Supplier: Nord-Lock Group
Description: allowing the tool to be used upside down or horizontally. They slot into the top of the tool and work with any wrench or nut runner with a square drive which allows quick and effortless installation. The adaptors are model-specific and stamped with the model number for easy
- Power: Hydraulically Powered
-
Supplier: Utility Parts Central, Inc.
Description: tightening of new pole hardware. The HW1 and HW1V Hydraulic Impact Wrenches are equipped with a 7/16" hex quick change chuck for use with all major brands of impact bits as well as Greenlee Utility Nut Runner sockets, NR1 & NR2. Additionally, these wrenches feature design
- Type: Impact Wrench
-
-
Supplier: Visumatic Industrial Products
Description: The VNPD nut driving system is robustly designed to repeatably feed and install nearly any nut. The included fastener transfer sensor verifies that the nut feeder delivered the nut to the tooling tip. Nut driver tooling tip designs can accommodate a wide variety of
- Drive Shape: Crowfoot, Tubenut
- Power: Electric, Pneumatic
- Style: Hand-Held Cylindrical
- Head Style: In-line, Right-Angle
-
Supplier: Visumatic Industrial Products
Description: Multi-spindle screwdriver component package for automatic feed and simultaneous driving of multiple screws to rapidly increase productivity. An engineered multi-spindle screwdriving component designed and built for your business and unique application. Any number of spindles configured to drive
- Power: Electric, Pneumatic
- Style: Hand-Held Cylindrical
- Head Style: In-line
- Type: Nut Runner
-
Supplier: Visumatic Industrial Products
Description: Heavy duty automatic nut driver package for machine builders repeatably feeds and accurately drives nuts for qualified joint control. Engineered with robotic applications in mind, the VNPM automatic nut driver system is the go-to choice for 6-axis and cartesian robot platforms.
- Style: Fixtured, Hand-Held Cylindrical
- Head Style: In-line
- Type: Nut Runner
- Power: Pneumatic
-
Supplier: Weber Screwdriving Systems, Inc.
Description: For nuts and head-heavy fasteners The SEM variant is suitable for use with nuts, flanges and special nuts. Head-heavy screws can also be installed with the SEK variant. Both models use vacuum technology to reliably supply the fasteners and automatic feed systems. Reduced moving
- Torque Range: 0.3 to 60 Ft-lbs
- Rated Free Speed: 2,500 rpm
- Desired Adjustment Range: 0.0787402 to 0.9448824 inch
- Type: Adjustable Size Drive, Nut Driver, Nut Runner
-
Supplier: ASG, Division of Jergens, Inc.
Description: Manufactured with high quality materials High performance Reduced noise level Maximum reliability Reduced weight & dimensions Reversible & non-reversible models available Available in two starting systems: push-to-start and remote start Optional axial compensator: an accessory to eliminate any
- Torque Range: 0.294985250737463 to 3.68731563421829 Ft-lbs
- Rated Free Speed: 650 rpm
- Size: 1/4"
- Type: Fixed Drive, Nut Runner
-
Supplier: Norbar Torque Tools, Inc.
Description: 'Pneutorque' pneumatic wrenches provide a smooth and continuous output drive which can be controlled by means of an air pressure regulator (Lubro Control Unit). Having set the air pressure from the supplied graph, the tool will stall out with a repeatability of +/-5% on a given joint. Remote
- Torque Range: 117.994100294985 to 501.474926253687 Ft-lbs
- Size: 1"
- Power: Electric
- Type: Fixed Drive, Nut Runner
-
Supplier: Norbar Torque Tools, Inc.
Description: Norbar's powered tool range. The Manual Two Speed gearbox allows the Pneutorque operator to run down a nut at 5 times normal operating speed before manually changing gear to apply the specified torque. This can considerably reduce the cycle time for each joint.
- Torque Range: 199.115044247788 to 884.955752212389 Ft-lbs
- Size: 3/4"
- Power: Electric
- Type: Fixed Drive, Nut Runner
-
Supplier: ASG, Division of Jergens, Inc.
Description: ASG-SD2500-50RP transducerized DC electric nutrunner features lever start operation and 1/4" square pin detent drive. Transducerized DC electric torque and angle control Max torque range 50 lbf.in (5.6 N.m) 1/4" Square Pin Detent drive Right angle body style with Lever Start operation Brushless DC
- Torque Range: 0.442477876106195 to 4.12979351032448 Ft-lbs
- Rated Free Speed: 500 rpm
- Size: 1/4"
- Power: Electric
-
Supplier: Norbar Torque Tools, Inc.
Description: PTM-72 tools use the same 'twin motor' handle as the PTM-52 but fitted with a durable 72mm gearbox to allow higher torque outputs. The 'twin motor' concept gives the benefit of high run-down speeds while adding very little to the size and weight of the tool.
- Torque Range: 147.492625368732 to 737.463126843658 Ft-lbs
- Rated Free Speed: 140 rpm
- Size: 3/4"
- Type: Fixed Drive, Nut Runner
-
Supplier: CS UNITEC
Description: Reversible torque wrench is ideal for turning valves, tightening, tapping, reaming, beveling and expanding. Features: Reversible Compact angle head allows access to confined spaces Worm gear drive provides high torque and reliability Lightweight
- Torque Range: 423 Ft-lbs
- Rated Free Speed: 44 rpm
- Size: 3/4"
- Type: Fixed Drive, Nut Runner
-
Supplier: Norbar Torque Tools, Inc.
Description: The PTM-52 is engineered to be one of the lightest and fastest tools of its type on the market. The exceptionally compact 52mm diameter gearbox means that the tool is well balanced, light weight and provides excellent access to bolts. The integration of electronic torque measurement and control
- Torque Range: 368.731563421829 Ft-lbs
- Size: 3/4"
- Power: Electric
- Type: Fixed Drive, Nut Runner
-
Supplier: ASG, Division of Jergens, Inc.
Description: Manufactured with high quality materials High performance Reduced noise level Maximum reliability Reduced weight & dimensions Reversible & non-reversible models available Available in two starting systems: push-to-start and remote start Built-in axial compensator: Eliminates any difference of screw
- Torque Range: 8.84955752212389 to 18.4365781710914 Ft-lbs
- Rated Free Speed: 650 rpm
- Size: 3/8"
- Type: Fixed Drive, Nut Runner
-
Supplier: ASG, Division of Jergens, Inc.
Description: FIAM pneumatic nutrunners are known for unparalleled reliability and offer excellent productivity for applications where space is limited. High power to weight ratio ensures ultimate performance. Optimized ergonomic design ensures operator comfort, while robust angle head offers long tool life.
- Torque Range: 13.2743362831858 to 29.4985250737463 Ft-lbs
- Rated Free Speed: 400 rpm
- Operating Noise Level: 80 dB
- Size: 3/8"
-
Supplier: Dixon Automatic Tool, Inc.
Description: The Dixon SD-2000 Series Blow-Fed Screw/Nut Driving Heads are available in four (4) basic head sizes with varying strokes to handle a wide range of customized driving applications. The Screw/Nut driving heads are compact in design, easily tooled, efficient, and maintenance free. Each
- Torque Range: 0.166666666666667 to 2.91666666666667 Ft-lbs
- Type: Adjustable Size Drive, Nut Runner
- Power: Electric, Pneumatic
- Style: Fixtured
-
Supplier: Utility Parts Central, Inc.
Description: For installing and tightening pole hardware Will work with 7/16" quick change chuck Accomodates bolts that extend up to 6" beyond the nut 9 1/2" long with adapter Nut sizes: 1',13/16',3/4',5/8
- Type: Nut Runner
-
Supplier: Dixon Automatic Tool, Inc.
Description: The Model SD-111 Screw/Nut Driver is available with 2 in. (51 mm), 3 in. (76mm), 4 in. (102mm), and 5 in. (127mm) head strokes.This Screw/Nut Driver can be furnished with a range of driving speeds and torque capacities using either DC electric or pneumatic motors. A torque and depth
- Torque Range: 0.333333333333333 to 10 Ft-lbs
- Type: Adjustable Size Drive, Nut Runner
- Power: Electric, Pneumatic
- Style: Fixtured
-
Supplier: Design Tool, Inc.
Description: Design Tool Inc. offers nut driving systems to install hex or flange nuts onto components as a standalone station or fully integrated into the assembly line process. The nuts can be fed in either a cast aluminum or stainless steel bowl, depending upon the customer requirement.
- Power: Electric
- Head Style: In-line
- Type: Nut Runner
Find Suppliers by Category Top
More Information Top
-
Shopping In Drills & Drivers - Big Bruin
… 610610010 - CS Unitec Air Nut Runner 7/8" Female CS6 1061 0010 Worm gear drive provides high torque âÃ?Ã" up to 554 ft.-lbs. Lightweight and reversible Compact angle head allows access to confined spaces Hydraulic Nut Runners are also available One …
-
The NEXT-100 experiment for neutrinoless double beta decay searches
(Conceptual Design Report)
No coating prove acceptable however, and it may be necessary to avoid all wrench torquing of large bolts by using a hydraulic tensioning/ nut runner system as shown in fig. 8.2.
-
Remote Maintenance Design Guide for Compact Processing Units
Many examples of remote environment tools currently exist (e.g., impact wrenches, nut - runners , hydraulic cutters, saws, drills, remote characterization instruments, grinders, and pipe cutters).
-
Lt. Shmidt Engineering Factory
Hydraulic -screw-type nut runners have been in- stalled in the christmas tree shop for assembly, and multiple machining of nuts M42 and M48 has been in- troduced in the stamping shop.
-
Reorganization and canopy of the station place in Winterthur
Through bias of the threaded rod by means of hydraulic system presses, these nuts could be attracted or dissolved through which the clamping length of the connecting element changed and itself a temporarily released opening (image 9) between supports and the cell …
Indicates content that may require registration and/or purchase.