-
Supplier: Automation24, Inc.
Description: The LK3122 electronic level sensor from ifm with M12 connector operates to a capacitive measuring principle. The sensor with protection rating IP67 is optimised for use in hydrous coolants and oils on machine tools and hydraulic power packs. Thanks to its probe
- Measuring Range: 10.3937064 inch
- Maximum Operating Pressure: 0.5 psi
- Material Temperature Range: 32 F
- Features: Analog Current, Instrument / Sensor System
-
Supplier: Automation24, Inc.
Description: The LK3124 electronic level sensor from ifm with M12 connector operates to a capacitive measuring principle. The sensor with protection rating IP67 is optimised for use in hydrous coolants and oils on machine tools and hydraulic power packs. Thanks to its probe
- Measuring Range: 28.6614328 inch
- Maximum Operating Pressure: 0.5 psi
- Material Temperature Range: 32 F
- Features: Analog Current, Instrument / Sensor System
-
Supplier: Automation24, Inc.
Description: The LK3123 electronic level sensor from ifm with M12 connector operates to a capacitive measuring principle. The sensor with protection rating IP67 is optimised for use in hydrous coolants and oils on machine tools and hydraulic power packs. Thanks to its probe
- Measuring Range: 18.5826872 inch
- Maximum Operating Pressure: 0.5 psi
- Material Temperature Range: 32 F
- Features: Analog Current, Instrument / Sensor System
-
-
Supplier: Automation24, Inc.
Description: The LK7023 electronic level sensor from ifm with M12 connector operates to a capacitive measuring principle. The sensor with protection rating IP67 is optimised for use in hydrous coolants and oils on machine tools and hydraulic power packs. Thanks to its probe
- Measuring Range: 18.5826872 inch
- Maximum Operating Pressure: 0.5 psi
- Material Temperature Range: 32 F
- Features: Analog Current, Instrument / Sensor System
-
Supplier: elobau U.S., Inc.
Description: The elobau float switch 298... monitors the fill levels in water, hydraulic oil and fuel tanks. Thanks to its sturdy construction, up to lengths of 1200 mm, one-sided mounting without end support is sufficient.
- Number of Switch Points: 1 to 20 (#)
- Maximum Current: 0.5 amps
- Maximum DC Voltage: 48 volts
- Features: Analog Current, Analog Voltage, Electromechanical Switch, Normally Open (NO), Single Pole, Single Throw (SPST)
-
Supplier: Qualitrol Company, LLC
Description: The Qualitrol Oil Moisture and Temperature Sensor is capable of continuously monitoring moisture ppm and Relative Saturation. Data is continuously monitored for alarming purposes by The Qualitrol Serveron Multigas TM8. Durable with a high level of accuracy, this oil
-
Supplier: Whitman Controls, LLC
Description: various tank sizes and switch requirements, and has assorted reversible polarities and wiring possibilities. These are most commonly used with oil, gasoline, hydraulic oil, and jet fuel. The buna float can be used in oil in temperatures up to 230℉. Key Features: Whitman
- Maximum Operating Pressure: 160 psi
- Material Temperature Range: -40 to 180 F
- Media Type: Liquid
- Level Measurement Type: Point Level / Multi-Point Levels
-
Supplier: Gems Sensors & Controls
Description: versions with wide voltage ranges (ELS-1150XP) for Oil & Gas. Built with solid state reliability, the sensor is available at an affordable price in nickel-plated carbon steel or stainless steel. The compact size of the sensors makes them ideal for monitoring the small,
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 2,500 psi
- Material Temperature Range: -40 to 212 F
- Features: Electromechanical Switch
-
Supplier: Barksdale Control Products
Description: and Buna-N float ensure broad chemical compatibility and are ideal for most hydraulic oils and water. Barksdale level switches have performed reliably for years in applications as diverse as Solvent Recovery Systems, Marine, HPU Reservoirs and Sump Tanks. Features For bulkhead
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 58 psi
- Material Temperature Range: 14 to 194 F
- Maximum Current: 0.7 amps
-
Supplier: SSI Technologies, LLC
Description: The Digital Fluid-Trac drum liquid level gauge is a cost competitive non-contact continuous drum liquid level gauge. It is designed for use on vertical drums (≤32 inch depths) storing a wide variety of media such as water, waste water, motor oil, hydraulic fluid and
- Measuring Range: 32 inch
- Output Options: Alarm / Visual Indicator
- Level Measurement Type: Continuous Level
- Display: Digital Readouts
-
Supplier: SSI Technologies, LLC
Description: The Fluid-Trac® 2-wire level sensor is a non-contact liquid level sensor that can be used as a more reliable and accurate replacement for standard 30-240 ohm resistive float sender, reed-switch tube sensors or capacitive tube senders. The FluidTrac® 2-wire
- Measuring Range: 32 inch
- Material Temperature Range: -58 to 212 F
- Features: Analog Voltage, Programmable, Top mount
- User Interface: Computer Controllable
-
Supplier: Whitman Controls, LLC
Description: The Whitman Controls L40 / L45 Series Vertical Mount Brass / Buna Liquid Level Switches are most commonly seen in OEM applications and other industrial inputs. The brass stem and buna float makes the switch ideal for oil, gasoline, hydraulic oil, and jet fuel
- Maximum Operating Pressure: 160 psi
- Material Temperature Range: -40 to 180 F
- Media Type: Liquid
- Level Measurement Type: Point Level / Multi-Point Levels
-
Supplier: Oil-Rite Corp.
Description: Standard Steel Liquid Level Gages can be used to view liquid levels in hydraulic reservoirs, tanks, large steel mill pumps, gearboxes, bearing housings, crankcases, transformers and machinery oil reservoirs. Their use can be extended to any industrial liquid level
- Maximum Operating Pressure: 125 psi
- Material Temperature Range: 225 F
- Device Classification: Level Gauge
- Media Type: Liquid
-
Supplier: AMETEK Spectro Scientific
Description: This portable IR spectrometer uses advanced data processing and a built-in oil application library to deliver immediate, actionable quantitative results for water, TAN and TBN. Applications include mineral and synthetic oils used in machinery components: Gear boxes Compressors
-
Supplier: Oil-Rite Corp.
Description: Liquid Level Gages can be used to view liquid levels in hydraulic reservoirs, gearboxes, bearing housings, crankcases, transformers and machinery oil reservoirs. Their use can be extended to many industrial liquid level viewing applications. This gage is specially
- Maximum Operating Pressure: 175 psi
- Material Temperature Range: 300 F
- Device Classification: Level Gauge
- Media Type: Liquid
-
Supplier: Oil-Rite Corp.
Description: Liquid Level Gages can be used to view liquid levels in hydraulic reservoirs, tanks, large steel mill pumps, gearboxes, bearing housings, crankcases, transformers and machinery oil reservoirs. Their use can be extended to many industrial liquid level viewing
- Material Temperature Range: 250 F
- Device Classification: Level Gauge
- Media Type: Liquid
-
Supplier: Oil-Rite Corp.
Description: Aluminum Liquid Level Gages can be used to view liquid levels in hydraulic reservoirs, gearboxes, bearing housings, crankcases, transformers and machinery oil reservoirs. Their use can be extended to many industrial liquid level viewing applications. This gage was
- Maximum Operating Pressure: 150 psi
- Material Temperature Range: 225 F
- Device Classification: Level Gauge
- Media Type: Liquid
-
Supplier: SensorsONE, Ltd.
Description: THe DMP334 has a robust all stainless steel construction for use on high range hydraulic equipment. A high performance thin film sensing element provides a strong mechanical design with no oil filled cavities or thin isolation diaphragms. A choice of 4 different pressure ranges can be
- Measurement Type: Absolute
- Device Category: Sensor
-
Supplier: Barksdale Control Products
Description: Barksdale's BLS-810 family of level switches offers both level and temperature control in one compact unit. With brass stems and Buna-N floats, these dual function switches are compatible with a broad range of media, including most hydraulic oils. All units are shipped
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 220 psi
- Material Temperature Range: -4 to 212 F
- Features: Electromechanical Switch, Normally Open (NO), Single Pole, Single Throw (SPST)
-
Supplier: Gefran
Description: compensation 80% FSO calibration signal Pressure ranges: 0-35 to 0-2000 bar / 0-500 to 0-15000 psi Extensimetric measurement principle with Wheatstone jumper Precision: < ± 0.25% FSO (H); < ±0.5% FSO (M) Hydraulic transmission system to guarantee temperature stability. Protection
- Working Pressure Range: 500 to 15,000 psi
- Accuracy: 0.25 to 0.5 ±% FS
- Features: Alarm Indicator, Temperature Compensation
- Measurement Type: Gauge
-
Supplier: SSI Technologies, LLC
Description: The Acu-Trac® Smart 485 family ultrasonic liquid level transducers are designed for continuous level monitoring and liquid level control applications. These non-contact continuous level transducers can monitor tanks or storage containers that have a depth of up to 1.9
- Measuring Range: 76 inch
- Features: Analog Current, Analog Voltage, Programmable, Visual or Audio Output
- User Interface: Computer Controllable
- Media Type: Liquid
-
Description: protection with input power supply Product application 1) Oil cylinder, cylinder, hydraulic cylinder position detection 2) Oil tank, medicine tank, reservoir and other liquid level measurement 3) Valve, gate opening test 4) Mobile position feedback of mechanical equipment
- Output: Current, Voltage
- Sensor Technology: Magnetoresistive Linear Position Sensor/Switch
-
Description: 1. Description PST-006 pressure transmitter uses the world advanced level silicone piezo-resistance and electric ceramic core measurement technology. PST-006 series products have the stainless steel housing, simple and pretty appearance, with the characteristics of anti-overloading, shock
- Operating Temperature: -40 to 257 F
- Signal Output: Analog Current, Analog Voltage
- Measurement Type: Gauge
- Device Category: Sensor
-
Supplier: Haida International Equipment Co., Ltd.
Description: Cylinder mounted at the bottom of the machine Picture of principle of hydraulic pressure Characteristic of principle of hydraulic pressure Adopt import high pressure pump, lower noise, steady pressure Dynamical Systems and console integration design, easy to operate, save testing space
- Force / Load Capacity: 1,348.8 to 67,440 lbs
- Stroke / Travel: 9.842525 inch
- Display / User Interface: Application Software, Computer Interface
- Mechanical Test: Compressive, Flexure / Bending, Shear / Torsion, Universal
-
Description: alkali-proof, oil-proof and solvent-proof. High-pressure inductive sensors can withstand pressures up to 500 bar, which makes them widely used in hydraulic cylinder position control and high-pressure system applications. Product Features > Integrated stainless steel housing
- Operating Distance: 0.05905515 inch
- Body Shape: Cylindrical
- Power Requirements: DC Powered
- Sensor Technology: Inductive Proximity Sensor
-
Description: alkali-proof, oil-proof and solvent-proof. High-pressure inductive sensors can withstand pressures up to 500 bar, which makes them widely used in hydraulic cylinder position control and high-pressure system applications. Product Features > Integrated stainless steel housing
- Operating Distance: 0.05905515 inch
- Body Shape: Cylindrical
- Power Requirements: DC Powered
- Sensor Technology: Inductive Proximity Sensor
-
Description: alkali-proof, oil-proof and solvent-proof. High-pressure inductive sensors can withstand pressures up to 500 bar, which makes them widely used in hydraulic cylinder position control and high-pressure system applications. Product Features > Integrated stainless steel housing
- Operating Distance: 0.05905515 inch
- Body Shape: Cylindrical
- Power Requirements: DC Powered
- Sensor Technology: Inductive Proximity Sensor
-
Supplier: Emerson Automation Solutions – Rosemount
Description: Net Safety's Millennium Series Airborne Particle Monitor (APM) and Oil Mist Detector is an explosion-proof, infrared detector designed to monitor ambient air for particulate matter such as smoke, oil mist, carbon, dust or ash. This unique product is the ONLY detector of it's kind that
- Sample Temperature: -40 to 167 F
- Sample Type: Aerosol / Gas (Droplets / Dust)
- Measurement Type: Composition
- Display & Special Features: Digital Readout
-
Supplier: Seetru Limited
Description: (DNV), RINA, Lloyds Register of Shipping, Nippon Kaiji Kyokai and Bureau Veritas. This gauge is commonly used for fuel oil, hydraulic oil and lubrication oil tanks of cargo ships and work boats. Push-button operation Except when a reading is being taken, the gauge is
- Maximum Operating Pressure: 38.7250659 psi
- Material Temperature Range: 176 F
- Device Classification: Level Gauge
- Media Type: Liquid
-
Description: alkali-proof, oil-proof and solvent-proof. High-pressure inductive sensors can withstand pressures up to 500 bar, which makes them widely used in hydraulic cylinder position control and high-pressure system applications. Product Features > Integrated stainless steel housing
- Operating Distance: 0.05905515 inch
- Body Shape: Cylindrical
- Power Requirements: DC Powered
- Sensor Technology: Inductive Proximity Sensor
-
Supplier: SSI Technologies, LLC
Description: The Acu-Trac® NEMA6 liquid level transmitter is a non-contact transmitter that is a direct replacement for level senders on tanks with depths up to ≤ 3.0 meters (118 inches). The NEMA6 liquid level transmitter offers a choice of outputs (analog current loop; ratiometric voltage;
- Measuring Range: 118.1103 inch
- Material Temperature Range: -58 to 212 F
- Features: Analog Current, Analog Voltage, Programmable, Top mount
- User Interface: Computer Controllable
-
Supplier: ASTM International
Description: Laboratory and Engine Test Stand Calibration 11.1 Testing of Reference Oils 11.1.1 Reference Oil Test Frequency 11.1.2 Reporting of Reference Oil Test Results 11.1.3 Evaluation of Reference Oil Test Results 11.1.4 Status of Non-reference Oil Tests Relative to
-
Supplier: U.S. Plastic Corporation
Description: Digital Fluid-Trac drum level gauge is a cost competitive non-contact continuous liquid level drum gauge. It is designed for use on vertical drums (= 32" depths) storing a wide variety of media such as water, waste water, motor oil, hydraulic fluid and diesel fuel. NOT
-
Supplier: Eaton
Description: determining the saturation level of water in oil. The sensor detects the presence of free or emulsified water in hydraulic or lubrication systems, thereby enabling the user to prevent accelerated oil aging, increased wear, malfunctions, and failure of components.
Find Suppliers by Category Top
Featured Products Top
-
SERIES BASIC OIL CYLINDER VEHICLE OIL CYLINDER METALLURGY HYDRAULIC CYLINDER (read more)
Browse Hydraulic Power Units Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Compact Hydraulic/Pneumatic Position Sensors Novotechnik U.S. introduces the TM1 Series of magnetostrictive linear hydraulic and pneumatic position sensors with compact housing. TM1 meets or exceeds 11 EMC standards (read more)
Browse Linear Position Sensors Datasheets for Novotechnik U.S., Inc. -
crushers or ESP hoppers Level measurement of piles or pits Let us help you match your application to the perfect radar sensor! (read more)
Browse Level Sensors Datasheets for BinMaster, Inc. -
aviation and specialized industrial applications. Monitoring hydraulics with oil analysis is the only way you can determine if the hydraulic fluid is impacting expected performance. Contamination is the predominant cause of failure, usually be dirt ingression or water (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
pumped » Hydraulic oils. » Lubricating oils. (read more)
Browse Screw Pumps Datasheets for jbj Techniques Limited -
The Serviceman Plus (HPM4000) digital hydraulic tester features extremely robust construction and an oil-resistant rubber coating to withstand impacts, vibration, dust, and moisture (protection class up to IP67) and is designed for use in particularly harsh conditions. This compact mobile tester (read more)
Browse Data Acquisition Systems and Instruments Datasheets for HydraCheck Inc. -
a temperature sensor in environments where the sensor is not chemically compatible with the process media or the sensor does not have the mechanical strength to withstand the process flow or pressure. View our products for the Oil & Gas and Petrochemical industries. (read more)
Browse Thermocouple Temperature Probes Datasheets for Conax Technologies -
of contaminant in the oil is important to know, as it provides symptoms of the engine condition to enable a more directed remedy to correct for it. For instance, if there are high levels of glycol contamination that is indicative of a leak in the cooling system. Oil analysis provides (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
A key advantage of the new EBE level sensor generation is its ability to detect a wide range of media, including liquids, granules and powdered materials. The capacitive-based sensors offer a high degree of accuracy and are virtually insensitive to external interference. In addition, the sensor (read more)
Browse Level Sensors Datasheets for EBE Elektro-Bau-Elemente GmbH -
conditions. It enables simultaneous 360° continuous transmission of power, data signals, hydraulic oil and compressed air, solving the core challenge of multi-media rotary connection in heavy-duty equipment. With a highly modular design, 1500A/690V high-power carrying capacity, observation (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd.
More Information Top
-
Gill Sensors Develops Oil Level Sensor for Cement Grinding Mill
A heavy-duty and customized hydraulic oil level sensor has been designed and developed by Gill Sensors to install onto the latest prototype of cement grinding roller mill.
-
Wind Energy Handbook 2nd Edition Complete Document
an anemometer; a wind vane; at least one rotor speed sensor; an electrical power sensor; accelerometers; load sensors; pitch position sensors; various limit switches; vibration sensors; temperature and oil level indicators; hydraulic pressure sensors ; operator switches, push buttons, etc.
-
In process monitoring of polymer batch to batch variation in injection moulding
In fact, previous studies,5–9 have shown data from suitably signal conditioned hydraulic oil sensors to provide comparable levels of accuracy and sensitivity to nozzle melt pressure sensors.
-
Improving the Reliability and Maintenance Costs of Hydraulically Actuated Sucker Rod Pumping Systems
Safety sensors such as hydraulic oil temperature and level are vital and must be functioning properly.
-
E-maintenance
Volvo has no other online sensor measuring the level of oxidation in hydraulic oil systems in the factory so this result is very interesting.
-
High performances signal generator implemented on two axes hydraulic pulsator
In the oil tank are temperature and oil level sensors , which function is to protect hydraulic aggregate.
-
Quality improvement for anode paste used in electrolytic production of aluminium
The control system verifies by means of sensors that all parameters in the hydraulic circuit related to oil level , temperature or filters state mainly, be within an appropriate rank.
-
Embedded diagnostics enable military ground vehicle
The lights on the right side of the display indicate hydraulic faults for pump failure, oil temperature, reservoir level , sensor failure, lift overload, high pressure filter, return filter, relief valve, low pump pressure, primary, secondary and tertiary hydraulic loop faults, proximity probe …
-
Remote Rigid Spoolpiece Tie-Ins
A subsea control system is envisaged for the LHF The system would control all functiomng of the hydraulic jacks, several sensors are required to check the oil temperature, level and pressure The control system comprises a subsea underwater m t connected to …
-
Applied Mechanics and Mechanical Engineering III
(4) The information of speed sensor , limit switch, oil temperature gauge of hydraulic system, oil level signal decision and alarm .
Indicates content that may require registration and/or purchase.