-
Supplier: VanSeal
Description: U-Seal packing, additional materials may be available, pressures to 1500psi
- Shaft O.D. or Seal I.D.: 1.125 inch
- Housing Bore Diameter or Seal O.D.: 1.625 inch
- Axial Cross Section or Thickness: 0.25 inch
- Maximum Operating Pressure: 1,500 psi
-
Supplier: Hi-Tech Seals, Inc.
Description: Vee packing is a V-shaped seal commonly used in adjustable gland applications. Vee packing is usually used as a stacked set composed of center components, a male adapter and a female adapter. Sets of V-Packing are built based on temperature, pressure and fluid.
- Shaft O.D. or Seal I.D.: 0.1875 to 1.25 inch
- Housing Bore Diameter or Seal O.D.: 1.75 inch
- Operating Temperature: -40 to 248 F
- Features: Hydraulic / Pneumatic Seal
-
Supplier: KC Seals, Inc.
Description: with the capability of manufacturing custom V sets. K.C. Seals has been supplying high performance seals to North America and overseas for the past 20 years. From our organically grown beginnings, we’ve managed to grow the business into a trustworthy name when sourcing sealing
- Features: Hydraulic / Pneumatic Seal
- Seal Type: Vee Packing
-
-
Supplier: Radwell International
Description: ROD SEAL KIT, HYDRAULIC CYLINDER PISTON, ROD SEAL, BOLTED BUSHING ASSEMBLY, 2-1/2 INCH DIAMETER ROD, INCLUDES 1 TEFLON PTFE WIPER, 1 BOLTED IRON GLAND, 1 TEFLON PTFE HAT PACKING, 1 BRONZE PRESSURE RING, 1 WAVE SPRING, 1 CAGE. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: CT Gasket & Polymer Co., Inc.
Description: applications for our packings are pistons, hydraulic presses, earth moving equipment, and any other reciprocating and/or rotating heavy duty assembly. Construction Each packing set is comprised of a base ring, two or more intermediate sealing rings, and a non-sealing head ring.
- Maximum Operating Pressure: 10,000 psi
- Operating Temperature: -22 to 266 F
- Action: Double Acting, Single Acting
- Material (ASTM Abbreviation): EPDM, Nitrile (NBR - Buna-N), Nitrile - Highly Saturated (HNBR), Polyetheretherketone (PEEK), Polytetrafluoroethylene (PTFE- Teflon®, etc.)
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, ROD GLAND KIT, CYLINDER SEAL / RETAINER, 1 INCH ROD, (1) TEFLON WIPER (PTFE), (1) BOLTED IRON GLAND, (1) TEFLON HAT PACKING (PTFE), (1) BRONZE PRESSURE RING, (1) WAVE SPRING, (1) CAGE, AJ / HJ / M / H SERIES. FREE 2 YEAR RADWELL WARRANTY
- Seal Application: Pump
-
Supplier: Parent Petroleum Co.
Description: Hydraulic Fluid is compatible with most hydraulic pump types, including vane, piston and gear pumps. It is safe to use with packing and seal materials commonly used in conventional oil systems. Avoid cork shaft seals and butyl seals and packing.
- Kinematic Viscosity: 18.5 cSt
- Viscosity Index: 200
- Type / Function: Hydraulic Oil / Fluid
-
Description: operating temperature range. Works well in tandem with the Zurcon® Buffer Seal as a secondary seal.
- Shaft O.D. or Seal I.D.: 0.393701 to 9.842525 inch
- Radial Cross Section: 0.070078778 to 0.4724412 inch
- Maximum Operating Speed: 98.4251968503935 ft/min
- Maximum Operating Pressure: 5,801.47357428788 psi
-
Supplier: Fluitron, Inc.
Description: In the FLUITRON DIAPHRAGM COMPRESSOR there are no dynamic seals or packing glands. All of the seals to the atmosphere are static gasket or o-ring seals. Therefore, the compressor is as free from leakage as any static seal in the system. Even in the event of a
- Discharge / Operating Pressure: 60,000 psi
- Power Source: AC Single Phase, AC Three Phase, Air / Pneumatic, Hydraulic
- Gases Handled: Argon, Helium, Nitrogen (N2), Oxygen (O2)
- Compressor Technology: Diaphragm
-
Supplier: Precision Associates Incorporated
Description: where you want to achieve a better, high performing seal. What Makes Multiseal® Low Friction Seals and X-Ring Seals Better? • Twice the Sealing Surface — Multi-lobed design provides more sealing surfaces than standard O-Rings. • Prolonged Seal Life – With multiple
-
Supplier: Flex-A-Seal, Inc.
Description: Single Heavy Duty API Stationary Multi-Spring Cartridge Seal Stationary design for maximum face alignment Robust and reliable seal face drive Hydraulically balanced Dynamic O-Ring moves to a clean surface Springs located out of product to prevent clogging and hang up Rugged high
- Features: Balanced, Encased Spring Element, Other Material
- Specialized Mounting: Cartridge Unit
- Elastomers: Fluoroelastomer (Viton®, Fluorel®, etc.)
- Metal Carbide & Metal Oxide (Ceramic): Metal Carbide, Other Metal Carbide / Oxide
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Application Filed Ingiant pneumatic & hydraulic slip rings are widely used in open mixer, internal mixer, calendering machine, cooling roller, pneumatic equipment, sheet film extruder, film blowing machine, molding machine, etc.papermaking, steel, corrugated, textile, printing and dyeing,
- Features: Military Grade
-
Supplier: Hallite Seals International Ltd.
Description: to assembly.The packing must be axially pre-loaded by the housng. This pre-load works through the male adaptor on the pressure side, exerting a hinging action on the vees, forcing the sealing lips apart to ensure a low pressure seal. As the pressure increases, so the hinging action
- Shaft O.D. or Seal I.D.: 0.4724412 to 7.87402 inch
- Housing Bore Diameter or Seal O.D.: 0.8661422 to 9.055123 inch
- Axial Cross Section or Thickness: 0.6299216 to 1.7716545 inch
- Maximum Operating Speed: 98.4251968503935 ft/min
-
Supplier: Grotenrath Rubber Products Company, Inc.
Description: Products: U-Packing, Vee Sets, Flanges, Piston Cups, Flat & Round Belting. Applications: Air & Hydraulic
- Features: Back-up Ring, Hydraulic / Pneumatic Seal
-
Supplier: Wanner Engineering, Inc.
Description: Exclusive Seal-less Diaphragm Design Seal-less design separates the power end from the process fluid end, eliminating leaks, hazards, and the expense associated with seals and packing Low NPSH requirements allow for operation with a vacuum condition on the suction -
- Maximum Discharge Flow: 157 GPM
- Maximum Discharge Pressure: 3,500 psi
- Discharge Size: 3 inch
- Media Temperature: 180 F
-
Supplier: SAE International
Description: This SAE Aerospace Standard (AS) covers solid polytetrafluoroethylene (PTFE) retainers (back-up rings) for use in static glands in accordance with AS5857. They are for use in hydraulic and pneumatic system components as anti-extrusion devices in conjunction with O-rings, packings and
-
Supplier: SAE International
Description: This Aerospace Standard (AS) covers scarf-cut polytetrafluoroethylene (PTFE) retainers (back-up rings) for use in static glands in accordance with AS5857. They are for use in hydraulic and pneumatic system components as anti-extrusion devices in conjunction with O-rings, packings and
-
Supplier: SAE International
Description: This SAE Aerospace Standard (AS) covers solid, uncut polytetrafluoroethylene (PTFE) retainers (backup rings) for use in glands in accordance with AS4716. They are for use in hydraulic and pneumatic system components as anti-extrusion devices in conjunction with O-rings, packings and
-
Supplier: BP Lubricants North America
Description: is safe to use with most packing and seals. Avoid leather packing and do not use with zinc or cadmium-plated components. Enersyn® SF-C 46 can be used in a wide variety of hydraulic applications where a fire-resistant fluid is required, as well as high-pressure
- Kinematic Viscosity: 43 cSt
- Type / Function: Hydraulic Oil / Fluid
- Composition / Chemistry: Polyglycol / Water-Glycol
-
Supplier: APV, An SPX Brand
Description: 5-plunger homogenizer, equipped with an application-specific homogenizing valve assembly and hydraulic actuation. Large selection of standard options as well as special options. Materials for plungers, packing's, pump valves, valve seats and seals are custom-selected for your
- Pressure Range: 1,500 to 3,000 psi
- Operating Condition: Batch Operation
- Mounting: Floor-Mounted
- Applications / Industry: Food and Beverage Processing
-
Supplier: F.C. Kingston Inc.
Description: adjustment of the lubrication rate. The acrylic "Sight Tube" allows wide angle viewing of feed rate and is easily removed for cleaning. Kingston Model 145F is equipped with a Buna - N packing ring which assures a tight adjusting steam seal and provides resistance to the effects of
- Media: Hydraulic Fluid
-
Supplier: Hy-Lok USA, Inc.
Description: Gauge / Root Valves Pressure rating up to 6000 psig (410 bar) at 100°F (38°C). Temperature rating up to 1200°F (648°C) with optional Grafoil packing. Flange seal grooves meet the design requirements of MSS-SP-99 Body materials available in 316 stainless steel, carbon steel, alloy 400.
- Pressure Rating: 6,000 psi
- Media Temperature: 1,200 F
- Primary Material: Brass / Bronze, Stainless Steel, Steel
- Media: Hydraulic Fluid
-
Supplier: Fluitron, Inc.
Description: In the FLUITRON DIAPHRAGM COMPRESSOR there are no dynamic seals or packing glands. All of the seals to the atmosphere are static gasket or o-ring seals. Therefore, the compressor is as free from leakage as any static seal in the system. Even in the event of a
- Discharge / Operating Pressure: 30,000 psi
- Flow Capacity: 140 SCFM
- Horse Power: 75 HP
- Power Source: AC Single Phase, AC Three Phase, Hydraulic
-
Supplier: Red Valve Company, Inc.
Description: the packing. The chamfered edge and elastomer seal packing gland prevent packing wear. These valves are manufactured to handle a wide variety of fluids in chemical plants, pulp and paper mills, wastewater treatment plants, mining operations, sugar mills and food
- Valve Size: 2 to 24 inch
- Pressure Rating: 150 psi
- Primary Material: Cast Iron, Stainless Steel
- Actuation: Electric, Manual / Hand, Pneumatic
-
Description: testing of control valves by the valve manufacturer to prove the structural integrity and leak tightness of the valves' pressure retaining parts, including any closure parts such as the valve body to bonnet joint, but excluding packings, bellows or other moving seals, and
-
Supplier: Wanner Engineering, Inc.
Description: Versatile, Reliable Pumps for a Wide Range of Applications Hydra-Cell positive displacement diaphragm pumps feature a seal-less pumping chamber so there are no seals, packing or cups to leak or replace. The seal-less design and check valves enable Hydra-Cell to handle
- Maximum Discharge Flow: 26 GPM
- Maximum Discharge Pressure: 500 to 5,000 psi
- Discharge Size: 1.25 inch
- Power Source: AC Powered, Gasoline / Diesel Engine, Natural Gas, None, Pump Only
-
Supplier: Parent Petroleum Co.
Description: with other water-glycol type fire-resistant fluids. FC Fluid-D is compatible with most hydraulic pump types, including vane, piston and gear pumps. It is safe to use with most packing and seal materials except polyurethane and silicone. Cork shaft seals should be replaced
- Kinematic Viscosity (@ 40°C): 8.5 cSt
- Viscosity Index: 185
-
Supplier: McLellan
Description: simpler base mount Fiber shaft packing or mechanical seal Pump has NO THREADED ENDS! Grooved couplings only, making installation & maintenance simple by using a 1/2" crescent wrench McLellan Pumps are made of rugged cast iron construction
- Maximum Discharge Flow: 700 GPM
- Pump Housing Material: Cast Iron
-
Supplier: DynaQuip Controls
Description: automation easy! See our DynaMatic E5S-Flanged and P5S-Flanged series for assemblies. Key Benefits: ISO 5211 direct mount pad provides accurate stem alignment and eliminates need for brackets. RTFE Seat, seal, and packing Spring system on stem.
- Valve Size: 0.5 to 4 inch
- Pressure Rating: 125 psi
- Number of Ports: 2
- Media Temperature: -20 to 450 F
-
Supplier: DeZURIK, Inc.
Description: sealed body design and no packing to maintain results in a simple, rugged, no hang-up, maintenance-free valve. The Series 9000 is equipped with a heavy-duty solid steel stroke adjustment unit located on the valve base. This allows the user to fine-tune control or adjust stroke for abrasion
- Features: Bolt Flange
- Valve Type: Control Valves, Pinch Valves
- Primary Material: Ductile Iron, Stainless Steel
- Actuation: Electro-hydraulic
-
Supplier: DynaQuip Controls
Description: O-Ring Stem Seals Adjustable Stem Packing Swing-Out Design for Quick Repair ISO 5211 Direct Mounting Full Port
- Valve Size: 0.25 to 4 inch
- Pressure Rating: 1,000 psi
- Number of Ports: 2
- Media Temperature: -4 to 392 F
-
Description: head. This reduces the available pressure and allowable viscosity compared to a thrust bearing design like the Universal Seal or Heavy Duty series, but is well suited to many medium duty applications. Depending on the model and size, sealing options include packing, component
- Maximum Discharge Flow: 1.5 GPM
- Maximum Discharge Pressure: 100 to 250 psi
- Discharge Size: 0.5 inch
- Media Temperature: 225 F
-
Supplier: KOBA Co., Ltd.
Description: makes reduce the noise. Range of impact velocity: Standard : 0.3 ~ 5.0 m/sec, Low Velocity Model : 0.08~1.3 m/sec Range of Temperature: Standard : -10 ~ 80 ℃, option : -40~ 120 ℃ (Special oil and seal) Application : Industrial Robot, Packing machine, Looming machine, Machine tools,
- Absorber Stroke: 1.968505 inch
- Extended Length: 12.3622114 inch
- Maximum Force (P1): 95.9896 lbs
- Energy per Cycle: 32,743.3628318584 In-lbs
-
Supplier: Goulds Water Technology, a xylem brand
Description: aggressive conditions. Bronze wear rings can be removed and replaced to maintain pump efficiency without changing the casing or seal housing. Mechanical seal and packing options are available to suit a wide variety of applications. SAE option allows liquid ends to be mounted to
- Pump Type: Centrifugal Pumps
- Features: Water Pumps
Find Suppliers by Category Top
Featured Products Top
-
typical applications for our packings are pistons, hydraulic presses, earth moving equipment, and any other reciprocating and/or rotating heavy duty assembly. Each packing set is comprised of a base ring, two or more intermediate sealing rings, and a non-sealing head ring. The sealing rings (read more)
Browse Datasheets for CT Gasket & Polymer Co., Inc. -
range of industries. Monarch-McLaren, LTD specializes in manufacturing a diverse array of sealing products, including leather gaskets, hydraulic seals, pneumatic packing, leather washers, cup piston flange packing, and custom-engineered solutions. Their expertise spans both leather and (read more)
Browse Gaskets and Gasketing Datasheets for Atlantic Rubber Company, Inc. -
petroleum fluids. Available in other forms for hydraulic seals such as u-cups, vee packings, wipers and back-up rings and special sealing rings. Petrloeum fluids. Water. Silicone fluids. Ehylene glycol. Amines. (read more)
Browse O-rings Datasheets for Arizona Sealing Devices, Inc.
More Information Top
-
Review of Procedures After Four Years Experience in Floating Drilling
They are equipped with a weight and pressure energized rubber seal as well as a hydraulic packing seal at the point of suspension, The 7%-in. casing hanger is suspended about 8 in. above its seat while cementing to allow annular returns…
-
Redesigning the VVN-50 gas blower for service on a hydrogen stream
Design of gas blower hydraulic packing seal : 1) hold-down cover; 2) gland packing; 3) rubber seal rings; 4) packing gland housing; 5) bushing.
-
Design and performance test of hydraulic PTO for wave energy converter
NOK Ltd., “ Packings ; Hydraulic sealing systems,” 2009. .
-
DAMAGE ASSESSEMENT
The port rudder was jammed approximately 25 degrees to starboard by the blast, which caused extensvie hydraulic packing and seal damage.
-
CR4 - Thread: Packaging Machinery
You might be interested in: Compression Packing Seals, Tower Packing , Hydraulic Seals and Pneumatic Seals .
-
Pipe & Round Bar from Yoochang Hi-tech Co., Ltd., Korea
As a specialized manufacturer of Hydraulic Packing and Seal , and Polyurethane products, Yoochang Hi-tech Ltd. has prospered thanks to the trust and confidence of our customers.
-
CR4 - Thread: instrument
You might be interested in: Compression Packing Seals, Tower Packing , Hydraulic Seals and Pneumatic Seals .
-
Subsurface pumping equipment
Thus, the Baku engineers are developing and testing pumps with viscoplastic packing and hydraulic seal of clearance.
-
Resorcinol
Due to excellent dynamic properties, HER-PPDI polyether elastomers could be used for high temperature automotive parts, hydraulic seals , packings and gaskets applications where high performance is most desired.
-
Development and Application of a Shear-Ram Tubing-Head System for Increased Offshore Platform Safety
Metal Seal with Hydraulic Packing .
Indicates content that may require registration and/or purchase.