-
Supplier: DESTACO
Description: Designed for hydraulic powered gripping applications, confined spaces in harsh environments, and welding applications with protective boot option. The 2P Series includes robust, powerful, and precise multi-purpose grippers. Pneumatic or hydraulic powered operation. Optional
- Actuation: Hydraulic, Pneumatic
- Style: Parallel
-
Supplier: DESTACO
Description: Designed for hydraulic powered gripping applications, confined spaces in harsh environment applications, and welding applications with protective boot option. Destaco’s 3P Series includes robust, powerful, and precise multi-purpose grippers. Pneumatic or hydraulic powered
- Actuation: Hydraulic, Pneumatic
- Style: Parallel
-
Supplier: DESTACO
Description: Designed for assembly manufacturing cells, packaging applications, and general purpose gripping. Compact cam lever designed, general purpose gripper. Pneumatic and hydraulic operation options. Spring assist option for part retention in case of air pressure loss. Standard and extended
- Actuation: Hydraulic, Pneumatic
- Style: Parallel
-
-
Supplier: Compact Automation
Description: Parallel motion grippers represent a highly versatile and flexible design. The integral pneumatic cylinder pushes the jaws open. The jaws slide along two hardened guide rods providing rigid, long lasting true parallel motion. The pull stroke closes the jaws. A four-way valve
- Gripping Force: 6.67259786476868 to 600.533807829182 N
- Number of Grips: 2
- Jaw Material: Aluminum
- Features: Encapsulating Jaws, Internal and External Gripping
-
Supplier: Compact Automation
Description: Angular motion grippers represent the lowest cost design. The air cylinder is an integral component of the overall gripper length. The piston actuator pushes the cam, or yoke, forward, rocking/pivoting the jaws open. The pull stroke closes the jaws. A four way valve circuit is required
- Gripping Force: 57.8291814946619 to 10,418.1494661922 N
- Number of Grips: 2, 3
- Jaw Material: Aluminum
- Style: Angular
-
Supplier: ROHM GmbH
Description: High gripping force with low dead weight and compact design High torque support for using long gripper fingers thanks to elongated jaw guide Maximum flexibility thanks to versatile connection and fastening options Long service life and high reliability thanks to specially ground base jaws in
- Gripping Force: 470 to 1,236 N
- Number of Grips: 2
- Style: Parallel
-
Supplier: DESTACO
Description: The G110 and G120 series families of grippers include 20 model sizes with varying stroke options. An extended jaw option is offered that is finger compatible with competing products for easier upgrades.
- Actuation: Hydraulic
- Style: Parallel
-
Supplier: RS Components, Ltd.
Description: SMC MHZ2-10DN Pneumatic Gripper
- Number of Grips: 2
- Action: Double Action
- Style: Parallel
- Actuation: Pneumatic
-
Supplier: Festo Corporation
Description: Sturdy and powerful With T-slot guide Suitable for external and internal gripping Gripper jaw guide protected by sealing air against dust High-force variant available
- Gripping Force: 1,800 N
- Stroke: 8 mm
- Gripping Size: 35 mm
- Gripping Torque: 60 N-m
-
Supplier: PHD, Inc.
Description: Compact size is ideal for handling small parts in confined areas. Units provide true parallel jaw travel with no arching motion for easy tooling design. Advantages: Small size, pneumatic service, two jaw travels, two jaw styles, spring assist, and switches.
- Stroke: 2 to 6.5 mm
- Operating Temperature: -20 to 180 F
- 180°: 180° Open
- Number of Grips: 2
-
Supplier: PHD, Inc.
Description: maintained over the entire life of the unit using a patent pending, ultra rigid - wear compensating, jaw guidance system. The pre-programmed controller is optimized to operate the Gripper at maximum speed and grip force at any position within the jaw travel. PHD’s Series EGRK Electric
- Gripping Force: 179 to 1,300 N
- Stroke: 3.25 to 13 mm
- Operating Temperature: -20 to 180 F
- 180°: 180° Open
-
Supplier: PHD, Inc.
Description: Series GRS Grippers feature an angled cam drive mechanism for achieving higher grip forces and incorporate a low profile design to fit limited space applications. Available with two jaw travels per size, the Series GRS Grippers provide adaptability to meet a wide variety of
- Gripping Force: 213 to 1,770 N
- Stroke: 2.25 to 22 mm
- Operating Temperature: -20 to 180 F
- 180°: 180° Open
-
Supplier: Kitagawa - NorthTech Inc.
Description: High quality, durable standard model with a large thru-hole Large Through-hole suitable for attaching fixtures Lightweight & compact Swarf protection and improved maintenance High gripping force for stable gripping of heavy workpieces Lightweight and compact body not limiting the load capacity of
- Operating Temperature: 41 to 140 F
- Number of Grips: 3
- Style: Parallel
- Actuation: Pneumatic
-
Description: P5GC Series Universal Grippers Parallel Grippers Radial Grippers Angular Grippers Sizes 10, 16, 20 and 25 mm Double acting with concentric clamping Accurate guiding device (patented) Tapped holes on jaw carriers Slots on 4 faces for sensors mounting Stainless steel
- Gripping Force: 86 N
- Operating Temperature: 41 to 140 F
- Number of Grips: 2
- Action: Double Action
-
Supplier: ANVER Corporation
Description: Item Number: B-001.0063, Outer Diameter: 75 mm, Inner Diameter: 46 mm, Inner Height: 76.5 mm.
- Gripping Size: 45.974 to 74.93 mm
- Number of Grips: 1
- Action: Double Action Spring Assist Open
- Features: Encapsulating Jaws, Other
-
Supplier: Zimmer Group
Description: Grippers
- Number of Grips: 2
- Style: Parallel
-
Supplier: Effecto
Description: Multi-jaw pneumatic grippers can be customized with a variety of unique fingers to handle just about anything. Jaws move in a synchronous motion, opening and closing toward the central axis of the gripper body, providing more contact with the part to be grasped and more accurate
- Gripping Force: 160.142348754448 N
- Stroke: 0 to 101.6 mm
- Operating Temperature: -20 to 180 F
- Number of Grips: 2
-
Supplier: Camozzi Group
Description: Wide opening parallel gripper-32mm bore-120mm stroke
- Style: Parallel
- Actuation: Pneumatic
-
Supplier: AGI - American Grippers Inc.
Description: gripper's jaws to comply to the part's centerline versus the gripper's centerline.
- Gripping Force: 578.291814946619 N
- Stroke: 0 to 50.8 mm
- Operating Temperature: -20 to 180 F
- Number of Grips: 2
-
Supplier: GIMATIC S.p.A.
Description: • Specially suited for high speed machines. • Very short closing/opening time. • Low weight. • Maintenance-free long life and reliability. • Long stroke. • Reduced stroke (upon request). • Optional magnetic sensors. • FDA-H1 food-grade grease.
- Number of Grips: 2
- Style: Parallel
-
Supplier: SoftGripping
Description: The SoftGrippers are lightweight, easy to operate and have no sharp edges. They adapt to the shape of any object without damaging the surface. The main advantages are the low weight, the gripping speed and the capability to work with all kinds of objects. Our pneumatically driven fingers are made
- Number of Grips: 2
- Style: Parallel
-
Supplier: GIMATIC S.r.l.
Description: 3-jaw parallel-acting self-centering pneumatic gripper series TH • Double acting with optional springs (normally closed or normally open) • Long stroke or short stroke • Possibility of front fastening with through screws • High efficiency force transmission • Optional magnetic or
- Gripping Force: 15 to 14,979 N
- Stroke: 3 to 16 mm
- Operating Temperature: 41 to 140 F
- Number of Grips: 3
-
Supplier: Yamaha Motor- Robot Division
Description: An electric gripper achieving the highly accurate gripping force, position, and speed control that are difficult to achieve by conventional air units. The gripper is controlled only with one 4-axis controller RCX240. As the data exchange with the host unit, such as PLC is not needed,
- Gripping Force: 150 N
- Stroke: 10 mm
- Number of Grips: 2
- Action: Double Action
-
Supplier: Robotiq
Description: Hand-E’s high accuracy and 50 mm parallel stroke makes it suitable for precision assembly tasks, while its sealed design ensures reliability in the toughest manufacturing conditions, including CNC machining.
- Gripping Force: 20 to 185 N
- Stroke: 50 mm
- Number of Grips: 2
- Actuation: Electric
-
Supplier: Kosmek USA Ltd.
Description: Spring Lock Design. Securely Transfers Pallets and Prevents Pallet Drops. The light weight and compact design allows for maximizing the robotʼs ability without reducing its portable weight.
- Number of Grips: 2
- Style: Parallel
-
Supplier: ASCO
Description: The WBG Series utilizes independent pistons to power the jaws open and closed. Jaws utilize a rack & pinion for synchronization which are independent from force rods and support rods.
- Gripping Force: 667.2597864768684 N
- Stroke: 38.1 to 63.5 mm
- Operating Temperature: -30 to 180 F
- Number of Grips: 2
-
Supplier: Pneumax S.p.A.
Description: Pneumatic grippers from the 6300 series are typically used in complex systems such as assembly machines, robots, manipulators etc.
- Number of Grips: 2
- Style: Parallel
- Actuation: Pneumatic
-
Supplier: OnRobot A/S
Description: The OnRobot 2FG7 Finger Gripper stands out as a practical solution for confined spaces and challenging industrial automation tasks. With a remarkable maximum payload capacity of 11 kg (24.3 lb), this gripper excels in handling substantial and unwieldy loads. Its external grip range
- Gripping Force: 20 to 140 N
- Stroke: 38 mm
- Number of Grips: 2
- Actuation: Electric
-
Supplier: Reid Supply
Description: Pneumatic parallel grippers operate with compressed air and are designed for automated pick-and-place applications. Available in 20 sizes with stroke options from 5mm to 50mm and fast actuations from 60ms. These grippers offer easy installation, low maintenance, and finger
- Gripping Force: 115.65836298932386 N
- Operating Temperature: -30 to 180 F
- Style: Parallel
-
Supplier: OMEGA Engineering, Inc.
Description: DPDS Series Pneumatic Gripper is a small parallel 2-jaw gripper with excellent parallelism and accuracy between the gripper mounting surface and jaw surface. Jaws are attached to the bottom and are supported throughout the length of the body. Dowel holes are located in
- Gripping Force: 62 to 445 N
- Stroke: 2.4 to 6.4 mm
- Operating Temperature: 30 to 180 F
- Number of Grips: 2
-
Supplier: VersaBuilt Inc.
Description: MultiGrip Gripper
- Style: Parallel
- Actuation: Pneumatic
-
Supplier: FIPA Inc.
Description: Gripper with high gripping force Double-acting for inside / outside gripping and short duty cycles Single-acting: Normally open (NO), compressed air for closing, opening via return spring Body and jaws made of high-strength aluminum alloy Options - Base jaws for customization - Sensors for
- Gripping Force: 11 to 255 N
- Stroke: 2 to 15 mm
- Number of Grips: 2
- Jaw Material: Aluminum
-
Supplier: Kitagawa - NorthTech Inc.
Description: Thin 2-jaw parallel gripper with measuring capability Possible to measure gripping length The thin body enables flexible system design The high restoration accuracy by utilizing workholding technology of lathe chucks NPGT achieves higher gripping force than the similar stroke model.
- Operating Temperature: 41 to 140 F
- Number of Grips: 2
- Style: Parallel
- Actuation: Pneumatic
-
Supplier: Franka Emika GmbH
Description: The Franka Hand end effector developed by Franka Emika. The Hand is a very sensitive grab. With a force of 70N and a stroke of 80 millimeters, it can grab almost anything you want. Specifications: Parallel gripper: with exchangeable fingers Grasping force: continuous force: 70 N
- Gripping Force: 70 to 140 N
- Style: Parallel
-
Supplier: Yamaha Motor- Robot Division
Description: An electric gripper achieving the highly accurate gripping force, position, and speed control that are difficult to achieve by conventional air units. The gripper is controlled only with one 4-axis controller RCX240. As the data exchange with the host unit, such as PLC is not needed,
- Gripping Force: 2 N
- Stroke: 13 mm
- Number of Grips: 3
- Action: Double Action
Find Suppliers by Category Top
Featured Products Top
-
Parallel gripper DHPS Heavy-duty, precise T-slot guide for gripper jaws and high gripping force with compact size Opening stroke: 25 mm 3-point gripper DHDS Heavy-duty, precise T-slot guide for gripper jaws (read more)
Browse Grippers Datasheets for Festo Corporation -
SC) provides reliable strength for medium-to-high pressure hydraulic applications. Precision-crimped couplings and ferrules are integrated to form a unified assembly, ensuring leak-free transmission under pulsating loads, with consistent safety performance from fitting to hose body. (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
Parallels This jaw set allows you to use TG GripSerts workholding grippers and Snap-in parallels on Kurt 6” vises. Screws For TG GripSerts These screws are used to mount (read more)
Browse Gripper Products Datasheets for Fairlane Products, Inc. -
Parallels This jaw set allows you to use TG GripSerts workholding grippers and Snap-in parallels on Kurt 6” vises. Screws For TG GripSerts These screws are used to mount (read more)
Browse Gripper Products Datasheets for Fairlane Products, Inc. -
plus counterbalance function ensures that all components are optimally protected. MT-S comes with several gripper styles and easy to change inserts that match part geometrical needs. The unit’s power source can be either pneumatic (air through the spindle) or hydraulic (coolant supply (read more)
Browse Grippers Datasheets for Jergens, Inc. -
Festo Corporation manufactures custom grippers to match your specifications. (read more)
Browse Grippers Datasheets for Festo Corporation -
Festo Corporation - DHEB series bellows grippers provide a safe and gentle means of handling fragile work pieces for electronic and light assembly applications. Festo now delivers the unique (read more)
Browse Grippers Datasheets for Festo Corporation -
P-606 Micro-Gripper for Photonics and Micro-Optic Automated Manufacturing Compact flexure-guided gripper combines 0.5mm jaw travel and integrated force sensing (read more)
Browse Grippers Datasheets for PI (Physik Instrumente) L.P. -
Jergens Introduces NEW MT-S Gripper! Automatic Workpiece Change: Seamlessly switches workpieces from the tool magazine to the clamping device. Pneumatic Actuation: Operates using compressed air routed (read more)
Browse Grippers Datasheets for Jergens, Inc. -
Jergens Introduces NEW MT-S Gripper! Automatic Workpiece Change: Seamlessly switches workpieces from the tool magazine to the clamping device. Pneumatic Actuation: Operates using compressed air routed (read more)
Browse Grippers Datasheets for Jergens, Inc.
More Information Top
-
Robot Grippers
Fig. 3.56: Two-finger parallel gripper with hydraulic drive (Schunk) 1 gripper housing, 2 jaw, 3 gripper finger, 4 object, 5 pressure control valve used as a sequence valve, 6 alternating check valve (or-valve), 7 storage, 8 4/3 direction control …
-
Biomimetic and Biohybrid Systems
For example, the Amedius [15] is a hydraulic gripper endowed with flexible actuator fingers, each made of three parallel cylindrical bellows.
-
Dynamic whole-body robotic manipulation
The hydraulic manipulator has seven rotational degrees of freedom (three shoulder, one elbow, three wrist), and a parallel jaw gripper mechanism.
-
High degree-of-freedom dynamic manipulation
The hydraulic manipulator has seven rotational degrees of freedom (three shoulder, one elbow, three wrist), and a parallel jaw gripper mechanism.
-
Robotics Technology and Flexible Automation, Second Edition > Robot End-Effectors
Figure 4.12 shows a translational gripper using a hydraulic or pneumatic piston-cylinder, which includes a dual-rack gear mechanism and two pairs of symmetrically arranged parallel closing linkages.
-
ORION
The turnkey systems include a manipulator arm with a 97 mm parallel -acting titanium gripper , a compact master controller with miniature replica master arm, a subsea controller/servo valve manifold and a hydraulic compensator.
-
Orion
The turnkey systems include a manipulator arm with a 97 mm parallel -acting titanium gripper , a compact master controller with miniature replica master arm, a subsea controller/servo valve manifold and a hydraulic compensator.
-
Generation of control sequences for a pilot-disassembly system
An abrasive cutting tool for cutting through solid metal parts - A hydraulic shear for cutting hard material and non-conducting materials - A screw nail gripper for flexible handling of thin plastic … … finger gripper for handling parts with parallel or cylindrical surface structures.
-
Predator
Predator Degrees freedom of motion: 6 plus gripper Horizontal reach: 2.0 m Vertical reach: 2.01 m … … Grip closure force: 1,334 Nm Jaw opening: 100 mm ( parallel acting); 220 mm (intermeshing … … 51 kg in seawater Hydraulic power: 1,500 to …
-
Raptor
Raptor Arm Type: Hydraulically powered 7-function Degrees freedom of motion: 6 plus gripper Horizontal reach: 1,639 mm Vertical reach … … torque: 135 Nm Jaw opening: 100 mm ( parallel acting); 220 mm (Intermeshing … … 44 kg in seawater Hydraulic power: Operating pressure: 1 …
Indicates content that may require registration and/or purchase.