-
Supplier: Whitman Controls, LLC
Description: The Whitman Controls L30 Series Vertical Multi-Station Brass Buna Liquid Level Switches provide the user with as many as five level control points and up to 48” in overall length. The structure allows these switches to be mounted at the top or bottom of a tank. It
- Maximum Operating Pressure: 160 psi
- Material Temperature Range: -40 to 180 F
- Media Type: Liquid
- Features: Point Level / Multi-Point Levels, Sensor-Only, Top Mount
-
Supplier: FineTek
Description: The SD Series optical level switch uses the principle of light reflection in a prism to sense the absence or presence of a liquid at the point where the sensor is installed in a tank, pipeline or other type of container. SDX Optical Level Switch, Lquid Level Switch SD
- Media Type: Liquid
- Meter Technology Type: Optical
- Features: Point Level / Multi-Point Levels, Sensor-Only
-
Supplier: Barksdale Control Products
Description: and Buna-N float ensure broad chemical compatibility and are ideal for most hydraulic oils and water. Barksdale level switches have performed reliably for years in applications as diverse as Solvent Recovery Systems, Marine, HPU Reservoirs and Sump Tanks. Features For
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 58 psi
- Material Temperature Range: 14 to 194 F
- Maximum Current: 0.7 amps
-
-
Supplier: Gems Sensors & Controls
Description: for a variety of point level sensing applications especially where dependability and economy are a must. Level switches are suitable for high, low or intermediate level detection in practically any tank top, large or small. Installation is simple and quick through
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 150 psi
- Material Temperature Range: 0 to 176 F
- Maximum DC Voltage: 30 volts
-
Supplier: Madison Company
Description: The MSB7800 liquid level switch has a PBT stem and a Buna-N float. Buna-N is typically suitable for use with aromatic hydrocarbons, diluted acids, and bases. Applications include fuel tanks, transmissions, and hydraulic systems. The M7800 ships with an extra long 6 foot nylon
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 150 psi
- Material Temperature Range: 221 F
- Liquid specific gravity: 0.45 (Specific Gravity #)
-
Supplier: Madison Company
Description: The M7000 miniature liquid level switch has a PBT stem and a Buna-N float. Buna-N is typically suitable for use with aromatic hydrocarbons, diluted acids, and bases. Applications include fuel tanks, transmissions, and hydraulic systems. The M7000 is not for use in hot water
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 150 psi
- Material Temperature Range: 221 F
- Liquid specific gravity: 0.45 (Specific Gravity #)
-
Supplier: elobau U.S., Inc.
Description: The elobau float switch 298... monitors the fill levels in water, hydraulic oil and fuel tanks. Thanks to its sturdy construction, up to lengths of 1200 mm, one-sided mounting without end support is sufficient.
- Number of Switch Points: 1 to 20 (#)
- Maximum Current: 0.5 amps
- Maximum DC Voltage: 48 volts
- Features: Analog Current, Analog Voltage, Point Level / Multi-Point Levels, Sensor-Only, Top Mount
-
Supplier: Madison Company
Description: The M4500 miniature liquid level switch has a brass stem and a Buna-N float. Buna-N is typically suitable for use with aromatic hydrocarbons, diluted acids, and bases within a temperature range of -50 degrees C to 120 degrees C. Applications include fuel tanks, transmissions, and
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 150 psi
- Material Temperature Range: 221 F
- Liquid specific gravity: 0.45 (Specific Gravity #)
-
Supplier: Madison Company
Description: conditions may result in erratic float operation. Buna-N is typically suitable for use with aromatic hydrocarbons, diluted acids, and bases within a temperature range of -50 degrees C to 120 degrees C. Applications include fuel tanks, transmissions, and hydraulic systems.
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 49.312818 psi
- Material Temperature Range: 221 F
- Liquid specific gravity: 0.45 (Specific Gravity #)
-
Supplier: Barksdale Control Products
Description: Barksdale's BLS-810 family of level switches offers both level and temperature control in one compact unit. With brass stems and Buna-N floats, these dual function switches are compatible with a broad range of media, including most hydraulic oils. All units are
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 220 psi
- Material Temperature Range: -4 to 212 F
- Switch Type: Electromechanical Switch
-
Supplier: HAWE North America Inc.
Description: These ready for connection hydraulic power packs are intended for intermittent operation (S 3) and used to supply pressurized fluid to consumers with low fluid demand, such as for jigs or machine tools or general machine building. The power pack consists of a housing (tank) with
- Operating Pressure: 870.2262 to 10,152.639 psi
- Flow: 0.08184 to 3.1284 GPM
- Total Power: 0.495881542414043 HP
- Reservoir Capacity: 0.528344 to 1.585032 gallons
-
Supplier: HAWE North America Inc.
Description: These ready for connection hydraulic power packs are intended for intermittent operation (S 3) and used to supply pressurized fluid to consumers with low fluid demand, such as for jigs or machine tools or general machine building. The power pack consists of a housing (tank) with
- Operating Pressure: 2,610.6786 to 10,152.639 psi
- Flow: 0.46199999999999997 to 6.468 GPM
- Total Power: 4.02066115470846 HP
- Reservoir Capacity: 2.113376 gallons
-
Supplier: SSI Technologies, LLC
Description: The Fluid-Trac® 2-wire level sensor is a non-contact liquid level sensor that can be used as a more reliable and accurate replacement for standard 30-240 ohm resistive float sender, reed-switch tube sensors or capacitive tube senders. The FluidTrac® 2-wire level sensor is
- Measuring Range: 32 inch
- Material Temperature Range: -58 to 212 F
- Features: Analog Voltage, Programmable, Top mount
- User Interface: Computer Controllable
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: deliver power and precise control to keep material moving. Component Layout The component location and hydraulic system design provide the highest level of system efficiency. The main pumps, control valves and hydraulic tank are located close together to allow for shorter
- Operating Weight: 80,464 lbs
- Travel Speed: 3.1 miles/hr
- Features: Other
-
Supplier: SSI Technologies, LLC
Description: The Acu-Trac® Smart 485 family ultrasonic liquid level transducers are designed for continuous level monitoring and liquid level control applications. These non-contact continuous level transducers can monitor tanks or storage containers that have a depth of up to
- Measuring Range: 98 inch
- Features: Analog Current, Analog Voltage, Programmable, Visual or Audio Output
- User Interface: Computer Controllable
- Media Type: Liquid
-
Supplier: Winters Instruments
Description: pressure, vacuum and vacuum-pressure models using diaphragms, bellows and pistons for actuation• Common applications include: tank and compressor level and precision control, hydraulic systems, pumping controls and hazardous area lift station controls
- Switch Point Range: 2 to 300 psi
- Deadband: 0.125 to 22 psi
- Operating Temperature: -20 to 180 F
- Number of Throws: Double Throw
-
Supplier: Winters Instruments
Description: variety of pressure ranges• Other options can be specified• 1 year warrantyApplications: • Common applications include: tank/compressor level and precision control, hydraulic systems, pumping controls and hazardous area lift station controls
- Switch Point Range: 10 to 3,000 psi
- Deadband: 0.4 to 240 psi
- Operating Temperature: -40 to 250 F
- Number of Throws: Double Throw
-
Supplier: Nordson EFD
Description: reservoirs. Available Options 3.8 liter (1 gallon) acrylic see-through tank 7.5 liter (2 gallon) acrylic see-through tank 19.0 liter (5 gallon) stainless steel tanks 76.0 liter (20 gallon) stainless steel tanks Pair any of these with a fluid regulator kit for step-down
- Capacity: 20 gallons
- Mounting Style: Base Mount
-
Description: protection with input power supply Product application 1) Oil cylinder, cylinder, hydraulic cylinder position detection 2) Oil tank, medicine tank, reservoir and other liquid level measurement 3) Valve, gate opening test 4) Mobile position feedback of mechanical equipment
- Output: Current, Voltage
- Sensor Technology: Magnetoresistive Linear Position Sensor/Switch
-
Supplier: Hammond Manufacturing Company Inc.
Description: Programmable smart controller, Hot gas by-pass refrigerant circuit, internal hydraulic by-pass circuit, electrical tank level switch and more. Both series are suitable for indoor installations Ambient operating temperature range 45°F to 113°F, 15°C to 45°C Several product
- Application: Industrial
-
Supplier: Electric Generators Direct
Description: Industrial Towable Diesel Generator •Designed & engineered for optimum performance & reliability 4.5L John Deere Turbocharged Diesel Engine •More power, longer engine life & improved fuel economy Large 160-Gallon Integral Double-Wall Metal Fuel Tank •Provides up to 38 hours of run time @ 1/2
- Frequency: 60 Hz
- Fuel Type: Diesel
- Applications: Industrial, Power, Standby
- Portability: Portable
-
Supplier: Cosen Saws, USA
Description: 15-80 (m/min) (60 Hz) (50-264 ft/min) Tension Hydraulic Controlled Guide Tungsten Carbide Blade Guide (Hydraulic Clamping Force) Arm Hydraulic controlled Cleaning Wire brush with flexible drive shaft driven by brush motor Motor Output Blade 15HP (11.25 kw) Hydraulic 3 HP
- Cutting Capacity: 39.4 inch
- Power Type: AC Power
- Cutting Type: Automatic
- Machine Type: Band Saw, Dual Column Saw
-
Supplier: Lift Products, Inc.
Description: with Key Lock-Out Adjustable Limit Switch Adjustable Lower Limit Switch 24 Volt D.C. Power Unit Remote Power Unit Pump, Motor & Tank Adjustable Flow Valve for Lowering Low Temperature Hydraulic Oil Low Profile Outboard Mounting of Casters All Swivel Lock Casters Floor Lock Push Handle
- Mechanism: Scissor Lift
- Type: Table Lift / Positioner
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: chains are used. Contamination And Damage Limited Hydraulic motors, secondary brakes, and drive lines are positioned high inside the machine frame, limiting contamination and damage. Remote Drive-train Flushing System Remote drive-train flushing system supplies cool hydraulic oil to
- Horsepower: 130 HP
- Travel Speed: 11 miles/hr
- Type: Compactor / Roller
-
Supplier: Caterpillar Oil & Gas
Description: for Unattended Operation Pressure switches, mounted on engine, for: – Lube oil pressure at full load below danger level – Low lube oil pressure – Lube oil pressure below danger level – Lube oil pressure prelubrication failed – Low fresh water pressure at engine inlet – Fresh
- Volt-Ampere: 2,400,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Caterpillar Oil & Gas
Description: for Unattended Operation Pressure switches, mounted on engine, for: – Lube oil pressure at full load below danger level – Low lube oil pressure – Lube oil pressure below danger level – Lube oil pressure prelubrication failed – Low fresh water pressure at engine inlet – Fresh
- Volt-Ampere: 4,023,000 to 3,600,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Caterpillar Oil & Gas
Description: Monitoring for Unattended Operation Pressure switches, mounted on engine, for: – Lube oil pressure at full load below danger level – Low lube oil pressure – Lube oil pressure below danger level – Lube oil pressure prelubrication failed – Low fresh water pressure at engine inlet
- Volt-Ampere: 3,200,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Caterpillar Oil & Gas
Description: Unattended Operation Pressure switches, mounted on engine, for: – Lube oil pressure at full load below danger level – Low lube oil pressure – Lube oil pressure below danger level – Lube oil pressure prelubrication failed – Low fresh water pressure at engine inlet – Fresh water
- Volt-Ampere: 1,640,000 to 1,830,000 VA
- Applications: Industrial
- Portability: Permanent
Find Suppliers by Category Top
Featured Products Top
-
The Hazardous Area Approved Liquid Level Switch is designed to provide reliable liquid level detection in environments where explosive or hazardous conditions may be present. Built to meet relevant hazardous area certifications and safety standards, this switch (read more)
Browse Liquid Level Switches Datasheets for SST Sensing Ltd. -
it is now possible to continuously measure even larger filling heights with a single sensor. So far, cascading switches have usually been used for flat non-contact measurements. However, switch solutions on the outer wall of the tank are very complex due to the required cabling and at the same time (read more)
Browse Level Sensors Datasheets for EBE Elektro-Bau-Elemente GmbH -
using an integrated switch-transmitter-gauge device, the customer was able to realize several benefits: Predictive maintenance – With the 4-20mA signal, the customer was now able to trend the level of hydraulic pressure and arrest any problem before it reached abnormal (read more)
Browse Pressure Switches Datasheets for United Electric Controls Company -
2882-LS Probe Mounted Switch The 2882-LS Probe Mount Switch provides reliable level alarm and control of liquids and solids. As a liquid or solid rises or lowers around the probe, the capacitance field changes. This is (read more)
Browse Level Sensors Datasheets for Arjay Engineering -
hydraulically connected to a reference tank that is set up in a stable location and is not integrated into the measuring chain. To monitor the liquid column resulting from the height difference between the gauge and the reference tank, each gauge contains a pressure sensor. This sensor, which is the (read more)
Browse Pressure Sensors Datasheets for Endress + Hauser – Sensors & Components -
probe provides reliable detection at low water levels and avoids common issues associated with mechanical float switches becoming stuck. An integrated overflow safety switch provides an additional layer of protection when condensate levels rise. Three LED indicators provide visual status information for (read more)
Browse Condensate Pumps Datasheets for Suzhou Ele Mfg Co., Ltd. -
, aggressive media, and vibration. High overload resistance, excellent long-term stability and precise measurement performance ensure reliable operation in applications ranging from construction machinery and hydraulic systems to pressure and level monitoring in tanks and silos. Their (read more)
Browse Pressure Sensors Datasheets for Endress + Hauser – Sensors & Components -
switch to alert when bins were full. Today, BinMaster is a privately held, independent US manufacturer of point and continuous-level indicators and inventory management systems used for monitoring bulk solids or liquids in bins, tanks, silos, and hoppers. More than just (read more)
Browse Inventory Control Software Datasheets for BinMaster, Inc. -
, including level sensors, thermostats, timers, spa side controls and more. For years, our specialty in air switch and pressure switch controls has helped us deliver hundreds of product variations to market segments worldwide. We provide options for OEMs with interchangeable components allowing for design (read more)
Browse Datasheets for Tecmark Corporation -
, including level sensors, thermostats, timers, spa side controls and more. For years, our specialty in air switch and pressure switch controls has helped us deliver hundreds of product variations to market segments worldwide. We provide options for OEMs with interchangeable components allowing for design (read more)
Browse Datasheets for Tecmark Corporation
More Information Top
-
IEEE Guide for Control of Hydroelectric Power Plants
Governor hydraulic system pressure tank level switches A, P .
-
CR4 - Thread: Degaussing
We have some hydraulic tank lids which have oil level switches , the reed switch kind.
-
CR4 - Thread: transformre oil level indicators
Vertical Float level indicator with reed switches is normally use inside the hydraulic oil tank to indicate the oil level of the hydraulic system.
Indicates content that may require registration and/or purchase.