-
Supplier: MHH Engineering Co. Ltd.
Description: from air to hydraulic Reduces the likelihood of warranty and rework by assuring process control. The slipping mechanism combined with the tamperproof adjustment ensures the torque is applied repeatedly and accurately regardless of operator skill level Process control can be further
- Drive Size: 0.3543309 to 0.4724412 inch
- Length: 9.6456745 inch
- Weight: 1.0143 lbs
- Torque: 60 to 300 In-lbs
-
Supplier: J.L. Matthews Co., Inc. (JLMCo)
Description: 1000-2000 PSI 200-500 ft-lbs. Variable Torque 7/16" Quick Change Chuck 7/16" Quick Change Chuck 4-7 GPM Flow 1000-2000 PSI Pressure Adjustable 200-500 ft-lbs. Torque 9" H x 9" L x 3" W Weighs 7.25 lbs. Always wear approved eye protection. Never use on or near live electrical circuits.
- Type: Impact Wrench
-
Supplier: Accuris
Description: Standardization of Drive End of Hydraulic or Geared Torque Wrenches for Use to an Upper Limit of 500,000 Inch Pounds
-
-
Supplier: Accuris
Description: Standardization of Drive End of Hydraulic or Geared Torque Wrenches for Use to an Upper Limit of 500,000 inch pounds
-
Supplier: SAE International
Description: This recommended practice covers the dimensions of an inside splined driver-wrench adapter, envelope of the housing-wrench reaction, the mechanical method of adapting the driver-wrench adapter to the wrench adapter driven end, and the housing-wrench reaction to the holder-counter torque.
-
Supplier: Transcat, Inc.
Description: Product Highlights +/- 3% accuracy Connections are NPT MONOBLOC ALUMINUM HOUSING: A single block of aircraft quality aluminum alloy is used to produce the RT Series housing. This allows the tool to produce massive amounts of torque, while having an amazing power-to-weight ratio SPRING-LOADED
- Torque: 5,761.06194690265 to 38,752.2123893805 In-lbs
- Power: Hydraulic Tools, Power Tools
- Type: Impact Wrench
-
Supplier: Transcat, Inc.
Description: Product Highlights +/- 3% accuracy Connections are NPT MONOBLOC ALUMINUM HOUSING: A single block of aircraft quality aluminum alloy is used to produce the RT Series housing. This allows the tool to produce massive amounts of torque, while having an amazing power-to-weight ratio SPRING-LOADED
- Torque: 2,398.23008849557 to 16,548.6725663717 In-lbs
- Power: Hydraulic Tools, Power Tools
- Type: Impact Wrench
-
Supplier: J.L. Matthews Co., Inc. (JLMCo)
Description: 1000-2000 PSI, 420 ft-lbs. Torque 7/16" Quick Change Chuck 7/16" Quick Change Chuck 4-7 GPM Flow 1000-2000 PSI Pressure 420 ft-lbs. @ 5 GPM Torque 9" H x 9" L x 3" W Weighs 7.25 lbs. Always wear approved eye protection. Never use on or near live electrical circuits.
- Type: Impact Wrench
-
Supplier: J.L. Matthews Co., Inc. (JLMCo)
Description: 750-2000 PSI, 515 ft-lbs. Torque 7/16" Quick Change Chuck 7/16" Quick Change Chuck 4-12 GPM Flow 750-2000 PSI Pressure 515 ft-lbs. @ 8 GPM Torque 8.9" H x 7.8" L x 3.1" W Weighs 6 lbs. Always wear approved eye protection. Never use on or near live electrical circuits.
- Type: Impact Wrench
-
Supplier: J.L. Matthews Co., Inc. (JLMCo)
Description: 1000-2500 PSI, 400 ft-lbs. Torque 7/16" Quick Change Chuck 7/16" Quick Change Chuck & 49314 Heavy-Duty Adapter 4-10 GPM Flow 1000-2500 PSI Pressure Max. 400 ft-lbs. @ 8 GPM Torque Pressure Port Thread: 3/4-16 SAE O-Ring Return Port Thread: 3/4-16 SAE O-Ring 10.6" H x 8.2" L x 4.2" W
- Type: Impact Wrench
-
Supplier: Utility Parts Central, Inc.
Description: The high-torque, high-speed HW1 and HW1V Hydraulic Impact Wrenches feature industry-leading torque and speed. With high strength casting, reduced weight and widened trigger design, these wrenches turn at up to 6,500 rpm and drill holes through hardened poles in
- Type: Impact Wrench
-
Supplier: Mountz, Inc.
Description: ratcheting process of hydraulic wrenches. Ergonomically safer than the harmful hammering of impact wrenches. Eliminates the frequent costly repairs of impact wrenches. Heavy-duty gear box. Single speed tool All multipliers are supplied with a reaction foot. All Pneumatic
-
Supplier: Mountz, Inc.
Description: ratcheting process of hydraulic wrenches. Ergonomically safer than the harmful hammering of impact wrenches. Eliminates the frequent costly repairs of impact wrenches. Heavy-duty gear box. Single speed tool All multipliers are supplied with a reaction foot. All Pneumatic
-
Supplier: Mountz, Inc.
Description: ratcheting process of hydraulic wrenches. Ergonomically safer than the harmful hammering of impact wrenches. Eliminates the frequent costly repairs of impact wrenches. Heavy-duty gear box. Single speed tool All multipliers are supplied with a reaction foot. All Pneumatic
-
Supplier: Mountz, Inc.
Description: ratcheting process of hydraulic wrenches. Ergonomically safer than the harmful hammering of impact wrenches. Eliminates the frequent costly repairs of impact wrenches. Heavy-duty gear box. Single speed tool All multipliers are supplied with a reaction foot. All Pneumatic
-
Supplier: Utility Parts Central, Inc.
Description: CNC machined from high strength billet aluminum Weighs less than 6 lbs! Provides over 500 ft-lbs of torque BURNDYingenuity is incorporated into thisdistinctive tool Lightest hydraulic impact wrench in its class Features "feathering" ability - easing up to a certain torque level
- Type: Impact Wrench
-
Supplier: Advanced Torque Products, LLC
Description: wrenches/multipliers an easy, safe and accurate task. This set up allows the testing of hydraulic torque wrenches without stacks, bending moments and the unknown of bending type devices. This system is easily adaptable to the testing of pneumatic Torque
- Category of Device: Instrument / Meter
- Torque Sensor Type: Reaction
- Technology: Strain Gauge
-
Supplier: DME Company
Description: ADB’s new patented EZ-Torque™ Hoist Ring eliminates the need of locating and using expensive hydraulic tensioners or torque multipliers for heavy load (WLL) capacity hoist rings. A 75,000 lb. WLL Hoist Ring requires the mounting bolt to be torqued to 4,300 lbs-ft. ADB’s
- Maximum Load Capacity: 0.235 to 14.5 tons
- Threaded Length: 1.25 inch
- Inch: 1 1/2", 1 1/4", 2 1/2", 2", 3"
- Finish: Black Oxide
-
Supplier: ADB®
Description: Black Oxide finish for corrosion resistance* Typical Applications: ADB, the originator and leader in safety hoist rings, introduces another time and money saving innovation. ADB's new EZ-Torque® Hoist Ring eliminates the need of locating and installing hydraulic torque
- Maximum Load Capacity: 12 tons
- Threaded Length: 2.7 inch
- Overall Bail Length: 12.47 inch
- Overall Bail Width: 8.55 inch
-
Supplier: CS UNITEC
Description: Reversible torque wrench is ideal for turning valves, tightening, tapping, reaming, beveling and expanding. Features: Reversible Compact angle head allows access to confined spaces Worm gear drive provides high torque and reliability
- Torque Range: 554 Ft-lbs
- Rated Free Speed: 44 rpm
- Size: 3/4"
- Type: Fixed Drive, Nut Runner
-
Standards and Technical Documents - Wrenches; Flare Nut, Crowfoot, 12-Point Nondistorting -- AS4167ASupplier: SAE International
Description: wrenching design to be used on hydraulic tube fittings that conform to the requirements of SAE J514. c Transmitting torque to tube fittings without bearing on the apex of fitting wrenching points. Inclusion of dimensional data in this document is not intended to imply that all of the
-
Supplier: Bluetools
Description: Torque Multipliers are used to reduce the amount of user effort required to achieve high levels of torque. Torque multipliers are quicker and more compact than hydraulic wrenches, which allows them access to small, or remote, work sites. The torque
-
Supplier: Bluetools
Description: Torque Multipliers are used to reduce the amount of user effort required to achieve high levels of torque. Torque multipliers are quicker and more compact than hydraulic wrenches, which allows them access to small, or remote, work sites. The torque
-
Supplier: Bluetools
Description: Torque Multipliers are used to reduce the amount of user effort required to achieve high levels of torque. Torque multipliers are quicker and more compact than hydraulic wrenches, which allows them access to small, or remote, work sites. The torque
-
Supplier: Carr Lane Manufacturing Co.
Description: Screw Clamps are an ideal hydraulic pressure source for small clamping fixtures that must be independent of an external power source. Small enough to mount directly on the fixture. Can be operated manually with a crank handle or using a power torque wrench (non-impact type). Produces
- Maximum Discharge Pressure: 7,500 psi
- Power Source: Hydraulic, Manual
- Pump Type: Positive Displacement Pumps, Screw Pumps
-
Supplier: Carr Lane Manufacturing Co.
Description: Screw Clamps are an ideal hydraulic pressure source for small clamping fixtures that must be independent of an external power source. Small enough to mount directly on the fixture. Can be operated manually with a crank handle or using a power torque wrench (non-impact type). Produces
- Maximum Discharge Pressure: 7,500 psi
- Power Source: Hydraulic, Manual
- Pump Type: Positive Displacement Pumps, Screw Pumps
-
Supplier: SC Hydraulic Engineering Corporation
Description: 30,000 psig). You get the same features of the 40 series unit built into a protective frame facilitating easy portability without the concern of component damage. These units are excellent for bolt tensioning, torque wrenches, or industrial applications requiring portability. The units
- Operating Pressure: 1,000 to 30,000 psi
- Flow: 0.08658 to 3.24675 GPM
- Reservoir Capacity: 2.2 gallons
- Features: Fluid Sight Level, Overpressure Protection
-
Supplier: SC Hydraulic Engineering Corporation
Description: The largest of the SC "standard" series pumps with a 7" diameter air cylinder and a 2 1/2" stroke. 13 ratios available with the highest ratio capable of hydraulic pressures up to 73,000 psig. Commonly used where very high pressures are required at low flows. Applications include proof and
- Maximum Discharge Flow: 4.220775 GPM
- Maximum Discharge Pressure: 2,150 psi
- Discharge Size: 0.5 inch
- Power Source: Air / Pneumatic
-
Supplier: CSA Group
Description: generally continuous manner, and - within the torque range 0,5 Nm to 2 000 Nm. Outside this range, it is acceptable to modify the test method providing that the modification is documented in the test report. ISO 5393:2017 is not applicable to - impact or impulse wrenches, - ratchet
-
Supplier: Sandvik Coromant Co.
Description: the market due to the latest Fulcrum technology* used for uppermost clamping performance with high clamping force. The clamping force repeats time after time Easy handling with torque wrench used for secure clamping The machine-side coupling is ground as the last operation to guarantee the
- Projection Length: 3.032 to 7.677 inch
- Mounting Style: BT, CAT®, ISO
- Type: Hydraulic
- Live Static: Live / Driven
Find Suppliers by Category Top
More Information Top
-
Titan Introduces Super Thin Hydraulic Torque Wrench For BOP Applications
Titan Introduces Super Thin Hydraulic Torque Wrench For BOP Applications .
-
2013 International Conference on Process Equipment, Mechatronics Engineering and Material Science
This device is mainly composed by mechanical work platform, hydraulic torque wrenches , hydraulic erection mechanism, pressure test pumps, sensors, signal conditioning circuit, data acquisition card and computer.
-
CR4 - Thread: Torquig -relation between ft-lb/Nm and pressure gauge's pressure unit- psi
I'll first assume that you're asking this from a torquing perspective and, that the question relates to hydraulic torque wrenches .
-
Study of Constant Torsion Assembly Method of Piezoelectric Transducer Based on PC Control
… the piezoelectric ceramic, then the torque increase, and at last the oil pressure increase of the hydraulic system, output the control signal to the servo motor, adjust the pressure valve, increase the torque of the hydraulic torque wrench , increase the pressure imposed …
-
Proceedings of 2013 Chinese Intelligent Automation Conference
This device is mainly composed by mechanical work platform, hydraulic torque wrenches , hydraulic erection mechanism, pressure test pumps, sensors, signal conditioning circuit, data acquisition card and computer.
-
ASTM MNL58 - Petroleum Refining and Natural Gas Processing
• Hydraulic torque wrenches : Hydraulic torque wrenches and console represent the most advanced technology available for bolting purposes.
-
Choosing the Correct Heavy-Duty Fastening Torque Tool
A shop foreman working at a worldwide supplier of steam turbines, compressors and other turbomachinery for the oil and gas markets, replaced a hydraulic torque wrench system with a Mountz, Inc. CLS pneumatic torque multiplier at an oil field maintenance facility …
-
CR4 - Thread: Specification for Bolt Torque / Tensioning for Flanged Piping
In such cases, hydraulic torque wrenches will then be used to tension the bolts.
-
CR4 - Thread: Pneumatic Tools vs. Hydraulic Tools
Pneumatic torque wrenches are continuous-rotating whereas hydraulic torque wrenches are, for the most part, ratcheting.
-
CR4 - Thread: Torque Multiplier
I think there is also a hydraulic torque wrench , but I don't know what clearances it needs.
Indicates content that may require registration and/or purchase.