-
Supplier: Accuris
Description: CRANE, TRUCK MOUNTED, HYDRAULIC
-
Supplier: Optimal Handling Solutions
Description: Installed in your pick-up truck bed, this winch operated jib crane will help lift loads up to 1,000 lbs. Lift items from ground to truck bed height, then rotate into cargo area Includes telescopic boom design with manual hydraulic hand pump to pivot boom up and down
-
Supplier: Accuris
Description: CRANE, TRUCK MOUNTED, HYDRAULIC, 25 TON COMMERCIAL CONSTRUCTION EQUIPMENT (CCE)
-
-
Supplier: Accuris
Description: CRANE, HYDRAULIC, TRUCK MOUNTED, A/S32A-16 16,500 POUND CRANE CAPACITY, 6X4, DED
-
Supplier: David Round
Description: These Ruger hitch-mounted Straddle Cranes are towable at up to 15 mph to offer true portability. When on site, they can easily be pushed into position by hand on either paved or unpaved surfaces. A segmented boom can be extended up to 28 feet using on board DC powered hydraulics.
- Load Capacity: 1 tons
- Type: Mobile / Truck Mount Crane
- Features: Tilting Boom, Wheels
-
Supplier: David Round
Description: Ruger's Construction Cranes mount to loaders and offer maximum mobility and reliability for on and off loading the most challenging cargo. A segmented boom can be extended up to 28 feet using on board DC powered hydraulics. The powered winch on these units provides push button control.
- Load Capacity: 1 tons
- Type: Mobile / Truck Mount Crane
- Features: Tilting Boom, Wheels
-
Supplier: David Round
Description: Ruger Condensed Straddle Full Power Crane offers 4000 lbs. capacity with a Condensed Straddle design that has a small footprint when compared to other cranes. Its rugged construction and powerful design makes it a valuable tool for any material handling facility. FEATURES: Models with
- Load Capacity: 2 tons
- Type: Mobile / Truck Mount Crane
- Features: Tilting Boom, Wheels
-
Supplier: David Round
Description: The Ruger customizable Full Power Ride On Crane is ideal for long transit runs. The operator leans against the padded rail for comfort, stability and safety. These units are available in a wide range of load capacities. Our experienced staff can design and build a Ride On Full Power
- Load Capacity: 3 tons
- Type: Mobile / Truck Mount Crane
- Features: Motorized Motion, Tilting Boom, Wheels
-
Supplier: Mile-X Equipment, Inc.
Description: OTC 1813 6,000 lb. Floor Crane This Item ships by truck and extra shipping charges will apply to ship to a non-commercial address Features: Three boom positions give capacities of 4,000, 5,000, and 6,000 lbs. to handle the biggest engines, and often the transmission right along with
-
Supplier: Mile-X Equipment, Inc.
Description: OTC 1819 2,200 lb. Floor Crane This Item ships by truck and extra shipping charges will apply to ship to a non-commercial address Features: To conserve valuable floor space, crane folds into a compact package for storage For "close-in" work, leg spread adjusts to clear vehicle's
-
Supplier: Mile-X Equipment, Inc.
Description: OTC 1820 4,400 lb. Floor Crane This Item ships by truck and extra shipping charges will apply to ship to a non-commercial address Features: To conserve valuable floor space, crane folds into a compact package for storage For “close-in” work, leg spread adjusts to clear vehicles
-
Supplier: Mile-X Equipment, Inc.
Description: swivels for vertical and lateral positioning Legs extend to straddle the biggest tires Equipped with electric/hydraulic pump (115V) with remote motor control Steering dolly for easy maneuverability also serves as floor lock Specifications: No. 1814 – 6,000 lb. capacity crane with
-
Supplier: CSA Group
Description: cranes, boom trucks, wheel-carrier-mounted cranes, railway cranes, locomotive-mounted cranes, and rail-mounted cranes, as well as any variations thereof that retain the fundamental characteristics of these cranes. 1.4 This Standard is applicable only
-
Description: items include: How range-limiting devices can help crane operators avoid powerline contacts. How load moment indicators (LMIs) can reduce the occurrence of crane upset from overloads. How some rough-terrain mobile hydraulic cranes, logging tongs and flatbed trucks
-
Supplier: ASME Standards and Certification
Description: The scope includes cranes of the types described in para. 22-0.2.1 (commercial truck-mounted, crawler-mounted, stationary, trailer- or railcar-mounted, traveling base-mounted, and wheel-mounted) that are articulated by hydraulic cylinders and powered by internal combustion
-
Supplier: ASME
Description: The scope includes cranes of the types described in para. 22-0.2.1 (commercial truck-mounted, crawler-mounted, stationary, trailer- or railcar-mounted, traveling base-mounted, and wheel-mounted) that are articulated by hydraulic cylinders and powered by internal combustion
-
Supplier: CSA Group
Description: crane" and "crane" have the same meaning. 1.2 This Standard applies to the following types of cranes: a) commercial truck or trailer mounted cranes (see Figures A.1 to A.4); b) stationary cranes; and c) mobile cranes. 1.3 This Standard applies to
-
Supplier: Lift Products, Inc.
Description: Max-Upenders hydraulically tip 2,000 to 10,000 lb loads up to 90 degrees and have a wide variety of industrial applications. They can be loaded and unloaded by fork lift, stacker, conveyor or crane in a surface mount design or by a pallet truck in a pit mounted design. Max-Upenders are
-
Supplier: CSA Group
Description: mechanism is attached. €‹ 1.3 This Standard applies to crawler-mounted cranes, commercial truck-mounted cranes, boom trucks, wheel-carrier-mounted cranes, railway cranes, locomotive-mounted cranes, and rail-mounted cranes, as well as any
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Specification Standard Product Outline Drawing Application Filed Ingiant pneumatic & hydraulic slip rings are widely used in Capping machines, Mechanical handling,Lifting equipment, Cranes, fire trucks, Control systems, Robotics, Remote operated vehicales excavators and other
- Operating Speed: 200 rpm
- Operating Temperature: -22 to 176 F
- Features: Military Grade
-
Description: Parker hydraulic truck motor series F1 features low noise/weight and high efficiency and is one of the leading truck motors in the market. The F1 motor provide circuit reliability at speeds up to 3000 rpm at 350 bar (5,000 PSI). The F1 hydraulic motor is a very efficient
- Operating Speed: 3,000 rpm
- Operating Pressure: 5,000 psi
- Motor Type: Axial Piston
-
Supplier: Nu-Star, Inc.
Description: The hydraulically operated MFC-100™ is ideal for lifting and moving heavy barrels, automotive towing or lifting awkward equipment. With push-button ease, operators can engage the hydraulic lift to raise the load for effortless transportation. Featuring diverse attachment options and a
- Capacity: 15,000 lbs
- Length: 51 inch
- Width: 34 inch
- Cart / Truck Type: Drum Cart / Truck
-
Supplier: Demag Cranes & Components
Description: Convenient long and cross-travel motions Our corner-bearing end carriages are versatile, modular rail-mounted travel units of torsionally rigid box-section design. They can be connected direct to load-bearing superstructures – for cranes or trolleys. Single or double-girder design with up to
- Features: Motorized
- Type: Top Running
-
Supplier: CSA Group
Description: lifting with cranes (e.g. mobile cranes, gantry cranes); - road transport (e.g. truck, trailer); - rail transport, including combined transport (e.g. wagons with containers, swap-bodies, semi-trailers, trucks); - sea transport. It is not applicable to ? airlift or
-
Supplier: Eaton Hydraulics Group
Description: multiple sizes of excavators, forestry equipment, refuse trucks, forklifts, agricultural machinery, truck mounted cranes, and marine. Forget trade-offs. Choose the mobile valve that enables you to design, engineer and build without compromise. Addresses these engineering
- Pressure Rating: 3,626 to 5,076 psi
- Media Temperature: -13 to 176 F
- Valve Type: Control Valves
- Media: Hydraulic Fluid
-
Supplier: Kinematics Manufacturing, Inc.
Description: drives in heavy machinery enable higher torque, speed reduction and rotational functions. Applications include solar trackers, digger derricks, truck cranes, wind turbines, utility equipment, hydraulic equipment attachments and tire handlers. Their range of applications make
- Outside Diameter: 7 to 25 inch
- Dynamic Axial / Thrust Load: 29,943.36 to 530,528 lbs
- Application: Aerospace, Automotive, Medical /Dental, Military
- Features: External Gear Only, Internal Gear Only, Non-geared, Other
-
Description: powered off-road industrial equipment as described in ISO 8178-4. This includes, for example, engines for construction equipment including wheel loaders, bulldozers, crawler tractors, crawler loaders, truck-type loaders, off-highway trucks, hydraulic excavators, agricultural
-
Supplier: Eaton Hydraulics Group
Description: makes them the ideal solution for a wide range of medium-pressure mobile applications. Common applications include sprayers, combines, harvesters, windrowers, snow removal trucks, refuse trucks, fire trucks, salt spreaders, crane/winch, telehandlers, aerial lifts, railcar
- Maximum Discharge Pressure: 3,625 to 5,076 psi
- Pump Type: Hydraulic Pumps, Piston / Plunger Pumps, Positive Displacement Pumps, Reciprocating Pumps
-
Supplier: Greene, Tweed & Co.
Description: industrial and mobile equipment – including rough terrain lift trucks, front end loaders, tractors, back hoes, excavators, graders, cranes, jacks, oil field valves and well heads, and machine tools. Extrusion Resistance The G-T design resists extrusion by preventing the elastomeric
- Axial Cross Section or Thickness: 0.07 to 0.275 inch
- Maximum Operating Pressure: 0 to 10,000 psi
- Operating Temperature: -65 to 450 F
- Seal Type: Composite Seals
-
Supplier: Autoquip Corporation
Description: Heavy Industrial Coil Handling Cars – Powered Transport Cars, With or Without Scissors Lifts and Turntables, to Transfer & Position Rolls & Coils Autoquip Coil Transfer Cars utilize powered traverse drives (with or without a hydraulic lift) to eliminate the need for overhead cranes or
- Actuation: Electric Motor
- Features: Rotating
- Mechanism: Scissor Lift
- Type: Table Lift / Positioner
-
Supplier: Greene, Tweed & Co.
Description: industrial and mobile equipment – including rough terrain lift trucks, front end loaders, tractors, back hoes, excavators, graders, cranes, jacks, oil field valves and well heads, and machine tools. Extrusion Resistance The G-T design resists extrusion by preventing the elastomeric
- Axial Cross Section or Thickness: 0.07 to 0.275 inch
- Maximum Operating Pressure: 0 to 10,000 psi
- Operating Temperature: -65 to 450 F
- Seal Type: Composite Seals
Find Suppliers by Category Top
Featured Products Top
-
the smoothest rotation. Typical slew drive applications include truck cranes, man lifts, utility equipment, hydraulic attachments, oil tool equipment, marine cranes, tire handlers, digger derricks and automotive lifts, but the slew drives are used in many other applications requiring load holding and (read more)
Browse Gearboxes and Gearheads Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
3. Typical Construction Machinery Applications Ingiant slip rings are widely used in rotating parts of nearly all types of construction machinery, including: Excavators Tower Cranes & Mobile Cranes Concrete Pump Trucks Drilling Rigs (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd.
More Information Top
-
Dynamic Simulation of Hydraulic Truck Crane Hoisting System Based on AMESim
• Dynamic Simulation of Hydraulic Truck Crane Hoisting System Based on AMESim p.2031 .
-
Demonstration of new construction equipment [1]
… and 16-ton cranes, and with respect to a number of subassem- blies and units -- which is continuous and encompasses the entire series of machines, is based on the development of a unified series of hydraulic truck cranes consisting of these four …
-
Scientific.Net: Materials Science
Dynamic Simulation of Hydraulic Truck Crane Hoisting System Based on AMESim .
-
Federal Register > Monday, August 9, 2010 > [75 FR 47906] Cranes and Derricks in Construction
It stated, as one example, an employee who only operates a hydraulic truck crane would not need to also have the additional knowledge and skills necessary to operate a lattice boom crawler crane.
-
Federal Register > Thursday, October 9, 2008 > [73 FR 59714] Cranes and Derricks in Construction
For example, an employee who only operates a hydraulic truck crane would not need to also have the additional knowledge and skills necessary to operate a lattice boom crawler crane.
-
http://dspace.mit.edu/bitstream/handle/1721.1/78523/01939965-MIT.pdf?sequence=2
SELF-ERECTING HYDRAULIC TRUCK CRANE .
-
Sell used construction machinery,kato 50 tons truck crane Japan 0086-15221111153
• TADANO GT-650E-3-10101 Fully Hydraulic Truck Crane Brand: TADANO Model :GT650E-3-10101 Year Of Manf: 2009 Producing Area: Japan Max.
-
Sell Truck-Mounted Crane Series
… equipment, such as: Tower cranes, asphalt aver, concrete pavers, concrete pump, asphalt mixing plants, concrete mixing plants, concrete placing boom, concrete truck mixers, road surface cold planer, all kinds of roller, heavyduty trucks, concrete vibrator, hydraulic truck crane , aerial working platform, loader …
-
Construction equipment
Figure 1 shows a hydraulic truck crane .
-
WindPACT Turbine Design Scaling Studies Technical Area 2: Turbine, Rotor and Blade Logistics
• 2 hydraulic truck cranes (sizes were adjusted for weights of turbine components) • Crawler crane for offloading freight • 2 rough terrain forklifts • Surveying/Level equipment • Radios/phone communications • Bolt torque equipment • Site pick-up trucks • Equipment fuel …
Indicates content that may require registration and/or purchase.