-
Supplier: Comer Industries, Inc.
Description: Comer Industries is a global leader in the design and production of advanced engineering systems and mechatronic solutions for power transmission, supplied to major manufacturers of agricultural machinery, construction equipment, industrial and renewable energy applications worldwide. Comer
- Operating Pressure: 3,263.34825 psi
- Power: 6.7011019245141 to 17.4228650037367 HP
- Features: Rated for Continuous Duty
- Motor Type: Vane
-
Supplier: SAE International
Description: Hydrostatic (hydraulic hybrid) drives have demonstrated energy efficiency and emissions reduction benefits. This paper investigates the potential of an independent hydrostatic wheel drive system for implementing a traction-based vehicle lateral stability control system.
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: System An electronically controlled, hydraulic motor drives a variable speed on-demand fan for engine coolant and hydraulic oil. The optimum fan speed is determined based on coolant and hydraulic oil temperature resulting in reduced fuel consumption and lower sound
- Horsepower: 173 HP
- Operating Weight: 45,202.5 lbs
- Travel Speed: 16 miles/hr
- Type: Wheeled Excavator
-
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: improves operator comfort by reducing sound and vibration. Cooling System An electronically controlled, hydraulic motor drives a variable speed on-demand fan for engine coolant and hydraulic oil. The optimum fan speed is determined based on coolant and hydraulic
- Horsepower: 174 HP
- Operating Weight: 40,131 lbs
- Travel Speed: 23 miles/hr
- Type: Wheeled Excavator
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: improves operator comfort by reducing sound and vibration. Cooling System An electronically controlled, hydraulic motor drives a variable speed on-demand fan for engine coolant and hydraulic oil. The optimum fan speed is determined based on coolant and hydraulic
- Horsepower: 137 HP
- Operating Weight: 29,988 lbs
- Travel Speed: 23 miles/hr
- Type: Wheeled Excavator
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: improves operator comfort by reducing sound and vibration. Cooling System An electronically controlled, hydraulic motor drives a variable speed on-demand fan for engine coolant and hydraulic oil. The optimum fan speed is determined based on coolant and hydraulic
- Horsepower: 166 HP
- Operating Weight: 37,926 lbs
- Travel Speed: 23 miles/hr
- Type: Wheeled Excavator
-
Supplier: SAE International
Description: A two-passenger all-wheel drive urban electric vehicle (AUTO21EV) with four direct-drive in-wheel motors and an active steering system has been designed and developed at the University of Waterloo. A novel fuzzy slip control system is developed for this vehicle
-
Supplier: Western Integrated Technologies
Description: applications. In addition, standard SAE hydraulic motor mounting provisions accommodate nearly any hydraulic motor. The application flexibility provided by these features and the broad range of torque outputs and gear ratios available have helped to make Fairfield
-
Supplier: White Drive Products, Inc.
Description: The combination of compact size, light weight and low speed efficiency make the CE motor the best wheel drive motor available. To reduce overall motor length and weight, all unnecessary material was removed from the housing and the valve was placed in the face of
-
Description: shaft to avoid planetary gear backlash. This eliminates the rocking effect associated with working free on wheels. A new travel motor and transmission control in the driveline provide comfortable travel thanks to increased smoothness and improved hydraulic retarding and gear
- Horsepower: 170 HP
- Operating Weight: 45,761 lbs
- Travel Speed: 22.400000000000002 miles/hr
- Type: Wheeled Excavator
-
Supplier: White Drive Products, Inc.
Description: The combination of compact size, light weight and low speed efficiency make the CE motor the best wheel drive motor available. To reduce overall motor length and weight, all unnecessary material was removed from the housing and the valve was placed in the face of
-
Description: brake system works directly on the hub instead of the drive shaft to avoid planetary gear backlash. This eliminates the rocking effect associated with working free on wheels. A new travel motor and transmission control in the driveline provide comfortable travel thanks to
- Horsepower: 163 HP
- Operating Weight: 39,176 lbs
- Travel Speed: 22.400000000000002 miles/hr
- Type: Wheeled Excavator
-
Supplier: SAE International
Description: The paper introduces the results of the development of anti-lock brake system (ABS) for full electric vehicle with individually controlled near-wheel motors. The braking functions in the target vehicle are realized with electro-hydraulic decoupled friction brake system and
-
Description: maintenance, history and monitoring information. An advanced disc brake system works directly on the hub instead of the drive shaft to avoid planetary gear backlash. This eliminates the rocking effect associated with working free on wheels. A new travel motor and transmission
- Horsepower: 134 HP
- Operating Weight: 30,313 lbs
- Travel Speed: 23 miles/hr
- Type: Wheeled Excavator
-
Description: These radial piston fixed displacement hydraulic motors have been specifically engineered for high mechanical and volumetric efficiency over a wide range of speed and torque. MR motors are combined into 11 different frame sizes, corresponding to 41 standard displacements
- Operating Speed: 60 to 1,300 rpm
- Operating Pressure: 3,045.7917 to 6,091.5834 psi
- Motor Type: Radial Piston
-
Supplier: Cosen Saws, USA
Description: SH-460M Machine Features Structure • Oversized hydraulic cylinder with precision ground hinge support • Specially designed heavy-duty cast iron swivel center for miter cuts from 90 to 45 degree • Large rugged base with built-in coolant & hydraulic system Blade Drive • 2 hp
- Cutting Capacity: 4.3 to 18.1 inch
- Power Type: AC Power
- Machine Type: Band Saw
- Material Cut: Metal
-
Supplier: Cosen Saws, USA
Description: Lubrication System • Hydraulic Tungsten Carbide Blade Guides with bearing guides • Hydraulic guide arms • Automatic hydraulic blade tensioning device • Hydraulic Chip Removal System • Integral coolant system • Synchronized power driven blade brush & extra coolant nozzle
- Cutting Capacity: 15.7 to 26 inch
- Power Type: AC Power
- Machine Type: Band Saw
- Cutting Type: Manual
-
Supplier: SAE International
Description: Anti-lock braking functions of electric vehicles with individual wheel drive can be effectively realized through the operation of in-wheel or on-board motors in the pure regenerative mode or in the blending mode with conventional electro-hydraulic anti-lock braking
-
Supplier: Cosen Saws, USA
Description: Structure • Heavy-duty hydraulic cylinder with precision ground hinge support • Cast iron quick set up vise • Large rugged base with built-in coolant & hydraulic system Blade Drive • 2 hp motor, heavy-duty reducer, & variable step drive assembly • 4-speed
- Cutting Capacity: 9 to 14.5 inch
- Power Type: AC Power
- Machine Type: Band Saw
- Cutting Type: Manual
-
Supplier: J&S Machine, Inc.
Description: High performance hydraulic bending machine for metal profiles. Machine body in high-thickness S355 steel which guarantees great rigidity, three drive shafts in ground tempered steel mounted on conical bearings and controlled by three independent hydraulic motors and high
- Shape: Angle / Channel, Rectangle, Round, Square
- Power: Hydraulic
- Features: Other
- Type: Roll
-
Supplier: Demag Cranes & Components
Description: H4B6) Bumper options (hydraulic or cellular plastic buffers) Tandem end carriages with connecting elements for increased load capacity Individual solutions One, two or four driven travel wheels, depending on application Corner-bearing wheel sets with diameters from 250 to 630 mm
- Features: Motorized
- Type: Top Running
-
Supplier: Jaygo, Inc.
Description: work zone of the high shear blade. Available in single or dual motor drives, through the floor mounted, tank mounted, portable tub and vacuum designs. The Jaygo Model DSVS units are designed with the following features: Available in single or dual motor drives. Various
- Motor Power: 25 to 60 HP
- Applications / Industry: Adhesives Processing, Chemical Processing, Cosmetics Processing, Food and Beverage Processing, Paint / Coating Processing, Pharmaceutical Processing, Plastic / Rubber Processing, Sanitary Processing
- Mixer Type: Agitator, Single Rotor, Twin Rotor
- User Interface: Analog Front Panel
-
Supplier: Cosen Saws, USA
Description: 15-80 (m/min) (60 Hz) (50-264 ft/min) Tension Hydraulic Controlled Guide Tungsten Carbide Blade Guide (Hydraulic Clamping Force) Arm Hydraulic controlled Cleaning Wire brush with flexible drive shaft driven by brush motor Motor Output Blade 15HP (11.25 kw)
- Cutting Capacity: 39.4 inch
- Power Type: AC Power
- Cutting Type: Automatic
- Machine Type: Band Saw, Dual Column Saw
-
Supplier: Grob, Inc.
Description: with rolling table or extended work height. Standard Equipment 15 h.p. Brake Motor – 230/460 Volt (Totally Enclosed Fan Cooled Ball Bearing Double Shaft Motor) 6 Speed Gear Box with Speed Indicator Infinitely Variable Drive 25 – 15,000 f.p.m. Air Hydraulic Feed Friction
- Cutting Capacity: 20 to 36 inch
- Power Type: AC Power
- Machine Type: Band Saw
- Cutting Type: Manual
-
Supplier: Mile-X Equipment, Inc.
Description: checkout cart will incorrectly state that this ships by UPS. Head swivels for a maximum cut at 45 & 60 degrees Hydraulic down feed control Deluxe enclosed stand with handle and wheels for easy movement Ball bearing drive wheel and blade guides Sealed worm gear
- Cutting Capacity: 5 to 6 inch
- Power Type: AC Power
- Machine Type: Band Saw
- Cutting Type: Semi-Automatic
-
Supplier: Durst
Description: Transfer Cases DURST transfer cases are heavy-duty and engineered to meet the rugged operational demands of a wide range of mobile off-highway applications. Targeted toward mobile construction, agricultural, forestry and mining equipment, they excel at transferring between two-wheel and
- Mounting Style: Flange(s)
- Gearing: Helical, Spur
- Reducer Style: Motor Mount / Gearhead
- Reducer Output: Multiple Outputs
-
Supplier: Hyster Company
Description: Tracker compatible. This technology allows operator input to optimize performance to suit operator skill level. It also provides setup and diagnostic menus for service technicians. Redesigned Master Drive Unit (MDU) offers superior protection and less maintenance with a drive unit that
- Capacity: 3,000 to 4,500 lbs
- Class: Class II - Electric Motor Narrow Aisle Truck, Narrow Aisle, Stacker / Walkie
- Fuel: Electric
-
Supplier: Inductotherm Group
Description: guided by heavy duty linear rails. Features Rack and pinion for accurate cut length Tracking wheel or laser tracking of tube speed available Dynamic home saw positioning to maximize production capability Helical gear spindle for low-backlash positive blade drive Low vibration blade
- Cutting Capacity: 0.5 to 6.625 inch
- Power Type: AC Power
- Machine Type: Circular Saw
- Material Cut: Metal
-
Supplier: Jet Edge
Description: does not allow operation of any function unless the safety lever is depressed. The hydraulic-powered wheel drive (self-propelled drive) offers additional operator control and comfort and can be easily disengaged for free-rolling applications. The spray bar height is
- Blast / Jet Pressure: 55,000 psi
- Mounting: Cart / Hand Truck, Portable Machine
- Operation: Cleaning / Surface Preparation, Descaling / Stripping
- Features: Multiple Nozzles, Other, Rotary Nozzle
-
Supplier: United Grinding Technologies Inc.
Description: hydraulic/pneumatic sectors, for example. Centre height 125 mm (4.9"), Centre distance 400 mm (15.7") Features: Turret wheelhead that can be swivelled manually or automatically High-resolution B axis as an option Frequency-controlled motor grinding spindle for external and internal
-
Supplier: Clean Air Products
Description: (32) Adjustable Anodized Aluminum Nozzles (2) Removable High Pressure Interior Nozzle Wall Panels (1) 5HP (3.7kW), 3600RPM Sealed Ball Bearing Continuous Duty Motor (Motor meets or exceeds U.S. EPAct and NRCan Canadian efficiency standards) (1) Superior Efficiency Direct Drive
- Door Width: 72 inch
- Nozzle Discharge Speed: 1,900 CFM
- Number of Nozzles: 32
- Height: 95 inch
-
Supplier: Clean Air Products
Description: Adjustable Anodized Aluminum Nozzles (6) Removable High Pressure Interior Nozzle Wall Panels (3) 5HP (3.7kW), 3600RPM Sealed Ball Bearing Continuous Duty Motors (Motor meets or exceeds U.S. EPAct and NRCan Canadian efficiency standards) (3) Superior Efficiency Direct Drive
- Door Width: 60 inch
- Nozzle Discharge Speed: 5,700 CFM
- Number of Nozzles: 96
- Height: 95 inch
-
Supplier: Clean Air Products
Description: Adjustable Anodized Aluminum Nozzles (2) Removable High Pressure Interior Nozzle Wall Panels (1) 5HP (3.7kW), 3600RPM Sealed Ball Bearing Continuous Duty Motor (Motor meets or exceeds U.S. EPAct and NRCan Canadian efficiency standards) (1) Superior Efficiency Direct Drive
- Door Width: 42 inch
- Nozzle Discharge Speed: 1,900 CFM
- Number of Nozzles: 32
- Height: 95 inch
-
Supplier: Clean Air Products
Description: Anodized Aluminum Nozzles (6) Removable High Pressure Interior Nozzle Wall Panels (3) 5HP (3.7kW), 3600RPM Sealed Ball Bearing Continuous Duty Motors (Motor meets or exceeds U.S. EPAct and NRCan Canadian efficiency standards) (3) Superior Efficiency Direct Drive Aluminum Airfoil
- Door Width: 36 inch
- Nozzle Discharge Speed: 5,700 CFM
- Number of Nozzles: 96
- Height: 116 inch
-
Supplier: DCM Tech Inc.
Description: ceramic, and crystalline materials. The 12" rotary table can be configured to accommodate a variety of vacuum, hydraulic, or magnetic production work holding systems. Mechanical design features include servo-driven precision ball screw feed, enclosed dovetail ways, cast iron machine
- Power: 5 HP
- Current: 30 amps
- AC Voltage & Phase: 208 - 230 / 240 V 60 Hz, Three-Phase
- Applications / Materials Abraded: Aerospace, Automotive, Bearing, Biotech / Medical Devices, Brakes / Clutches, Castings, Ceramics / Glass, Cleaning / Surface Preparation, Cutters / Blades, MRO / Resurfacing, Metals / Metalworking, Ophthalmic / Optical, Semiconductors / Electronics, Wet Grinding / Finishing
Find Suppliers by Category Top
Featured Products Top
-
, electric motor and other industrial repair facilities. Savage hydraulic presses have been known throughout industry for over 50 years for their rugged construction and durability. Each press is built with pride by our team of experienced (read more)
Browse Presses (metalworking) Datasheets for Savage Engineering, Inc. -
Introducing ElectroCraft's new MobilePower™ MPW52 wheel drive, featuring a high torque-density brushless DC motor with integrated single-stage planetary gearbox and wheel assembly. ElectroCraft's MPW52 integrates a 14-pole Brushless DC (read more)
Browse DC Motors Datasheets for ElectroCraft -
Your mobile robot should be working all day, not sitting at a charging station! An efficient powertrain is critical to extending battery life. Compact power is the ideal solution for mobile robots and automated guided vehicles. Our DC Motor Wheel Drive features an integrated design that provides increased performance and reliability at an affordable price compared to traditional combinations. (read more)
Browse DC Motor Drives Datasheets for ElectroCraft -
, downhole drilling, rapid transit wheelset and railcar wheelset manufacturing, electric motor manufacturing, and other industrial repair facilities. Savage hydraulic presses have been known throughout the industry for over 50 years for their rugged construction and durability. Each press is (read more)
Browse Datasheets for Savage Engineering, Inc. -
one hydraulic gear motor drives three gear pumps of different capacities. Each pump serves a separate function. The arrangement removed the need for a flow divider and provided pump capacities matched to the individual requirements. (read more)
Browse Hydraulic Pumps Datasheets for jbj Techniques Limited -
• Hydraulic drive: ALM and GHM gear motors include unidirectional and bidirectional versions. Selection needs to account for the required torque and speed, together with circuit pressures and drain arrangements. • Other (read more)
Browse Gear Pumps Datasheets for jbj Techniques Limited -
Award-winning Rosenberg B-Wheel backward curved fans are now available with ErP 2015 compliant 3.3 kW EC motors. The B-Wheel features a seven-blade design (instead of the standard eight) with a unique wheel geometry that provides for impeller efficiencies up to (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
A system of radial sealing at the output shaft of hydraulic gear motors that can bear enormous internal over-pressures without resulting in (read more)
Browse Hydraulic Motors Datasheets for jbj Techniques Limited -
ElectroCraft, Inc., the global fractional horsepower motor and motion solutions provider, has expanded its MobilePower™ product family with the MPW Wheel Drive. The MPW Wheel Drive features a high torque-density brushless DC motor with a heavy duty integrated planetary gearbox (read more)
Browse Brushless Motors Datasheets for ElectroCraft -
The Horizontal Forcing Press also referred to as a Wheel Press, plays a crucial role in “repair-based” industries and applications. Rotor shaft removal for the electric motor repair industry Pumpjack crank arm repair for the oil and gas industry (read more)
Browse Presses (metalworking) Datasheets for Savage Engineering, Inc.
More Information Top
-
CR4 - Thread: Hydraulic Scissor Lift Design
four wheel hydraulic drive wheel motors .
-
CR4 - Thread: Dream to become mobile again!
The wheel drive motors ( hydraulic ) would transfer power to the spindles firmly mounted to the front of the spring halves, by means of a chain drive.
-
Shopping In Saws - Big Bruin
CORE International 29669 - Diamond 74HP Kubota 42" Transverse Concrete Saw CC7070-42 29669 Diamond Products Interim tier 4 compliant Front pivot Oil bath blade shaft Hydraulic wheel motor drive Quick set handle adjustment Bladeshaft gearbox Oil bath for low maintenance Keeps drive …
-
Shopping In Saws - Big Bruin
CORE International 29669 - Diamond 74HP Kubota 42" Transverse Concrete Saw CC7070-42 29669 Diamond Products Interim tier 4 compliant Front pivot Oil bath blade shaft Hydraulic wheel motor drive Quick set handle adjustment Bladeshaft gearbox Oil bath for low maintenance Keeps drive …
-
Mechatronics, Robotics and Automation
Basic thought : Model selector select different fuzzy control module online according to the control requirements,the left and right side hydraulic motor and drive wheel speed are changed according to adjust electronic control signal size of roadheader proportional solenoid valve, the walking …
-
International Encyclopedia of Robotics: Applications and Automation Volume 3 Complete Document
Drive wheels and hydraulic motors .
-
CIGR Handbook of Agricultural Engineering, Volume III Plant Production Engineering, Chapter 1 Machines for Crop Production, 1.6. Harvesters and Threshers, Part...
The root crop is cleaned not only by conveyor belts and elevators, but also by special soil removing wheels driven by hydraulic motors .
-
Installing a Flowline Using a Snubbing Unit
hydraulic motor driven abrasive wheel and to perform a bottom survey in the vicinity of .
-
Unmanned loading operation by autonomous wheel loader
The transferring timing is determined according to the oil pressure of hydraulic motor of wheel drive , because the horizontal component of the resistance .
-
Remote Maintenance Concepts for the LOS Alamos Meson Physics Facility
Hy- draulic motors drive the wheels through gear trains and chains.
Indicates content that may require registration and/or purchase.