-
Supplier: TWG Canada Consolidated, Inc.
Description: affecting the brake. During lower operations, the over-running clutch locks causing the disc brakes to rotate between a series of divider discs. Dynamic braking is then achieved by modulation of the winch control valve handle. When the control is returned to neutral
- Load Capacity: 0 to 8,500 lbs
- Line Diameter: 0.625 inch
- Line Length: 2,115 ft
- Maximum Loaded Line Speed: 170 ft/min
-
Supplier: TWG Canada Consolidated, Inc.
Description: affecting the brake. During lower operations, the over-running clutch locks causing the disc brakes to rotate between a series of divider discs. Dynamic braking is then achieved by modulation of the winch control valve handle. When the control is returned to neutral
- Load Capacity: 0 to 25,000 lbs
- Line Diameter: 1 inch
- Line Length: 3,039 ft
- Maximum Loaded Line Speed: 295 ft/min
-
Supplier: TWG Canada Consolidated, Inc.
Description: affecting the brake. During lower operations, the over-running clutch locks causing the disc brakes to rotate between a series of divider discs. Dynamic braking is then achieved by modulation of the winch control valve handle. When the control is returned to neutral
- Load Capacity: 0 to 18,000 lbs
- Line Diameter: 0.875 inch
- Line Length: 1,359 ft
- Maximum Loaded Line Speed: 255 ft/min
-
-
Supplier: TWG Canada Consolidated, Inc.
Description: affecting the brake. During lower operations, the over-running clutch locks causing the disc brakes to rotate between a series of divider discs. Dynamic braking is then achieved by modulation of the winch control valve handle. When the control is returned to neutral
- Load Capacity: 0 to 25,000 lbs
- Line Diameter: 0.875 inch
- Line Length: 3,599 ft
- Maximum Loaded Line Speed: 527.9999999999999 ft/min
-
Supplier: Certex UK
Description: emergency stop built acc. to NEN 1010 Control box IP 66 with low voltage IP 65 pendant control built acc. to NEN 1010 Load limiter (required by CE for applications exceeding 1000 kg W.L.L.) Frequency inverter for variable speed control Wireless radio remote control
- Load Capacity: 66,138.6 lbs
- Type: Hydraulic
-
Supplier: Certex UK
Description: emergency stop built acc. to NEN 1010 Control box IP 66 with low voltage IP 65 pendant control built acc. to NEN 1010 Load limiter (required by CE for applications exceeding 1000 kg W.L.L.) Frequency inverter for variable speed control Wireless radio remote control
- Load Capacity: 66,138.6 lbs
- Type: Hydraulic
-
Supplier: Certex UK
Description: emergency stop built acc. to NEN 1010 Control box IP 66 with low voltage IP 65 pendant control built acc. to NEN 1010 Load limiter (required by CE for applications exceeding 1000 kg W.L.L.) Frequency inverter for variable speed control Wireless radio remote control
- Load Capacity: 66,138.6 lbs
- Type: Hydraulic
-
Supplier: Certex UK
Description: emergency stop built acc. to NEN 1010 Control box IP 66 with low voltage IP 65 pendant control built acc. to NEN 1010 Load limiter (required by CE for applications exceeding 1000 kg W.L.L.) Frequency inverter for variable speed control Wireless radio remote control
- Load Capacity: 66,138.6 lbs
- Type: Hydraulic
-
Supplier: Eaton Hydraulics Group
Description: Sectional CML Valves For precise electrohydraulic proportional control, look for Eaton hydraulic load-sensing sectional CML60 valves. Designed for a broad range of mobile applications including aerial work platforms, winches, cranes and more, these valves combine
- Pressure Rating: 4,700 to 5,050 psi
- Features: Control Valves, Pilot Operated
- Actuation: Electro-hydraulic
- Media: Hydraulic Fluid
-
Supplier: SAE International
Description: hydraulic flow control valve or similar device may be used in the brake system to control a load when lowering under power. A clutch to release the drum for "free-spooling" may be provided and will be designed not to disengage itself under load. A drag brake may be
-
Supplier: SAE International
Description: hydraulic flow control valve or similar device may be used in the brake system to control a load when lowering under power. A clutch to release the drum for "free-spooling" may be provided and will be designed not to disengage itself under load. A drag brake may be
-
Supplier: DeZURIK, Inc.
Description: DeZURIK’s Hydraulic Power Unit (HPU) is designed and manufactured to meet custom field application requirements. The HPU skid design includes all necessary components and a control panel to drive single or multiple hydraulic cylinder valve actuators. Custom HPU skids are
-
Supplier: Mile-X Equipment, Inc.
Description: lasting dependability. Dual foot controls make operating easy and smooth. Left foot valve locks the tire chuck while the right foot valve controls rotation speed. An air valve to cool the grooving tool is located on the left (See Fig. A). In Fig. B the truck tire
-
Supplier: Eaton Hydraulics Group
Description: valve plate design Bronze shoe design that stands up against contamination Compact package size to fit with Tier 4 engine requirements Get the job done faster Fastest response and recovery times in the market High horsepower capability X20 controls offering Pressure Control
- Maximum Discharge Pressure: 3,625 to 5,076 psi
- Pump Type: Hydraulic Pumps, Piston / Plunger Pumps, Positive Displacement Pumps, Reciprocating Pumps
-
Supplier: Mile-X Equipment, Inc.
Description: industrial, or every day shops that find themselves in need of a “step up” from a regular duty press. NEW and IMPROVED Added Bed Winch System speeds up bed adjustment Completely redesigned side to side movement of press head Completely redesigned Hydraulic Power Unit increases
-
Description: Controls 20 4.4 Travel Securing Devices 22 4.5 Stability 22 4.6 Bursting Safety Factors 22 4.7 Hydraulic Cylinders 23 4.8 System Protection 23 4.9 Relief Valves 23 4.10 Platforms 23 4.11 Markings 24 4.12 Load Hoist 25 4.13 Ropes 25 4.14 Rotation (Slewing) Mechanism 25 5.
-
Supplier: ThermOmegaTech®
Description: Operation A thermostatic element inside the valve senses temperature and if this falls below the setpoint, the valve modulates open to allow flow. When the temperature increases to near the setpoint, the HAT (Heat Actuated Trap) valve modulates closed. HAT valves are
- Valve Size: 0.5 to 0.75 inch
- Pressure Rating: 300 psi
- Number of Ports/Ways: 2
- Media Temperature: 300 F
-
Supplier: ThermOmegaTech®
Description: Operation The ThermOmegaTech® 3-way M/D thermostatic temperature control valves use a thermal actuator to automatically and accurately proportion flow in response to fluid temperature. For mixing applications, the M/D valves will modulate between the hot and cold “inlet feeds”
- Valve Size: 0.5 inch
- Pressure Rating: 350 psi
- Number of Ports/Ways: 3
- Media Temperature: 250 F
-
Description: Description ACV300 No-Slamming hydraulic check valve is a kind of slow-closing check valve which consists of the main valve, check valve, needle valve, ball valve, microform filter, and pressure gauge. Using hydraulic automatic operation, it
- Media: Air, Hydraulic Fluid
- Features: Control Valves, Float Valves
- Valve Type: Directional Valves, Pressure Relief Valves
-
Supplier: DFT Inc.
Description: through the bottom cover without removing the valve from the line. The downstream seat is end loaded for quick replacement. Like the HI-100, the ULTRA-TROL® can be used for various fluids including slurries in high or low temperature applications for refining, chemical, petrochemical and
- Valve Size: 0.25 to 10 inch
- Pressure Rating: 6,170 psi
- Number of Ports/Ways: 1
- Media Temperature: -325 to 1,000 F
-
Supplier: DFT Inc.
Description: valves have a guide pin. This pin is used only to position the ball for closing when there is insufficient flow to create an adequate pressure differential. When the valve is operating with a sufficient differential across the valve, the guide pin has no function.
- Valve Size: 0.25 to 10 inch
- Pressure Rating: 10,800 psi
- Number of Ports/Ways: 1
- Media Temperature: -325 to 1,900 F
-
Supplier: DynaQuip Controls
Description: The EHC Carbon Steel Flanged Series offers an excellent option when a flanged connection is needed. The valve is constructed of durable carbon steel for industrial, hydraulic, or petroleum applications. The EHC series is also full port and features 150 lb. ANSI flanges. The EHC series
- Valve Size: 1.5 to 4 inch
- Number of Ports/Ways: 2
- Number of Ports: 2
- Agency: API, ISO
-
Supplier: DynaQuip Controls
Description: The DynaMatic EHH2 series of electrically actuated brass valves offers an excellent option for automated applications requiring durable yet economical brass. These automated valves fit a wide range of applications, and all models are pre-sized for clean water, air, or light oil
- Valve Size: 0.5 to 4 inch
- Number of Ports/Ways: 2
- Number of Ports: 2
- Media: Air, Gas, Hydraulic Fluid, Wastewater, Water
-
Supplier: Jergens, Inc.
Description: Jergens Hydraulic 2-Way Circuit Controls are in-line ball valves. They are used as a shut-off valve in simple circuits.
- Pressure Rating: 3,000 psi
- Features: Control Valves
- Media: Hydraulic Fluid
- Connection Description: Threaded
-
Supplier: Rotork plc
Description: Hydraulic subsea flow control valve, disgned in accordance with API 17F, flow up to 115l/min with a 2.2 CV and a 12 Bar max working pressure, 10,000 ft subsea working deth
- Flow (Cv): 2.2
- Features: Control Valves
- Media: Hydraulic Fluid
-
Supplier: Jergens, Inc.
Description: Jergens Hydraulic Flow Control Valves are used to control the flow of pressure in a system, slow the movement of individual cylinders, or decrease shock. Note(s): Recommended for use with Swing Clamps.
- Pressure Rating: 5,000 psi
- Flow (Cv): 0.78
- Features: Control Valves
- Media: Hydraulic Fluid
-
Supplier: co-ax valves inc.
Description: Function: pressure balanced 2/2 or 3/2 way coaxial valves direct acting, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, liquid fuels. Body Material: If you have any further queries, please do not hesitate to
- Valve Size: 0.9842525 inch
- Pressure Rating: 0 to 1,500 psi
- Number of Ports/Ways: 2
- Media Temperature: -4 to 158 F
-
Supplier: Ideal Valve Inc.
Description: No Description Provided
- Valve Size: 0.125 inch
- Pressure Rating: 5,000 psi
- Number of Ports/Ways: 2
- Media Temperature: -65 to 450 F
-
Supplier: Cylinders & Valves, Inc.
Description: Button Bleeder Valve
- Valve Size: 0.125 inch
- Pressure Rating: 0 to 150 psi
- Number of Ports/Ways: 3
- Media: Air, Cold Water, Compressed Air, Gas, Gasoline / Diesel Fuel, Ground Water, High Purity Gas, Hot Water, Hydraulic Fluid, LP - Gas, Natural Gas, Potable Water, Powder / Solids, Salt Water, Sour Gas, Specialty / Corrosive Gases, Steam, Wastewater, Water
-
Supplier: HAWE North America Inc.
Description: reducing valves which act like a spool valve and always do have design relatedleakage. A override compensation is not possible with type CDK, as this valve is designedas a seated valve. A reversal of the directionof flow is possible up to approx. 2 x Q max . A further
- Pressure Rating: 1,885.4901 to 7,251.885 psi
- Number of Ports/Ways: 2
- Features: Control Valves, Manual / Hand, Pressure Reducing Regulators, Regulators
- Media: Hydraulic Fluid
-
Supplier: Barksdale Control Products
Description: Barksdale's Heavy Duty Valve provides superior directional control for fluids and gasses up to 6,000 psi in the toughest industrial applications. Using Barksdale's Shear-Seal® technology, the Heavy Duty Valve products offer dependable performance and long life even when the
- Pressure Rating: 6,000 psi
- Number of Ports/Ways: 4
- Media Temperature: -40 to 250 F
- Flow (Cv): 0.95 to 21
-
Supplier: Equilibar, LLC.
Description: Controls Back Pressures Between: 0.02 (.5” WC) to 5000 psig High precision and accuracy Temperatures to 327ºC (620ºF ) Standard Cv from 1E-11 to 0.07 Standard 316L Stainless Steel Body; Hastelloy C also available NPT, VCR/VCO type and Valco (low dead volume) ends available Wide Variety of
- Valve Size: 0.125 to 0.25 inch
- Pressure Rating: 0 to 5,000 psi
- Controlled Pressure Range: 0 to 5,000 psi
- Number of Ports/Ways: 2
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, HYDRAULIC POPPET VALVE, SOLENOID ACTUATED, DIRECTIONAL CONTROL, 3 PORT, NORMALLY CLOSED, AC TO DC COIL, PLUG-IN CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
- Number of Ports/Ways: 3
- Features: Control Valves
- Media: Hydraulic Fluid
- Valve Type: Plug Valves, Poppet Valves, Solenoid Valves
Find Suppliers by Category Top
Featured Products Top
-
Watch>>>Introducing Plast-O-Matic Valves Plast-O-Matic Valves, Inc. When it comes to thermoplastic valves and controls, we are the (read more)
Browse Ball Valves Datasheets for Plast-O-Matic Valves, Inc. -
DeZURIK Electro-Hydraulic Actuator Systems deliver precise valve positioning, continuous-duty performance, and integrated diagnostics. Engineered and factory-tested for seamless valve operation, they provide reliable automation, position locking, and fail-safe control. (read more)
Browse Electrohydraulic Valve Actuators and Hydraulic Valve Actuators Datasheets for DeZURIK, Inc. -
The Lee Company’s Dual Metering Flow Control valve is a two way restrictor that allows a designer to specify a different metered flow rate in each direction. The valve is ideal for high pressure hydraulic applications with system pressures up to 3000 psi. It features all stainless steel (read more)
Browse Flow Orifices and Flow Restrictors Datasheets for Lee Co. (The) -
, important safety information, and detailed information on how to analyze the test results. In addition, this book provides information on how to start up new hydraulic systems, perform conversion procedures on DO8 and D10 directional control valves and how to correctly and safely precharge (read more)
Browse Hydraulic Valves Datasheets for HydraCheck Inc. -
unloading efficiency, operational safety, and equipment reliability. It is also suitable for customized hydraulic applications requiring compact design, reliable pressure control, and consistent performance. (read more)
Browse Hydraulic Power Units Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
The Lee Company’s High Pressure Dual Metering Flow Control valve is a two way restrictor that allows a designer to specify a different metered flow rate in each direction. The valve is ideal for high pressure hydraulic applications with system pressures up to 5000 psi. It features all (read more)
Browse Control Valves Datasheets for Lee Co. (The) -
GF is expanding its data center liquid cooling infrastructure portfolio with the introduction of the Multi Control Valve, an all-in-one polymer flow optimization solution engineered to deliver dynamic hydraulic balancing, integrated sensing, and thermal energy metering to high (read more)
Browse Control Valves Datasheets for Georg Fischer Piping Systems Ltd -
Electric motor actuators paired with mechanical check valves provide precise valve modulation, controlled transients, and inherent fail-safe closure without hydraulic or pneumatic stored-energy systems. This configuration reduces maintenance, simplifies system architecture, and ensures consistent performance under varying operating conditions—ideal for engineers seeking reliable, low-complexity pump control solutions. (read more)
Browse Check Valves Datasheets for DeZURIK, Inc. -
simplicity of electrical operation with the precision of hydraulic control and the reliability of mechanical spring-return fail-safe action. Typical applications for Skilmatic SI actuators include functional safety-related Emergency Shutdown (ESD) inputs and Remotely Operated Shutoff Valve (ROSoV) duties (read more)
Browse Electrohydraulic Valve Actuators and Hydraulic Valve Actuators Datasheets for Rotork plc -
Red Valve presents the Type A Air-Actuated Pinch Valve, a smart and budget-friendly answer to flow control challenges. The key lies in the valve’s elastomer sleeve, the sole wetted component. Actuating the valve is a breeze with air or hydraulic pressure directly applied to the elastomer (read more)
Browse Pinch Valves Datasheets for DeZURIK, Inc.
More Information Top
-
States > New Mexico > State > Regulations > Title 11 - Labor and Workers' Compensation > Chapter 1 - Labor General Provisions > [NMAC 11.1.2] 002 - Public Work...
Raising and lowering load line, truck may be equipped with outriggers, shifts winch gears on hydraulic control valves to perform the above operations.
-
States > New Mexico > State > Register > 2012 > [2012 NM Register 315] 03/15/2012
Raising and lowering load line, truck may be equipped with outriggers, shifts winch gears on hydraulic control valves to perform the above operations.
-
Evolution of Coiled Tubing Industry in Offshore Mexico over the Last Decade
Winch operations are controlled by a 3- way hydraulic valve connected to the winch control spool by pilot lines of sufficient cable length to allow operations of the winch from the floor level while the frame is elevated.
-
Predictive control of hydraulic winch motion control
The speed of hydraulic winch is controlled by electronic hydraulic proportional valve .
-
Development of a small boat deployment and recovery system for fiber optic acoustic arrays
The hydraulic winch is controlled by an adjustable relief valve to limit tension during deployment and retrieval.
-
Pressure Measuring Instruments Companies, Pressure Measuring Instruments Manufacturers, Pressure Measuring Instruments Suppliers & Exporters
Products/Services: Valve Remote Control System, Tank Gauging System, Hydraulic System, Winch , Cylinder, Marine Door, Explosion Proof, Industrial Instrument, Control Valve, Marine .
-
A Tethered Submersible for Use as a Tool by a Diver
Two of these pumps, coupled in parallel, deliver oil at a constant pressure of 300 bar to electro- hydraulic valves controlling thruster speeds, claw and platform movements, diver's winch .
-
Advances in HWO Equipment Safety Features
The need for a winch brake was identified because of a potential safety hazard that could allow a pipe joint to creep down when the winch directional- control valve is in neutral or … … possible occurrence of a hydraulic -power system failure, which …
-
Research on an Active Heave Compensation System for Remotely Operated Vehicle
Then by controlling the input voltage of the electronic- hydraulic proportional valve , the speed of hydraulic winch is determined.
Indicates content that may require registration and/or purchase.