Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: REED-Direct
Description: GAS DETECTOR, FLAMMABLE Detectable gases: Natural gas and Propane/Butane Conforms to the National and European guidelines, Cat. II, Class B SPECIFICATIONS: Operating Conditions: 14 to 120°F (-10 to 50°C); 95% RH or lower Power Supply: 2 x 1.5V "AA" batteries Battery Life: 4
- Operating Temperature: 14 to 120 F
- Operating Humidity: 0 to 95 %
- Gas Types: Combustible Gas, Hydrocarbons
- Instrument Type: Detector
-
Supplier: REED-Direct
Description: Gases Sensed: Gasoline, propane, natural gas or fuel oil Sensitivity: Variable, as low as 5 ppm (gasoline) Alarm Settings: 7 LED tricolour bar indicator; variable intensity audible alarm Warm-up Time: 90 seconds Power Supply: 4 x 1.5V AA alkaline batteries Battery Life: Approx. 40 hours
- Display: Analog
- Features: Audible or Visual Alarms
- Gas Types: Combustible Gas, Hydrocarbons
- Instrument Type: Detector
-
Supplier: Honeywell Analytics, Inc.
Description: installed base of over 100,000 infrared point hydrocarbon gas detectors in a wide spectrum of applications from light industrial to the most demanding of offshore environments. Searchpoint Optima Plus is an infrared point Hydrocarbon gas detector certified
- Operating Temperature: -40 to 149 F
- Operating Humidity: 0 to 99 %
- Response Time: 4.5 seconds
- Measurement Type: %LEL
-
-
Supplier: Global Detection Systems Corp.
Description: The GDS-IR Infrared Gas Sensor uses proven, reliable infrared sensing technology to detect dangerous levels of carbon dioxide or explosive levels of methane, propane and other hydrocarbons. Designed for especially harsh environments, the GDS-IR is virtually maintenance-free and immune
- Operating Temperature: -40 to 158 F
- Operating Humidity: 0 to 99 %
- Measurement Type: %LEL, %Volume
- Electrical Outputs: Analog Current
-
Supplier: Cubic Sensor and Instrument Co.,Ltd.
Description: JHB series infrared methane alarm detector is in compliance with mining products certification, it is mainly applied in coal mine, natural gas, CBM (Coal bed methane), rubbish filling, sewage treatment, anaerobic fermentation and other fields for CH4 gas leakage detection.
- Operating Temperature: -4 to 131 F
- Operating Humidity: 0 to 95 %
- Measurement Type: %Volume
- Application: Confined Space Monitoring
-
Supplier: Det-Tronics
Description: costs. The PIRDuct is 6 times more sensitive to combustible gas than a conventional IR point detectors, and optimizes detection in applications where air stratification can occur. Typical applications include: Gas turbine enclosures Gas compressor enclosures HVAC air
- Operating Humidity: 0 to 99 %
- Response Time: 10.00000000000002 seconds
- Measurement Type: %Volume
- Features: Ambient Air Monitoring, Confined Space Monitoring, Detector, Fixed, Hazardous Environments, Personal Exposure Monitoring, Process Gas
-
Supplier: Dynament
Description: Dynament gas detectors use patented nondispersive infrared (NDIR) technology to accurately detect and measure refrigerant gases. With the industry’s growing demand for refrigerants that offer lower global warming potential (GWP), Dynament provides a reliable solution backed by more
- Operating Temperature: -40 to 167 F
- Operating Humidity: 0 to 100 %
- Gas Types: Combustible Gas, Hydrocarbons, Toxic Gas
-
Supplier: Sensidyne, LP
Description: Detector tubes provide fast, economical monitoring for a wide variety of target gases and vapors. Their direct reading capability provides on-the-spot results eliminating laboratory turnaround time. The tubes are typically calibrated in one of three commonly used units of concentration.
- Operating Temperature: 32 to 104 F
- Gas Types: Combustible Gas, Hydrocarbons, Toxic Gas
- Features: Intrinsically Safe
- Number of Gases Monitored: Single Gas
-
Supplier: Senscient Inc.
Description: Reliable, open path detection of propane at levels low enough to provide early warning for leakage of this highly flammable gas. Detection Limits for propane leak detection are orders of magnitude lower than any other OPGD product. No false alarms from any other hydrocarbon gases
- Operating Temperature: -40 to 149 F
- Operating Humidity: 0 to 100 %
- Number of Channels: 1
- Response Time: 3 seconds
-
Supplier: Honeywell Analytics, Inc.
Description: ATEX certified flammable, toxic and Oxygen gas detectors offering a low cost solution to hazardous area monitoring. The Sensepoint range of flammable, toxic and Oxygen gas detectors offer users a high quality, low cost solution to their industrial gas monitoring
- Operating Temperature: -40 to 302 F
- Operating Humidity: 20 to 90 %
- Response Time: 6 seconds
- Measurement Type: %LEL, Trace
-
Supplier: MSA Safety
Description: The IR5500 is an open path infrared (IR) gas detector that continuously monitors for flammable gas leaks over large open areas. It monitors in both the LEL-m and ppm-m ranges to detect both small and large leaks. The IR5500 offers the benefits of early detection with its high
- Operating Temperature: -67 to 149 F
- Operating Humidity: 0 to 95 %
- Response Time: 3 seconds
- Measurement Type: %LEL, %Volume, Trace
-
Supplier: Honeywell Analytics, Inc.
Description: World renowned infrared open path flammable gas detector offering unrivalled performance and sensitivity. The Searchline Excel is the World’s best selling infrared open path gas detector with over 6,000 units installed in challenging applications throughout industry. From
- Operating Temperature: -40 to 150 F
- Operating Humidity: 0 to 99 %
- Number of Channels: 1
- Response Time: 1.000000000000002 seconds
-
Supplier: Dynament
Description: or in grade 316 stainless steel for enhanced corrosion resistance (indicated by the suffix ‘-SS’). Each fixed gas detector is equipped with a single sensor, which may be an infrared gas sensor for detecting hydrocarbon gases or carbon dioxide, a pellistor catalytic sensor
- Operating Temperature: -4 to 122 F
- Operating Humidity: 0 to 95 %
- Electrical Outputs: Analog Current
- Gas Types: Carbon Dioxide (CO2), Combustible Gas, Hydrocarbons, Hydrogen (H2), Oxygen (O2), Toxic Gas
-
Supplier: RKI Instruments, Inc.
Description: No Description Provided
- Response Time: 15 seconds
- Operating Temperature: 14 to 104 F
- Measurement Type: %LEL, %Volume
- Application: Ambient Air Monitoring, Confined Space Monitoring, Personal Exposure Monitoring
-
Supplier: Dynament
Description: Dynament’s Flameproof Fixed Gas Detectors are specifically designed for use in potentially explosive atmospheres where the risk of ignition from electrical equipment sparks is a critical safety concern. These detectors comply with requirements to enclose electrical components
- Operating Temperature: -4 to 122 F
- Operating Humidity: 0 to 90 %
- Electrical Outputs: Analog Current
- Gas Types: Carbon Dioxide (CO2), Combustible Gas, Hydrocarbons, Hydrogen (H2), Oxygen (O2), Toxic Gas
-
Supplier: DOD Technologies Inc.
Description: The GIR-3000 Explosion-Proof Infrared Gas Detector from Gastron provides continuous detection of CO2, CO, N2O and Hydrocarbon gases (LNG, LPG, CH4, C4H10) in explosion hazardous areas. Users can modify detector operation using the LCD without ever needing to open the
- Operating Temperature: -40 to 176 F
- Measurement Type: %LEL, %Volume
- Features: Audible or Visual Alarms, Data Logger
- Instrument Type: Detector
-
Supplier: Amprobe Test Tools
Description: The Amprobe GSD600 Gas Leak Detector is a fast responding gas leak detector for methane and propane gas. The meter emits a frequency tone when gas is detected. The frequency of the beep coincides with the concentration of the gas. The LEDs display the
- Application: Ambient Air Monitoring
- Display: Analog
- Features: Audible or Visual Alarms
- Instrument Type: Detector
-
Supplier: Det-Tronics
Description: Det-Tronics offers a line-of-sight gas detector for measurement of hydrocarbon vapors in the lower explosive limit per distance (LFL-meter) detection range. Ideally suited for open path gas detection applications in oil, gas, and petrochemical facilities, the Open
- Operating Temperature: -40 to 140 F
- Operating Humidity: 5 to 99 %
- Response Time: 4.999999999999998 seconds
- Measurement Type: %LEL
-
Supplier: MSA Safety
Description: Instantly detect pressurized gas leaks with this high-precision, omni-direction acoustic detector utilizing Gassonic ultrasonic technology. Works even when traditional methods of gas detection are unsuitable or dependent on ventilation. Features Artificial Neural Network (ANN)
- Number of Channels: 1
- Response Time: 1 seconds
- Operating Temperature: -40 to 140 F
- Operating Humidity: 10 to 95 %
-
Supplier: Dynament
Description: Dynament’s intrinsically safe fixed gas detectors are specifically engineered for use in hazardous environments where there is a potential risk of explosion due to flammable gases or vapours. These environments may result from industrial processes in sectors such as water treatment,
- Gas Types: Combustible Gas, Hydrocarbons, Oxygen (O2), Toxic Gas
- Features: Hazardous Environments, Intrinsically Safe
-
Supplier: Uson, L.P.
Description: Portable electronic gas leak detector for locating and measuring leaks quickly, precisely and cleanly. Sensitivity automatically adjusts to leak rate with maximum leak rates recorded and displayed. A detachable probe allows access to even difficult sites with the convenience of single
- Number of Channels: 1
- Response Time: 1.000000000000002 seconds
- Gas Types: Carbon Dioxide (CO2), Halocarbons (Refrigerants), Hydrocarbons, Methane (CH4) / Natural Gas
- Application: Confined Space Monitoring, Process Gas
-
Supplier: Det-Tronics
Description: The PointWatch PIR9400 Infrared detector offers the lowest cost of ownership for detection of hydrocarbon combustible gases and vapors. It is virtually maintenance free and will detect gas concentrations within the 0 to 100% LFL range with a corresponding 4-20 mA output signal.
- Number of Channels: 1
- Response Time: 3.4999999999999982 seconds
- Operating Temperature: -40 to 167 F
- Operating Humidity: 0 to 95 %
-
Supplier: Det-Tronics
Description: The PointWatch Eclipse® Model PIRECL IR Hydrocarbon Gas Detector is our most rugged stainless steel, point infrared gas detector. It is approved to be factory calibrated to detect methane, propane, ethylene, and butane. The Eclipse goes above gas detection
- Number of Channels: 1
- Response Time: 9 seconds
- Operating Temperature: -40 to 167 F
- Operating Humidity: 5 to 95 %
-
Supplier: RKI Instruments, Inc.
Description: No Description Provided
- Operating Temperature: 14 to 104 F
- Operating Humidity: 90 %
- Measurement Type: %LEL, %Volume, Trace
- Application: Ambient Air Monitoring, Personal Exposure Monitoring
-
Supplier: Process Sensing Technologies USA
Description: (suffix '-SS'). The detectors are fitted with a single sensor that be either an Infrared Sensor, for the detection of Hydrocarbon gases or Carbon Dioxide, a 'Pellistor' Catalytic Sensor for detection of both Hydrocarbon gases and Hydrogen or an Electrochemical Sensor for the
- Operating Temperature: 140 F
- Operating Humidity: 0 %
- Instrument Type: Detector
- Mounting Type: Fixed
-
Supplier: Process Sensing Technologies USA
Description: These flameproof gas sensor heads that can be fitted with a range of different sensor technologies (infrared, pellistor, electrochemical) for detection of Hydrocarbons, Hydrogen or toxic gas and oxygen. They are Ex d certified components and as such must be fitted into
- Operating Temperature: -4 to 140 F
- Operating Humidity: 0 to 95 %
-
Supplier: Process Sensing Technologies USA
Description: Flameproof Fixed Gas Detectors are used in Potentially Explosive Atmospheres where, due to the nature of the environment or the industrial process taking place, there is the risk of an incendive spark from electrical apparatus causing an explosion to occur and the organisation
- Operating Temperature: 140 F
- Operating Humidity: 0 %
- Measurement Type: %LEL, %Volume
- Instrument Type: Detector
-
Supplier: Acme Engineering Products
Description: The Pioneer Gen II is a budget conscious two gas combo detector that is configured and operated through a Bluetooth application. In its standard configuration, the Gen II combines integral CO/NO2 sensing elements. Installation is fast and simple given that all the connections are
- Operating Temperature: -4 to 104 F
- Operating Humidity: 0 to 95 %
- Gas Types: Ammonia (NH3), Carbon Monoxide (CO), Chlorine (Cl2), Combustible Gas, Hydrocarbons, Hydrogen (H2), Hydrogen Sulfide (H2S), Methane (CH4) / Natural Gas, Nitrogen Dioxide (NO2), Oxygen (O2), Toxic Gas
- Electrical Outputs: Analog Voltage
-
Supplier: Accuris
Description: Standard Test Method for Permanent Gases in C2 and C3 Hydrocarbon Products by Gas Chromatography and Pulse Discharge Helium Ionization Detector
-
Supplier: Process Sensing Technologies USA
Description: (suffix '-SS'). The detectors are fitted with a single sensor that can be an Infrared Sensor, for the detection of Hydrocarbon gases or Carbon Dioxide, a 'Pellistor' Catalytic Sensor for detection of both Hydrocarbon gases and Hydrogen or an Electrochemical Sensor for the
- Operating Temperature: 140 F
- Operating Humidity: 0 %
- Instrument Type: Detector
- Display: Digital
-
Supplier: Accuris
Description: STANDARD TEST METHOD FOR PERMANENT GASES IN C2 AND C3 HYDROCARBON PRODUCTS BY GAS CHROMATOGRAPHY AND PULSE DISCHARGE HELIUM IONIZATION DETECTOR - INCLUDES STANDARD + REDLINE (PDF)
-
Supplier: DOD Technologies Inc.
Description: Individuals need personal protection in hazardous areas at all times without adding extra bulky equipment, and the GP-03 can provide that kind of protection at an affordable price. The GP-03 is a personal single gas monitor designed for protection from exposure to combustible
- Gas Types: Combustible Gas
- Instrument Type: Detector
- Features: Intrinsically Safe
- Mounting Type: Portable
-
Supplier: ASTM International
Description: unless special precautions are taken. 1.3 Non-hydrocarbon gases have a lower detection limit in the concentration range of 0.03 to 100 mole percent using a thermal conductivity detector (TCD) and C1 to C6 hydrocarbons have a lower detection limit in the range of 0.005 to 100
-
Supplier: ASTM International
Description: 1.1 This test method covers the determination of hydrogen, nitrogen, oxygen, methane, carbon monoxide, and carbon dioxide in the parts per billion mole (nmol/mol) to parts per million mole (µmol/mol) range in C2 and C3 hydrocarbons. 1.2 The values stated in SI units are to be regarded as
-
Supplier: Emerson Automation Solutions – Rosemount
Description: The NGA 2000 FID Hydrocarbon Analyzer Module is the industry’s first modular total hydrocarbon analyzer. It is a self contained unit, complete with detector and electronics. Designed for continuous measurement of hydrocarbon gas concentration, the NGA 2000 FID
- Response Time: 1.000000000000002 seconds
- Operating Temperature: 32 to 113 F
- Instrument Type: Analyzer
- Display: Digital
Find Suppliers by Category Top
Featured Products Top
-
The Platinum Series Hydrocarbon Sensor is a fully integrated gas-sensing platform designed for accurate measurement of methane and propane across a wide range of industrial applications. Combining optics, electronics, and embedded firmware within a single package, the sensor delivers a (read more)
Browse Gas Sensors Datasheets for Dynament -
Nitrogen encapsulation gas. Delivers a very low Temperature Coefficient of Responsivity of -0.04%/°C. This detector has a very short thermal shock response to ambient temperature change. View (read more)
Browse Datasheets for Dexter Research Center, Inc. -
The Acme REF-IR-ST Sensor/Transmitter is designed to detect the presence of refrigerant leaks in enclosed areas. The REF-IR-ST series employs a high-precision NDIR sensor ideal for gas-specific and accurate measurements of the most commercially used refrigerants. With its 1PPM resolution (read more)
Browse Gas Transmitters Datasheets for Acme Engineering Products -
The IR5500 open path gas detector continuously monitors for flammable gas leaks over large open areas. It monitors in both the LEL-m and ppm-m ranges to detect both small and large leaks. The IR5500 offers the benefits of early detection with its high sensitivity to gas concentrations at the ppm (read more)
Browse Gas Instruments Datasheets for MSA Safety -
The General Monitors S5000 gas detector by MSA is as advanced as it is rugged, keeping plant and personnel safer for longer in the most demanding environments while offering the lowest total cost of ownership (read more)
Browse Gas Transmitters Datasheets for MSA Safety -
Dexter Research - Gas Analysis Thermopile Detector Applications: Excellent for gas analysis, position sensor, and horizon sensor. A four-channel silicon-based thermopile in a TO-5 package. Each small active area is 1.2mm (read more)
Browse Datasheets for Dexter Research Center, Inc. -
-made components on more than 1.600 m² of clean room space – especially pyroelectrical infrared detectors – for clients worldwide. The product range includes analogue single and multi-channel detectors as well as digital multi-channel detectors (PyrIQ). The detectors are used, for example, in gas analysis, fire and flame sensors and spectroscopy. (read more)
Browse Gas Sensors Datasheets for InfraTec GmbH -
Model SA-220 is an advanced single or dual gas detection transmitter designed for use with Safeguard Analytics’ complete range of Model SA2 “smart sensor modules”. A diffusion-based detector, with the gas type and sensitivity range determined by (read more)
Browse Gas Transmitters Datasheets for Safeguard Analytics -
Introducing our Updated SA2 Platform — Built for Every Industry Safeguard Analytics is proud to introduce a new addition to the SA2 Platform, our next-generation fixed gas detector, the SA-220 Now our SA2 Platform (read more)
Browse Gas Sensors Datasheets for Safeguard Analytics -
/installation costs Access instrument via Bluetooth for real-time status Easily retrofits with legacy General Monitors detectors Learn More Request Info (read more)
Browse Gas Instruments Datasheets for MSA Safety
Conduct Research Top
-
Infrared Technology for Fail-To-Safe Hydrocarbon Gas Detection
Continuing advances in infrared technology have resulted in fail-to-safe hydrocarbon gas point detectors that continuously monitor combustible gases and vapors within the lower explosive limit (LEL) and provide alarm indication. Other features of these detectors include operation in oxygen
-
Flare Gas Monitoring Systems (.pdf)
distribution infrastructure, and landfills. In many cases, federal or state EPA regulations require the monitoring of a stack's flame, or the pilot flame that ignites the gases, to avoid having unburned hydrocarbons enter the atmosphere. IR video cameras are an ideal monitoring tool, since they allow
More Information Top
-
Infrared Technology for Fail-To-Safe Hydrocarbon Gas Detection
The IR hydrocarbon gas detector can be classified into two types known as point detectors and open path detectors.
-
Diversified Technologies for Fixed Gas Detection (.pdf)
The IR hydrocarbon gas detector can be classified into point detectors and open path detectors.
-
TGAES Hydrocarbon Gas Detector by ESP Safety : Quote, RFQ, Price and Buy
TGAES Hydrocarbon Gas Detector by ESP Safety .
-
Introduction to LNG safety
Hydrocarbon gas detectors can be used to detect a natural gas leak if properly located.
-
Center for Chemical Process Safety - 19th Annual International Conference: Emergency Planning Preparedness Prevention & Response (6/29/04 - 7/1/04 Orlando Flor...
Hydrocarbon gas detectors can be used to detect a natural gas leak if properly located.
-
Highly Intelligent Combustible Gas Detectors Are SIL 3 Suitable For Hazardous Environment Processes In Demanding Industries
The S4000C Detector is a hydrocarbon gas detector that is suitable for SIL Level 3 applications and is FM, CSA, ATEX, CE Marking and GOST approved.
-
An Infrared Fibre Optic Gas Detection System
In recognition of these problems a new generation of infrared hydrocarbon gas detectors is now under development.
-
Operating Experience Review of the INL HTE Gas Monitoring System
Bodsberg [9] gave some data for hydrocarbon gas detectors (catalytic sensor units) that alarm at fractions of the lower explosive limit of the hydrocarbon in air, which is a similar application to the hydrogen monitors in Bay 9.
-
Model SGOES Optical Gas Sensor by ESP Safety : Quote, RFQ, Price and Buy
TGAES Hydrocarbon Gas Detector by ESP Safety .
-
New Compact IRmax Infrared Hydrocarbon Gas Detector From Crowcon
New Compact IRmax Infrared Hydrocarbon Gas Detector From Crowcon .
Indicates content that may require registration and/or purchase.