-
Supplier: Linde North America, Inc.
Description: Our HiQ® portfolio includes an extensive range of: Pure gases, including Argon, Helium, Hydrogen and Nitrogen, ranging from process grades to 99.9999% purity Rare gases, such as Neon, Krypton and Xenon, supplied in a variety of cylinder packages and amounts Hydrocarbon products including
- Concentration: 99.9 %
- Supply Options: Gas Cylinder
- Industrial Gases: Hydrogen Fluoride
- Product Form: Liquid / Liquid Gas
-
Supplier: Pfaltz & Bauer, Inc.
Description: Potassium Hydrogen Fluoride
-
Supplier: Accuris
Description: Potassium Hydrogen Fluoride
-
-
Supplier: Accuris
Description: Ammonium Hydrogen Fluoride
-
Supplier: ABB Measurement & Analytics
Description: LGR's Hydrogen Fluoride Analyzer (HFA) provides sensitive measurements of HF (and H2O) in ambient air or in industrial process flows with extremely high precision and sensitivity. No longer do you have to spend a lot of money or wait a long time to measure HF with extremely high
- Application: Ambient Air Monitoring, Process Gas
- Electrical Outputs: Analog Voltage
- Instrument Type: Analyzer
- Gas Types: Hydrogen Fluoride (HF), Water Vapor
-
Supplier: Pfaltz & Bauer, Inc.
Description: Hydrogen fluoride-pyridine 70% HF
-
Supplier: Accuris
Description: Valves for Hydrogen Fluoride Alkylation Service
-
Supplier: Accuris
Description: Valves for Hydrogen Fluoride (HF) Alkylation Service
-
Supplier: ENMET Corporation
Description: P/N 10022-0700, SDS-97D Series Sensor/Transmitter Hydrogen Fluoride, HF Features Non-intrusive push button calibration Excellent chemical selectivity 4-20 mA output, 24 VDC powered One-person calibration Digital display Electrochemical sensors RFI/EMI resistant Optional Precalibrated
- Electrical Outputs: Analog Current
- Display: Digital
- Gas Types: Hydrogen Fluoride (HF)
-
Supplier: ASTM International
Description: This method is for determining hydrogen fluoride (HF) in HF alkylation regenerator bottoms. The bottoms material can be either a single or 2-phase system; the upper phase in a 2-phase system is rich in organic material and contains little HF, while the lower phase is rich in HF. The
-
Supplier: Linde North America, Inc.
Description: The Linde group is the world’s largest producer of high purity isotopic electronic gases such as deuterium (2H2), deuterated silane (Si2H4), deuterated ammonia (N2H3), and 11-Boron Trifluoride (11BF3). For information regarding these products, please contact the Electronics Customer Service Team or
- Features: Electronic and Semiconductor
- Product Form: Gas
- Supply Options: Gas Cylinder, Other
- Industrial Gases: Hydrogen Fluoride
-
Supplier: Pfaltz & Bauer, Inc.
Description: Hydrogen fluoride 99.9% 40% min HF/60% H2O
-
Description: This part contains a method for taking laboratory samples intended for the determination of the water content and the preparations of the test samples. Contains instructions for handling with the material. Applicable for taking samples of this highly corrosive liquid from road and rail tanks, drums
-
Supplier: CSA Group
Description: This part contains a method for taking laboratory samples intended for the determination of the water content and the preparations of the test samples. Contains instructions for handling with the material. Applicable for taking samples of this highly corrosive liquid from road and rail tanks, drums
-
Supplier: ASTM International
Description: Regenerator bottoms from hydrogen fluoride (HF) alkylation are often 2-phase systems. The lower phase is relatively rich in HF, containing about 30-40%; and the upper phase is essentially hydrocarbon containing small concentrations (about 0-5%) of HF. The water content of the HF-rich
-
Supplier: ASTM International
Description: This 4-part procedure is for the plant and laboratory sampling of liquid hydrogen fluoride streams and the analysis of these for acidity, water and acid-soluble oil. The method is applicable to fresh acid and alkylation process system acid. The acid-soluble oil determination is also
-
Supplier: Senscient Inc.
Description: Reliable, open path detection of hydrogen fluoride at levels low enough to provide early warning for leakage of this toxic gas. Detection Limits for hydrogen fluoride leak detection are orders of magnitude lower than any other OPGD product. Specific detection of
- Operating Temperature: -40 to 149 F
- Operating Humidity: 0 to 100 %
- Number of Channels: 1
- Response Time: 3 seconds
-
Description: Description / Abstract Scope and Purpose The maximum acceptable concentrations of hydrogen fluoride and inorganic fluoride dusts applies to all places of employment and is intended to offer guidance in the design and operation of equipment and processes involving
-
Description: Applicable to products having a water content between 0.01 % (m/m) and 0.5 % (m/m). Is supplemented by ISO 3700 and intended for reference purposes. Bases on addition of a cooled test portion to cooled dry pyridine containing 5 % of anhydous hydrogen fluoride. The apparatus for
-
Supplier: CSA Group
Description: Applicable to products having a water content between 0.01 % (m/m) and 0.5 % (m/m). Is supplemented by ISO 3700 and intended for reference purposes. Bases on addition of a cooled test portion to cooled dry pyridine containing 5 % of anhydous hydrogen fluoride. The apparatus for
-
Supplier: ASTM International
Description: 1.1 This test method is applicable for the approximate determination of C1-C6 hydrocarbons in anhydrous hydrogen fluoride (HF) in the range of 0.0001 to 0.1%. 1.2 The values as stated in SI units are to be regarded as the standard, except in cases where measures for fittings are given
-
Supplier: Fairfield Crystal Technology, LLC.
Description: Lithium Fluoride is a cubic crystal that transmits very well into the extreme UV region at the hydrogen Lyman-alpha line (121 nm) and well into the IR spectrum.
-
Supplier: Linde North America, Inc.
Description: Our HiQ® portfolio includes an extensive range of: Pure gases, including Argon, Helium, Hydrogen and Nitrogen, ranging from process grades to 99.9999% purity Rare gases, such as Neon, Krypton and Xenon, supplied in a variety of cylinder packages and amounts Hydrocarbon products including
- Concentration: 99 %
- Supply Options: Gas Cylinder, Other
- Product Form: Liquid / Liquid Gas
- Composition: Pure Gas
-
Supplier: Linde North America, Inc.
Description: Our HiQ® portfolio includes an extensive range of: Pure gases, including Argon, Helium, Hydrogen and Nitrogen, ranging from process grades to 99.9999% purity Rare gases, such as Neon, Krypton and Xenon, supplied in a variety of cylinder packages and amounts Hydrocarbon products including
- Concentration: 97 %
- Supply Options: Gas Cylinder, Other
- Product Form: Liquid / Liquid Gas
- Composition: Pure Gas
-
Supplier: Analytical Technology, Inc.
Description: possible. Loss of chemical feed can also be detected quickly and reliably with on-line fluoride monitoring. ATI’s Model A15/82 Fluoride Monitor provides continuous measurement of free fluoride concentration in potable water. The system employs a fluoride sensitive ion
-
Supplier: UNI OPTICS(Fujian) Co., Ltd
Description: Magnesium Fluoride Windows applicable for wide range spectrum, transmits well into the VUV region at the hydrogen Lyman-alpha line and beyond and it is particularly useful for Excimer laser application.It is resistant to mechanical and thermal shock, to radiation, and is chemically
- Diameter, Square Side, or Rectangular Length: 10.000000000000002 to 38.1 mm
- Surface Quality: 60-40 Scratch / Dig
- Windows Features: Antireflective
- Window Shape: Circular
-
Supplier: HG Optronics, Inc.
Description: Magnesium Fluoride Windows applicable for wide range spectrum, transmits well into the VUV region at the hydrogen Lyman-alpha line and beyond and it is particularly useful for Excimer laser application.It is resistant to mechanical and thermal shock, to radiation, and is chemically
- Thickness: 1 to 80.00000000000001 mm
- Parallelism or Wedge Angle: 3 arcmin
- Surface Flatness: λ/4
- Surface Quality: 60-40 Scratch / Dig
-
Description: ISO 15713:2006 is applicable to the measurement of the gaseous fluorides that are entrained in gases carried in stacks or ducts. The gaseous fluoride content is expressed as a mass of hydrogen fluoride in the stack gas. ISO 15713:2006 is applicable to all stacks emitting
-
Supplier: CSA Group
Description: ISO 15713:2006 is applicable to the measurement of the gaseous fluorides that are entrained in gases carried in stacks or ducts. The gaseous fluoride content is expressed as a mass of hydrogen fluoride in the stack gas. ISO 15713:2006 is applicable to all stacks emitting
-
Supplier: Edmund Optics Inc.
Description: Excellent Transmission from 120nm to 7 Micron Rugged and Durable Resistant to Chemical Etching TECHSPEC® Magnesium Fluoride (MgF2) Windows offer excellent broadband transmission from the deep-UV to the mid-infrared. DUV transmission makes them ideal for use at the Hydrogen Lyman-alpha
- Diameter, Square Side, or Rectangular Length: 5.000000000000001 mm
- Thickness: 1 mm
- Parallelism or Wedge Angle: 1.000000000000002 arcmin
- Surface Flatness: λ/2
-
Supplier: Edmund Optics Inc.
Description: Excellent Transmission from 120nm to 7 Micron Rugged and Durable Resistant to Chemical Etching TECHSPEC® Magnesium Fluoride (MgF2) Windows offer excellent broadband transmission from the deep-UV to the mid-infrared. DUV transmission makes them ideal for use at the Hydrogen Lyman-alpha
- Diameter, Square Side, or Rectangular Length: 50 mm
- Thickness: 3 mm
- Parallelism or Wedge Angle: 1.000000000000002 arcmin
- Surface Flatness: λ/2
-
Supplier: Edmund Optics Inc.
Description: Excellent Transmission from 120nm to 7 Micron Rugged and Durable Resistant to Chemical Etching TECHSPEC® Magnesium Fluoride (MgF2) Windows offer excellent broadband transmission from the deep-UV to the mid-infrared. DUV transmission makes them ideal for use at the Hydrogen Lyman-alpha
- Diameter, Square Side, or Rectangular Length: 25 mm
- Thickness: 3 mm
- Parallelism or Wedge Angle: 1.000000000000002 arcmin
- Surface Flatness: λ/2
-
Supplier: Edmund Optics Inc.
Description: Excellent Transmission from 120nm to 7 Micron Rugged and Durable Resistant to Chemical Etching TECHSPEC® Magnesium Fluoride (MgF2) Windows offer excellent broadband transmission from the deep-UV to the mid-infrared. DUV transmission makes them ideal for use at the Hydrogen Lyman-alpha
- Diameter, Square Side, or Rectangular Length: 12.5 mm
- Thickness: 2 mm
- Parallelism or Wedge Angle: 1.000000000000002 arcmin
- Surface Flatness: λ/2
-
Supplier: DigiKey
Description: SENSOR HYDROGEN FLUORIDE
- Operating Temperature: -4 to 131 F
-
Supplier: DigiKey
Description: 3M HYDROGEN FLUORIDE CARTRID
Find Suppliers by Category Top
Featured Products Top
-
Fluoride (HF) - 1 - 15ppm Hydrogen Fluoride (HF) - 1 - 50ppm Formaldehyde (CH2O) - 2 (read more)
Browse Gas Sensors Datasheets for Electro Optical Components, Inc. -
nor blends of other elastomers.If accidental burning of Vitube occurs, extreme caution should be taken due to Hydrogen Fluoride and other decomposition products. Avoid inhalation of vapors liberated at service temperatures above 392°F. If your application calls for harder Vitube, 90A durometer (read more)
Browse Datasheets for NewAge Performance Products | NAPP -
Characteristics of Fluoroelastomer Rubber These synthetic rubbers are made up of fluorine, carbon and hydrogen. Their unique chemical composition, specifically the high ratio of fluorine to hydrogen, and their distinctive molecular structure, is what endows fluoroelastomers with (read more)
Browse Elastomers and Rubber Compounds Datasheets for AGC Chemicals Americas, Inc.
Conduct Research Top
-
Measurement of Calcium Fluoride Content in Fluorspar
The mineral fluorspar (or fluorite) is the most important source of fluorine. The purity (calcium fluoride content) of the mineral will determine its eventual use in the steel, aluminium or chemical industries. The highest grade is used to produce hydrogen fluoride which is a precursor to many
-
Case Study No.2: Metal Processing
Considering the installation of a treatment device for hydrogen fluoride gas (HF gas) discharged in the Atmospheric Plasma Spraying (APS) process. Due to the characteristics of the discharged gas, both scrubber and blower need to use corrosion resistant materials. The final concentration
-
Measurement of Fluorine Content in Alumina
Aluminium is produced by electrolytic reduction of alumina (Al2O3) in molten cryolite (Na3AlF6) to which aluminium fluoride (AlF3) has been added to further reduce the melting point. This process results in the emission of fluorine compounds, either as gases (mainly hydrogen fluoride) or dust
-
Why is Moisture Measurement Critical in Lithium-ion Battery Manufacture?
be performed in a dry environment to prevent the Lithium Hexafluoride reacting with water vapour in the air to form Hydrogen Fluoride. Most manufacturers will carry out the entire assembly process in clean & controlled environments